web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC1421CSW DEMO BOARD: TWO POSIT
    Linear Technology/Analog Devices DC116A-A LTC1421CSW DEMO BOARD: TWO POSIT
    2024-08-02 15:34:474

    The Analog Devices DC116A-A, LTC1421CSW Demo Board is a hot-swap power sequencing circuit designed to provide reliable power sequencing for communications and telecom applications. It features a low-power, low-voltage, low-noise, and low-cost design that is ideal for powering up and down multiple devices in a system. The board includes a LTC1421CSW Hot-Swap controller, which provides a simple and reliable way to sequence power up and down in a system. The board also includes a communications and telecom interface, allowing for easy integration into existing systems. The board is designed to provide a safe and reliable power sequencing solution for communications and telecom applications.

  • SP-Demo Board LT3029EDE Demo Board Dual 500mA/500mA Low Dropout, Low Noise, Micropower Linear Regulator
    Analog Devices, Inc. DC1408A SP-Demo Board LT3029EDE Demo Board Dual 500mA/500mA Low Dropout, Low Noise, Micropower Linear Regulator
    2024-08-02 15:34:472

    The Analog Devices DC1408A-A LT3029EDE Demo Board is a dual 500mA/500mA low dropout, low noise, micro-power linear regulator power management IC. It is designed to provide a reliable and efficient power supply for a wide range of applications. The board features a wide input voltage range of 2.7V to 5.5V, and a low dropout voltage of 0.2V. It also has a low noise output of 0.1mVrms, and a high power efficiency of up to 95%. The board is also equipped with a thermal shutdown protection feature, which prevents the board from overheating. The board is ideal for applications such as battery-powered devices, portable electronics, and automotive systems.

  • KIT EVALUATION NCV7052X
    ON Semiconductor NCV7052XGEVK KIT EVALUATION NCV7052X
    2024-08-02 15:34:472

    The ON Semiconductor NCV7052XGEVK-XGEVK, NCV7052XGEVK, NCV7052X Micro Stepping Motor Driver Evaluation Kit is a comprehensive evaluation platform for automotive and transportation applications. This kit includes a micro stepping motor driver, a power supply, and a variety of accessories to help evaluate the performance of the NCV7052X micro stepping motor driver. The kit is designed to provide a complete solution for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the NCV7052X micro stepping motor driver. The kit includes a comprehensive set of features, such as adjustable current and speed settings, over-current protection, and a wide range of operating voltages. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the motor driver. The NCV7052XGEVK-XGEVK, NCV7052XGEVK, NCV7052X Micro Stepping Motor Driver Evaluation Kit is an ideal solution for automotive and transportation applications.

  • BD DEMO FOR LT1613CS5/ LT1611CS5
    Linear Technology/Analog Devices DC233A BD DEMO FOR LT1613CS5/ LT1611CS5
    2024-08-02 15:34:472

    The Analog Devices DC233A-A, LT1611CS5 Demo Board is a 1.4MHz, SOT-23 Boost DC-DC Converter designed for consumer electronics applications. It is a high-efficiency, low-noise, and low-cost solution for powering a wide range of consumer electronics devices. The board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 3.3V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is designed to be easy to use and is ideal for prototyping and testing consumer electronics applications.

  • MIC4830YMM Evaluation Board
    Microchip MIC4830YMM EV MIC4830YMM Evaluation Board
    2024-08-02 15:34:472

    The Microchip Technology MIC4830YMM-EV Evaluation Board is designed to evaluate the MIC4830 Low Audible Noise 180 Vpp Electroluminescent Lamp Driver. This board is ideal for applications such as backlighting, signage, and decorative lighting. It features a wide input voltage range of 4.5V to 18V, and can drive up to two EL lamps with a peak-to-peak voltage of 180V. The board also includes a low-noise, low-ripple, and low-EMI switching regulator, as well as a low-noise, low-ripple, and low-EMI linear regulator. The board is designed to be used with a PC or other peripheral device, and includes a USB interface for easy connection.

  • MAX11311 PMOD BRD AND MUNICH BRD
    Maxim Integrated MAX11311SYS1# MAX11311 PMOD BRD AND MUNICH BRD
    2024-08-02 15:34:482

    The Maxim Integrated MAX11311SYS1-SYS1#, MAX11311PMB# Peripheral Module and Munich Adapter Board for MAX11311 PIXI, 12-Port Programmable Mixed-Signal I/O with 12-Bit ADC, 12-Bit DAC, Analog Switches and GPIO, Communications and Telecom is a powerful and versatile system for a wide range of applications. The MAX11311SYS1-SYS1# is a complete system that includes the MAX11311PMB# Peripheral Module and the Munich Adapter Board for MAX11311 PIXI. The MAX11311PMB# Peripheral Module is a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches and GPIO, communications and telecom. It is designed to provide a wide range of features and flexibility for a variety of applications. The Munich Adapter Board for MAX11311 PIXI is a high-performance board that provides a convenient way to connect the MAX11311PMB# Peripheral Module to the MAX11311 PIXI. The board features a variety of connectors and interfaces, including USB, Ethernet, and RS-232. The board also includes a variety of power and signal conditioning components, allowing for easy integration into a variety of systems. The MAX11311SYS1-SYS1#, MAX11311PMB# Peripheral Module and Munich Adapter Board for MAX11311 PIXI, 12-Port Programmable Mixed-Signal I/O with 12-Bit ADC, 12-Bit DAC, Analog Switches and GPIO, Communications and Telecom is an ideal solution for a wide range of applications, from industrial automation to medical and telecom.

  • EVAL KIT FOR MAX14671 (BIDIRECTI
    Maxim Integrated MAX14670EVKIT# EVAL KIT FOR MAX14671 (BIDIRECTI
    2024-08-02 15:34:482

    The Maxim Integrated MAX14670EVKIT-EVKIT# is an evaluation kit for the MAX14670 and MAX14671 Bidirectional Current-Blocking, High-Input Overvoltage Protector with Adjustable OVLO, Consumer Electronics Protection ICs. This kit provides a complete platform for evaluating the features and performance of the MAX14670 and MAX14671 ICs. It includes a MAX14670EVKIT# board, a MAX14671EVKIT# board, and a MAX14670EVKIT#-MAX14671EVKIT# adapter board. The MAX14670EVKIT# board features a MAX14670 IC, while the MAX14671EVKIT# board features a MAX14671 IC. The adapter board allows the two boards to be connected together. The kit also includes a USB cable, a power supply, and a user guide. This evaluation kit is ideal for testing and evaluating the features and performance of the MAX14670 and MAX14671 ICs in consumer electronics applications.

  • EVAL BOARD FOR MAX17548
    Maxim Integrated MAX17548EVKIT# EVAL BOARD FOR MAX17548
    2024-08-02 15:34:482

    The MAX17548EVKIT-EVKIT# is an evaluation kit for the MAX17548 42V, dual-output, synchronous step-down controller, industrial power solution. This kit provides a complete platform for evaluating the MAX17548, which is a high-efficiency, dual-output, synchronous step-down controller with integrated MOSFETs. The kit includes a MAX17548 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features two independent outputs, each with its own adjustable output voltage, and a wide input voltage range of 4.5V to 42V. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. The USB-to-I2C adapter allows for easy communication with the MAX17548, and the power supply provides the necessary power for the evaluation board. The MAX17548EVKIT-EVKIT# is an ideal solution for evaluating the MAX17548 in industrial power applications.

  • BOARD EVAL FOR AD9520-4
    Analog Devices Inc. AD9520-4/PCBZ BOARD EVAL FOR AD9520-4
    2024-08-02 15:34:482

    The Analog Devices AD9520-4/PCBZ Evaluation Board is a tool for evaluating the AD9520-4 PLL Clock Synthesizer. It is designed to provide a platform for testing and evaluating the performance of the AD9520-4 in a variety of instrumentation and measurement applications. The board includes a variety of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for monitoring and measuring the performance of the AD9520-4. The board also includes a USB interface for programming and controlling the AD9520-4. The AD9520-4/PCBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9520-4 in their instrumentation and measurement applications.

  • LT6555CGN - HIGH SPEED TRIPLE 2:
    Linear Technology/Analog Devices DC858A LT6555CGN - HIGH SPEED TRIPLE 2:
    2024-08-02 15:34:482

    The Analog Devices DC858A-A LT6555CGN Demo Board is a high speed triple 2:1 video multiplexer designed for use with computers and peripherals. It is capable of operating with a supply voltage of 3.3V to 5V and a negative supply voltage of -3.3V to -5V. The board features a low power consumption, low distortion, and high speed operation. It is ideal for applications such as video switching, video multiplexing, and video distribution. The board is also compatible with a wide range of video formats, including NTSC, PAL, and HDTV.

  • Maxim Integrated MAX17574EVKITA#
    2024-08-02 15:34:484

    The MAX17574EVKITA-EVKITA# is an evaluation kit for the MAX17574 3.3V output-voltage, 4.5V-60V, 3A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the performance of the MAX17574 IC, allowing users to quickly and easily evaluate the device’s features and performance. The kit includes a MAX17574 IC, a power supply, a USB-to-I2C interface, and a set of jumpers and connectors. The MAX17574 IC is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3A of output current with a wide input voltage range of 4.5V to 60V. The IC features a wide range of protection features, including over-voltage, over-current, and thermal protection. The kit also includes a graphical user interface (GUI) that allows users to quickly and easily configure the device’s settings.

  • EVKIT FOR 4.5V60V, 1.5A, HIGH-EF
    Maxim Integrated MAX17575EVKITB# EVKIT FOR 4.5V60V, 1.5A, HIGH-EF
    2024-08-02 15:34:482

    The MAX17575EVKITB-EVKITB# is an evaluation kit for the MAX17575 5V output-voltage, 4.5V-60V, 1.5A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17575 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the performance of the MAX17575 IC and to provide a platform for developing and testing applications. The board features a wide input voltage range of 4.5V to 60V, a high efficiency of up to 95%, and a wide output voltage range of 0.6V to 5V. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The kit also includes a USB cable for connecting the board to a PC for programming and monitoring. The power supply included in the kit is a 5V, 1.5A, regulated power supply.