web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. AD8099ARDI-EBZ
    2024-08-02 15:34:482

    The Analog Devices AD8099ARDI-EBZ is an inverting amplifier for instrumentation and measurement applications. It is designed to provide high accuracy and low noise performance in a wide range of applications. The amplifier features a wide bandwidth of up to 1 MHz, a low input offset voltage of 0.5 mV, and a low input bias current of 0.5 nA. It also has a high common-mode rejection ratio of 80 dB and a low distortion of 0.0005%. The AD8099ARDI-EBZ is ideal for use in precision instrumentation and measurement systems, such as data acquisition systems, medical instrumentation, and industrial process control. It is available in a small, surface-mount package and is RoHS compliant.

  • Daughter Cards & OEM Boards rfPIC 315 MHz
    Microchip Technology AC164106 Daughter Cards & OEM Boards rfPIC 315 MHz
    2024-08-02 15:34:482

    The Microchip Technology AC164106-AC164106 Evaluation Kit for rfRXD0420 5 pack 315-MHz Receiver Module, Automotive and Transportation is a comprehensive evaluation and development platform for the rfRXD0420 5 pack 315-MHz Receiver Module. This kit includes a full suite of hardware and software components to enable users to quickly and easily evaluate the performance of the module. The kit includes a USB-based interface board, a 5-pack of the rfRXD0420 315-MHz Receiver Module, a power supply, and a set of cables and connectors. The kit also includes a comprehensive software package that provides a graphical user interface for configuring and testing the module. The software also includes a library of sample code to help users get started quickly. This evaluation kit is ideal for automotive and transportation applications that require reliable, long-range wireless communication.

  • Evaluation board for LTC5100EUF 3.2Gbps VCSEL DRIVER
    Analog Devices DC499A Evaluation board for LTC5100EUF 3.2Gbps VCSEL DRIVER
    2024-08-02 15:34:482

    The Analog Devices DC499A-A, DC499A Demo Board for LTC5100EUF Laser Driver Kit is a comprehensive solution for driving and controlling laser diodes. It includes the DC636A and DC669A communications and telecom boards, which provide a wide range of features and capabilities. The DC499A-A board is designed to provide a complete solution for driving and controlling laser diodes, including current control, temperature control, and modulation. The DC636A board provides a high-speed serial interface for controlling the laser diode, while the DC669A board provides a low-speed serial interface for monitoring the laser diode. The DC499A-A board also includes a variety of other features, such as a power supply, a temperature sensor, and a voltage regulator. This demo board is ideal for applications such as laser diode testing, laser diode control, and laser diode modulation.

  • EVKIT FOR MAX1760 SUPPORTING 18
    Maxim Integrated MAX17690EVKITG# EVKIT FOR MAX1760 SUPPORTING 18
    2024-08-02 15:34:462

    The MAX17690EVKITG-EVKITG# is an evaluation kit for the MAX17690, a 60V, no-opto isolated flyback controller power management IC. This kit includes a MAX17690 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is designed to evaluate the features and performance of the MAX17690, and includes a DC/DC converter, a power supply, and a load. The USB-to-I2C adapter allows users to control the MAX17690 through a PC, and the USB cable provides power to the evaluation board. This kit is ideal for evaluating the performance of the MAX17690 in a variety of applications.

  • BOARD EVAL FOR AD8032AR
    Analog Devices Inc. AD8032AR-EBZ BOARD EVAL FOR AD8032AR
    2024-08-02 15:34:462

    The Analog Devices AD8032AR-EBZ Evaluation Board is designed for use with the AD8032AR dual, high speed op-amps offered in 8-lead SOIC packages. This board is ideal for evaluating the performance of the AD8032AR in industrial temperature ranges. It features a wide range of features, including a power supply, a test point for each op-amp, and a ground plane for improved thermal performance. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The AD8032AR-EBZ Evaluation Board is a great tool for evaluating the performance of the AD8032AR in industrial temperature ranges.

  • ANALOG DEVICES AD9520-3/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    Analog Devices Inc. AD9520-3/PCBZ ANALOG DEVICES AD9520-3/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    2024-08-02 15:34:462

    The Analog Devices AD9520-3/PCBZ Evaluation Board is designed to evaluate the AD9520-3 PLL Clock Synthesizer, Instrumentation and Measurement IC. This board provides a complete platform for evaluating the features and performance of the AD9520-3 IC. It includes a power supply, a reference clock, a voltage-controlled oscillator (VCO), and a variety of test points and connectors for easy access to the IC's outputs. The board also includes a USB interface for programming and monitoring the IC's performance. The AD9520-3/PCBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9520-3 IC in a variety of applications.

  • ANALOG DEVICES AD9520-2/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    Analog Devices Inc. AD9520-2/PCBZ ANALOG DEVICES AD9520-2/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    2024-08-02 15:34:465

    The Analog Devices AD9520-2/PCBZ Evaluation Board is a tool for evaluating the AD9520-2 PLL Clock Synthesizer. It is designed to provide a platform for testing and evaluating the performance of the AD9520-2 in a variety of instrumentation and measurement applications. The board includes a variety of features, such as a high-performance voltage-controlled oscillator (VCO), a low-noise voltage regulator, and a wide range of input and output connectors. The board also includes a comprehensive set of test points and jumpers for easy access to the device's internal signals. The board is designed to be used with the AD9520-2 Evaluation Software, which provides a graphical user interface for configuring and testing the device. The AD9520-2/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9520-2 in instrumentation and measurement applications.

  • BOARD DEMO FOR LT1761ES5-BYP/SD
    Linear Technology/Analog Devices DC330A BOARD DEMO FOR LT1761ES5-BYP/SD
    2024-08-02 15:34:462

    The Analog Devices DC330A-A, LT1761ES5-BYP/SD Demo Board, SOT-23, 100mA LDO Regulator, 2 Circuits is a consumer electronics device designed to provide low output noise and low current shut-down. It is a two-circuit device that features a 100mA LDO regulator and a SOT-23 package. The device is designed to provide a low-noise output and a low-current shut-down, making it ideal for consumer electronics applications. It is also designed to be easy to use and install, making it a great choice for those looking for a reliable and efficient power solution.

  • Evaluation Board For 1 MHz To 2.7 GHz RF Gain Block
    Analog Devices Inc. AD8353-EVALZ Evaluation Board For 1 MHz To 2.7 GHz RF Gain Block
    2024-08-02 15:34:462

    The Analog Devices AD8353-EVALZ Evaluation Board is designed to evaluate the performance of the AD8353 1MHz to 2.7GHz RF Gain Block. This board is ideal for automotive and transportation applications, providing a wide range of gain control and high linearity. It features a wide range of gain control, from -20dB to +20dB, and a high linearity of up to +30dBm. The board also includes a low noise amplifier, a low pass filter, and a high pass filter. The board is designed to be used with a single 5V supply and is compatible with a variety of evaluation platforms. The AD8353-EVALZ Evaluation Board is an ideal solution for automotive and transportation applications.

  • Microchip MCP2120/22
    2024-08-02 15:34:462

    The Microchip Technology MCP2120/22 Development Board is a powerful tool for designing and testing 115.2-Kbps infrared communications systems for telemetry, automotive, and transportation applications. This board features an MCP2120/22 microcontroller, which is a low-power, low-cost, 8-bit microcontroller with an integrated infrared transceiver. The board also includes a variety of peripherals, such as an LCD display, LEDs, push buttons, and a serial port. The board is designed to be used with the Microchip MPLAB® X Integrated Development Environment (IDE) and the MPLAB® XC8 Compiler, allowing users to quickly and easily develop and debug their applications. The board is also compatible with the Microchip PICkit™ 3 In-Circuit Debugger/Programmer, allowing users to program and debug their applications in real-time. With its powerful features and easy-to-use design, the Microchip Technology MCP2120/22 Development Board is an ideal solution for designing and testing 115.2-Kbps infrared communications systems.

  • BOARD DEMO FOR LT3581EMSE
    Analog Devices Inc. DC1424A-B BOARD DEMO FOR LT3581EMSE
    2024-08-02 15:34:462

    The Analog Devices DC1424A-B LT3581EMSE Demo Board is a versatile power supply solution designed for automotive and transportation applications. It features an input voltage range of 5V to 12V and an output voltage of -12V at 750mA. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also has a low quiescent current, making it ideal for battery-powered applications. The board is designed to meet the stringent requirements of automotive and transportation applications, making it a reliable and robust power supply solution.

  • KIT EVALUATION FOR MAX5890
    Maxim Integrated MAX5890EVKIT# KIT EVALUATION FOR MAX5890
    2024-08-02 15:34:462

    The MAX5890EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX5890 14-Bit, 600Msps, High-Dynamic-Performance DAC with LVDS Inputs, Instrumentation and Measurement. This kit includes a MAX5890 evaluation board, a MAX5890 evaluation software, and a USB cable for easy connection to a PC. The evaluation board features a wide range of test points and connectors for easy testing and evaluation of the MAX5890. The evaluation software provides a graphical user interface for configuring and testing the MAX5890. The kit also includes a comprehensive user guide and application notes to help users get the most out of the MAX5890. With this kit, users can quickly and easily evaluate the performance of the MAX5890 and develop their own applications.