web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR MAX15462
    Maxim Integrated MAX15462C12EVKIT# EVAL BOARD FOR MAX15462
    2024-08-02 15:34:462

    The MAX15462C12EVKIT-EVKIT# is an evaluation kit for the MAX15462 42V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for industrial temperature applications and includes a MAX15462C12EVKIT# evaluation board, a MAX15462C12EVKIT# evaluation board, and a MAX15462C12EVKIT# evaluation board. The evaluation board features a wide input voltage range of 4.5V to 42V, a wide output voltage range of 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a low quiescent current of only 10µA, a fast transient response, and a wide operating temperature range of -40°C to +125°C. The kit also includes a USB-to-I2C interface board, a USB cable, and a user guide. This evaluation kit is ideal for evaluating the performance of the MAX15462 in industrial temperature applications.

  • Maxim Integrated MAX17502ETEVKIT#
    2024-08-02 15:34:462

    The MAX17502ETEVKIT# is an evaluation kit for the MAX17502E 60V, 1A, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for automotive and transportation applications and is ideal for evaluating the performance of the MAX17502E in a variety of conditions. The kit includes a MAX17502E evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 1A. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The USB-to-I2C adapter allows for easy programming and monitoring of the MAX17502E. The kit also includes a comprehensive user guide and a selection of design files.

  • LT1725CGN / Isolated Forward Converter, Vin=36V to 72V,
    Analog Devices DC562A-A LT1725CGN / Isolated Forward Converter, Vin=36V to 72V,
    2024-08-02 15:34:472

    The Analog Devices DC562A-A, LT1725CGN Demo Board is an isolated forward converter designed to provide a regulated output voltage of 3.3V at 30A from an input voltage of 36V to 72V. It is an ideal solution for instrumentation and measurement applications requiring high power and accuracy. The board features a wide input voltage range, high efficiency, and low output ripple. It also includes a comprehensive set of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and includes a graphical user interface for easy configuration and monitoring.

  • 6A HOTSWAP SOLUTION WITH INTEGRA
    Maxim Integrated MAX15096EVKIT# 6A HOTSWAP SOLUTION WITH INTEGRA
    2024-08-02 15:34:472

    The MAX15096EVKIT-EVKIT# is an evaluation kit for the MAX15096 2.7V to 18V, 6A integrated hot-swap and electronic circuit breaker. This kit is designed to help engineers evaluate the performance of the MAX15096 in their applications. It includes a MAX15096 evaluation board, a MAX15096 evaluation board, a MAX15096 evaluation board, and a MAX15096 evaluation board. The kit also includes a USB cable, a power supply, and a set of jumpers and connectors. The MAX15096 is a highly integrated hot-swap and electronic circuit breaker that provides over-current protection and inrush current limiting for a wide range of applications. It is ideal for use in computers and peripherals, as well as other applications that require reliable power management.

  • Evaluation Board for MIC3203 High Side Current Sense Led Driver Controlle
    Microchip MIC3203YM EV Evaluation Board for MIC3203 High Side Current Sense Led Driver Controlle
    2024-08-02 15:34:475

    Control IC. It is designed to provide a simple, cost-effective solution for driving high-brightness LEDs from a wide range of input voltages. The MIC3203YM-EV evaluation board is designed to evaluate the MIC3203/MIC3203-1 ICs. It features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.2A, and a wide dimming range of 0.1% to 100%. The board also includes a power switch, a power LED indicator, and a potentiometer for adjusting the output current. The board is designed to be used with a standard 5V USB power supply. The MIC3203YM-EV evaluation board is an ideal platform for evaluating the MIC3203/MIC3203-1 ICs for driving high-brightness LEDs in a wide range of applications.

  • Evaluation Kit For 12 LVPCEL/24 CMOS Output Clock Generator With Integrated 2.8 GHz VCO
    Analog Devices Inc. AD9520-0/PCBZ Evaluation Kit For 12 LVPCEL/24 CMOS Output Clock Generator With Integrated 2.8 GHz VCO
    2024-08-02 15:34:462

    The Analog Devices AD9520-0/PCBZ Evaluation Board is designed to evaluate the performance of the AD9520-0 PLL Clock Synthesizer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD9520-0. The board features a wide range of components, including a voltage regulator, a low-noise oscillator, and a variety of connectors and jumpers. The board also includes a comprehensive set of test points, allowing for easy monitoring of the device's performance. The board is designed to be used with the AD9520-0 Evaluation Software, which provides a graphical user interface for configuring and testing the device.

  • EVAL BOARD FOR LT5560
    Linear Technology/Analog Devices DC1027A EVAL BOARD FOR LT5560
    2024-08-02 15:34:462

    The Analog Devices DC1027A-A Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LT5560EDD Low Power Down-Conversion Mixer. This board is capable of converting a wide range of input frequencies from 79 MHz to 300 MHz to an output frequency range of 3 MHz to 67 MHz. It features a low power consumption design, making it ideal for applications where power efficiency is a priority. The board also includes a variety of connectors and test points for easy integration into existing systems. With its wide range of features and capabilities, the DC1027A-A Demo Board is an ideal choice for any instrumentation and measurement application.

  • LTC2408CG - 8 INPUT 24-BIT ADC
    Linear Technology/Analog Devices DC273A LTC2408CG - 8 INPUT 24-BIT ADC
    2024-08-02 15:34:462

    The Analog Devices DC273A-A, LTC2408CG Demo Board is an 8-input 24-bit ADC instrumentation and measurement board designed for use in a variety of applications. It features a high-precision, low-noise, low-power, 24-bit ADC with a wide dynamic range and a wide input voltage range. The board also includes a variety of analog and digital I/O, including a USB interface, a serial port, and a variety of analog and digital connectors. The board is designed to be used with a variety of software packages, including LabVIEW, MATLAB, and Python. It is ideal for use in applications such as data acquisition, instrumentation, and measurement.

  • Analog Devices EVAL-AD5424EB
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5424EB Evaluation Board is a versatile tool for evaluating the performance of the AD5424, an 8-bit, high bandwidth multiplying DAC with a parallel interface. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5424. It includes a power supply, a reference voltage, a digital-to-analog converter, and a variety of connectors and jumpers for easy connection to external components. The board also includes a graphical user interface for easy configuration and control of the AD5424. The EVAL-AD5424EB Evaluation Board is an ideal tool for evaluating the performance of the AD5424 in instrumentation and measurement applications.

  • PIC32MX XLP STARTER KIT EVAL BRD
    Microchip Technology DM320105 PIC32MX XLP STARTER KIT EVAL BRD
    2024-08-02 15:34:468

    The Microchip Technology DM320105-DM320105 PIC32MX274 XLP Starter Kit is a consumer electronics product designed to help users get started with the PIC32MX274 microcontroller. This kit includes a PIC32MX274 microcontroller, a USB cable, a power supply, and a variety of other components. The kit also includes a comprehensive set of development tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB XC32 Compiler, and the MPLAB Code Configurator (MCC). This kit is ideal for users who are new to the PIC32MX274 microcontroller and want to quickly get up and running with their projects.

  • LTC3718EG / Low Input Voltage, High Current, DDR Termination Supply, 1.5-5Vin, VRef/2 @ 0-12a
    Analog Devices DC464A LTC3718EG / Low Input Voltage, High Current, DDR Termination Supply, 1.5-5Vin, VRef/2 @ 0-12a
    2024-08-02 15:34:462

    The Analog Devices DC464A-A LTC3718EG Demo Board is a low input voltage, high current, DDR termination supply designed to provide a regulated output voltage of 1.5-5Vin and VRef/2 @ 0-12A. It is ideal for use in communications and telecom applications. The board features a wide input voltage range, adjustable output voltage, and a wide output current range. It also includes a built-in current limit and thermal protection, as well as a low ripple and noise output. The board is designed to be easy to use and provides a reliable and efficient power solution for a variety of applications.

  • RGB to NTSC/ PAL Encoder
    Analog Devices AD725-EBZ RGB to NTSC/ PAL Encoder
    2024-08-02 15:34:463

    The Analog Devices AD725-EBZ Evaluation Board is a low cost solution for converting RGB signals to NTSC/PAL video signals. It is designed for use with the AD725 low cost RGB to NTSC/PAL encoder and features a luma trap port for improved picture quality. The board is ideal for applications such as video game consoles, video capture cards, and other video processing applications. It is easy to use and provides a reliable and cost-effective solution for converting RGB signals to NTSC/PAL video signals.