web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC6801  DEMO BOARD
    Linear Technology/Analog Devices DC1469B LTC6801 DEMO BOARD
    2024-08-02 15:34:462

    The Analog Devices DC1469B-B LTC6801 Demo Board is a multi-cell Li-Ion Battery Monitor designed for automotive and transportation applications. It is capable of monitoring up to 12 cells in series and provides accurate voltage, current, and temperature measurements. The board features a high-precision, low-power, 24-bit ADC and a wide range of communication protocols, including I2C, SPI, and CAN. It also includes a graphical user interface for easy setup and configuration. The board is designed to be used in harsh environments, with a wide operating temperature range and a robust design. It is ideal for applications such as electric vehicles, hybrid vehicles, and battery management systems.

  • MAX11312 PMOD BRD AND MUNICH BRD
    Maxim Integrated MAX11312SYS1# MAX11312 PMOD BRD AND MUNICH BRD
    2024-08-02 15:34:462

    The MAX11312SYS1-SYS1# and MAX11312PMB# are peripheral modules and Munich adapter boards for the MAX11312 PIXI, a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The MAX11312SYS1-SYS1# is a peripheral module that provides a complete system solution for the MAX11312 PIXI, including a power supply, a USB interface, and a graphical user interface. The MAX11312PMB# is a Munich adapter board that provides a direct connection between the MAX11312 PIXI and a PC. Both the MAX11312SYS1-SYS1# and MAX11312PMB# are designed to enable easy integration of the MAX11312 PIXI into a variety of applications, including communications and telecom. The MAX11312 PIXI is a highly integrated device that provides a wide range of features, including 12-bit ADC, 12-bit DAC, analog switches, and GPIO, making it ideal for a variety of applications.

  • Analog Devices, Inc. EVAL-AD7682CBZ
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7682CBZ is an evaluation board for the PulSAR AD7682, a 16-bit, 250KSPS, 4-channel PulSAR analog-to-digital converter. This board is designed to provide a platform for evaluating the performance of the AD7682 in instrumentation and measurement applications. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a reference voltage of 2.5V, a low-noise power supply, and a USB interface for easy connection to a PC. The EVAL-AD7682CBZ is a great tool for evaluating the performance of the AD7682 in a variety of instrumentation and measurement applications.

  • Analog Devices AD604-EB
    2024-08-02 15:34:462

    The Analog Devices AD604-EB Evaluation Board is a powerful tool for medical and healthcare applications. It features an ultra low noise, very accurate, dual-channel, linear-in-dB variable gain amplifier (AD604) that is ideal for applications requiring precise signal amplification. The board is designed to provide a wide range of gain settings, from 0 dB to 60 dB, and is capable of operating over a wide range of frequencies, from DC to 1 MHz. The board also features a wide range of input and output connectors, allowing for easy connection to a variety of medical and healthcare devices. The AD604-EB Evaluation Board is an ideal solution for medical and healthcare applications requiring precise signal amplification.

  • LTC1520 - HIGH SPEED, PRECISION
    Linear Technology/Analog Devices DC126A LTC1520 - HIGH SPEED, PRECISION
    2024-08-02 15:34:462

    The Analog Devices DC126A-A is a receiver designed for use in Advanced Telecommunications Computing Architecture (ATCA) backplanes. It is a high-performance, low-power receiver that supports data rates up to 6.25 Gbps. It features a wide input dynamic range, low jitter, and low power consumption. The DC126A-A is designed to provide reliable, high-speed communication between ATCA backplanes and other devices. It is ideal for applications such as high-speed networking, storage, and telecom.

  • ADUM6421A EVALUATION BOARD
    Analog Devices Inc. EVAL-ADUM6421ARNZ ADUM6421A EVALUATION BOARD
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADUM6421ARNZ Evaluation Board is designed to evaluate the performance of the ADuM6420A/ADuM6421A/ADuM6422A Quad-Channel Isolator with Integrated DC-to-DC Converter, Industrial Digital Isolator. This evaluation board features four channels of digital isolation, each with a separate DC-to-DC converter, allowing for the evaluation of the isolator's performance in a variety of applications. The board also includes a USB interface for easy connection to a PC, as well as a variety of test points and jumpers for easy evaluation of the isolator's performance. The board is designed to be used in industrial applications, and is suitable for use in a wide range of temperatures and environmental conditions.

  • emote sensing of the regulated supply’s positive and negative output terminals as required in high current applications. The RUN/SS pin provides soft
    Analog Devices DC449A-A emote sensing of the regulated supply’s positive and negative output terminals as required in high current applications. The RUN/SS pin provides soft
    2024-08-02 15:34:462

    The Analog Devices DC449A-A Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC3719EG 12Vin, 45Aout 2-Phase VRM. This board is designed for use with AMD Desktop (Hammer Processor) computers and peripherals, and provides a comprehensive suite of features for testing and optimizing the performance of the VRM. The board includes a wide range of adjustable parameters, including output voltage, current, and frequency, as well as a variety of monitoring and protection features. The board also includes a graphical user interface for easy setup and configuration. With the DC449A-A Demo Board, users can quickly and easily evaluate the performance of the LTC3719EG VRM and optimize it for their specific application.

  • EVAL MAX20303 WEAR PMIC
    Maxim Integrated MAX20303EVKIT# EVAL MAX20303 WEAR PMIC
    2024-08-02 15:34:462

    The MAX20303EVKIT-EVKIT# is an evaluation kit for the MAX20303 Wearable Power Management Solution from Maxim Integrated. This kit provides a comprehensive platform for evaluating the MAX20303, which is a highly integrated power management solution for wearable applications. It includes a main board, a daughter board, and a USB cable for connecting to a PC. The main board features a MAX20303 IC, a USB connector, and a variety of power management components. The daughter board includes a variety of sensors and communication interfaces, including a Bluetooth Low Energy (BLE) module, a 3-axis accelerometer, a 3-axis gyroscope, and a temperature sensor. The kit also includes a software package that provides a graphical user interface (GUI) for configuring and monitoring the MAX20303. This evaluation kit is ideal for quickly and easily evaluating the MAX20303 for wearable applications.

  • LTC1286CS8 - MICROPOWER 12-BIT S
    Linear Technology/Analog Devices DC043A LTC1286CS8 - MICROPOWER 12-BIT S
    2024-08-02 15:34:462

    The Analog Devices DC043A-A, DC043A, LTC1286CS8 Demo Board is a micro-power 12-bit serial I/O ADC instrumentation and measurement board. It is designed to demonstrate the features and performance of the LTC1286CS8 ADC. The board includes a 12-bit ADC, a low-power voltage reference, and a serial interface. The ADC has a wide input range of 0V to 5V and a high resolution of 12-bits. It also features a low power consumption of only 1.5mA. The board is ideal for applications such as data acquisition, instrumentation, and measurement. It is also suitable for use in battery-powered systems.

  • LTC1546CG LTC1545CG - SOFTWARE-S
    Linear Technology/Analog Devices DC327A LTC1546CG LTC1545CG - SOFTWARE-S
    2024-08-02 15:34:465

    The Analog Devices DC327A-A, DC327A Demo Board for LTC1546CG/LTC1545CG Software-Selectable Multiprotocol Transceiver is a versatile and powerful communications and telecom solution. It is designed to enable users to quickly and easily evaluate the performance of the LTC1546CG/LTC1545CG transceiver. The board features a wide range of features, including a software-selectable multiprotocol transceiver, a high-speed USB interface, and a variety of connectors for connecting to external devices. The board also includes a comprehensive set of software tools for configuring and testing the transceiver. The board is ideal for use in a variety of applications, including industrial, automotive, and consumer electronics.

  • Power Management IC Development Tools DS2438EVKIT+
    Maxim Integrated DS2438EVKIT+ Power Management IC Development Tools DS2438EVKIT+
    2024-08-02 15:34:462

    The Maxim Integrated DS2438EVKIT+ Evaluation Kit for the DS2438 Smart Battery Monitor, Power Management IC is a comprehensive development platform for evaluating the features and performance of the DS2438. This kit includes a DS2438 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a DS2438 IC, a temperature sensor, and a voltage reference. The board also includes a 3-pin header for connecting an external temperature sensor. The USB-to-I2C adapter allows for easy connection to a PC for programming and data logging. The kit also includes a comprehensive user guide and software for programming and data logging. With this kit, users can quickly and easily evaluate the features and performance of the DS2438.

  • LTC3129 DEMO BOARD ? 15V, 200MA
    Linear Technology/Analog Devices DC1922A LTC3129 DEMO BOARD ? 15V, 200MA
    2024-08-02 15:34:462

    The Analog Devices DC1922A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3129 high efficiency, 15V, 200mA synchronous buck-boost DC-DC converter Power Management IC. This board features a wide input voltage range of 2.7V to 15V, allowing it to be used in a variety of applications. The board also includes a variety of features such as an adjustable output voltage, adjustable switching frequency, and a power good indicator. The board is designed to provide a comprehensive evaluation of the LTC3129, allowing users to quickly and easily evaluate the performance of the IC.