web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR 16BIT MCU MCP3911
    Microchip Technology ADM00398 BOARD EVAL FOR 16BIT MCU MCP3911
    2024-08-02 15:34:443

    The Microchip Technology ADM00398-ADM00398, ADM00398, ADC Evaluation Board for 16-Bit MCUs system is designed to evaluate the performance of the MCP3911 dual-channel ADC, Audio Codec and PGA. This evaluation board provides a comprehensive platform for testing and evaluating the performance of the MCP3911 in a variety of applications. The board includes a 16-bit MCU, a dual-channel ADC, an audio codec, and a programmable gain amplifier (PGA). The board also includes a USB interface for programming and debugging, as well as a variety of analog and digital I/O connectors. The board is designed to be used with the MCP3911 Evaluation Software, which provides a graphical user interface for configuring and testing the MCP3911. The board also includes a variety of example programs to help users get started quickly. The ADM00398-ADM00398, ADM00398, ADC Evaluation Board for 16-Bit MCUs system is an ideal platform for evaluating the performance of the MCP3911 in a variety of applications.

  • Infineon EASYKIT DCDC
    2024-08-02 15:34:442

    The Infineon Technologies AG EASYKIT-DCDC is an evaluation board for the HV to LV DC/DC-Converter Evaluation Kit with Easy Automotive Module. It is designed for industrial grade applications and provides a reliable and efficient solution for power conversion. The board features a wide input voltage range of up to 60V, a high efficiency of up to 95%, and a wide output voltage range of up to 24V. It also includes a comprehensive set of protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a graphical user interface for easy configuration and monitoring. The EASYKIT-DCDC is a great choice for industrial grade applications that require reliable and efficient power conversion.

  • LT1795CSW - HIGH-SPEED MODEM, DI
    Linear Technology/Analog Devices DC261A-A LT1795CSW - HIGH-SPEED MODEM, DI
    2024-08-02 15:34:442

    The Analog Devices DC261A-A Demo Board for the LT1795CSW High-Speed Modem, Differential Line Driver/Receiver is a versatile and powerful communications and telecom solution. This demo board is designed to demonstrate the features and capabilities of the LT1795CSW High-Speed Modem, Differential Line Driver/Receiver. It features a wide range of features, including a differential line driver/receiver, a high-speed modem, and a wide range of communications and telecom options. The board also includes a variety of connectors and jumpers for easy connection to other devices. The board is designed to be used in a variety of applications, including data communications, telecom, and industrial control. The board is also designed to be used in a variety of environments, including high-temperature, high-humidity, and high-voltage applications. The board is also designed to be used in a variety of applications, including data communications, telecom, and industrial control.

  • Evaluation Kit Simplifies Evaluation Of The MAX4447 High-Speed Differential Line Driver
    Maxim Integrated MAX4447EVKIT Evaluation Kit Simplifies Evaluation Of The MAX4447 High-Speed Differential Line Driver
    2024-08-02 15:34:442

    The MAX4447EVKIT Evaluation Kit is designed to evaluate the MAX4447 6500V/us, Wideband, High-Output-Current, Single-Ended-to-Differential Line Driver with Enable, Power Management, and Shutdown. The kit includes a MAX4447EVKIT board, a MAX4447EVKIT-EVKIT board, and a MAX4447EVKIT-EVKIT-EVKIT board. The MAX4447EVKIT board provides a single-ended input and differential output, enabling the user to evaluate the MAX4447's performance. The MAX4447EVKIT-EVKIT board provides a power management circuit and a shutdown circuit, allowing the user to evaluate the MAX4447's power management and shutdown features. The MAX4447EVKIT-EVKIT-EVKIT board provides a wideband, high-output-current line driver, allowing the user to evaluate the MAX4447's wideband, high-output-current line driver. The MAX4447EVKIT Evaluation Kit is an ideal tool for evaluating the MAX4447 6500V/us, Wideband, High-Output-Current, Single-Ended-to-Differential Line Driver with Enable, Power Management, and Shutdown.

  • EVAL MAX38800 BUCK 9A
    Maxim Integrated MAX38800EVKIT# EVAL MAX38800 BUCK 9A
    2024-08-02 15:34:443

    The MAX38800EVKIT-EVKIT# is an evaluation kit for the MAX38800 Integrated Step-Down Switching Regulator with Selectable Applications Configurations. This kit is designed to help engineers evaluate the performance of the MAX38800 in a variety of applications, such as computers and peripherals. The kit includes a MAX38800 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range, adjustable output voltage, and selectable applications configurations. The USB-to-I2C interface board allows for easy communication with the MAX38800, and the power supply provides the necessary power for the evaluation board. The MAX38800EVKIT-EVKIT# is an ideal tool for engineers to quickly and accurately evaluate the performance of the MAX38800 in their applications.

  • BOARD DEMO FOR LT3494AEDDB
    Analog Devices Inc. DC1024A-B BOARD DEMO FOR LT3494AEDDB
    2024-08-02 15:34:442

    The Analog Devices DC1024A-B, LT3494A Demo Board is a micro-power low noise boost converter with output disconnect designed for consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a high efficiency of up to 95%. The board also includes a low noise output voltage of up to 5V, and a low quiescent current of only 1.5mA. The board is designed to be used with a wide variety of consumer electronics, such as cell phones, tablets, and other portable devices. It is also designed to be easy to use, with a simple setup and intuitive user interface. The board is also RoHS compliant, making it a safe and reliable choice for consumer electronics.

  • LTC2413CGN - SIMULTANEOUS 50 & 6
    Linear Technology/Analog Devices DC346A LTC2413CGN - SIMULTANEOUS 50 & 6
    2024-08-02 15:34:452

    The Analog Devices DC346A-A, DC346A, LTC2413CGN Demo Board is a simultaneous 50/60Hz rejection differential input 24-bit ADC instrumentation and measurement board. It is designed to provide a high-precision, low-noise, and low-power solution for a wide range of applications. The board features a 24-bit ADC with a differential input, simultaneous 50/60Hz rejection, and a wide input range of ±10V. It also includes a low-noise, low-power, and high-precision instrumentation amplifier, as well as a wide range of analog and digital I/O. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation. It is also suitable for use in medical, industrial, and automotive applications.

  • BOARD EVAL FOR AD9637
    Analog Devices Inc. AD9637-80EBZ BOARD EVAL FOR AD9637
    2024-08-02 15:34:452

    The Analog Devices AD9637-80EBZ Evaluation Board is designed to evaluate the performance of the AD9633 8-Channel, 12-Bit, 80 MSPS Analog-to-Digital Converter. This board is ideal for medical and healthcare applications, providing a high-performance, low-power solution for converting analog signals into digital data. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a single 3.3V supply and is capable of sampling up to 80 MSPS. The AD9637-80EBZ Evaluation Board is a great choice for medical and healthcare applications that require high-speed, low-power analog-to-digital conversion.

  • EVAL MAX33251 TXRX RS232 1MBPS
    Maxim Integrated MAX33251ESHLD# EVAL MAX33251 TXRX RS232 1MBPS
    2024-08-02 15:34:452

    The Maxim Integrated MAX33251ESHLD-ESHLD# Evaluation Kit is designed for evaluating the MAX33251E 600V Isolated 2Tx/2Rx and 1Tx/1Rx RS-232 Transceiver with ±15kV ESD and Integrated Capacitors. This kit includes a MAX33251E IC, a MAX33251ESHLD-ESHLD# evaluation board, and a USB-to-RS-232 cable. The MAX33251E is a high-speed, low-power, isolated RS-232 transceiver with integrated capacitors and ±15kV ESD protection. It features a wide operating temperature range of -40°C to +85°C, and is ideal for applications such as industrial automation, medical equipment, and point-of-sale terminals. The evaluation board provides a convenient platform for evaluating the MAX33251E IC, and the USB-to-RS-232 cable allows for easy connection to a PC.

  • Analog Devices AD8555AR-EVAL
    2024-08-02 15:34:452

    The Analog Devices AD8555AR-EVAL is a ±2.5V instrumentation amplifier designed for automotive and transportation applications. It is ideal for use with automotive sensors, providing high accuracy and low noise performance. The amplifier features a wide common-mode input voltage range of -2.5V to +2.5V, and a low offset voltage of 0.5mV. It also has a high common-mode rejection ratio of 80dB, and a high gain bandwidth of 1MHz. The AD8555AR-EVAL is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh automotive environments. It is also RoHS compliant, making it an ideal choice for automotive and transportation applications.

  • EVKIT FOR MAX1760 SUPPORTING 18
    Maxim Integrated MAX17690EVKITE# EVKIT FOR MAX1760 SUPPORTING 18
    2024-08-02 15:34:452

    The MAX17690EVKITE-EVKITE# Evaluation Kit for the MAX17690 is a power management IC designed for no-opto isolated flyback controllers. It is capable of handling up to 60V and is ideal for applications such as LED lighting, industrial motor control, and power supplies. The kit includes a MAX17690EVKITE# board, a MAX17690EVKITE# daughter board, and a MAX17690EVKITE# power supply. The board features a USB interface for easy programming and debugging, as well as a variety of test points for monitoring and testing. The daughter board provides a convenient way to connect the MAX17690EVKITE# to a variety of external components. The power supply provides a regulated voltage source for the MAX17690EVKITE#. The kit also includes a comprehensive user guide and software for programming and debugging.

  • KIT EVALUATION FOR MAX5891
    Maxim Integrated MAX5891EVKIT# KIT EVALUATION FOR MAX5891
    2024-08-02 15:34:446

    The MAX5891EVKIT-EVKIT# is an evaluation kit for the MAX5891 16-bit, 600Msps, high-dynamic-performance DAC with LVDS inputs, instrumentation and measurement amplifier, and on-chip reference. This kit provides a complete platform for evaluating the performance of the MAX5891 DAC. It includes a MAX5891 evaluation board, a MAX5891 evaluation software, and a MAX5891 evaluation cable. The evaluation board features a high-speed LVDS input, a low-noise instrumentation amplifier, and an on-chip reference. The evaluation software provides a graphical user interface for configuring the DAC and monitoring its performance. The evaluation cable allows for easy connection to a PC for data transfer and control. The MAX5891EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX5891 DAC.