web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION FOR L5987A
    STMicroelectronics EVAL5987A BOARD EVALUATION FOR L5987A
    2024-08-02 15:34:443

    The STMicroelectronics EVAL5987A-A is a 3 A step-down switching regulator demonstration board based on the L5987, L5987A, Power Management ICs. It is designed to provide a platform for evaluating the performance of the L5987 and L5987A ICs in a wide range of applications. The board features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage from 0.8 V to 24 V, and a maximum output current of 3 A. It also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring of the board's performance. The EVAL5987A-A is an ideal solution for evaluating the performance of the L5987 and L5987A ICs in a wide range of applications.

  • LT5520EUF UPCON MIXER DEMO BOARD
    Analog Devices Inc. DC644A LT5520EUF UPCON MIXER DEMO BOARD
    2024-08-02 15:34:452

    The Analog Devices DC644A-A, DC644A Demo Board Using LT5520EUF High Signal Level Up Converting Mixer is a versatile and powerful tool for communications and telecom applications. It is designed to provide a high signal level up converting mixer for a wide range of applications. The board features a high-performance LT5520EUF mixer, which is capable of up-converting signals from low to high frequencies. It also includes a wide range of features such as adjustable gain, adjustable frequency range, and adjustable output power. The board is also equipped with a variety of connectors and ports for easy integration into existing systems. The board is ideal for use in applications such as cellular base stations, satellite communications, and other telecom applications.

  • ON Semiconductor AN-8100
    2024-08-02 15:34:452

    The ON Semiconductor AN-8100 SPT8100 is a high-performance, 16-bit analog-to-digital converter designed for instrumentation and measurement applications. It features a sample rate of 5-MSPS, allowing for fast and accurate data acquisition. The device is capable of converting analog signals into digital signals with a resolution of up to 16 bits. It also features a wide input range of 0-5V, allowing for a wide range of applications. The device is designed to be low power, with a power consumption of only 1.2W. Additionally, the device is designed to be highly reliable, with a temperature range of -40°C to +85°C. The AN-8100 SPT8100 is an ideal solution for instrumentation and measurement applications requiring high accuracy and fast data acquisition.

  • MIC4723YMME Evaluation Board
    Microchip MIC4723YMME EV MIC4723YMME Evaluation Board
    2024-08-02 15:34:452

    The Microchip Technology MIC4723YMME-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It is an energy efficient solution that provides reliable power for a wide range of applications. The MIC4723YMME-EV features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it an ideal choice for energy-conscious applications. The MIC4723YMME-EV is designed to meet the requirements of the latest energy efficiency standards, and is RoHS compliant. It is also backed by a 5-year warranty for added peace of mind.

  • LTC1404CS8 - 12-BIT, HIGH SPEED
    Linear Technology/Analog Devices DC209A LTC1404CS8 - 12-BIT, HIGH SPEED
    2024-08-02 15:34:452

    The Analog Devices DC209A-A, DC209A Demo Board is designed to demonstrate the capabilities of the LTC1404CS8 12-bit, high speed 600ksps A to D converter with shut-down, communications and telecom. This demo board features a wide range of features, including a low power shutdown mode, a high speed serial interface, and a wide input voltage range. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to provide a comprehensive demonstration of the LTC1404CS8's capabilities, allowing users to quickly and easily evaluate the performance of the device.

  • 14-BIT, 20/40/65/80 MSPS, 1.8 V ANALOG-TO-DIGITAL CONVERTER
    Analog Devices Inc. AD9649-80EBZ 14-BIT, 20/40/65/80 MSPS, 1.8 V ANALOG-TO-DIGITAL CONVERTER
    2024-08-02 15:34:452

    The Analog Devices AD9649-80EBZ Evaluation Board is designed for use with the AD9649, a single-channel, 14-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9649.

  • BOARD EVAL FOR AD9516-3 2.0GHZ
    Analog Devices Inc. AD9516-3/PCBZ BOARD EVAL FOR AD9516-3 2.0GHZ
    2024-08-02 15:34:452

    The Analog Devices AD9516-3/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-3 2000 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a platform for testing the features and performance of the AD9516-3 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including a low-noise power supply, a high-performance clock oscillator, and a variety of connectors for interfacing with external devices. The board also includes a comprehensive set of test points and jumpers for easy evaluation of the AD9516-3's performance. The AD9516-3/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9516-3 in a variety of instrumentation and measurement applications.

  • EVAL MAX13053 TXRX CAN
    Maxim Integrated MAX13053AESHLD# EVAL MAX13053 TXRX CAN
    2024-08-02 15:34:452

    The Maxim Integrated MAX13053AESHLD-AESHLD# Evaluation Kit is designed for use with the MAX13053A +5V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V Common Mode Rejection (CMR) and ±25kV Electrostatic Discharge (ESD) protection, and an industrial temperature range. This evaluation kit includes the MAX13053A transceiver, a MAX13053AESHLD-AESHLD# evaluation board, and a USB cable for connecting the board to a PC. The evaluation board provides a convenient platform for evaluating the performance of the MAX13053A transceiver in a variety of applications. The board also includes a CAN transceiver interface, a CAN bus connector, and a power supply connector. The evaluation board is designed to be used with the Maxim Integrated MAX13053A transceiver and is ideal for evaluating the performance of the transceiver in a variety of applications.

  • KIT EVAL FOR MAX2837
    Maxim Integrated MAX2837EVKIT+ KIT EVAL FOR MAX2837
    2024-08-02 15:34:452

    The MAX2837EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2837 2300 to 2700MHz, 802.11b/g RF Transceiver for WiMAX/Wireless Broadband, Wireless LAN, and Bluetooth Applications. This evaluation kit includes a MAX2837EVKIT+ board, a MAX2837EVKIT+ daughter board, and a MAX2837EVKIT+ USB cable. The MAX2837EVKIT+ board features a MAX2837 transceiver, a MAX2837 power amplifier, a MAX2837 low-noise amplifier, and a MAX2837 power detector. The MAX2837EVKIT+ daughter board includes a MAX2837 power detector, a MAX2837 low-noise amplifier, and a MAX2837 power amplifier. The MAX2837EVKIT+ USB cable allows for easy connection to a PC for programming and debugging. The MAX2837EVKIT+ Evaluation Kit is ideal for evaluating the performance of the MAX2837 transceiver in WiMAX/Wireless Broadband, Wireless LAN, and Bluetooth applications.

  • Analog Devices, Inc. AD6644ST/PCBZ
    2024-08-02 15:34:453

    The Analog Devices AD6644ST-PCBZ Evaluation Board is designed to evaluate the performance of the AD6644 14-bit, 65 MSPS A/D Converter. This evaluation board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the AD6644. The board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy access to the device's signals. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis. The board is designed to be used with the AD6644 Evaluation Software, which provides a graphical user interface for configuring and testing the device.

  • Evaluation Board For 12 LVDS/24 CMOS Output Clock Generator With Integrated 2.4 GHz VCO
    Analog Devices Inc. AD9522-1/PCBZ Evaluation Board For 12 LVDS/24 CMOS Output Clock Generator With Integrated 2.4 GHz VCO
    2024-08-02 15:34:454

    The Analog Devices AD9522-1/PCBZ Evaluation Board is a versatile clock generator with integrated 2.4 GHz VCO. It is based on the AD9522-1, a 12 LVDS/24 CMOS output clock generator with integrated 2.4 GHz VCO. This board is designed for instrumentation and measurement applications, providing a wide range of clock frequencies and output formats. It features a wide range of output frequencies, from 1 Hz to 2.4 GHz, and can generate up to 12 LVDS and 24 CMOS outputs. It also features a wide range of output formats, including LVCMOS, LVDS, and HCSL. The board also includes a variety of features, such as a programmable output divider, a programmable output skew, and a programmable output delay. The board also includes a variety of test points and connectors for easy connection to external devices. The AD9522-1/PCBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

  • EVALUATION KIT AND EVALUATION SYSTEM FOR THE MAX1286 MAX1288
    Maxim Integrated MAX1286EVKIT EVALUATION KIT AND EVALUATION SYSTEM FOR THE MAX1286 MAX1288
    2024-08-02 15:34:452

    The Maxim Integrated MAX1286EVKIT-EVKIT is an evaluation kit for the MAX1286 150ksps, 12-Bit, 2-Channel Single-Ended True-Differential ADC. This EV kit is designed for medical and healthcare applications, and provides a complete platform for evaluating the performance of the MAX1286 ADC. The kit includes a MAX1286 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two single-ended inputs, two differential inputs, and two reference inputs. It also includes a power supply, a temperature sensor, and a set of jumpers for configuring the board. The USB-to-I2C interface board allows for easy communication with the MAX1286 ADC, and the USB cable provides power to the board. The MAX1286EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX1286 ADC in medical and healthcare applications.