web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL MAX20313 ADJ CRNT LMT SWTCH
    Maxim Integrated MAX20313EVKIT# EVAL MAX20313 ADJ CRNT LMT SWTCH
    2024-08-02 15:34:442

    The MAX20313EVKIT-EVKIT# is an evaluation kit for the MAX20316 500mA to 6A Adjustable Current-Limit Switch, Communications and Telecom Power Management IC. This kit provides a complete platform for evaluating the MAX20316 IC and its features. It includes a MAX20316 IC, a MAX20313EVKIT# board, and a USB-to-I2C adapter. The board is designed to provide a simple and easy way to evaluate the MAX20316 IC and its features. It includes a power supply, a current-limit switch, and a voltage regulator. The board also includes a USB-to-I2C adapter, which allows the user to easily program and control the MAX20316 IC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the board and the MAX20316 IC.

  • Evaluation Board For AD2S1205
    Analog Devices EVAL-AD2S1205CBZ Evaluation Board For AD2S1205
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD2S1205CBZ is an evaluation board for the AD2S1200, a 12-bit, ADC for automotive and transportation applications. This board is designed to evaluate the performance of the AD2S1200 in a variety of automotive and transportation applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy evaluation. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The EVAL-AD2S1205CBZ is an ideal tool for evaluating the performance of the AD2S1200 in automotive and transportation applications.

  • BOARD EVAL FOR AD9516-2 2.2GHZ
    Analog Devices Inc. AD9516-2/PCBZ BOARD EVAL FOR AD9516-2 2.2GHZ
    2024-08-02 15:34:442

    The Analog Devices AD9516-2/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-2 2200 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a platform for testing and evaluating the features and performance of the AD9516-2. It includes a wide range of features such as a low noise power supply, a wide range of input and output clock frequencies, and a variety of test points for instrumentation and measurement. The board also includes a USB interface for programming and monitoring the device. The AD9516-2/PCBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9516-2 in their applications.

  • Energy Harvesting (EH) Multi-Source Demo Board with Transducers
    Analog Devices DC2080A Energy Harvesting (EH) Multi-Source Demo Board with Transducers
    2024-08-02 15:34:443

    The Analog Devices DC2080A-A, DC2080A, Energy Harvesting (EH) Multi-Source Demo Board with Transducers, Power Management, and Wireless Connectivity is a comprehensive demonstration platform for energy harvesting applications. It is designed to enable users to quickly and easily evaluate the performance of energy harvesting solutions. The board features a variety of transducers, power management, and wireless connectivity options, allowing users to explore a wide range of energy harvesting applications. The board also includes a variety of software tools and reference designs to help users get started quickly. The board is ideal for applications such as wireless sensor networks, smart buildings, and industrial automation.

  • ANALOG DEVICES AD9913/PCBZAD9913, DDS, DAC, EVALUATION BOARD
    Analog Devices Inc. AD9913/PCBZ ANALOG DEVICES AD9913/PCBZAD9913, DDS, DAC, EVALUATION BOARD
    2024-08-02 15:34:452

    The Analog Devices AD9913-PCBZ, AD9913/PCBZ, Evaluation Board for AD9913 is a 10-bit, 250 MSPS Digital to Analog Converter designed for military and aerospace grade applications. It is a complete evaluation board for the AD9913, featuring a wide range of features and capabilities. The board includes a high-speed, low-noise, low-power, 10-bit, 250 MSPS digital-to-analog converter, a high-speed, low-noise, low-power, 10-bit, 250 MSPS analog-to-digital converter, and a high-speed, low-noise, low-power, 10-bit, 250 MSPS digital-to-analog converter. The board also includes a wide range of features such as a wide range of input and output connectors, a wide range of power supply options, and a wide range of test and evaluation tools. The board is designed to provide a complete evaluation platform for the AD9913, allowing users to quickly and easily evaluate the performance of the device.

  • ANALOG DEVICES AD9547/PCBZNETWORK CLOCK GENERATOR/SYNCHRONIZER
    Analog Devices Inc. AD9547/PCBZ ANALOG DEVICES AD9547/PCBZNETWORK CLOCK GENERATOR/SYNCHRONIZER
    2024-08-02 15:34:442

    The Analog Devices AD9547-PCBZ, AD9547/PCBZ Evaluation Board is a comprehensive evaluation platform for the AD9547 Digital PLL Clock Synthesizer. This board is designed to provide a complete evaluation of the AD9547's features and performance in communications and telecom applications. It includes a wide range of features such as a high-performance voltage-controlled oscillator (VCO), a low-noise clock buffer, and a wide range of programmable output frequencies. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the AD9547 for their specific application. The AD9547-PCBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9547 in communications and telecom applications.

  • ANALOG DEVICES AD9548/PCBZAD9548, CLOCK GENERATOR, EVAL BOARD
    Analog Devices Inc. AD9548/PCBZ ANALOG DEVICES AD9548/PCBZAD9548, CLOCK GENERATOR, EVAL BOARD
    2024-08-02 15:34:452

    The Analog Devices AD9548-PCBZ, AD9548/PCBZ Evaluation Board is designed to evaluate the performance of the AD9548 Digital PLL Clock Synthesizer, a high-performance, low-jitter clock synthesizer for communications and telecom applications. The board features a wide range of features, including a low-noise power supply, a high-performance clock synthesizer, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the AD9548 evaluation software, which provides a graphical user interface for configuring and testing the AD9548. The board is ideal for evaluating the performance of the AD9548 in a variety of communications and telecom applications.

  • AD9737A, DAC, RF, EVALUATION BOARD
    Analog Devices Inc. AD9737A-EBZ AD9737A, DAC, RF, EVALUATION BOARD
    2024-08-02 15:34:452

    The Analog Devices AD9737A-EBZ Evaluation Board is a single-channel, 11-bit, 2.5 GSPS RF digital to analog converter designed for instrumentation and measurement applications. It features a high-speed, low-power, low-noise, and low-distortion performance. The board includes a wide range of features such as a wide input frequency range, adjustable output voltage range, adjustable output impedance, and adjustable gain. It also includes a wide range of control and monitoring features such as a temperature sensor, a power monitor, and a programmable logic controller. The board is designed to be used with a variety of test and measurement equipment, including oscilloscopes, spectrum analyzers, and signal generators.

  • ANALOG DEVICES AD9739A-EBZ AD9739A, DAC, RF, EVALUATION BOARD
    Analog Devices Inc. AD9739A-EBZ ANALOG DEVICES AD9739A-EBZ AD9739A, DAC, RF, EVALUATION BOARD
    2024-08-02 15:34:462

    The Analog Devices AD9739A-EBZ Evaluation Board is a single-channel, 12-bit, 2.5 GSPS RF digital to analog converter designed for instrumentation and measurement applications. It features a wide range of features, including a low-noise, low-distortion output, wide dynamic range, and high linearity. The board also includes a wide range of control and monitoring features, such as programmable gain, offset, and power-down control. The board is designed to be used with the AD9739A single-channel, 12-bit, 2.5 GSPS RF digital to analog converter, and is ideal for applications such as test and measurement, communications, and radar.

  • ANALOG DEVICES AD9552/PCBZEvaluation Board for AD9552 Oscillator Frequency Up Converter
    Analog Devices Inc. AD9552/PCBZ ANALOG DEVICES AD9552/PCBZEvaluation Board for AD9552 Oscillator Frequency Up Converter
    2024-08-02 15:34:462

    The Analog Devices AD9552-PCBZ, AD9552/PCBZ, Evaluation Board is a tool for evaluating the performance of the AD9552 Oscillator Frequency Upconverter. This board is designed to provide a convenient platform for testing and evaluating the performance of the AD9552 in a variety of instrumentation and measurement applications. The board includes a variety of features, such as a power supply, a reference oscillator, and a variety of test points for measuring the performance of the AD9552. The board also includes a variety of connectors for connecting to external test equipment. The board is designed to be used with the AD9552 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9552. The board is an ideal tool for evaluating the performance of the AD9552 in a variety of instrumentation and measurement applications.

  • MAX11312 PMOD BOARD
    Maxim Integrated MAX11312PMB# MAX11312 PMOD BOARD
    2024-08-02 15:34:462

    The Maxim Integrated MAX11312PMB-PMB# is a peripheral module for the MAX11312 PIXI, a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. It is designed for communications and telecom applications, providing a wide range of features and functions. It includes a 12-bit ADC, 12-bit DAC, analog switches, and GPIO, as well as a variety of communication interfaces such as I2C, SPI, and UART. The module also features a wide range of power management features, including power-on reset, power-down mode, and low-power sleep mode. The MAX11312PMB-PMB# is a versatile and powerful solution for communications and telecom applications.

  • MCU CARD 3 FOR TIVA TM4C1294KCPD
    MikroElektronika MIKROE-3552 MCU CARD 3 FOR TIVA TM4C1294KCPD
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3552 MCU Card 3 for TIVA TM4C1294KCPDT is a powerful and versatile development board for embedded applications. It features a 32-bit ARM Cortex-M4F processor with 256KB of Flash memory and 32KB of SRAM. The board also includes a wide range of peripherals, including a 10/100 Ethernet controller, USB 2.0 host and device ports, CAN bus, and a variety of digital and analog I/O. The board is compatible with the TivaWare software development kit, allowing users to quickly and easily develop applications for the board. The board also includes a JTAG connector for debugging and programming. The MIKROE-3552 is an ideal choice for embedded applications requiring high performance and flexibility.