web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools 700mA Step-Down L5980 EVAL BRD
    STMicroelectronics EVAL5980 Power Management IC Development Tools 700mA Step-Down L5980 EVAL BRD
    2024-08-02 15:34:492

    The STMicroelectronics EVAL5980-EVAL5980 is an evaluation board for the L5980, a 0.7 A step-down switching regulator Power Management IC. This board is designed to help engineers evaluate the performance of the L5980 in a variety of applications. It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage, and a high efficiency of up to 95%. The board also includes a number of protection features, such as over-current, over-temperature, and short-circuit protection. The board is also equipped with a USB port for easy connection to a PC for monitoring and control. The EVAL5980-EVAL5980 is an ideal solution for evaluating the performance of the L5980 in a variety of applications.

  • MCU CARD FOR STM32 STM32F429ZI
    MikroElektronika MIKROE-3474 MCU CARD FOR STM32 STM32F429ZI
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3474 is a MCU card for STM32 STM32F429ZI computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M4 processor, a high-speed memory interface, and a wide range of peripherals. It also includes a USB 2.0 port, an Ethernet port, and a CAN bus port. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and medical devices. It is also compatible with a range of development tools, including the MikroElektronika IDE, the STM32CubeIDE, and the IAR Embedded Workbench.

  • MCU CARD 19 FOR STM32 STM32F031C
    MikroElektronika MIKROE-3530 MCU CARD 19 FOR STM32 STM32F031C
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3530 MCU Card 19 for STM32 STM32F031C6 is a powerful and versatile computer peripheral. It is a microcontroller card that is designed to be used with the STM32F031C6 microcontroller. It features a 32-bit ARM Cortex-M0 processor, up to 32KB of Flash memory, up to 8KB of SRAM, and a wide range of peripherals. It also has a USB 2.0 interface, an I2C interface, and a CAN interface. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and robotics. It is also compatible with a variety of development tools, including the MikroElektronika IDE, the STM32CubeIDE, and the IAR Embedded Workbench.

  • BOARD EVALUATION NCP1599
    ON Semiconductor NCP1599GEVB BOARD EVALUATION NCP1599
    2024-08-02 15:34:512

    The ON Semiconductor NCP1599GEVB-GEVB is a 0.8V DC to DC single output power supply designed for hard disk, audio, and video applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The NCP1599GEVB-GEVB also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. It is designed to be used in a wide variety of applications, including automotive, industrial, and consumer electronics. The NCP1599GEVB-GEVB is RoHS compliant and comes in a compact, surface mount package.

  • MCU CARD 18 FOR STM32 STM32L041C
    MikroElektronika MIKROE-3529 MCU CARD 18 FOR STM32 STM32L041C
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3529 MCU Card 18 for STM32 STM32L041C6 is a powerful and versatile computer peripheral. It is a microcontroller card that is designed to be used with the STM32L041C6 microcontroller. It features a 32-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, up to 8KB of SRAM, and a wide range of peripherals. It also has a USB 2.0 interface, an I2C interface, and a CAN interface. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and automotive applications. It is also compatible with a range of development tools, including the MikroElektronika mikroC, mikroBasic, and mikroPascal compilers.

  • RICHTEK EVB_RT7251BZQWEVAL BOARD, RT7251B BUCK REGULATOR
    Richtek USA Inc. EVB_RT7251BZQW RICHTEK EVB_RT7251BZQWEVAL BOARD, RT7251B BUCK REGULATOR
    2024-08-02 15:34:512

    The Richtek Technology Corporation EVB-BZQW is an evaluation board for the RT7251BZQW Synchronous Step-Down Converter. This board is designed to provide a convenient platform for evaluating the performance of the RT7251BZQW Synchronous Step-Down Converter in consumer electronics applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5V, and a maximum output current of 3A. It also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. The board is designed to be easy to use and provides a great way to quickly evaluate the performance of the RT7251BZQW Synchronous Step-Down Converter.

  • ANALOG DEVICES AD9514/PCBZ1.5 GHZ 3-CHANNEL MINIDIVIDER EVAL BD
    Analog Devices Inc. AD9514/PCBZ ANALOG DEVICES AD9514/PCBZ1.5 GHZ 3-CHANNEL MINIDIVIDER EVAL BD
    2024-08-02 15:34:512

    The Analog Devices AD9514-PCBZ Evaluation Board is a versatile platform for evaluating the AD9514 Clock Distribution IC. This IC is designed to provide a wide range of clock distribution solutions for communications and telecom applications. The board features a wide range of features, including a low-jitter clock distribution network, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with a variety of development tools, including the Analog Devices AD9514 Evaluation Software. This evaluation board is an ideal platform for evaluating the AD9514 Clock Distribution IC for communications and telecom applications.

  • Power Management IC Development Tools DS2745 Eval Kit
    Maxim Integrated DS2745EVKIT+ Power Management IC Development Tools DS2745 Eval Kit
    2024-08-02 15:34:512

    The Maxim Integrated DS2745EVKIT+ is an evaluation kit for the DS2745 Low-Cost I2C Battery Monitor. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the DS2745 battery monitor. It includes a DS2745 battery monitor, a USB-to-I2C interface board, and a Windows-based graphical user interface (GUI) for easy configuration and data logging. The DS2745EVKIT+ also includes a variety of accessories, such as a battery holder, a power supply, and a set of cables. With this kit, users can quickly and easily evaluate the performance of the DS2745 battery monitor and develop their own applications.

  • CLICKER 2 PIC32MZ EVAL BRD
    MikroElektronika MIKROE-2800 CLICKER 2 PIC32MZ EVAL BRD
    2024-08-02 15:34:502

    module is a comprehensive development platform for embedded applications. It features two mikroBUS sockets, allowing for the connection of a wide range of click boards, as well as a wide range of peripherals and interfaces. The kit includes a PIC32MZ 32-bit MCU, a communications and telecom module, a USB-UART bridge, a USB-OTG bridge, a USB-HID bridge, a USB-MSD bridge, a USB-CDC bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-CAN bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a

  • EVAL BOARD NCV7683G
    ON Semiconductor NCV7683GEVB EVAL BOARD NCV7683G
    2024-08-02 15:34:492

    The ON Semiconductor NCV7683GEVB-GEVB is an 8-channel enhanced 100 mA linear current regulator for automotive LED lighting in daisy chain sequencing applications. This evaluation board is designed to provide a reliable and efficient solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current of up to 100 mA, and a low quiescent current of only 1.5 mA. It also includes a built-in thermal shutdown protection and over-current protection for added safety. The NCV7683GEVB-GEVB is an ideal solution for automotive and transportation applications that require reliable and efficient LED lighting.

  • USB WIZARD
    MikroElektronika MIKROE-2517 USB WIZARD
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-2517 is a USB Wizard Evaluation and Demonstration Platform featuring the USB4604 USB 2.0 4-Port Hub Controller. This platform is designed to provide a comprehensive evaluation and demonstration platform for USB 2.0 4-Port Hub Controller applications. It is ideal for use in the development of USB-based computers and peripherals. The platform includes a USB4604 USB 2.0 4-Port Hub Controller, a USB 2.0 4-Port Hub Controller Evaluation Board, and a USB 2.0 4-Port Hub Controller Demonstration Board. The USB4604 USB 2.0 4-Port Hub Controller Evaluation Board provides a comprehensive set of features for evaluating the USB4604 USB 2.0 4-Port Hub Controller. The USB 2.0 4-Port Hub Controller Demonstration Board provides a comprehensive set of features for demonstrating the USB4604 USB 2.0 4-Port Hub Controller. The MikroElektronika MIKROE-2517 USB Wizard Evaluation and Demonstration Platform is an ideal solution for the development of USB-based computers and peripherals.

  • BOARD EVAL FOR L5983
    STMicroelectronics EVAL5983 BOARD EVAL FOR L5983
    2024-08-02 15:34:502

    The STMicroelectronics EVAL5983-EVAL5983 is an evaluation board for the L5983, a 1.5 A step-down switching regulator Power Management IC. This board is designed to provide a platform for evaluating the features and performance of the L5983. It includes a wide range of components and features, such as a power supply, a voltage regulator, a current sense resistor, and a power switch. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the STM32F103 microcontroller, and it is compatible with the STM32CubeMX software. The board is ideal for applications such as automotive, industrial, and consumer electronics.