web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MCU CARD 22 FOR STM32 STM32F373V
    MikroElektronika MIKROE-3531 MCU CARD 22 FOR STM32 STM32F373V
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3531 MCU Card 22 for STM32 STM32F373VC is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M3 processor with a maximum clock speed of 72 MHz, 128 KB of Flash memory, and 20 KB of SRAM. It also includes a variety of peripherals, such as a 10-bit ADC, two 12-bit DACs, two I2C buses, two SPI buses, two UARTs, and a CAN bus. The card also has a USB 2.0 interface, an LCD controller, and a JTAG/SWD debug interface. The MIKROE-3531 is ideal for applications such as motor control, industrial automation, and medical devices.

  • FLIP & CLICK PIC32MZ EVAL BRD
    MikroElektronika MIKROE-2707 FLIP & CLICK PIC32MZ EVAL BRD
    2024-08-02 15:34:473

    The MikroElektronika MIKROE-2707 Flip&Click PIC32MZ Two-Sided Development Board is a powerful and versatile development platform based on the PIC32MZ microcontroller. It features two sides, each with its own set of features and capabilities. The first side is equipped with a PIC32MZ MCU, a communications and telecom module, and a variety of I/O connectors. The second side is equipped with a variety of sensors, including an accelerometer, gyroscope, magnetometer, and temperature sensor. The board also features a USB port, an Ethernet port, and a microSD card slot. The board is ideal for prototyping and development of applications in the fields of communications, telecom, and IoT.

  • MCU CARD 29 FOR STM32 STM32F415R
    MikroElektronika MIKROE-3541 MCU CARD 29 FOR STM32 STM32F415R
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3541 MCU Card 29 for STM32 STM32F415RG is a powerful and versatile computer peripheral. It is a microcontroller card that is designed to be used with the STM32F415RG microcontroller. It features a 32-bit ARM Cortex-M4 processor, up to 512KB of Flash memory, and up to 128KB of SRAM. It also has a wide range of peripherals, including USB, CAN, Ethernet, and UART. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and robotics. It is also compatible with a range of development tools, including the MikroElektronika IDE and the STM32CubeMX software. The card is an ideal choice for those looking for a powerful and versatile computer peripheral.

  • MCU CARD 29 FOR STM32 STM32F411R
    MikroElektronika MIKROE-3533 MCU CARD 29 FOR STM32 STM32F411R
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3533 MCU Card 29 for STM32 STM32F411RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of 100 MHz, 512 KB of Flash memory, 128 KB of SRAM, and a wide range of peripherals including USB, CAN, Ethernet, and UART. The card also includes a range of development tools such as the MikroC Pro for ARM compiler, the MikroProg programmer, and the MikroElektronika Visual TFT software. This card is ideal for applications such as motor control, industrial automation, and medical devices.

  • MCU CARD FOR STM32 STM32F217ZG
    MikroElektronika MIKROE-3472 MCU CARD FOR STM32 STM32F217ZG
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3472 is a MCU Card for STM32 STM32F217ZG Computers and Peripherals. It is a powerful and versatile card that is designed to provide users with a wide range of features and capabilities. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 180 MHz, and a wide range of peripherals including USB, Ethernet, CAN, UART, SPI, I2C, and more. The card also includes a comprehensive set of development tools, including an integrated development environment, debugging tools, and a library of example projects. The MIKROE-3472 is an ideal choice for embedded applications that require high performance and flexibility.

  • MCU CARD 29 FOR STM32 STM32F205R
    MikroElektronika MIKROE-3538 MCU CARD 29 FOR STM32 STM32F205R
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3538 MCU Card 29 for STM32 STM32F205RB is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M3 processor with a maximum clock speed of 120 MHz, 512 KB of Flash memory, and 128 KB of SRAM. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card is compatible with the MikroElektronika mikroBUS™ interface, allowing for easy connection to a variety of sensors, displays, and other peripherals. The MIKROE-3538 is an ideal choice for applications requiring high performance and low power consumption.

  • MCP2517FD CLICK
    MikroElektronika MIKROE-2379 MCP2517FD CLICK
    2024-08-02 15:34:472

    MikroElektronika MIKROE-2379 MCP2517FD CLICK CAN Board Solution is a powerful and reliable CAN FD (Controller Area Network with Flexible Data-Rate) solution based on the MCP2517FD CAN FD controller and ATA6563 high-speed CAN transceiver. This board is designed to provide a robust and reliable communication solution for automotive, industrial, and other applications. It features a CAN FD controller with up to 8 Mbps data rate, and an ATA6563 high-speed CAN transceiver with up to 5 Mbps data rate. The board also includes a CAN FD transceiver, a CAN FD bus termination resistor, and a CAN FD bus connector. The board is designed to be used with MikroElektronika's mikroBUS™ socket, allowing for easy integration into existing systems. The board is also compatible with a wide range of development boards, making it an ideal solution for prototyping and development.

  • MCU CARD 29 FOR STM32 STM32F446R
    MikroElektronika MIKROE-3537 MCU CARD 29 FOR STM32 STM32F446R
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3537 MCU Card 29 for STM32 STM32F446RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of 180 MHz, and a wide range of peripherals including USB, Ethernet, CAN, and UART. The card also includes a comprehensive set of development tools, including an integrated development environment, debugging tools, and a library of example projects. The card is ideal for applications such as motor control, industrial automation, and robotics. It is also compatible with a variety of operating systems, including Windows, Linux, and Android.

  • MCU CARD 29 FOR STM32 STM32F401R
    MikroElektronika MIKROE-3532 MCU CARD 29 FOR STM32 STM32F401R
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3532 MCU Card 29 for STM32 STM32F401RB is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of 84 MHz, 512 KB of Flash memory, and 96 KB of SRAM. It also includes a variety of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card is compatible with the MikroElektronika mikroBUS™ interface, allowing for easy connection to a variety of sensors and other peripherals. The MIKROE-3532 is an ideal choice for applications requiring high performance and low power consumption.

  • MCU CARD FOR STM32 STM32F407ZG
    MikroElektronika MIKROE-3473 MCU CARD FOR STM32 STM32F407ZG
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3473 is a MCU Card for STM32 STM32F407ZG Computers and Peripherals. It is a powerful and versatile development board that is designed to help users quickly and easily develop embedded applications. It features a 32-bit ARM Cortex-M4 processor with FPU, a wide range of peripherals, and a comprehensive set of development tools. The board is equipped with a wide range of I/O ports, including USB, Ethernet, CAN, and UART, as well as a variety of analog and digital interfaces. It also includes a comprehensive set of development tools, including an integrated debugger, compiler, and IDE. The board is ideal for a wide range of applications, including industrial automation, robotics, and medical devices.

  • MCU CARD 29 FOR STM32 STM32F405R
    MikroElektronika MIKROE-3540 MCU CARD 29 FOR STM32 STM32F405R
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3540 MCU Card 29 for STM32 STM32F405RG is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of 168 MHz, 1 MB of Flash memory, and 192 KB of SRAM. The card also includes a wide range of peripherals, including a USB 2.0 OTG port, an Ethernet port, an SD card slot, and a CAN bus. It is compatible with a variety of development tools, including the MikroElektronika mikroC, mikroBasic, and mikroPascal compilers. The MIKROE-3540 is an ideal choice for embedded systems that require high performance and flexibility.

  • MCU CARD 29 FOR STM32 STM32F215R
    MikroElektronika MIKROE-3539 MCU CARD 29 FOR STM32 STM32F215R
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3539 MCU Card 29 for STM32 STM32F215RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 120 MHz, and a wide range of peripherals including USB, Ethernet, CAN, and UART. The card also includes a comprehensive set of development tools, including an integrated development environment (IDE), a debugger, and a compiler. The card is ideal for applications such as motor control, industrial automation, and medical devices. It is also suitable for use in a wide range of embedded systems, including automotive, consumer, and industrial applications.