web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD9520-1
    Analog Devices Inc. AD9520-1/PCBZ BOARD EVAL FOR AD9520-1
    2024-08-02 15:34:472

    The Analog Devices AD9520-1/PCBZ Evaluation Board is a tool for evaluating the AD9520-1 PLL Clock Synthesizer, Instrumentation and Measurement. This board is designed to provide a platform for testing and evaluating the performance of the AD9520-1 PLL Clock Synthesizer. It features a wide range of features, including a low-noise power supply, a wide range of input and output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the AD9520-1 PLL Clock Synthesizer, and is ideal for use in a variety of applications, including instrumentation and measurement.

  • LTC2846CG LTC2845CG - SOFTWARE-S
    Linear Technology/Analog Devices DC513A LTC2846CG LTC2845CG - SOFTWARE-S
    2024-08-02 15:34:472

    The Analog Devices DC513A-A Demo Board is a versatile platform for evaluating the LTC2846CG/LTC2845CG Software-Selectable Multi-Protocol Transceiver. This board is designed to provide a comprehensive evaluation of the transceiver’s features and performance. It includes a variety of connectors and jumpers to allow for easy connection to a variety of communication protocols, including RS-232, RS-485, CAN, and LIN. The board also includes a USB-to-UART bridge, allowing for easy connection to a PC for programming and debugging. The board also includes a variety of LEDs and switches to allow for easy monitoring and control of the transceiver’s operation. The DC513A-A Demo Board is an ideal platform for evaluating the performance of the LTC2846CG/LTC2845CG Software-Selectable Multi-Protocol Transceiver in a variety of communication and telecom applications.

  • EVAL KIT MAX14630 (USB HOST ADAP
    Maxim Integrated MAX14630EVKIT# EVAL KIT MAX14630 (USB HOST ADAP
    2024-08-02 15:34:472

    The MAX14630EVKIT-EVKIT#, MAX14630EVKIT#, Evaluation Kit for the MAX14632 USB Charger Adapter Emulator, Consumer Electronics is a comprehensive evaluation kit designed to evaluate the MAX14632 USB charger adapter emulator. This kit includes a MAX14630EVKIT# board, a MAX14632 USB charger adapter emulator, and a USB cable. The MAX14630EVKIT# board features a USB Type-A connector, a USB Type-C connector, and a USB Type-C receptacle. The MAX14632 USB charger adapter emulator is a low-cost, low-power, and high-efficiency solution for consumer electronics applications. It supports USB Power Delivery (PD) and USB Type-C protocols, and is capable of providing up to 5A of current. The USB cable included in the kit allows for easy connection to a PC or other USB device. The MAX14630EVKIT-EVKIT#, MAX14630EVKIT#, Evaluation Kit for the MAX14632 USB Charger Adapter Emulator, Consumer Electronics is an ideal solution for evaluating the MAX14632 USB charger adapter emulator.

  • LT8710EFE INVERTING DEMO BOARD -
    Linear Technology/Analog Devices DC2067A LT8710EFE INVERTING DEMO BOARD -
    2024-08-02 15:34:472

    The Analog Devices DC2067A-A Demonstration Board is a versatile tool for evaluating the LT8710 6A -5V Synchronous Inverting DC/DC Converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 40V, adjustable output voltage from -2.5V to -5V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a graphical user interface (GUI) for easy setup and monitoring. The DC2067A-A is an ideal solution for automotive and transportation applications that require a reliable and efficient DC/DC converter.

  • EVAL KIT MAX14759, MAX14760X61X6
    Maxim Integrated MAX147XXEVKIT# EVAL KIT MAX14759, MAX14760X61X6
    2024-08-02 15:34:473

    The MAX147XXEVKIT# Evaluation Kit for the MAX14760 Above and Below-the-Rails Low On-Resistance Analog Switches, Audio Multiplexers, and Level Shifters from Maxim Integrated is a comprehensive evaluation platform for the MAX14760 device. The kit includes a MAX14760 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX14760 device, a MAX14761 device, and a MAX14762 device, as well as a variety of other components. The USB-to-I2C interface board allows users to easily program and control the MAX14760 device. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and a software package. The MAX147XXEVKIT# Evaluation Kit is an ideal platform for evaluating the MAX14760 device and its features.

  • BOARD EVAL FOR AD5433
    Analog Devices Inc. EVAL-AD5433EBZ BOARD EVAL FOR AD5433
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5433EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5433, a 10-bit, high bandwidth multiplying digital-to-analog converter (DAC) with a parallel interface. This board is designed to provide a complete platform for evaluating the performance of the AD5433 in instrumentation and measurement applications. It features a wide range of features, including a low-noise power supply, a high-speed parallel interface, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is designed to be used with a variety of development tools, including the Analog Devices VisualDSP++ software, which provides a graphical user interface for programming and debugging the AD5433.

  • Microchip AT86RF231
    2024-08-02 15:34:472

    The Microchip Technology AT86RF231-RF231 Antenna Diversity Radio Extender Board is a computer peripheral designed to extend the range of wireless communication. It is based on the AT86RF231 radio transceiver, which is a low-power, low-cost, and highly integrated radio transceiver designed for use in 2.4 GHz ISM band applications. The board features two antenna connectors, allowing for antenna diversity, which helps to improve the range and reliability of the wireless connection. It also features an on-board voltage regulator, allowing it to be powered from a variety of sources. The board is compatible with a variety of microcontrollers and development boards, making it an ideal choice for a wide range of applications.

  • MIC4224YM Evaluation Board
    Microchip MIC4224YM EV MIC4224YM Evaluation Board
    2024-08-02 15:34:472

    The Microchip Technology MIC4224YM-EV is an evaluation board for MOSFET power driver for motion motor control. It is designed to provide a platform for testing and evaluating the MIC4224YM motor control driver. The board features a MOSFET power driver, a motion motor control circuit, and a power supply circuit. It also includes a USB interface for programming and debugging. The board is ideal for applications such as motor control, robotics, and automation. It is also suitable for use in industrial, automotive, and consumer applications.

  • LT5572EUF DEMO BOARD
    Analog Devices Inc. DC945A LT5572EUF DEMO BOARD
    2024-08-02 15:34:472

    The Analog Devices DC945A-A Demo Board for the LT5572EUF 2GHz I/Q Modulator w/ HiZ + 0.5VDC Bias, Wireless Infrastructure is a versatile and powerful tool for testing and evaluating the performance of the LT5572EUF I/Q Modulator. This demo board features a wide range of features, including a high-performance 2GHz I/Q modulator, a high-impedance input, and a 0.5VDC bias. The board also includes a wide range of test points and connectors, allowing for easy connection to external test equipment. The board is designed to be used in a variety of wireless infrastructure applications, including base station, repeater, and mobile applications. The board is also compatible with a wide range of Analog Devices' evaluation and development tools, making it an ideal choice for testing and evaluating the performance of the LT5572EUF I/Q Modulator.

  • LT1970ACFE - POWER OP AMP WITH A
    Linear Technology/Analog Devices DC453B-A LT1970ACFE - POWER OP AMP WITH A
    2024-08-02 15:34:472

    The Analog Devices DC453B-A, LT1970ACFE Demo Board, Power Op-Amp with Adjustable Current Limit Non-Boosted, Instrumentation and Measurement is a versatile and powerful tool for measuring and controlling current in a wide range of applications. It features a high-performance, low-noise, low-power, adjustable current limit non-boosted power op-amp with a wide range of input and output voltage ranges. The adjustable current limit allows for precise control of current in a wide range of applications, including instrumentation and measurement. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and is compatible with a variety of development platforms.

  • LT3027EDD - DUAL OUTPUT LOW NOIS
    Linear Technology/Analog Devices DC811A LT3027EDD - DUAL OUTPUT LOW NOIS
    2024-08-02 15:34:472

    The Analog Devices DC811A-A LT3027EDD Demo Board is a dual output low noise LDO regulator designed for consumer electronics applications. It features two adjustable outputs, Vin1 and Vin2, with a voltage range of 2.3V to 20V, and two adjustable outputs, Vout1 and Vout2, with a voltage range of 2.5V, 3.3V, and 5V at 100mA. This demo board is ideal for applications requiring low noise, high efficiency, and low power consumption. It is also designed to be easy to use and configure, making it a great choice for consumer electronics projects.

  • Analog Devices, Inc. EVAL-FLTR-LD-1RZ
    2024-08-02 15:34:462

    The Analog Devices EVAL-FLTR-LD-1RZ is an active low pass filter designed for instrumentation and measurement applications. It features a wide frequency range of 0.1 Hz to 10 kHz, a low pass filter type, and a high pass filter type. The filter has a low pass filter gain of 0 to -20 dB, a high pass filter gain of 0 to -20 dB, and a low pass filter cutoff frequency of 0.1 Hz to 10 kHz. It also has a high pass filter cutoff frequency of 0.1 Hz to 10 kHz. The filter is designed to provide a high level of accuracy and stability in instrumentation and measurement applications. It is also designed to be easy to use and configure.