web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Nordic NRF24LU1P-F32Q32-DK
    2024-08-02 15:34:482

    The Nordic Semiconductor NRF24LU1P-F32Q32-DK is a development board for the NRF24LU1 single chip 2.4 GHz transceiver. It features a USB microcontroller and flash memory, making it ideal for communications and telecom applications. The board includes a 32-bit ARM Cortex-M0 processor, 32KB of flash memory, and a 2.4GHz radio transceiver. It also includes a USB interface, allowing for easy connection to a PC or laptop. The board is designed to be used with the Nordic Semiconductor nRF24LU1 SDK, which provides a comprehensive set of tools and libraries for developing applications with the NRF24LU1. The board is also compatible with the Nordic Semiconductor nRF24LU1+ SDK, which provides additional features and capabilities. With its powerful features and easy-to-use design, the NRF24LU1P-F32Q32-DK is an ideal choice for developing applications with the NRF24LU1 single chip 2.4 GHz transceiver.

  • SPARKFUN QWIIC BUTTON - RED LED
    SparkFun Electronics BOB-15932 SPARKFUN QWIIC BUTTON - RED LED
    2024-08-02 15:34:482

    The SparkFun Qwiic Button - Red LED, Power Management IC (BOB-15932) is a versatile and easy-to-use board that allows you to quickly and easily add a button and LED to your project. This board features a red LED and a momentary push button, both of which are connected to a power management IC. The IC allows you to control the power to the LED and button, allowing you to conserve power when the button is not in use. The board also features a Qwiic connector, allowing you to quickly and easily connect it to other Qwiic-enabled boards. This board is perfect for adding a button and LED to your project without having to worry about wiring or power management.

  • Maxim Integrated MAX17503EVKITA#
    2024-08-02 15:34:482

    The MAX17503EVKITA-EVKITA# is an evaluation kit for the MAX17503 4.5V-60V, 2.5A, high-efficiency, synchronous step-down DC-DC converter with internal compensation, power management IC. This kit includes a MAX17503EVKITA# board, a MAX17503EVKITA# evaluation board, and a MAX17503EVKITA# evaluation software. The MAX17503EVKITA# board is designed to evaluate the performance of the MAX17503 IC in a wide range of applications. The board features a wide input voltage range of 4.5V to 60V, a high efficiency of up to 95%, and a wide output voltage range of 0.8V to 5.5V. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX17503EVKITA# evaluation board is designed to provide a platform for testing and evaluating the performance of the MAX17503 IC. The board includes a USB interface for programming and monitoring the IC, as well as a graphical user interface for easy configuration. The MAX17503EVKITA# evaluation software provides a comprehensive suite of tools for testing and evaluating the performance of the MAX17503 IC. The software includes a graphical user interface, a data logger, and a waveform generator. The MAX17503EVKITA# evaluation kit is an ideal solution for evaluating the performance of the MAX17503 IC in a wide range of applications.

  • BOARD EVALUATION FOR AD8333
    Analog Devices Inc. AD8333-EVALZ BOARD EVALUATION FOR AD8333
    2024-08-02 15:34:472

    The Analog Devices AD8333-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8333 50-MHz I/Q Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the AD8333 IC, allowing users to quickly and easily evaluate the performance of the device in a variety of applications. The board features a wide range of features, including a 50-MHz I/Q demodulator, a low-noise amplifier, a low-pass filter, a high-pass filter, a gain control, and a power supply. The board also includes a variety of connectors and test points for easy connection to external test equipment. The AD8333-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the AD8333 IC in a variety of communications and telecom applications.

  • LOW DROP OUT REGULATOR - POSITIV
    Microchip LX8213 EVAL KIT LOW DROP OUT REGULATOR - POSITIV
    2024-08-02 15:34:472

    The Microchip Technology LX8213-KIT is a DC to DC single output power supply designed for use in portable computers, computers, and peripherals. It provides 1.2V, 1.8V, 2.5V, and 3.3V outputs and is capable of delivering up to 3A of current. It features a wide input voltage range of 4.5V to 24V, making it suitable for a variety of applications. The LX8213-KIT also features a low quiescent current of only 10mA, making it an efficient and reliable power supply solution. It is also designed with a high efficiency of up to 95%, allowing it to deliver more power with less heat. The LX8213-KIT is a great choice for powering portable computers, computers, and peripherals.

  • LT5519EUF UPCON MIXER DEMO BOARD
    Analog Devices Inc. DC733A LT5519EUF UPCON MIXER DEMO BOARD
    2024-08-02 15:34:472

    The Analog Devices DC733A-A, DC733A Demo Board is a versatile platform for evaluating the performance of the LT5519EUF High Signal Level Up-Converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features to help users evaluate the performance of the mixer. The board includes a wide range of input and output ports, allowing users to connect to a variety of external devices. It also includes a wide range of test points, allowing users to measure the performance of the mixer in various conditions. Additionally, the board includes a variety of control and monitoring features, allowing users to adjust the mixer's performance to their specific needs. The board is also designed to be easy to use, with a simple user interface and intuitive controls. Overall, the Analog Devices DC733A-A, DC733A Demo Board is an ideal platform for evaluating the performance of the LT5519EUF High Signal Level Up-Converting Mixer in communications and telecom applications.

  • Evaluation Board For NCO/DDS, CMOS 180MHZ DDS/DAC Synthesizer
    Analog Devices AD9851/CGPCB Evaluation Board For NCO/DDS, CMOS 180MHZ DDS/DAC Synthesizer
    2024-08-02 15:34:471

    The Analog Devices AD9851-CGPCB Clock Generator Evaluation Board is designed to evaluate the performance of the AD9851 Direct Digital Synthesizer/Digital-to-Analog Converter (DDS/DAC) synthesizer. This board provides a complete clock generator solution for communications and telecom applications. It features a low-jitter, low-noise clock generator with a wide range of frequency and phase control options. The board also includes a high-speed, low-noise, low-distortion DAC for generating analog signals. The board is designed to be used with the AD9851 DDS/DAC synthesizer and is compatible with a variety of communications and telecom applications. The board is easy to use and provides a reliable and cost-effective solution for evaluating the performance of the AD9851 DDS/DAC synthesizer.

  • Maxim Integrated MAX17572EVKITA#
    2024-08-02 15:34:472

    The MAX17572EVKITA-EVKITA# is an evaluation kit for the MAX17572 3.3V output-voltage, 4.5V-60V, 1A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17572 IC, a MAX17572EVKITA# evaluation board, and a USB cable for connecting the board to a PC. The board is designed to evaluate the performance of the MAX17572 IC in a variety of applications, including automotive, industrial, and consumer applications. The board features a wide input voltage range of 4.5V to 60V, a 1A output current, and a high efficiency of up to 95%. The board also includes a variety of features, such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the MAX17572 IC.

  • BOARD DEMO FOR LT3579EFE
    Linear Technology/Analog Devices DC1514A BOARD DEMO FOR LT3579EFE
    2024-08-02 15:34:470

    The Analog Devices DC1514A-A, LT3579EFE Demo Board is a 6.5A Boost/Inverting DC/DC Converter with Fault Protection, Automotive and Transportation. It is designed to provide a reliable and efficient power solution for automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 40V, and a maximum output current of 6.5A. It also includes a fault protection circuit to protect against over-voltage, over-current, and short-circuit conditions. The board is designed to be used with the LT3579EFE IC, which is a high-efficiency, low-noise, and low-EMI DC/DC converter. The board is ideal for automotive and transportation applications that require a reliable and efficient power solution.

  • Evaluation Board For AD8342
    Analog Devices Inc. AD8342-EVALZ Evaluation Board For AD8342
    2024-08-02 15:34:472

    The Analog Devices AD8342-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8342 Up-Down Converters and Mixer, Communications and Telecom ICs. This evaluation board is designed to provide a comprehensive evaluation of the AD8342 ICs, allowing users to quickly and easily evaluate the performance of the ICs in a variety of applications. The board features a wide range of features, including a wide range of input and output ports, adjustable gain and attenuation, and a wide range of test points for monitoring and measuring the performance of the ICs. The board also includes a comprehensive set of documentation and software tools to help users quickly and easily evaluate the performance of the ICs.

  • EVALUATION BOARD FOR AD8302
    Analog Devices Inc. AD8302-EVALZ EVALUATION BOARD FOR AD8302
    2024-08-02 15:34:473

    The Analog Devices AD8302-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the AD8302 2.7 GHz RF/IF Gain and Phase Detector. This device is ideal for medical and healthcare applications, providing accurate gain and phase measurements over a wide frequency range. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used with the AD8302 Evaluation Software, which provides a graphical user interface for easy configuration and data analysis.

  • Evalboard ZXLD1350 RoHSconf
    Diodes ZXLD1350EV4 Evalboard ZXLD1350 RoHSconf
    2024-08-02 15:34:472

    The Diodes Incorporated ZXLD1350EV4-EV4 is a 1W, 3-LEDs White LED Driver designed for flashlight, automotive, and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 10mA to 350mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The driver is designed to be highly reliable and robust, with a wide operating temperature range of -40°C to +125°C. It is also RoHS compliant and halogen-free, making it an ideal choice for environmentally friendly applications.