web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BD DEMO FOR LTC6903 REQ. DC2026
    Linear Technology/Analog Devices DC726B-A BD DEMO FOR LTC6903 REQ. DC2026
    2024-08-02 15:34:442

    The Analog Devices DC726B-A and DC726A-A Demonstration Boards for the LTC6903 1kHz to 68MHz Serial Port Programmable Oscillator, Instrumentation and Measurement are designed to provide a platform for evaluating the performance of the LTC6903 oscillator. The boards feature a wide range of test points and connectors for easy access to the oscillator's output and control signals. The boards also include a USB-to-serial port adapter for programming the oscillator's frequency and other parameters. The boards are ideal for use in a variety of applications, including frequency synthesis, signal generation, and instrumentation and measurement.

  • SPIRIT1 868 MHz Low Data Rate Transceiver Development Kit
    STMicroelectronics STEVAL-IKR002V4 SPIRIT1 868 MHz Low Data Rate Transceiver Development Kit
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-IKR002V4 is a development kit for the SPIRIT1 868-MHz low data rate transceiver. It is designed for instrumentation and measurement applications, and provides a comprehensive set of features for developing and testing wireless communication systems. The kit includes a SPIRIT1 transceiver module, an evaluation board, and a USB cable for connecting to a PC. The board is equipped with a range of peripherals, including a temperature sensor, a light sensor, a microphone, and a buzzer. The kit also includes a comprehensive set of software tools, including a graphical user interface, a library of sample applications, and a range of development tools. The kit is ideal for prototyping and testing wireless communication systems, and is suitable for a wide range of applications, including home automation, industrial automation, and medical monitoring.

  • DEMO BOARD FOR LTC2341-16
    Linear Technology/Analog Devices DC2581A-B DEMO BOARD FOR LTC2341-16
    2024-08-02 15:34:442

    The Analog Devices DC2581A-B Demo Board is a versatile instrumentation and measurement tool based on the LTC2341-16 Dual, 16-Bit, 666ksps SAR ADC. This board is designed to demonstrate the features and performance of the LTC2341-16 ADC, and is ideal for applications such as data acquisition, signal conditioning, and instrumentation. The board features two 16-bit, 666ksps SAR ADCs, each with a separate analog input, and a wide range of digital and analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The DC2581A-B Demo Board is a great choice for engineers and researchers looking for a reliable and easy-to-use instrumentation and measurement solution.

  • KIT
    Maxim Integrated MPOS-STD2-PRO# KIT
    2024-08-02 15:34:442

    It is designed to provide a complete solution for the development of a Mobile Point of Sale (MPOS) system. The MPOS-STD2-PRO# is a turnkey solution that includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# is a turnkey solution that includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of

  • BOARD EVAL FOR AD9266-65
    Analog Devices Inc. AD9266-65EBZ BOARD EVAL FOR AD9266-65
    2024-08-02 15:34:442

    The Analog Devices AD9266-65EBZ Evaluation Board is designed to evaluate the performance of the AD9266BCPZ-65, a single-channel, 16-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference clock, and a USB interface for programming and data acquisition. The board is designed to provide a comprehensive evaluation of the AD9266BCPZ-65, allowing users to quickly and easily evaluate the performance of the converter.

  • BOARD EVAL FOR AD9643-170
    Analog Devices Inc. AD9643-170EBZ BOARD EVAL FOR AD9643-170
    2024-08-02 15:34:442

    The Analog Devices AD9643-170EBZ Evaluation Board is designed to evaluate the performance of the AD9643 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the AD9643. The board features a wide range of features, including a high-speed, low-power, 14-bit, 170 MSPS A/D converter, a low-noise, low-power, differential input amplifier, and a wide range of digital and analog I/O. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, a signal generator, and a spectrum analyzer. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • microprocessor generations, and a wide 3.5V to 30V (36V maximum) input supply range encompasses all battery chemistries. A RUN/SS pin for each controlle
    Analog Devices DC271A microprocessor generations, and a wide 3.5V to 30V (36V maximum) input supply range encompasses all battery chemistries. A RUN/SS pin for each controlle
    2024-08-02 15:34:442

    The Analog Devices DC271A-A LTC1628CG Demo Board is a dual phase multi-output high current converter designed for use in communications and telecom applications. It has a wide input voltage range of 7V to 24V and can provide up to 12A of current for each of its two outputs. The first output is 5V and the second output is 3.3V. It is equipped with a variety of features such as over-voltage, over-current, and short-circuit protection, as well as a built-in temperature sensor for monitoring the board's temperature. The board also has an I2C interface for communication and control. This demo board is an ideal solution for powering high-current applications in communications and telecom systems.

  • STMicroelectronics SPIRIT1 STM32L RF Transceiver USB Stick 433MHz STEVAL-IDS001V3
    STMicroelectronics STEVAL-IDS001V3 STMicroelectronics SPIRIT1 STM32L RF Transceiver USB Stick 433MHz STEVAL-IDS001V3
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-IDS001V3 is a demonstration board based on the SPIRIT1 low data-rate, short-range USB dongle transceiver in the 433-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna, and a power supply connector. It also includes a SPIRIT1 transceiver, a microcontroller, and a power supply circuit. The board is capable of transmitting and receiving data over a 433-MHz band, and can be used for a variety of applications such as remote control, home automation, and industrial automation. The board is also compatible with a variety of development tools, making it easy to develop custom applications.

  • BOARD EVAL SI2493 + SI3008 16PIN
    Silicon Labs SI2493FS08-EVB BOARD EVAL SI2493 + SI3008 16PIN
    2024-08-02 15:34:452

    The Silicon Labs SI2493FS08-EVB is an evaluation board designed for the SI2493 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of LEDs for status indication. The SI2493FS08-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

  • Analog Devices, Inc. AD9735-EBZ
    2024-08-02 15:34:458

    The Analog Devices AD9735-EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD9735, a 12-bit, 1.2 GSPS serial voltage output digital-to-analog converter. The board features a wide range of features, including a wide input voltage range, low power consumption, and a high-speed serial interface. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of instrumentation and measurement applications, such as signal generation, signal conditioning, and data acquisition.

  • Evaluation Board For 12-Bit, 20/40/65 MSPS ,3 V A/D Converte
    Analog Devices AD9235BCP-20EB Evaluation Board For 12-Bit, 20/40/65 MSPS ,3 V A/D Converte
    2024-08-02 15:34:452

    The Analog Devices AD9235BCP-20EB Evaluation Kit is designed to evaluate the performance of the AD9235BCP-20 Single ADC Pipelined 20Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications, providing a comprehensive set of features and tools to help users quickly and easily evaluate the performance of the AD9235BCP-20. The kit includes a USB-based evaluation board, a software package, and a set of cables and connectors. The evaluation board features a wide range of input and output connectors, allowing users to easily connect to a variety of external devices. The software package includes a graphical user interface, allowing users to quickly and easily configure the AD9235BCP-20 and view the results of their tests. The kit also includes a comprehensive set of documentation, providing users with detailed information on the features and capabilities of the AD9235BCP-20.

  • Analog Devices, Inc. AD9244-40PCBZ
    2024-08-02 15:34:452

    The Analog Devices AD9244-40PCBZ Evaluation Board is designed to evaluate the performance of the AD9244 14-bit, 40 MSPS A/D Converter. This board features a wide range of instrumentation and measurement capabilities, including a high-speed analog input, a low-noise power supply, and a wide range of digital I/O. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9244-40PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9244 A/D Converter in a variety of applications.