web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • SmartFusion2 System-On-Chip (SoC) FPGA Development Kit
    Microchip M2S150-ADV-DEV-KIT-ES SmartFusion2 System-On-Chip (SoC) FPGA Development Kit
    2024-08-02 15:34:4326

    This kit includes a M2S150TS-1FCG1152 150K LE device, a SmartFusion2 Evaluation Board, a USB-JTAG/UART Programmer/Debugger, a USB cable, a power supply, and a Quick Start Guide. The kit provides a complete development platform for designing and debugging applications with the M2S150TS-1FCG1152 150K LE device. It includes a comprehensive set of peripherals, including Ethernet, CAN, USB, UART, SPI, I2C, and GPIO. The kit also includes a comprehensive set of software tools, including the Libero SoC Design Suite, the SoftConsole IDE, and the IAR Embedded Workbench. The kit is ideal for applications such as industrial automation, medical, automotive, and communications.

  • SPIRIT1 169 MHz Sub-GHz Transceiver Development Kit
    STMicroelectronics STEVAL-IKR002V1 SPIRIT1 169 MHz Sub-GHz Transceiver Development Kit
    2024-08-02 15:34:433

    The STMicroelectronics STEVAL-IKR002V1 is a sub-GHz transceiver development kit based on the SPIRIT1 (169-MHz band) instrumentation and measurement kit. It is designed to provide a comprehensive platform for the development of wireless applications in the 169-MHz band. The kit includes a SPIRIT1 transceiver module, a STM32L151C6 microcontroller, a USB interface, and a range of accessories. The SPIRIT1 transceiver module is a low-power, low-cost, highly integrated radio transceiver designed for use in the 169-MHz band. It features a high-performance RF transceiver, a baseband processor, and a range of peripherals. The STM32L151C6 microcontroller is a low-power, high-performance 32-bit ARM Cortex-M3 microcontroller with a wide range of peripherals. The USB interface allows for easy connection to a PC for programming and debugging. The kit also includes a range of accessories such as antennas, cables, and a power supply. The STEVAL-IKR002V1 is an ideal platform for the development of wireless applications in the 169-MHz band.

  • Sub-GHz Development Tools SubGhz transceive daughter SPIRIT1Complete Your Design
    STMicroelectronics STEVAL-IKR001V8D Sub-GHz Development Tools SubGhz transceive daughter SPIRIT1Complete Your Design
    2024-08-02 15:34:433

    The STMicroelectronics STEVAL-IKR001V8D is a SPIRIT1 868-MHz low data rate Transceiver Daughter Board with range extender, Instrumentation and Measurement Kit. It is designed to provide a complete solution for wireless communication applications. The board includes a SPIRIT1 transceiver, a range extender, and a set of instrumentation and measurement tools. The SPIRIT1 transceiver is a low-power, low-data rate transceiver that operates in the 868-MHz frequency band. It is capable of transmitting and receiving data up to a range of 1 km. The range extender is designed to increase the range of the transceiver up to 10 km. The instrumentation and measurement tools include a spectrum analyzer, a signal generator, and a power meter. The STEVAL-IKR001V8D is an ideal solution for applications such as remote monitoring, asset tracking, and industrial automation.

  • BOARD EVALUATION AD9629 40MSPS
    Analog Devices Inc. AD9629-40EBZ BOARD EVALUATION AD9629 40MSPS
    2024-08-02 15:34:4314

    The Analog Devices AD9629-40EBZ Evaluation Board is designed to evaluate the performance of the AD9629BCPZ-40, a single-channel, 12-bit, 40 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a power supply and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9629BCPZ-40, allowing users to quickly and accurately assess its performance.

  • KIT ICD FULL W/O POWER SUPPLY
    Microchip Technology DV164001 KIT ICD FULL W/O POWER SUPPLY
    2024-08-02 15:34:4318

    It includes the MPLAB ICD 3 In-Circuit Debugger, a PICkit 3 Programmer/Debugger, and a DV164001-DV164001 Evaluation Board. The Evaluation Board provides a comprehensive set of features for developing and debugging applications with the PIC16F87X MCU family. It includes a wide range of peripherals, such as a USB port, LCD display, LEDs, switches, and a potentiometer. The board also includes a PICkit 3 Programmer/Debugger, which allows users to program and debug their applications. The MPLAB ICD 3 In-Circuit Debugger provides real-time debugging and programming capabilities, allowing users to quickly and easily debug their applications. The kit also includes a comprehensive set of documentation, including a user guide, reference manual, and application notes. The DV164001-DV164001 Evaluation Kit is an ideal solution for developing and debugging applications with the PIC16F87X MCU family.

  • BOARD EVALUATION AD9609 40MSPS
    Analog Devices Inc. AD9609-40EBZ BOARD EVALUATION AD9609 40MSPS
    2024-08-02 15:34:434

    The Analog Devices AD9609-40EBZ Evaluation Board is designed to evaluate the performance of the AD9609BCPZ-40, a single-channel, 10-bit, 40 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, a USB interface, and a graphical user interface for easy configuration and monitoring. The board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

  • EVAL MAX5855 RF DAC
    Maxim Integrated MAX5855EVKIT# EVAL MAX5855 RF DAC
    2024-08-02 15:34:4311

    The Maxim Integrated MAX5855EVKIT-EVKIT# is an evaluation kit for the MAX5855 16-bit, 4.9Gsps wideband interpolating and modulating RF DAC with JESD204B interface. This kit is designed to help engineers evaluate the performance of the MAX5855 in communications and telecom applications. It includes a MAX5855 evaluation board, a USB-to-JESD204B converter board, and a software package with a graphical user interface. The evaluation board features a wideband RF output, a wideband RF input, and a wideband IF output. The USB-to-JESD204B converter board allows the user to connect the evaluation board to a PC for easy configuration and data transfer. The software package provides a graphical user interface for configuring the MAX5855 and monitoring its performance.

  • BOARD EVALUATION AD9609 80MSPS
    Analog Devices Inc. AD9609-80EBZ BOARD EVALUATION AD9609 80MSPS
    2024-08-02 15:34:4314

    The Analog Devices AD9609-80EBZ Evaluation Board is designed for use with the AD9609BCPZ-80, a single-channel, 10-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data capture. The evaluation board is designed to provide a complete platform for evaluating the performance of the AD9609BCPZ-80 converter.

  • BOARD EVALUATION AD9609 65MSPS
    Analog Devices Inc. AD9609-65EBZ BOARD EVALUATION AD9609 65MSPS
    2024-08-02 15:34:4311

    The Analog Devices AD9609-65EBZ Evaluation Board is designed to evaluate the performance of the AD9609BCPZ-65, a single-channel, 10-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a power supply and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9609BCPZ-65, allowing users to quickly and accurately assess its performance.

  • Interface Development Tools MAX14850 EVAL KIT
    Maxim Integrated MAX14850EVKIT# Interface Development Tools MAX14850 EVAL KIT
    2024-08-02 15:34:434

    The MAX14850EVKIT-EVKIT# is an evaluation kit for the MAX14850 Six-Channel Digital Isolator Power Management IC. This kit provides a complete platform for evaluating the features and performance of the MAX14850. It includes a MAX14850 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features six isolated channels, each with a separate power supply, and a variety of test points for measuring the performance of the device. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the device. The kit also includes a comprehensive user guide and software for configuring and testing the device.

  • SPIRIT1 Low Data Rate Transceiver Development Kit
    STMicroelectronics STEVAL-IKR002V5 SPIRIT1 Low Data Rate Transceiver Development Kit
    2024-08-02 15:34:433

    The STMicroelectronics STEVAL-IKR002V5 is a development kit for the SPIRIT1 915-MHz low data rate transceiver. It is designed for instrumentation and measurement applications, and provides a comprehensive set of features for developing and testing wireless communication systems. The kit includes a SPIRIT1 transceiver module, an evaluation board, and a USB cable for connecting to a PC. The board is equipped with a range of peripherals, including a temperature sensor, a light sensor, a microphone, and a buzzer. The kit also includes a comprehensive set of software tools for configuring and testing the transceiver, as well as a range of example applications. The STEVAL-IKR002V5 is an ideal solution for developing and testing low data rate wireless communication systems.

  • BOARD EVALUATION AD9609 20MSPS
    Analog Devices Inc. AD9609-20EBZ BOARD EVALUATION AD9609 20MSPS
    2024-08-02 15:34:432

    The Analog Devices AD9609-20EBZ Evaluation Board is designed to evaluate the performance of the AD9609BCPZ-20, a single-channel, 10-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data acquisition. The board also includes a power supply and a set of jumpers for easy configuration. The evaluation board is designed to provide a comprehensive platform for evaluating the performance of the AD9609BCPZ-20 converter.