web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • SPIRIT1 868 MHz Low Data Rate Transceiver Daughter Board
    STMicroelectronics STEVAL-IKR002V4B SPIRIT1 868 MHz Low Data Rate Transceiver Daughter Board
    2024-08-02 15:34:433

    The STMicroelectronics STEVAL-IKR002V4B is a low data rate transceiver daughter board integrated balun and instrumentation and measurement board. It is designed to work with the SPIRIT1 868-MHz transceiver and is ideal for applications such as remote sensing, home automation, and industrial automation. The board features a low-power, low-noise amplifier, a low-noise voltage regulator, and a high-efficiency balun. It also includes a low-power, low-noise, low-distortion, and low-phase-noise synthesizer. The board is designed to be used with the STM32F103 microcontroller and is compatible with the STM32CubeF1 software development kit. The board also includes a USB interface for programming and debugging.

  • BOARD EVAL FOR AD9251
    Analog Devices Inc. AD9251-65EBZ BOARD EVAL FOR AD9251
    2024-08-02 15:34:433

    The Analog Devices AD9251-65EBZ Evaluation Board is designed to evaluate the performance of the AD9251BCPZ-65, a 2-channel, 14-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board includes a power supply, a reference clock, and a USB-to-JTAG interface for programming and debugging. It also features a variety of test points and connectors for easy connection to external components. The board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

  • Analog Devices AD9215BCP-80EB
    2024-08-02 15:34:434

    The Analog Devices AD9215BCP-80EB Evaluation Board is designed for use with the AD9215BCP-80, a single 3 V supply, 10-bit, 80 MSPS analog-to-digital converter (ADC). This board is ideal for use in communications and telecom applications, providing a convenient platform for evaluating the performance of the AD9215BCP-80 ADC. The board includes a variety of features, such as a low-noise power supply, a reference voltage, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and evaluate the performance of the ADC.

  • Analog Devices EVAL-ADF4153EB1
    2024-08-02 15:34:432

    The Analog Devices EVAL-ADF4153EB1 is an evaluation board for the ADF4153, a 1750 MHz PLL clock generator for wireless LAN, instrumentation, and measurement applications. This board is designed to provide a platform for evaluating the features and performance of the ADF4153. It includes a power supply, a reference oscillator, and a user interface for programming the device. The board also includes a variety of test points and connectors for connecting external components. The board is designed to be used with the ADF4153 evaluation software, which provides a graphical user interface for programming and testing the device. The board is ideal for prototyping and testing applications that require a high-performance clock generator.

  • BOARD EVAL FOR AD9650
    Analog Devices Inc. AD9650-65EBZ BOARD EVAL FOR AD9650
    2024-08-02 15:34:4310

    The Analog Devices AD9650-65EBZ Evaluation Board is designed to evaluate the performance of the AD9650BCPZ-65, a 2-channel, 16-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference clock, and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9650BCPZ-65, allowing users to quickly and accurately assess its performance.

  • Analog Devices, Inc. AD9231-80EBZ
    2024-08-02 15:34:432

    The Analog Devices AD9231-80EBZ Evaluation Board is designed for use with the AD9231BCPZ-80, a 2-channel, 12-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data capture. The evaluation board is designed to provide a complete solution for evaluating the performance of the AD9231BCPZ-80 converter.

  • NXP USA Inc. OM13077
    2024-08-02 15:34:4326

    The NXP Semiconductors OM13077-OM13077, OM13077, LPCXpresso 54102 Development Board for LPC54100 family of Cortex-M MCUs is a powerful and versatile development platform for embedded applications. It is designed to provide a comprehensive set of features for developing and debugging applications based on the LPC54100 family of Cortex-M MCUs. The board includes an audio codec, motor control peripherals, and a wide range of I/O interfaces. It also includes a comprehensive set of software tools and libraries for developing and debugging applications. The board is ideal for applications such as audio processing, motor control, and embedded systems. It is also suitable for use in industrial, automotive, and consumer applications.

  • EVAL MAX17311 MODELGAUGE
    Maxim Integrated MAX17311XEVKIT# EVAL MAX17311 MODELGAUGE
    2024-08-02 15:34:432

    The MAX17311XEVKIT-XEVKIT# is an evaluation kit for the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The kit includes a MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging, a MAX17311XEVKIT# board, a USB cable, and a software package. The MAX17311XEVKIT# board provides a convenient platform for evaluating the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The board includes a USB connector, a power switch, a power LED, a reset button, and a set of test points for connecting to the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The software package includes a GUI-based application for configuring and monitoring the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The MAX17311XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging.

  • DEVELOPMENT BOARD
    NXP S32V234-EVB2-D DEVELOPMENT BOARD
    2024-08-02 15:34:449

    The NXP S32V234-EVB2-D is an automotive and transportation evaluation system designed to enable developers to quickly and easily evaluate the S32V234 processor and its vision and sensor fusion capabilities. It is a complete development platform that includes the S32V234 processor, a variety of peripherals, and a comprehensive software package. The S32V234 processor is a high-performance, low-power, automotive-grade processor designed for vision and sensor fusion applications. It features a dual-core ARM Cortex-A53 processor, a powerful 3D graphics processor, and a variety of peripherals. The evaluation system also includes a comprehensive software package that includes a variety of development tools, libraries, and example applications. The S32V234-EVB2-D evaluation system is an ideal platform for developing advanced vision and sensor fusion applications for automotive and transportation applications.

  • LT1361CS8, LT1210CR - MOBILE-CPU
    Linear Technology/Analog Devices DC296A LT1361CS8, LT1210CR - MOBILE-CPU
    2024-08-02 15:34:445

    The Analog Devices DC296A-A, LT1361CS8, LT1210CR Demo Board, Mobile-CPU VRM Tester, 1 Input, 3 Output with 15A Load Pulser, Instrumentation and Measurement is a versatile and powerful testing and measurement solution for mobile CPU voltage regulator modules (VRMs). It features one input and three outputs with a 15A load pulser, allowing for precise testing and measurement of VRM performance. The demo board also includes an LT1361CS8 and LT1210CR for instrumentation and measurement. This demo board is ideal for testing and measuring the performance of mobile CPU VRMs, providing accurate and reliable results.

  • LTC2656 DAC Demonstration Circuit
    Analog Devices DC1397A-A LTC2656 DAC Demonstration Circuit
    2024-08-02 15:34:449

    The Analog Devices DC1397A-A, LTC2656-L16 Demo Board is an octal SPI 16-bit voltage output DAC with a 1.25V reference. It is designed for instrumentation and measurement applications, providing a high-precision, low-power solution for a wide range of applications. The board features an LTC2656-L16 DAC, which is capable of generating up to 16-bit resolution output voltages from 0V to 1.25V. It also includes an onboard reference voltage of 1.25V, allowing for precise voltage control. The board is powered by a 3.3V supply and is compatible with SPI, I2C, and UART interfaces. The board is also equipped with a variety of connectors, allowing for easy connection to external devices. The board is ideal for use in a variety of instrumentation and measurement applications, providing a reliable and accurate solution.

  • BOARD EVAL FOR AD5382
    Analog Devices Inc. EVAL-AD5382EBZ BOARD EVAL FOR AD5382
    2024-08-02 15:34:4414

    The Analog Devices EVAL-AD5382EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5382, a 32-channel, 14-bit, 125 KSPS digital to analog converter. This board is designed for industrial temperature range applications and features a wide range of features, including a low power consumption, high accuracy, and a wide operating temperature range. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.