web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation System Is A Complete 8-Channel, 16-Bit Data-Acquisition System
    Maxim Integrated MAX1168EVC16 Evaluation System Is A Complete 8-Channel, 16-Bit Data-Acquisition System
    2024-08-02 15:34:442

    The Maxim Integrated MAX1168EVC16-EVC16 is a MAX1168 evaluation system of 16-Bit, 200KSPS, 8CH ADC for Data Acquisition System, Instrumentation and Measurement. It is a complete evaluation system for the MAX1168, a low-power, high-performance, 8-channel, 16-bit, 200ksps analog-to-digital converter (ADC). The MAX1168EVC16-EVC16 includes a MAX1168 evaluation board, a USB-to-SPI interface board, and a USB cable. The evaluation board features a MAX1168 ADC, a MAX1487 voltage reference, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer, and a MAX1487 voltage reference buffer. The board also includes a MAX1487 voltage reference buffer, a MAX1487 voltage reference buffer

  • BOARD EVAL FOR AD9215BCP-65
    Analog Devices Inc. AD9215BCP-65EBZ BOARD EVAL FOR AD9215BCP-65
    2024-08-02 15:34:442

    The Analog Devices AD9215BCP-65EBZ Evaluation Board is designed to evaluate the performance of the AD9215BCP-65, a single 3 V supply, 10-bit, 65 MSPS analog-to-digital converter (ADC). This evaluation board is ideal for communications and telecom applications, providing a platform to evaluate the performance of the ADC in a variety of applications. The board includes a power supply, a reference voltage, and a variety of connectors for easy connection to external devices. The board also includes a variety of test points and jumpers to allow for easy evaluation of the ADC's performance. The board is designed to be used with a variety of software packages, allowing for easy evaluation of the ADC's performance.

  • BOARD EVAL FOR AD9643-210
    Analog Devices Inc. AD9643-210EBZ BOARD EVAL FOR AD9643-210
    2024-08-02 15:34:442

    The Analog Devices AD9643-210EBZ Evaluation Board is designed to evaluate the performance of the AD9643 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the AD9643. The board features a wide range of features, including a high-speed, low-power, 14-bit, dual-channel, analog-to-digital converter, a low-noise, low-power, high-speed, differential amplifier, and a low-noise, low-power, high-speed, differential amplifier. The board also includes a wide range of connectors and test points for easy connection to external devices. The board is designed to be used with a wide range of power supplies, and is compatible with a variety of operating systems. The board is also designed to be used with a wide range of development tools, including the Analog Devices VisualDSP++ software.

  • Analog Devices, Inc. AD9238BCP-20EBZ
    2024-08-02 15:34:442

    The Analog Devices AD9238BCP-20EBZ is an evaluation board for the AD9238, a 2-channel, 10-bit, 20 MSPS analog-to-digital converter designed for consumer electronics applications. The board features two differential analog inputs, two digital outputs, and a power supply. It is capable of sampling up to 20 MSPS and provides a wide dynamic range of up to 80 dB. The board also includes a reference voltage generator, a clock generator, and a temperature sensor. The board is designed to be used with the AD9238 evaluation software, which allows users to configure the board and evaluate the performance of the AD9238.

  • Analog Devices, Inc. AD9238BST-20PCB
    2024-08-02 15:34:442

    The Analog Devices AD9238BST-20PCB Evaluation Board is designed to evaluate the performance of the AD9238, a 2-channel, 10-bit, 20 MSPS analog-to-digital converter for consumer electronics applications. The board features two differential analog inputs, two single-ended analog inputs, and two digital outputs. It also includes a power supply, a reference voltage, and a clock generator. The board is designed to provide a complete evaluation platform for the AD9238, allowing users to quickly and easily evaluate the performance of the device.

  • CY7C68013A/CY7C64713 EVAL BRD
    Infineon CY3684 CY7C68013A/CY7C64713 EVAL BRD
    2024-08-02 15:34:4412

    The Infineon Technologies AG CY3684-CY3684, CY3684, EZ-USB FX1 Development Kit (DVK) is an ideal tool for developers looking to create applications based on the FX2LP 8051 MCU. This kit provides a comprehensive set of tools and resources to help developers create communications and telecom solutions. It includes a USB-based development board, a USB-based debug board, a USB-based programming board, and a USB-based development board. The kit also includes a comprehensive set of software tools, including a USB driver, a USB protocol stack, and a USB development environment. Additionally, the kit includes a comprehensive set of documentation, including a user manual, a reference manual, and a tutorial. With this kit, developers can quickly and easily create applications for communications and telecom solutions.

  • BOARD EVALUATION FOR AD9787
    Analog Devices Inc. AD9787-DPG2-EBZ BOARD EVALUATION FOR AD9787
    2024-08-02 15:34:449

    The Analog Devices AD9787-DPG2-EBZ Evaluation Board is a powerful and versatile tool for communications and telecom applications. It features the AD9787 Dual, 14-bit, 800 MSPS DAC with Low Power 32-Bit Complex NCO, which provides high-speed, low-power performance for a wide range of applications. The board also includes a variety of features such as a high-speed clock generator, a low-noise power supply, and a wide range of I/O connectors. The board is designed to be used with a variety of software and hardware development tools, making it an ideal choice for prototyping and testing.

  • LTC3208 - HIGH CURRENT 12C LED D
    Linear Technology/Analog Devices DC824A LTC3208 - HIGH CURRENT 12C LED D
    2024-08-02 15:34:442

    The Analog Devices DC824A-A, LTC3208 Demo Board, High Current 12C LED Driver is a consumer electronics device designed to provide a reliable and efficient way to power and control LED lighting. It features a high-current 12C LED driver with a maximum output of 8A, allowing for a wide range of LED lighting applications. The board also includes a LTC3208 controller, which provides a simple and intuitive interface for controlling the LED driver. The board is designed to be easy to use and is ideal for consumer electronics applications such as LED lighting, automotive lighting, and more.

  • chip scale package (LFCSP). All ADN2905 specifications are defined over the ambient temperature range of −40°C to +85°C, unless otherwise noted. Applications SFF-8431-compatible Ethernet: 10GE, 1GE, and CPRI: OS/L.6 up to OS/L.96
    Analog Devices EVALZ-ADN2905 chip scale package (LFCSP). All ADN2905 specifications are defined over the ambient temperature range of −40°C to +85°C, unless otherwise noted. Applications SFF-8431-compatible Ethernet: 10GE, 1GE, and CPRI: OS/L.6 up to OS/L.96
    2024-08-02 15:34:444

    The Analog Devices EVALZ-ADN2905 is an evaluation board setup and application for the ADN2905 614 to 10312 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a comprehensive platform for evaluating the performance of the ADN2905 device. The board includes a wide range of features, including a high-performance clock and data recovery circuit, a low-noise power supply, and a wide range of test and measurement instruments. The board also includes a variety of connectors and ports for connecting to external devices, such as oscilloscopes, logic analyzers, and other test equipment. The board is designed to be used in a variety of applications, including instrumentation, communications, and industrial automation. The board is also designed to be used in a variety of environments, including laboratory, production, and field testing. The board is designed to provide a comprehensive platform for evaluating the performance of the ADN2905 device.

  • Analog Devices, Inc. AD9117-EBZ
    2024-08-02 15:34:4412

    The Analog Devices AD9117-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9117 Dual, Low Power, 14-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9117 in a wide range of applications. It features two independent, low power, 14-bit TxDACs with a wide range of output voltage ranges, allowing for a variety of signal conditioning and measurement applications. The board also includes a variety of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the AD9117. The AD9117-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9117 in a wide range of instrumentation and measurement applications.

  • Analog Devices, Inc. AD9142-M5372-EBZ
    2024-08-02 15:34:446

    The Analog Devices AD9142-M5372-EBZ Evaluation Board is designed to evaluate the performance of the AD9142 high-speed, signal processing Digital to Analog Converter (DAC). This board is ideal for applications in communications and telecom, providing a wide range of features and capabilities. The board includes a high-speed, low-noise, low-distortion DAC, a wideband amplifier, and a low-noise, low-distortion analog output stage. The board also includes a wide range of control and monitoring features, including a digital interface, a power supply, and a temperature sensor. The board is designed to provide a complete solution for evaluating the performance of the AD9142 DAC in a wide range of applications.

  • Analog Devices, Inc. AD9432/PCB
    2024-08-02 15:34:443

    The Analog Devices AD9432-PCB, AD9432/PCB, Evaluation Board is a high-performance, 12-bit, 105 MSPS A/D converter designed for military and aerospace applications. It features a wide input range of 0.5V to 4.5V, low power consumption, and a high signal-to-noise ratio. The board is designed to be used with the AD9432/PCB evaluation board, which provides a complete platform for evaluating the performance of the AD9432 A/D converter. The evaluation board includes a variety of features such as a power supply, a reference voltage, and a test point for measuring the output of the A/D converter. The board also includes a USB interface for easy connection to a PC. The AD9432-PCB evaluation board is designed to meet the stringent requirements of military and aerospace applications, making it an ideal choice for these applications.