web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION FOR AD9778A
    Analog Devices Inc. AD9778A-DPG2-EBZ BOARD EVALUATION FOR AD9778A
    2024-08-02 15:34:4410

    The Analog Devices AD9778A-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9778A Dual, 14-Bit, 1 GSPS Digital to Analog Converter. This evaluation board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-speed, low-noise, low-distortion, and low-power design. The board also includes a wide range of connectors and test points for easy evaluation and testing. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualAnalog software. This evaluation board is an ideal solution for evaluating the performance of the AD9778A Dual, 14-Bit, 1 GSPS Digital to Analog Converter in communications and telecom applications.

  • EVAL ASK TX I2C MAX41463 915MHZ
    Maxim Integrated MAX41463EVKIT-915 EVAL ASK TX I2C MAX41463 915MHZ
    2024-08-02 15:34:442

    The MAX41463EVKIT-915 is an evaluation kit for the MAX41463 915MHz ASK/FSK transmitter with preset/I2C interface, instrumentation and measurement. It is designed to help engineers evaluate the performance of the MAX41463 transmitter and its features. The kit includes a MAX41463 evaluation board, a MAX41463 transmitter module, a MAX41463 antenna, and a USB cable. The evaluation board provides a variety of features, including a USB interface, a preset/I2C interface, and a variety of instrumentation and measurement tools. The USB interface allows for easy connection to a PC for programming and data logging. The preset/I2C interface allows for easy configuration of the transmitter. The instrumentation and measurement tools provide a variety of options for testing and evaluating the performance of the MAX41463 transmitter.

  • Evaluation Board For Octal LNA/VGA/AAF/14-Bit ADC And CW I/Q Demodulator
    Analog Devices, Inc. AD9277-50EBZ Evaluation Board For Octal LNA/VGA/AAF/14-Bit ADC And CW I/Q Demodulator
    2024-08-02 15:34:442

    The Analog Devices AD9277-50EBZ Evaluation Board is designed to evaluate the performance of the AD9277 Octal LNA/VGA/AAF, 14-Bit ADC, CW I/Q Demodulator for medical and healthcare applications. This evaluation board features a wide range of features, including a low-noise amplifier, variable gain amplifier, anti-aliasing filter, and a 14-bit ADC. The board also includes a CW I/Q demodulator, which allows for the demodulation of signals for medical and healthcare applications. The board is designed to provide a comprehensive evaluation of the AD9277 Octal LNA/VGA/AAF, 14-Bit ADC, CW I/Q Demodulator, and is ideal for medical and healthcare applications.

  • LTC2357-16 DEMO BOARD BUFFERED Q
    Linear Technology/Analog Devices DC2365A-F LTC2357-16 DEMO BOARD BUFFERED Q
    2024-08-02 15:34:444

    The Analog Devices DC2365A-F Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2357-16 Buffered Quad, 16-Bit, 350-ksps Simultaneous Sampling SAR ADC. This demo board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a 16-bit, 350-ksps simultaneous sampling SAR ADC, a buffered quad input, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The DC2365A-F Demo Board is an ideal solution for evaluating the performance of the LTC2357-16 ADC in industrial temperature range applications.

  • BOARD DEMO FOR LTC3723EGN-1
    Analog Devices Inc. DC719A BOARD DEMO FOR LTC3723EGN-1
    2024-08-02 15:34:443

    The Analog Devices DC719A-A, LTC3723EGN-1 Demo Board is an isolated supply designed to provide a regulated 12V output at 20A from a 42V-56V input. It operates at a switching frequency of 300kHz and is ideal for use in communications and telecom applications. The board features a wide input voltage range, high efficiency, and low noise operation. It also includes a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and includes a graphical user interface for monitoring and control.

  • LTC3731CUH (x2) / 6-Phase, 10V - 14Vin, 1.5Vout @ 90A
    Analog Devices DC561A-B LTC3731CUH (x2) / 6-Phase, 10V - 14Vin, 1.5Vout @ 90A
    2024-08-02 15:34:443

    The Analog Devices DC561A-B, LTC3731CUH Demo Board is a 6-phase, 90A high efficiency power supply designed for computers and peripherals. It has an input voltage range of 10V to 14V and an output voltage of 1.5V at 90A. It is designed to provide reliable and efficient power to a wide range of computer and peripheral components. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor to monitor the temperature of the board and prevent overheating. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls.

  • 20 BIT SINGLE CHANNEL ULTRA LOW POWER DELTA SIGMA ADC W/SERI
    Maxim Integrated MAX11206EVKIT+ 20 BIT SINGLE CHANNEL ULTRA LOW POWER DELTA SIGMA ADC W/SERI
    2024-08-02 15:34:442

    The Maxim Integrated MAX11206EVKIT+ is an evaluation kit for the MAX11206 20-bit, 480SPS, 1CH ADC for I/O sensor module, power management, and industrial automation applications. This kit includes a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board, a MAX11206 evaluation board

  • EVKIT PF DE-SERIALIZER
    Analog Devices Inc./Maxim Integrated MAX9276BCOAXEVKIT# EVKIT PF DE-SERIALIZER
    2024-08-02 15:34:442

    The MAX9276BCOAXEVKIT-BCOAXEVKIT# is an evaluation kit for the MAX9276B 3.12 Gbps GMSL Deserializer for Coax or STP Input and Parallel Output, Automotive and Transportation. This kit includes the MAX9276B deserializer, a MAX9276B evaluation board, and a USB-to-I2C interface board. The MAX9276B deserializer is designed to receive and deserialize high-speed data streams from automotive and transportation applications. It supports up to 3.12 Gbps data rates over coax or shielded twisted pair (STP) cables, and provides a parallel output for easy connection to FPGAs, ASICs, and other digital devices. The evaluation board provides a convenient platform for testing and evaluating the MAX9276B deserializer, and the USB-to-I2C interface board allows for easy communication with the MAX9276B. This evaluation kit is ideal for automotive and transportation applications that require high-speed data transmission over coax or STP cables.

  • BOARD EVALUATION 65MSPS AD9269
    Analog Devices Inc. AD9269-65EBZ BOARD EVALUATION 65MSPS AD9269
    2024-08-02 15:34:442

    The Analog Devices AD9269-65EBZ Evaluation Board is designed to evaluate the performance of the AD9269BCPZ-65, a 2-channel, 16-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board includes a power supply, a USB-to-JTAG interface, and a variety of connectors for easy connection to external components. It also includes a comprehensive set of software tools to help users quickly evaluate the performance of the AD9269BCPZ-65. The evaluation board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

  • LTC1298CS8 - MICROPOWER 12-BIT 2
    Linear Technology/Analog Devices DC045A LTC1298CS8 - MICROPOWER 12-BIT 2
    2024-08-02 15:34:442

    The Analog Devices DC045A-A, DC045A, LTC1298CS8 Demo Board is a micro-power 12-bit 2-channel ADC instrumentation and measurement board. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the LTC1298CS8 ADC. The board features two 12-bit analog-to-digital converters, each with a separate input channel, and a single-ended input range of 0 to 5V. The board also includes a power supply, a reference voltage, and a serial interface for communication with a host computer. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

  • VM801P50A-BK DEV MODULE, FT801 EVE WITH 5" DISPLAY
    FTDI VM801P50A-BK VM801P50A-BK DEV MODULE, FT801 EVE WITH 5" DISPLAY
    2024-08-02 15:34:442

    The FTDI Chip VM801P50A-BK is an embedded video engine plus development module for the FT801 Display System. It features an ATMEG328P microcontroller running at 5V/16MHz, a micro-SD socket, and a 5.0 - 480x272 resolution TFT LCD with a capacitive touch panel. The module is housed in a black case, making it suitable for medical and healthcare applications. It is designed to provide a cost-effective solution for developing and deploying embedded video applications.

  • Development Boards & Kits - ARM PSoC 4000 Development Kit
    Infineon Technologies CY8CKIT-040 Development Boards & Kits - ARM PSoC 4000 Development Kit
    2024-08-02 15:34:4415

    The Infineon Technologies AG CY8CKIT-040 PSoC 4000 Pioneer Development Kit is a comprehensive consumer electronics development platform designed to help engineers quickly and easily create innovative products. The kit includes a PSoC 4000 microcontroller, a wide range of analog and digital peripherals, and a range of development tools. The kit is ideal for creating consumer electronics products such as smart home appliances, wearables, and other connected devices. The kit includes a range of features such as a capacitive touch sensing controller, a low-power LCD display, and a Bluetooth Low Energy radio. The kit also includes a range of software development tools such as the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. With the CY8CKIT-040, engineers can quickly and easily create innovative consumer electronics products.