web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Arduino Arduino MICRO
    2024-08-02 15:34:4519

    The Arduino Micro Development Board is based on the ATmega32U4 MCU and is designed to provide users with a powerful and versatile platform for creating a wide range of projects. It features a built-in USB which makes the Micro recognizable as a Mouse or Keyboard, allowing for easy communication and control. The board also includes a variety of communication and telecoms features, such as UART, SPI, I2C, and USB. It is also compatible with a wide range of Arduino shields, allowing users to expand their projects with additional features. The board is ideal for projects that require a small form factor, such as robotics, wearable technology, and home automation.

  • Evaluation Board For AD9735 DAC, 10-/12-/14-Bit, 1200 MSPS DACs
    Analog Devices AD9736-EBZ Evaluation Board For AD9735 DAC, 10-/12-/14-Bit, 1200 MSPS DACs
    2024-08-02 15:34:457

    The Analog Devices AD9736-EBZ Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the AD9736, a 14-bit, 1.2 GSPS serial voltage output digital to analog converter. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for applications such as high-speed data acquisition, instrumentation, and signal processing.

  • Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    Analog Devices AD9248BCP-20EB Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    2024-08-02 15:34:452

    The Analog Devices AD9248BCP-20EB Evaluation Kit is designed to evaluate the AD9248BCPZ-20 Dual ADC Pipelined 20Msps 14-bit Parallel 64-Pin LFCSP Communications and Telecom ICs. This evaluation kit includes the AD9248BCPZ-20 IC, a 64-pin LFCSP package, and a printed circuit board (PCB) with all the necessary components to evaluate the IC. The kit also includes a power supply, a USB cable, and a software package for controlling the IC. The AD9248BCP-20EB Evaluation Kit is ideal for applications such as digital video, wireless communications, and digital audio. It is also suitable for use in a wide range of industrial, medical, and consumer applications.

  • Development Boards & Kits - ARM MX21 ADS BOARD
    NXP USA Inc. M9328MX21ADS Development Boards & Kits - ARM MX21 ADS BOARD
    2024-08-02 15:34:4515

    The NXP Semiconductors M9328MX21ADS-ADS Application Development System (ADS) is designed for the i.MX21 (MC9328MX21) Multimedia Application Processor. It is a comprehensive development platform that provides developers with the tools and resources needed to create and develop applications for computers and peripherals. The system includes a development board, a debugger, a software development kit, and a range of software libraries and tools. The development board features a wide range of peripherals, including a USB port, Ethernet port, LCD display, and audio input/output. The debugger provides real-time debugging and trace capabilities, while the software development kit includes a range of libraries and tools for creating applications. The system also includes a range of software libraries and tools for creating applications, such as a graphics library, a multimedia library, and a communications library.

  • EVALUATION BOARD ADT7462
    ON Semiconductor ADT7462EBZEVB EVALUATION BOARD ADT7462
    2024-08-02 15:34:452

    The Onsemi ADT7462EBZEVB-EBZEVB is an evaluation board for the ADT7462 Flexible Systems Monitor. This board is designed to provide instrumentation and measurement capabilities for the ADT7462. It features a wide range of features, including a temperature range of -40°C to +125°C, a voltage range of 0.8V to 3.3V, and a current range of 0.1A to 3A. The board also includes a variety of connectors and headers for easy connection to other devices. Additionally, the board includes a USB interface for easy programming and debugging. The ADT7462EBZEVB-EBZEVB is an ideal solution for monitoring and measuring temperature, voltage, and current in a variety of applications.

  • Development Boards & Kits - ARM EVAL BRD; PSOC 4 PIONEER KIT
    Infineon Technologies CY8CKIT-042 Development Boards & Kits - ARM EVAL BRD; PSOC 4 PIONEER KIT
    2024-08-02 15:34:4513

    The Infineon Technologies AG CY8CKIT-042 Programmable System-on-Chip (PSoC) 4 Pioneer Kit is an industrial grade development platform designed to help engineers quickly and easily develop embedded applications. The kit includes a PSoC 4 device, a USB-based programmer/debugger, and a range of on-board peripherals. The PSoC 4 device is a 32-bit ARM Cortex-M0 based microcontroller with integrated analog and digital peripherals. It is capable of running at up to 48 MHz and has up to 256 KB of Flash memory and 32 KB of SRAM. The kit also includes a range of on-board peripherals such as an LCD display, LEDs, buttons, and a temperature sensor. The kit also includes a range of development tools such as the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. The kit is ideal for developing embedded applications in industrial, automotive, and consumer applications.

  • BOARD FILTER BUILDING BLOCK
    Linear Technology/Analog Devices DC104B-B BOARD FILTER BUILDING BLOCK
    2024-08-02 15:34:452

    The Analog Devices DC104B-B Demo Board is a universal low noise 8th order filter building block designed for communications and telecom applications. It features a 100:1 frequency range from 50kHz to 50kHz, making it ideal for a wide range of applications. The board is designed to provide a low noise, high performance solution for signal conditioning and filtering. It is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is also highly reliable and robust, making it suitable for long-term use in demanding environments.

  • Temperature Sensor Evaluation Kit
    Maxim Integrated MAX1617AEVKIT Temperature Sensor Evaluation Kit
    2024-08-02 15:34:452

    The Maxim Integrated MAX1617AEVKIT-AEVKIT is an evaluation board for the MAX1617A temperature-sensor IC. It is designed to provide a convenient platform for testing and evaluating the performance of the MAX1617A IC. The board features a temperature-sensing element, a MAX1617A IC, and a variety of connectors and headers for connecting to computers and peripherals. The board also includes a USB interface for easy connection to a PC. The MAX1617AEVKIT-AEVKIT is an ideal tool for engineers and designers who need to quickly and accurately measure temperature in a variety of applications.

  • Evaluation Board For 12-Bit, 20/40/65 MSPS , 3 V A/D Converter
    Analog Devices AD9235BCP-20EBZ Evaluation Board For 12-Bit, 20/40/65 MSPS , 3 V A/D Converter
    2024-08-02 15:34:452

    The Analog Devices AD9235BCP-20EBZ Evaluation Kit is designed to evaluate the AD9235BCP-20 Single ADC Pipelined 20Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications. It includes a printed circuit board (PCB) with the AD9235BCP-20 ADC, a power supply, and a USB interface board. The PCB also includes a reference clock, a low-pass filter, and a voltage regulator. The USB interface board provides a USB connection to a PC for data acquisition and control. The evaluation kit also includes a software package with a graphical user interface (GUI) for configuring the ADC and acquiring data. The GUI also provides a variety of tools for analyzing the acquired data.

  • Analog Devices, Inc. AD9235BCP-65EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9235BCP-65EBZ Evaluation Kit is designed to evaluate the AD9235BCP-65 Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the performance of the AD9235BCP-65. The kit includes a USB-based evaluation board, a power supply, and a software package for easy setup and configuration. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy access to the device's internal signals. The software package includes a graphical user interface for easy configuration and control of the device, as well as a library of example programs for testing and evaluating the performance of the AD9235BCP-65.

  • EVAL KIT MAX13171E (MULTIPROTOCO
    Maxim Integrated MAX13171EEVKIT+ EVAL KIT MAX13171E (MULTIPROTOCO
    2024-08-02 15:34:452

    The MAX13171EEVKIT+ Evaluation Board for the MAX13171E Multiprotocol Clock/Data Transceiver from Maxim Integrated is a comprehensive evaluation platform for testing and evaluating the performance of the MAX13171E transceiver. The board features a wide range of features and functions, including a high-speed clock/data transceiver, a low-power, low-noise clock generator, and a wide range of communication protocols. The board also includes a USB interface for easy connection to a PC, and a variety of test points for monitoring and debugging. The board is designed to provide a comprehensive evaluation platform for testing and evaluating the performance of the MAX13171E transceiver in a variety of communication and telecom applications.

  • Analog Devices, Inc. DC857A
    2024-08-02 15:34:454

    The Analog Devices DC857A-A LT3481EMSE Demo Board is an 800kHz/2MHz Buck Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 5.5V. It is capable of delivering up to 10A of continuous output current, and up to 20A of peak output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the stringent requirements of automotive and transportation applications, including EMI/EMC compliance, and is capable of operating in temperatures ranging from -40°C to +125°C.