web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL ASK TX I2C MAX41462 434MHZ
    Maxim Integrated MAX41462EVKIT-434 EVAL ASK TX I2C MAX41462 434MHZ
    2024-08-02 15:34:452

    The MAX41462EVKIT-434 is an evaluation kit for the MAX41462 434MHz ASK/FSK Transmitter with Preset/I2C Interface, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX41462 transmitter. It includes a 434MHz antenna, a USB-to-I2C interface, and a set of test points for measuring the transmitter's performance. The kit also includes a set of preset configurations that can be used to quickly set up the transmitter for different applications. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX41462EVKIT-434 is an ideal platform for evaluating the performance of the MAX41462 transmitter and for developing custom applications.

  • Analog Devices, Inc. AD9258-125EBZ
    2024-08-02 15:34:454

    The Analog Devices AD9258-125EBZ Evaluation Board is designed to evaluate the performance of the AD9258BCPZ-125, a 2-channel, 14-bit, 125 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference clock, and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9258BCPZ-125, allowing users to quickly and accurately assess its performance.

  • LTC6900 SILICON OSCILLATOR DEMO
    Linear Technology/Analog Devices DC2073B-C LTC6900 SILICON OSCILLATOR DEMO
    2024-08-02 15:34:452

    The Analog Devices DC2073B-C Demo Board is a versatile instrumentation and measurement tool based on the LTC6900 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6900 oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide range of output levels. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • FREEDOM EXPANSION BOARD HB2000
    NXP USA Inc. FRDM-HB2000FEVM FREEDOM EXPANSION BOARD HB2000
    2024-08-02 15:34:453

    The NXP Semiconductors FRDM-HB2000FEVM is a Freedom Platform Board for MC33HB2000 HQFN32, 10A H-Bridge, Programmable Brushed DC Motor Driver, Motor Control Evaluation Kit. It is designed to provide a comprehensive platform for evaluating and developing motor control applications. The board features a MC33HB2000 HQFN32 10A H-Bridge, programmable brushed DC motor driver, and a variety of peripherals and interfaces. It also includes a comprehensive set of software tools and libraries for developing motor control applications. The board is ideal for applications such as robotics, automotive, industrial, and consumer applications. It is also suitable for use in educational and research environments.

  • EVALUATION BOARD ADT7473
    ON Semiconductor ADT7473EBZEVB EVALUATION BOARD ADT7473
    2024-08-02 15:34:452

    The ON Semiconductor ADT7473EBZEVB-EBZEVB is an evaluation board for the ADT7473 temperature sensor. It is designed to provide input and output functions for the ADT7473 temperature sensor, allowing users to quickly and easily evaluate the performance of the sensor. The board features a USB interface for easy connection to a computer, as well as a variety of other input and output ports for connecting to other peripherals. The board also includes a variety of software tools for testing and evaluating the performance of the ADT7473 temperature sensor. This evaluation board is an ideal solution for testing and evaluating the performance of the ADT7473 temperature sensor in a variety of applications.

  • Evaluation Board For 12-Bit, 20/40/65 MSPS ,3 V A/D Converte
    Analog Devices AD9235BCP-40EB Evaluation Board For 12-Bit, 20/40/65 MSPS ,3 V A/D Converte
    2024-08-02 15:34:452

    The Analog Devices AD9235BCP-40EB Evaluation Kit is designed to evaluate the AD9235BCP-40 Single ADC Pipelined 40Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the performance of the AD9235BCP-40. The kit includes a USB-based evaluation board, a power supply, and a software package for easy setup and configuration. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external devices. The software package includes a graphical user interface for easy configuration and control of the evaluation board. The AD9235BCP-40EB Evaluation Kit is a great tool for evaluating the performance of the AD9235BCP-40 Single ADC Pipelined 40Msps 12-bit Parallel 32-Pin LFCSP for communications and telecom applications.

  • LTC1909-8EG / SMBus Controlled DC/DC Converter, Vin = 7.5V-21V, Vout =
    Analog Devices DC475A LTC1909-8EG / SMBus Controlled DC/DC Converter, Vin = 7.5V-21V, Vout =
    2024-08-02 15:34:452

    The Analog Devices DC475A-A, LTC1909-8EG Demo Board is a SMBus controlled DC/DC converter that is designed to provide a wide range of adjustable output voltages from 1.3V to 3.5V at up to 10A of current. It is capable of operating with an input voltage range of 7.5V to 21V, making it suitable for a variety of applications. The board is equipped with a power management IC that allows for efficient and reliable power conversion. It is an ideal solution for applications that require a wide range of adjustable output voltages and high current output.

  • BOARD EVAL NB4N441MNG
    ON Semiconductor NB4N441MNGEVB BOARD EVAL NB4N441MNG
    2024-08-02 15:34:462

    The ON Semiconductor NB4N441MNGEVB-MNGEVB Evaluation Board is designed to evaluate the performance of the NB4N441, a 12.5 to 425 MHz PLL Clock Generator for SONET, Industrial Ethernet, and Telecom Applications. This evaluation board features a wide range of features, including a low-jitter output, a wide frequency range, and a low-power consumption. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate evaluation of the NB4N441, making it an ideal choice for applications in the telecom, industrial, and SONET markets.

  • Data Conversion IC Development Tools EVAL BRD - AD5443
    Analog Devices EVAL-AD5443SDZ Data Conversion IC Development Tools EVAL BRD - AD5443
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5443SDZ is an evaluation board designed for evaluating the AD5443 current output/serial input digital-to-analog converter (DAC). This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD5443 DAC. The board features a 16-bit DAC with a maximum output current of 20mA, and a serial interface for programming the DAC. It also includes a power supply, a reference voltage, and a set of test points for easy connection to external circuitry. The board is designed to be used with a variety of evaluation software, allowing users to quickly and easily evaluate the performance of the AD5443 DAC.

  • KIT DEVELOPMENT STRATIX II ES
    Intel DK-DEV-3SL150NES KIT DEVELOPMENT STRATIX II ES
    2024-08-02 15:34:4622

    Ethernet applications. It is based on the Intel Stratix III FPGA device and includes a variety of features to help developers quickly and easily create their own custom designs. The board includes a variety of I/O connectors, including Ethernet, USB, and RS-232, as well as a variety of expansion headers for connecting to external devices. It also includes a variety of on-board peripherals, such as an LCD display, a temperature sensor, and a real-time clock. The board also includes a variety of development tools, such as a JTAG debugger, a C compiler, and a software development kit. The board is designed to be used with the Intel Quartus II software, which provides a comprehensive suite of design tools for creating custom FPGA designs.

  • DEMO BOARD FOR LTC2324-16
    Linear Technology/Analog Devices DC2395A-B DEMO BOARD FOR LTC2324-16
    2024-08-02 15:34:462

    The Analog Devices DC2395A-B Demo Board is a versatile platform for evaluating the performance of the LTC2324-16 Quad, 16-Bit, 2Msps/ch Simultaneous Sampling SAR ADC. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes four LTC2324-16 ADCs, each with 16-bit resolution and 2Msps/ch simultaneous sampling. The board also includes a high-speed FPGA for data processing, a USB interface for easy connection to a PC, and a variety of analog and digital I/O connectors. The board is also equipped with a variety of test and measurement tools, including a signal generator, oscilloscope, and spectrum analyzer. The DC2395A-B Demo Board is an ideal platform for evaluating the performance of the LTC2324-16 ADC in communications and telecom applications.

  • Analog Devices, Inc. EVAL-AD7667EDZ
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7667EDZ Evaluation Board is designed for use with the AD7667 PulSAR 48 Lead ADC, providing a platform for evaluating the performance of the ADC in medical and healthcare applications. The board features a wide range of features, including a low-noise power supply, a high-speed data acquisition system, and a wide range of analog and digital I/O. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to provide a comprehensive evaluation of the ADC's performance in medical and healthcare applications, allowing users to quickly and accurately assess the performance of the ADC.