web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC4240CGN - I2C COMPACT PCI HOT
    Linear Technology/Analog Devices DC458A LTC4240CGN - I2C COMPACT PCI HOT
    2024-08-02 15:34:449

    The Analog Devices DC458A-A, LTC4240CGN Demo Board is a compact PCI hot-swap controller that provides I2C control for computers and peripherals. It is designed to enable hot-swapping of PCI cards in a system, allowing for easy installation and removal of cards without powering down the system. The board features an integrated power supply, a temperature sensor, and a watchdog timer. It also supports a wide range of I2C devices, including temperature sensors, voltage regulators, and EEPROMs. The board is designed to be used with a variety of operating systems, including Windows, Linux, and Mac OS X. It is an ideal solution for applications that require hot-swapping of PCI cards in a system.

  • EVKITS FOR 14V INPUT, 1.5A HIGH-
    Maxim Integrated MAX77503AEVKIT# EVKITS FOR 14V INPUT, 1.5A HIGH-
    2024-08-02 15:34:442

    The MAX77503AEVKIT-AEVKIT# is an evaluation kit for the MAX77503AEWC+ 14V Input, 1.5A High-Efficiency Buck Converter, Video and Imaging Power Solution. This kit provides a complete evaluation platform for the MAX77503AEWC+ and includes a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board

  • BOARD EVAL SI2457 + SI3008 24PIN
    Silicon Labs SI2457FT08-EVB BOARD EVAL SI2457 + SI3008 24PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2457FT08-EVB is an evaluation board designed for the SI2457 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a USB-to-UART bridge, allowing for easy connection to a PC or other device. The board also includes a variety of LEDs and buttons for easy testing and debugging. The SI2457FT08-EVB is a great tool for quickly and easily evaluating the SI2457 ISOmodem chip for medical and healthcare applications.

  • Analog Devices, Inc. AD9754-EBZ
    2024-08-02 15:34:462

    The Analog Devices AD9754-EBZ Evaluation Board is designed to evaluate the performance of the AD9754, a 14-bit, 125 MSPS high performance D/A converter. This board is ideal for applications in communications and telecom, providing a wide range of features and capabilities. It includes a low-noise power supply, a high-speed clock generator, and a wide range of analog and digital I/O. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The AD9754-EBZ Evaluation Board is a great choice for engineers looking to evaluate the performance of the AD9754 in communications and telecom applications.

  • LTC3802EGN - DUAL 15A HIGH FREQU
    Linear Technology/Analog Devices DC653A LTC3802EGN - DUAL 15A HIGH FREQU
    2024-08-02 15:34:462

    The Analog Devices DC653A-A, LTC3802EGN Demo Board is a dual 15A high frequency step-down DC/DC converter designed for use in communications and telecom applications. It has an input voltage range of 7V to 24V and two adjustable output voltages of 3.3V and 2.5V, both at 15A. The board features a wide range of features, including a high efficiency synchronous buck converter, adjustable soft-start, adjustable current limit, and adjustable output voltage. It also has a built-in temperature monitor and protection circuitry, as well as an I2C interface for communication and monitoring. The board is designed to provide a reliable and efficient power solution for a variety of applications.

  • Daughter Card for Qorivva MPC5643L LQFP 100, with socket adapte
    NXP XDC564L100S1M Daughter Card for Qorivva MPC5643L LQFP 100, with socket adapte
    2024-08-02 15:34:462

    The NXP Semiconductors XDC564L100S1M-M, XDC564L100S1M, XKT564L Evaluation System is a comprehensive development platform for automotive and transportation applications. It supports the MPC564xL 32-bit dual core Power Architecture microcontrollers, and provides a wide range of features and tools to help developers create and test their applications. The system includes a hardware platform, software development tools, and a range of peripherals and accessories. The hardware platform includes a base board, a daughter board, and a debug board. The software development tools include an integrated development environment, a debugger, and a simulator. The peripherals and accessories include a CAN transceiver, a LIN transceiver, a USB-to-serial converter, and a power supply. The system also provides a range of application examples and reference designs to help developers get started quickly.

  • DEMO BOARD FOR LTC2000-11
    Linear Technology/Analog Devices DC2303A-C DEMO BOARD FOR LTC2000-11
    2024-08-02 15:34:462

    The Analog Devices DC2303A-C Demo Board is a versatile instrumentation and measurement tool based on the LTC2000-11 11-Bit, 2.5-Gsps DAC with DDR LVDS Interface. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2000-11 DAC. It features a wide range of features and capabilities, including a high-speed LVDS interface, a wide range of input and output formats, and a variety of test and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the DAC, as well as for analyzing and displaying the results. The DC2303A-C Demo Board is an ideal solution for evaluating the performance of the LTC2000-11 DAC in a variety of applications.

  • 26 × 26 ball PBGA package and is available over the extended industrial temperature range of −40°C to +85°C. Applications RGB video switching KVM Professional video
    Analog Devices AD8177-EVALZ 26 × 26 ball PBGA package and is available over the extended industrial temperature range of −40°C to +85°C. Applications RGB video switching KVM Professional video
    2024-08-02 15:34:4516

    The Analog Devices AD8177-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the AD8177 Triple Video Crosspoint Switch. This board is designed to provide a platform for testing and evaluating the AD8177 in a variety of video and imaging signal processing applications. The board features a wide range of input and output connectors, allowing for easy connection to a variety of video sources and displays. The board also includes a variety of test points and jumpers, allowing for easy configuration of the AD8177 for different applications. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The AD8177-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8177 in a variety of video and imaging signal processing applications.

  • DEMO BOARD FOR LTC3856EUH
    Linear Technology/Analog Devices DC1580A DEMO BOARD FOR LTC3856EUH
    2024-08-02 15:34:452

    The Analog Devices DC1580A-A, LTC3856EUH Demo Board is a PolyPhase, Synchronous Regulator with Diffamp, Power Management IC. It is designed to provide a high-performance, low-cost solution for power management applications. The board features a wide input voltage range of 4.5V to 28V, and can deliver up to 10A of output current. It also includes a differential amplifier for improved efficiency and transient response. The board is capable of operating in both continuous and discontinuous conduction modes, and can be used to regulate multiple output voltages. It also includes a variety of protection features, such as over-voltage, over-current, and thermal shutdown. The board is ideal for applications such as DC/DC converters, LED lighting, and motor control.

  • Analog Devices, Inc. EVAL-AD7689CBZ
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7689CBZ is an evaluation board for the PulSAR AD7689, a 16-bit, 250KSPS, 8-channel PulSAR analog-to-digital converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7689. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a variety of digital interfaces, including SPI, I2C, and UART. The board also includes a variety of on-board components, such as a voltage reference, a temperature sensor, and a power supply. Additionally, the board is compatible with the Analog Devices VisualAnalog software, which allows users to quickly and easily configure and evaluate the performance of the AD7689.

  • Evaluation Board For AD7764
    Analog Devices EVAL-AD7764EBZ Evaluation Board For AD7764
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7764EBZ is an evaluation board for the AD7764, a 24-bit, 312KSPS ADC for data acquisition systems, instrumentation, and measurement. This board is designed to provide a platform for evaluating the performance of the AD7764 in a variety of applications. It features a wide range of input and output connectors, allowing for easy connection to external components and systems. The board also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a single 5V supply and is compatible with a variety of development environments. With its wide range of features and easy-to-use design, the EVAL-AD7764EBZ is an ideal solution for evaluating the performance of the AD7764 in a variety of applications.

  • Data Conversion IC Development Tools Eval Kit w/module for MAX11216 24-Bit, 64ksps Delta-Sigma ADC
    Maxim Integrated MAX11216EVKIT# Data Conversion IC Development Tools Eval Kit w/module for MAX11216 24-Bit, 64ksps Delta-Sigma ADC
    2024-08-02 15:34:452

    The MAX11216EVKIT-EVKIT# is an evaluation kit for the MAX11216 24-Bit, 5mW, 140dB SNR, 32ksps Delta-Sigma ADC, Instrumentation and Measurement. This kit includes a MAX11216 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX11216 evaluation board features a MAX11216 ADC, a MAX14074 voltage reference, and a MAX14073 voltage reference. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for evaluation and development. The MAX11216EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX11216 ADC and for developing instrumentation and measurement applications.