web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL SI2493 + SI3018 24PIN
    Silicon Labs SI2493FT18-EVB BOARD EVAL SI2493 + SI3018 24PIN
    2024-08-02 15:34:462

    The Silicon Labs SI2493FT18-EVB is an evaluation board for the SI2493 ISOmodem chip with a UART interface, designed for medical and healthcare applications. This board provides a platform for testing and evaluating the SI2493 ISOmodem chip, allowing users to quickly and easily evaluate the chip's performance and features. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for easy configuration and testing. The board also includes a variety of connectors and headers for connecting external components, such as sensors and displays. The SI2493FT18-EVB is an ideal solution for medical and healthcare applications that require reliable and secure data transmission.

  • Diodes ZXLD1371EV5
    2024-08-02 15:34:462

    The Diodes Incorporated ZXLD1371EV5-EV5 Evaluation Board is a lighting solution based on the ZXLD1371 LED Driver. It is designed to provide a simple and efficient way to evaluate the performance of the ZXLD1371 LED Driver. The board features a wide range of features, including a wide input voltage range, adjustable current limit, and a wide range of dimming options. It also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The ZXLD1371EV5-EV5 Evaluation Board is an ideal solution for evaluating the performance of the ZXLD1371 LED Driver in lighting applications.

  • PCI evaluation board Carmine Graphic Display Controller (GDC)
    Fujitsu MB86297-EB01 PCI evaluation board Carmine Graphic Display Controller (GDC)
    2024-08-02 15:34:463

    The FUJITSU MB86297-EB01 Carmine Evaluation Board is a powerful tool for evaluating the capabilities of the MB86297 Graphic Display Controller (GDC). This board is designed to provide a comprehensive platform for testing and evaluating the features of the GDC, including its ability to support a wide range of display resolutions, color depths, and refresh rates. The board also includes a variety of input/output ports, allowing for easy connection to a variety of external devices. With its robust design and comprehensive feature set, the FUJITSU MB86297-EB01 Carmine Evaluation Board is an ideal choice for testing and evaluating the performance of the MB86297 GDC.

  • Analog Devices EVAL-ADF7025DB1
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADF7025DB1 is an RF daughter board for the ADF7025 902 - 928 MHz ISM Band Transceiver. It is an industrial scientific medical (ISM) band transceiver evaluation board that is designed to evaluate the performance of the ADF7025 transceiver. It features a wide range of features, including a low-noise amplifier, a power amplifier, a low-noise mixer, a power detector, and a voltage-controlled oscillator. The board also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with the ADF7025 transceiver and is ideal for applications such as wireless sensor networks, industrial automation, and medical device communication.

  • approximately a 15dB improvement over the ADI best Integer-N PLL Phase Noise (ADF4106) and a 10dB improvement over competing F-N PLL products available today
    Analog Devices EVAL-ADF4252EBZ1 approximately a 15dB improvement over the ADI best Integer-N PLL Phase Noise (ADF4106) and a 10dB improvement over competing F-N PLL products available today
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF4252EBZ1 is an evaluation board for the ADF4252 Fractional-n PLL Frequency Synthesizer. This board is designed to provide a platform for evaluating the performance of the ADF4252 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including a low-noise power supply, a high-performance voltage-controlled oscillator, and a wide range of test points for monitoring and controlling the synthesizer. The board also includes a USB interface for programming and monitoring the synthesizer. The EVAL-ADF4252EBZ1 is an ideal platform for evaluating the performance of the ADF4252 in a variety of instrumentation and measurement applications.

  • EVALUATION KIT
    Maxim Integrated MAX19777EVKIT# EVALUATION KIT
    2024-08-02 15:34:462

    The MAX19777EVKIT-EVKIT# is an evaluation kit for the MAX19777 3Msps, Low-Power, Serial 12-Bit ADC, Automotive and Transportation. This kit provides a complete platform for evaluating the performance of the MAX19777 ADC. It includes a MAX19777 evaluation board, a MAX19777 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a wide range of input and output connectors, allowing for easy connection to a variety of external components. The evaluation software provides a graphical user interface for configuring the ADC and monitoring its performance. The kit also includes a comprehensive user guide and application notes to help users get the most out of the MAX19777 ADC.

  • Development Boards & Kits - COLDFIRE JMBADGE2008
    NXP USA Inc. JMBADGE2008 Development Boards & Kits - COLDFIRE JMBADGE2008
    2024-08-02 15:34:462

    Module, and a variety of peripherals. It is designed to provide a platform for rapid prototyping and development of applications for the NXP Semiconductors JMBADGE2008-JMBADGE2008. The board features a USB 2.0 interface, a 128KB Flash memory, a 32KB SRAM, a 10/100 Ethernet port, and a variety of other peripherals. The board also includes a Security Module, which provides secure authentication and encryption for applications. The board is designed to be used with the NXP Semiconductors JMBADGE2008-JMBADGE2008 development environment, which includes a C compiler, debugger, and other tools. The board is ideal for developing applications for the NXP Semiconductors JMBADGE2008-JMBADGE2008, such as embedded systems, medical devices, and consumer electronics.

  • Mother Board For Intrfc W/702XDB
    Analog Devices EVAL-ADF70XXMB Mother Board For Intrfc W/702XDB
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF70XXMB RF Mother Board with EVAL-ADF7025DB1 RF Module is a powerful and versatile industrial, scientific and medical (ISM) band transceiver based on the ADF7025 ISM Band Transceiver. This module is designed to provide a complete platform for the development and evaluation of wireless communication systems. It features a wide range of features, including a high-performance transceiver, a low-power microcontroller, and a wide range of peripherals. The module is capable of operating in the 868/915 MHz ISM band and is ideal for applications such as remote monitoring, asset tracking, and industrial automation. The module also supports a variety of communication protocols, including Bluetooth, ZigBee, and Wi-Fi. The module is also designed to be highly configurable, allowing users to customize the module to their specific needs.

  • DEMO BOARD FOR LTC2325-14
    Linear Technology/Analog Devices DC2395A-F DEMO BOARD FOR LTC2325-14
    2024-08-02 15:34:462

    The Analog Devices DC2395A-F Demo Board is a powerful tool for evaluating the performance of the LTC2325-14 Quad, 14-Bit, 5Msps/ch Simultaneous Sampling SAR ADC. This board is designed to provide a comprehensive platform for testing and evaluating the ADC's performance in communications and telecom applications. The board features four channels of simultaneous sampling, allowing for the evaluation of multiple signals at once. It also includes a variety of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The DC2395A-F Demo Board is an ideal tool for evaluating the performance of the LTC2325-14 ADC in communications and telecom applications.

  • STMICROELECTRONICS STEVAL-IKR002V2D DAUGHTER BOARD, 315MHZ SUB-GHZ TRX
    STMicroelectronics STEVAL-IKR002V2D STMICROELECTRONICS STEVAL-IKR002V2D DAUGHTER BOARD, 315MHZ SUB-GHZ TRX
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-IKR002V2D is a SPIRIT1 315-MHz low data rate Transceiver Daughter Board designed for instrumentation and measurement applications. It is a complete radio transceiver solution that includes a SPIRIT1 transceiver, an antenna, and a power supply. The board is designed to be used with the STM32F103 microcontroller and is capable of transmitting and receiving data at up to 10 kbps. It features a low power consumption of only 10 mA in receive mode and a high sensitivity of -110 dBm. The board also includes a range of features such as a built-in temperature sensor, a low-noise amplifier, and a programmable output power. The STEVAL-IKR002V2D is an ideal solution for applications such as remote monitoring, asset tracking, and industrial automation.

  • LT1725CGN LTC1773EMS / Telecom Input, Isolated 3 Output DC/DC Converter, +36V to +72V Input, Vout = 5V/1A, 3.3V/5A,...
    Analog Devices DC431A LT1725CGN LTC1773EMS / Telecom Input, Isolated 3 Output DC/DC Converter, +36V to +72V Input, Vout = 5V/1A, 3.3V/5A,...
    2024-08-02 15:34:462

    The Analog Devices DC431A-A, LT1725CGN LTC1773EMS Demo Board is a telecom input, isolated 3 output DC/DC converter designed for +36V to +72V input. It provides three regulated outputs of 5V/1A, 3.3V/5A, and 2.5V/4A. This board is ideal for communications and telecom applications, featuring a wide input voltage range, high efficiency, and low noise operation. It also features a wide temperature range, over-voltage protection, and short-circuit protection. The board is designed to be easy to use and provides a reliable power solution for telecom applications.

  • BOARD EVALUATION 80MSPS AD9251
    Analog Devices Inc. AD9251-80EBZ BOARD EVALUATION 80MSPS AD9251
    2024-08-02 15:34:460

    The Analog Devices AD9251-80EBZ Evaluation Board is designed to evaluate the performance of the AD9251BCPZ-80, a 2-channel, 14-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board includes a power supply, a USB-to-JTAG interface, and a variety of connectors for easy connection to external components. The board also includes a variety of test points and jumpers for easy evaluation of the converter's performance. The board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.