web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
    Maxim Integrated MAX5877EVKIT# EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
    2024-08-02 15:34:472

    The Maxim Integrated MAX5877EVKIT-EVKIT# is an evaluation kit for the MAX5877 14-Bit, 250MSPS, 2CH DAC for Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX5877 DAC. It includes a MAX5877 evaluation board, a power supply, a USB cable, and a software CD. The evaluation board features two 14-bit, 250MSPS, 2-channel DACs, a low-noise power supply, and a USB interface for easy connection to a PC. The software CD includes a GUI for setting up and controlling the DACs, as well as a library of example programs for testing the performance of the DACs. The MAX5877EVKIT-EVKIT# is an ideal tool for engineers and researchers who need to evaluate the performance of the MAX5877 DAC.

  • EVAL BOARD FOR SP7665
    MaxLinear, Inc. SP7685EB EVAL BOARD FOR SP7665
    2024-08-02 15:34:472

    The MaxLinear SP7685EB-EB is a 1W, One LED Flash LED Driver for Cellular Phone and Consumer Electronics. It is designed to provide a high-efficiency, low-noise, and low-cost solution for powering LED flash applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1A. It also has a low quiescent current of only 10µA, and a low shutdown current of 0.1µA. The SP7685EB-EB is designed to be used in a variety of applications, including LED flash, backlighting, and general illumination. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

  • LTC3714EG / Intels Notebook Processor Power Supply, 7.5V to 24V Input, 0.6V to 1.75Vout @ 20A
    Analog Devices DC371A LTC3714EG / Intels Notebook Processor Power Supply, 7.5V to 24V Input, 0.6V to 1.75Vout @ 20A
    2024-08-02 15:34:472

    The Analog Devices DC371A-A, LTC3714EG Demo Board is a power supply designed for Intel's notebook processors. It has an input voltage range of 7.5V to 24V and an output voltage range of 0.6V to 1.75V at 20A. This power supply is ideal for powering computers and peripherals, providing reliable and efficient power delivery. It features a wide input voltage range, high efficiency, and low output ripple. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. This demo board is a great choice for powering your computer and peripherals.

  • Analog Devices, Inc. DC919A-J
    2024-08-02 15:34:472

    The Analog Devices DC919A-J is a demo board for the LTC2201 CMOS OUT, DC INPUT, 20Msps 16-Bit ADC. It is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. The board features a wide range of features, including a low-noise, low-power design, a wide input dynamic range, and a high-speed, low-power ADC. It also includes a variety of connectors and test points for easy connection to external devices. The board is ideal for applications such as data acquisition, signal processing, and instrumentation.

  • Evaluation Kits With 2-Cell Voltage Measurement
    Maxim Integrated DS2775EVKIT+ Evaluation Kits With 2-Cell Voltage Measurement
    2024-08-02 15:34:472

    The Maxim Integrated DS2775EVKIT+ Evaluation Kit is designed to make performance evaluation, software development, and prototyping with the DS2775 2-cell stand-alone fuel-gauge ICs with Li-Ion (Li+) protector and SHA-1 authentication easy. This kit includes a DS2775EVKIT+ board, a USB cable, and a software package. The board features a DS2775 IC, a Li+ protector, and a SHA-1 authentication circuit. It also includes a battery connector, a USB connector, and a power switch. The software package includes a GUI, a library of functions, and a set of example programs. The GUI allows users to configure the DS2775 IC, monitor the battery status, and perform authentication. The library of functions provides an easy way to access the features of the DS2775 IC. The example programs demonstrate how to use the DS2775 IC in various applications, such as Video and Imaging Solutions. With the DS2775EVKIT+, users can quickly and easily evaluate the performance of the DS2775 IC and develop their own applications.

  • LTC1751EMS8-5 - REGULATED CHARGE
    Linear Technology/Analog Devices DC323A-A LTC1751EMS8-5 - REGULATED CHARGE
    2024-08-02 15:34:472

    The Analog Devices DC323A-A Demo Board is a versatile and easy-to-use platform for evaluating the performance of the LTC1751EMS8-5 Regulated Charge Pump DC/DC Converter. This board is designed to provide a 3V to 5.5V input voltage range and a 5V output voltage at up to 100mA. It is ideal for use in computers and peripherals, providing a reliable and efficient power solution. The board features a wide range of features, including adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a power-on reset circuit and a power-good indicator. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC1751EMS8-5 Regulated Charge Pump DC/DC Converter.

  • KIT DEVELOPMENT STRATIX V GX
    Intel DK-100G-5SGXEA7NES KIT DEVELOPMENT STRATIX V GX
    2024-08-02 15:34:4723

    Ethernet, and FPGA development environment for the Intel Stratix V GX FPGA. The board includes a Stratix V GX FPGA, a high-speed transceiver, and a variety of I/O connectors. The board also includes a variety of software tools and libraries to help developers create their own custom designs. The board is designed to support a wide range of applications, including industrial Ethernet, high-speed data transfer, and high-performance computing. The board also supports a variety of development tools, including the Intel Quartus Prime software suite, the Intel FPGA SDK for OpenCL, and the Intel FPGA SDK for OpenCL Pro Edition. The board also includes a variety of reference designs and example projects to help developers get started quickly. The board is designed to be used in a variety of industrial and embedded applications, including industrial automation, robotics, and machine vision.

  • EVAL BOARD OBSOLETE
    Analog Devices EVAL-AD7653CB EVAL BOARD OBSOLETE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7653CB is an evaluation board for the AD7653, a 48-lead, 16-bit PulSAR analog-to-digital converter. This board is designed for medical and healthcare applications, and is capable of providing high-resolution, low-noise performance. It features a wide input range of ±10V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1 MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. The EVAL-AD7653CB is an ideal solution for medical and healthcare applications that require high-resolution, low-noise performance.

  • MIC59150YME Evaluation Board
    Microchip MIC59150YME EV MIC59150YME Evaluation Board
    2024-08-02 15:34:472

    The Microchip Technology MIC59150YME-EV is a DC to DC single output power supply designed for computers and peripherals. It provides a wide range of output voltages from 1V to 1.8V, allowing for a variety of applications. The power supply is highly efficient, with a low quiescent current and low noise operation. It also features over-voltage, over-current, and short-circuit protection, making it a reliable and safe choice for powering computers and peripherals. The MIC59150YME-EV is a great choice for powering a variety of computer and peripheral devices.

  • Diodes Incorporated ZXLD1320EV1
    2024-08-02 15:34:472

    The Diodes Incorporated ZXLD1320EV1-EV1 is a 24W, 4-LED general LED driver designed for flashlight, automotive, and transportation applications. It features a wide input voltage range of 4.5V to 42V, and a wide output current range of 0.1A to 1.2A. It also has a high efficiency of up to 95%, and a low quiescent current of only 10uA. The driver is protected against over-voltage, over-temperature, and short-circuit conditions, and is designed to meet the requirements of automotive and transportation applications. It is also RoHS compliant and comes in a small, compact package.

  • EVAL KIT FOR MAX1471 433MHZ
    Maxim Integrated MAX1471EVKIT-433 EVAL KIT FOR MAX1471 433MHZ
    2024-08-02 15:34:472

    The MAX1471EVKIT-433 is an evaluation kit for the MAX1471 434MHz Low-Power, 3V/5V ASK/FSK Super heterodyne Receiver, designed for consumer electronics applications. This kit includes a MAX1471 evaluation board, a 433MHz antenna, and a USB cable for connecting to a PC. The MAX1471 is a low-power, high-sensitivity receiver that supports both ASK and FSK modulation, making it ideal for a wide range of consumer electronics applications. The evaluation board also includes a variety of test points and jumpers for easy evaluation and testing of the MAX1471.

  • Analog Devices, Inc. EVAL-ADuC812QSZ
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADuC812QSZ is an evaluation kit for the ADuC812 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC812 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface provides a convenient way to program and debug the ADuC812 SAR Micro-Converter MCU. The software tools include a C compiler, an assembler, a linker, and a debugger. The kit also includes a comprehensive set of application notes and reference designs. The EVAL-ADuC812QSZ is an ideal platform for evaluating the performance of the ADuC812 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners.