web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC2201 / CMOS OUT, 20Msps, 16-Bit ADC, 1MHz< Ain < 70MHz, (req. DC718)
    Analog Devices DC918C-M LTC2201 / CMOS OUT, 20Msps, 16-Bit ADC, 1MHz< Ain < 70MHz, (req. DC718)
    2024-08-02 15:34:462

    The Analog Devices DC918C-M LTC2201 Demo Board is a high-performance, 16-bit CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a sampling rate of up to 20Msps, a wide input frequency range of 1MHz to 70MHz, and a 16-bit resolution. The board is equipped with a variety of features, including a low-noise preamplifier, a programmable gain amplifier, and a wide range of digital filters. It also includes a variety of analog and digital I/O connectors, allowing for easy integration into existing systems. The board is ideal for applications such as signal acquisition, data acquisition, and instrumentation.

  • BOARD DEMO FOR LT1935ES5
    Linear Technology/Analog Devices DC683A BOARD DEMO FOR LT1935ES5
    2024-08-02 15:34:462

    The Analog Devices DC683A-A LT1935ES5 Demo Board is a boost converter designed to provide a reliable and efficient power supply for computers and peripherals. It is capable of providing an output voltage of 12V at 400mA when the input voltage is 3.3V, and 12V at 600mA when the input voltage is 5V. This demo board is ideal for applications that require a stable and reliable power supply.

  • BOARD EVALUATION FOR AD7476A
    Analog Devices Inc. EVAL-AD7476ACBZ BOARD EVALUATION FOR AD7476A
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7476ACBZ Evaluation Board is a powerful tool for evaluating the performance of the AD7476A, a 12-bit, 1 MSPS high speed, low power Analog to Digital Converter. This board is ideal for use in communications and telecom applications, providing a reliable and accurate way to convert analog signals into digital signals. The board features a wide range of features, including a low power consumption, high speed conversion, and a wide input voltage range. Additionally, the board is equipped with a variety of connectors and test points, making it easy to connect to other devices and systems. The board also includes a comprehensive set of documentation and software, making it easy to get started with the evaluation process.

  • ADV7390 Chip Scale 10-Bit SD/HD Video Encoder Evaluation Board
    Analog Devices Inc. EVAL-ADV7390EBZ ADV7390 Chip Scale 10-Bit SD/HD Video Encoder Evaluation Board
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADV7390EBZ is an evaluation board for the ADV7390 SD/HD Video Encoder, designed for automotive and transportation applications. It is a complete evaluation platform for the ADV7390, featuring a wide range of video input and output connectors, as well as a variety of control and monitoring features. The board includes a power supply, a USB interface, and a variety of test points for easy debugging. It also includes a comprehensive set of software tools for configuring and testing the ADV7390. The EVAL-ADV7390EBZ is an ideal platform for evaluating the performance of the ADV7390 in automotive and transportation applications.

  • BOARD EVAL FOR SI5041
    Silicon Labs Si5041-EVB BOARD EVAL FOR SI5041
    2024-08-02 15:34:462

    The Silicon Labs Si5041-EVB is a RF transceiver designed for optical networking, lighting, and industrial applications. It is a highly integrated, low-power, single-chip solution that supports a wide range of data rates from 1 Mbps to 10 Gbps. It features a high-performance RF transceiver, a low-noise amplifier, and a power amplifier. The Si5041-EVB also includes a wide range of features such as a programmable gain control, a low-noise amplifier, and a power amplifier. It is designed to provide a reliable and cost-effective solution for optical networking, lighting, and industrial applications. The Si5041-EVB is ideal for applications such as optical networking, lighting, and industrial automation.

  • Analog Devices, Inc. EVAL-AD5453SDZ
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5453SDZ is an evaluation board designed for evaluating the AD5453 current output/serial input digital-to-analog converter (DAC). This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD5453 DAC. The board features a 16-bit DAC with a maximum output current of 10 mA, and a serial interface for programming the DAC. It also includes a power supply, a reference voltage, and a set of test points for easy connection to external circuitry. The board is designed to be used with a PC or other controller, and includes a USB interface for easy connection. The EVAL-AD5453SDZ evaluation board is a great tool for evaluating the performance of the AD5453 DAC and for developing instrumentation and measurement applications.

  • BOARD EVAL SI2457 + SI3018 16PIN
    Silicon Labs SI2457FS18-EVB BOARD EVAL SI2457 + SI3018 16PIN
    2024-08-02 15:34:462

    The Silicon Labs SI2457FS18-EVB is an evaluation board for the SI2457 ISOmodem chip with a UART interface, designed for medical and healthcare applications. This board provides a platform for testing and evaluating the SI2457 ISOmodem chip, allowing users to quickly and easily evaluate the chip's performance and features. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for programming and debugging. The board also includes a variety of connectors and headers for connecting external components, such as sensors and displays. The SI2457FS18-EVB is an ideal solution for medical and healthcare applications that require reliable and secure data transmission.

  • Analog Devices AD9236BCP-80EB
    2024-08-02 15:34:462

    The Analog Devices AD9236BCP-80EB, LFCSP Evaluation Board is designed to evaluate the performance of the AD9236BCP 12-bit, 80 MSPS A/D converter, power management ICs, and clock synthesizers. This evaluation board features a wide range of features, including a high-speed, low-power A/D converter, a low-noise power supply, and a low-jitter clock synthesizer. The board also includes a variety of test points and connectors for easy evaluation of the AD9236BCP. The board is designed to be used with the Analog Devices AD9236BCP-80EB Evaluation Software, which provides a graphical user interface for configuring and testing the AD9236BCP. The evaluation board is ideal for applications such as medical imaging, communications, and instrumentation.

  • BOARD DEMO FOR LTC3025EDC
    Linear Technology/Analog Devices DC741A BOARD DEMO FOR LTC3025EDC
    2024-08-02 15:34:462

    The Analog Devices DC741A-A LTC3025EDC Demo Board is a versatile linear regulator designed for consumer electronics applications. It features a 0.9 to 5.5V input voltage range and a jumper selectable output voltage of 0.8, 1.2, 1.5, or 1.8V at up to 300mA. The board is designed to provide a reliable and efficient power supply solution for a variety of consumer electronics devices. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a cost-effective solution for powering consumer electronics devices.

  • Evaluation Board For Low Power Audio Codec
    Analog Devices SSM2602-EVALZ Evaluation Board For Low Power Audio Codec
    2024-08-02 15:34:462

    It is a low-cost, low-power, and high-performance FPGA development module that provides a complete development platform for embedded applications. It features a Xilinx Spartan-6 FPGA, a USB-to-UART bridge, and a wide range of peripherals. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It is also compatible with the MorphIC-1K development board, and can be used to develop applications for the MorphIC-1K FPGA. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It features a Xilinx Spartan-6 FPGA, a USB-to-UART bridge, and a wide range of peripherals. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It is also compatible with the MorphIC-1K development board, and can be used to develop applications for the MorphIC-1K FPGA. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It also includes a USB-to-UART bridge, and a wide range of peripherals, such as an LCD display, a keypad, and a temperature sensor. The module is designed to be used with

  • LTC6102, LT6100, LT1787, LTC2054
    Linear Technology/Analog Devices DC907A-B LTC6102, LT6100, LT1787, LTC2054
    2024-08-02 15:34:462

    The Analog Devices DC907A-B Demo Board is a versatile platform for evaluating the performance of the company’s power management ICs. It includes the LTC6102, LT6100, LT1787, LTC2054, and LTC2439-1, all of which are designed to provide efficient power conversion and management solutions. The LTC6102 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range. The LT6100 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The LT1787 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The LTC2054 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The LTC2439-1 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The DC590B is required for the LTC2439-1. All of these ICs are designed to provide efficient power conversion and management solutions for a variety of applications.

  • Infineon EVALQRS-ICE2QS02G-80W
    2024-08-02 15:34:465

    The Infineon Technologies AG EVALQRS-ICE2QS02G-80W is an 80-W evaluation board with a quasi-resonant PWM controller (ICE2QS02G), an audio transformer, and an EMI filter. This board is designed to provide a complete solution for power supply designs, allowing users to evaluate the performance of the ICE2QS02G controller in a real-world application. The board features a wide input voltage range of 90-264VAC, and can be used to evaluate the performance of the ICE2QS02G controller in a variety of applications, including LED lighting, consumer electronics, and industrial applications. The board also includes an audio transformer and an EMI filter to reduce EMI noise and improve the overall performance of the system. The EVALQRS-ICE2QS02G-80W evaluation board is an ideal solution for evaluating the performance of the ICE2QS02G controller in a variety of applications.