web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For The Si2435/17 With A UART Interface
    Silicon Labs SI2435FT18-EVB Evaluation Board For The Si2435/17 With A UART Interface
    2024-08-02 15:34:462

    Control (CEC) and Infrared Data Association (IrDA) is an evaluation board designed to evaluate the features of the Silicon Labs SI2435 ISOmodem. The board includes a UART interface, Consumer Electronics Control (CEC) and Infrared Data Association (IrDA) support. The board is designed to provide a platform for developers to evaluate the features of the SI2435 ISOmodem. The board includes a USB-to-UART bridge, a CEC controller, an IrDA transceiver, and a power supply. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the Silicon Labs SI2435 ISOmodem, which is a low-power, low-cost, and highly integrated modem solution for consumer electronics applications. The SI2435 ISOmodem supports a variety of communication protocols, including CEC, IrDA, and UART. The board is designed to provide a platform for developers to evaluate the features of the SI2435 ISOmodem and to develop applications that use the modem.

  • WLP EV KIT MODELGAUGE M5 1S 1W
    Maxim Integrated MAX17211XEVKIT# WLP EV KIT MODELGAUGE M5 1S 1W
    2024-08-02 15:34:462

    The MAX17211XEVKIT-XEVKIT# is an evaluation kit for the MAX17211X Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17211X fuel gauge, which is designed to accurately measure the remaining capacity of a single-cell Li-ion battery. The kit includes a MAX17211X fuel gauge IC, a MAX17211XEVKIT# board, a USB cable, and a software package. The board features a USB interface for easy connection to a PC, and a JTAG interface for programming and debugging. The software package includes a graphical user interface (GUI) for configuring and monitoring the fuel gauge, as well as a library of example code for developing custom applications. The MAX17211XEVKIT-XEVKIT# is an ideal tool for evaluating the performance of the MAX17211X fuel gauge.

  • LTC3867EUF DEMO BOARD - 18V ? VI
    Analog Devices Inc. DC1928A LTC3867EUF DEMO BOARD - 18V ? VI
    2024-08-02 15:34:464

    The Analog Devices DC1928A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3867EUF high efficiency synchronous step-down DC-DC controller. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 36V, allowing it to be used in a variety of applications. The board also includes a wide range of features, such as adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board's performance. With its robust design and features, the DC1928A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3867EUF high efficiency synchronous step-down DC-DC controller.

  • Microchip DM163003
    2024-08-02 15:34:462

    The Microchip Technology DM163003-DM163003 PICDEM 3 Demonstration Board is a comprehensive development platform for the PIC16C9XX family of microcontrollers. It is designed to provide a comprehensive set of features and functions for automotive and transportation applications. The board includes a PIC16C9XX microcontroller, a variety of peripherals, and a range of development tools. It also includes a graphical user interface (GUI) for programming and debugging. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy programming and debugging. The board also includes a variety of on-board sensors and actuators, such as a temperature sensor, a light sensor, a humidity sensor, and a motor driver. The board also includes a USB port for connecting to a PC for programming and debugging. The board is designed to be used with the PIC16C9XX family of microcontrollers, and is ideal for automotive and transportation applications.

  • 10-BIT, 65/80/105 MSPS DUAL A/D CONVERTER
    Analog Devices, Inc. AD9216-105PCBZ 10-BIT, 65/80/105 MSPS DUAL A/D CONVERTER
    2024-08-02 15:34:462

    The Analog Devices AD9216-105PCBZ Evaluation Board is designed to feature the AD9216BCPZ-105, a 10-bit, 105 MSPS dual A/D converter. This board is ideal for use in communications and telecom applications, providing high-speed, low-power performance. It features two independent A/D converters, each with a sampling rate of 105 MSPS, and a wide input bandwidth of up to 200 MHz. The board also includes a variety of features such as a low-noise power supply, a reference voltage generator, and a clock generator. Additionally, the board is designed to be compatible with a variety of development platforms, making it easy to integrate into existing systems.

  • EVAL BOARD FOR S1D13714
    Epson Electronics America Inc-Semiconductor Div S5U13714P00C000 EVAL BOARD FOR S1D13714
    2024-08-02 15:34:462

    Epson America, Inc's S5U13714P00C000-C000, S5U13714P00C000 Development Kit is a comprehensive solution for embedded memory LCD applications. It is based on the S1D13705F00A Embedded Memory LCD Controller and is designed for industrial temperature applications. The kit includes a development board, a power supply, a USB cable, and a software package. The development board features a 128x128 pixel LCD display, a 4-bit parallel interface, and a serial interface. It also includes a variety of other features such as a temperature sensor, a light sensor, a buzzer, and a keypad. The software package includes a comprehensive set of tools and libraries for developing applications for the S1D13705F00A controller. The kit is ideal for developing embedded memory LCD applications in industrial temperature environments.

  • DEMO BOARD FOR LTC2325-16
    Linear Technology/Analog Devices DC2395A-C DEMO BOARD FOR LTC2325-16
    2024-08-02 15:34:463

    The Analog Devices DC2395A-C Demo Board is a powerful tool for evaluating the performance of the LTC2325-16 Quad, 16-Bit, 5Msps/ch Simultaneous Sampling SAR ADC. This demo board features four channels of simultaneous sampling, allowing for high-speed data acquisition and analysis. It also includes a variety of communications and telecom features, such as a USB interface, Ethernet port, and RS-232 port. The board also includes a variety of signal conditioning components, such as a low-noise amplifier, a programmable gain amplifier, and a voltage reference. This demo board is ideal for applications in communications and telecom, such as signal processing, data acquisition, and signal analysis.

  • LT1997 L CONFIGURABLE PRECISION
    Linear Technology/Analog Devices DC2551A-B LT1997 L CONFIGURABLE PRECISION
    2024-08-02 15:34:462

    The Analog Devices DC2551A-B Demo Board is a versatile and powerful tool for instrumentation and measurement applications. It is based on the LT1997-2 Configurable Precision Amplifier, which provides a wide range of gain and bandwidth settings. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test points and jumpers, allowing for easy configuration and calibration of the amplifier. The board is ideal for use in a variety of applications, including signal conditioning, data acquisition, and instrumentation. With its wide range of features and capabilities, the DC2551A-B Demo Board is an excellent choice for any instrumentation and measurement application.

  • LT1725IGN / 48Vin to 3.3V/3A, 10W Module, Isolated Flyback, 1x2 Footprint
    Analog Devices DC373A-B LT1725IGN / 48Vin to 3.3V/3A, 10W Module, Isolated Flyback, 1x2 Footprint
    2024-08-02 15:34:462

    The Analog Devices DC373A-B LT1725IGN Demo Board is a 48Vin to 3.3V/3A, 10W Module, Isolated Flyback, 1x2 Footprint, Instrumentation and Measurement solution. It is designed to provide a reliable, efficient, and cost-effective power solution for a wide range of applications. The board features a high-efficiency, low-noise, isolated flyback topology with a wide input voltage range of 48Vin. It also features a high-efficiency, low-noise, isolated flyback topology with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-drop

  • EVALUATION KIT FOR MAX17596
    Maxim Integrated MAX17596EVKIT# EVALUATION KIT FOR MAX17596
    2024-08-02 15:34:462

    The MAX17596EVKIT-EVKIT# is an evaluation kit for the MAX17596 Peak-Current-Mode Flyback Controller, a power management IC from Maxim Integrated. This kit provides a complete platform for evaluating the features and performance of the MAX17596. It includes a MAX17596 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is populated with all the necessary components to evaluate the MAX17596, including a power supply, a load, and a set of jumpers and switches. The USB-to-I2C adapter allows users to easily program and control the MAX17596 via a PC. The kit also includes a comprehensive user guide and software to help users get started quickly.

  • EVAL KIT MAX7030 (LOW-COST, 315M
    Maxim Integrated MAX7030EVKIT-315 EVAL KIT MAX7030 (LOW-COST, 315M
    2024-08-02 15:34:462

    The MAX7030EVKIT-315 is an evaluation kit for the MAX7030 low-cost, 315MHz ASK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX7030 transceiver. It includes a MAX7030 evaluation board, a MAX7030-EVKIT-315 software package, and a MAX7030-EVKIT-315 hardware package. The evaluation board includes a MAX7030 transceiver, a fractional-N PLL, and a power supply. The software package includes a graphical user interface (GUI) for configuring the transceiver and a library of example programs. The hardware package includes a MAX7030-EVKIT-315 evaluation board, a MAX7030-EVKIT-315 software package, and a MAX7030-EVKIT-315 hardware package. The MAX7030-EVKIT-315 evaluation board is designed to provide a complete platform for evaluating the MAX7030 transceiver. It includes a MAX7030 transceiver, a fractional-N PLL, and a power supply. The software package includes a graphical user interface (GUI) for configuring the transceiver and a library of example programs. The hardware package includes a MAX7030-EVKIT-315 evaluation board, a MAX7030-EVKIT-315 software package, and a MAX7030-EVKIT-315 hardware package. The MAX7030-EVKIT-315 evaluation board is designed to provide a complete platform for evaluating the MAX7030 transceiver. It is ideal for consumer electronics applications and provides a comprehensive platform for evaluating the MAX7030 transceiver.

  • LTC1643AHCGN - PCI HOT SWAP CONT
    Linear Technology/Analog Devices DC225A-H LTC1643AHCGN - PCI HOT SWAP CONT
    2024-08-02 15:34:463

    The Analog Devices DC225A-H Demo Board is a great tool for demonstrating the features of the LTC1643AHCGN PCI Hot-Swap Controller. This board is designed to provide an active high enable signal for computers and peripherals, allowing them to be safely and quickly connected and disconnected from a system. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as a power-on reset circuit. The board also includes a status LED to indicate the power status of the system. This demo board is a great way to quickly and easily demonstrate the features of the LTC1643AHCGN PCI Hot-Swap Controller.