web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. EVAL-AD7788EB
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7788EB is an evaluation board for the AD7788, a 16-bit, low power, delta-sigma ADC instrumentation and measurement amplifier. This board is designed to provide a platform for evaluating the performance of the AD7788 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy configuration. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The EVAL-AD7788EB is an ideal tool for evaluating the performance of the AD7788 in a variety of instrumentation and measurement applications.

  • Evaluation Board for MIC23250-G4YMT Synchronous Buck Regulato
    Microchip MIC23250-G4YMT EV Evaluation Board for MIC23250-G4YMT Synchronous Buck Regulato
    2024-08-02 15:34:462

    The Microchip Technology MIC23250-G4YMT EV is a 1.2V and 1.8V DC to DC multi-output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and provides up to 1.2A of output current. It also has a low quiescent current of only 1.5uA, making it ideal for battery-powered applications. The MIC23250-G4YMT EV also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also RoHS compliant and has a small form factor, making it perfect for space-constrained applications.

  • Analog Devices, Inc. EVAL-AD5765EBZ
    2024-08-02 15:34:463

    The Analog Devices EVAL-AD5765EBZ is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW/channel. The device is capable of producing a wide range of output voltages from 0V to 5V, and can be used to generate precise analog signals for a variety of instrumentation and measurement applications. It also features a high-speed SPI interface for easy integration into existing systems. The EVAL-AD5765EBZ is an ideal solution for applications requiring accurate and reliable analog signal generation.

  • LTC6905-133 SILICON OSCILLATOR D
    Linear Technology/Analog Devices DC2073B-D LTC6905-133 SILICON OSCILLATOR D
    2024-08-02 15:34:462

    The Analog Devices DC2073B-D Demo Board is a versatile instrumentation and measurement tool based on the LTC6905-133 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

  • BOARD EVALUATION 40MSPS AD9269
    Analog Devices Inc. AD9269-40EBZ BOARD EVALUATION 40MSPS AD9269
    2024-08-02 15:34:462

    The Analog Devices AD9269-40EBZ Evaluation Board is designed for use with the AD9269BCPZ-40, a 2-channel, 16-bit, 40 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a complete platform for evaluating the performance of the AD9269BCPZ-40, including a power supply, reference clock, and a variety of connectors for interfacing with external components. The board also includes a USB-to-JTAG interface for programming and debugging the AD9269BCPZ-40. The evaluation board is designed to be used with the AD9269BCPZ-40 in a variety of automotive and transportation applications.

  • EVALUATION BOARD I.C.
    Analog Devices Inc. EVAL-ADM1064TQEBZ EVALUATION BOARD I.C.
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADM1064TQEBZ and EVAL-ADM1063TQEBZ Evaluation Boards are designed to evaluate the ADM1063ASUZ Voltage Supervisor Sequencer for complex sequencing applications. These boards feature a wide range of features, including a high-accuracy voltage supervisor, a programmable sequencer, and a wide range of digital and analog I/O. The boards are designed to be used with computers and peripherals, allowing for easy integration into existing systems. The boards are also designed to be used with a variety of power supplies, allowing for flexibility in power management. The boards are also designed to be used with a variety of communication protocols, allowing for easy integration into existing networks.

  • Power Management IC Development Tools 78M6613 PSU Board
    Maxim Integrated 78M6613-PSU-1 Power Management IC Development Tools 78M6613 PSU Board
    2024-08-02 15:34:462

    The Maxim Integrated 78M6613-PSU-1 Evaluation Kit for Power Meter for Industrial, Automation, and Building Automation Applications is a comprehensive solution for measuring and monitoring power consumption in industrial, automation, and building automation applications. This evaluation kit includes a 78M6613-PSU-1 power meter, a power supply, and a USB cable for easy connection to a PC. The 78M6613-PSU-1 power meter is a highly accurate, low-cost, and easy-to-use device that can measure and monitor power consumption in industrial, automation, and building automation applications. It features a wide range of measurement capabilities, including voltage, current, power, energy, and frequency. The 78M6613-PSU-1 also offers a variety of communication protocols, including Modbus, CAN, and Ethernet, for easy integration into existing systems. The evaluation kit also includes a comprehensive user guide and software for easy setup and configuration.

  • AD8036 Evaluation Board
    Analog Devices AD8036-EBZ AD8036 Evaluation Board
    2024-08-02 15:34:462

    The Analog Devices AD8036-EBZ Evaluation Board is designed to feature the AD8036 wide bandwidth, low distortion clamping amplifier. This amplifier is ideal for applications requiring high performance in the industrial temperature range. The board includes a wide range of features, such as a low noise power supply, adjustable gain and offset, and a wide range of input and output connectors. The board also includes a comprehensive set of test points and a user-friendly graphical user interface for easy evaluation and testing. The AD8036-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD8036 wide bandwidth, low distortion clamping amplifier.

  • Others 8-Bit 250 Msps ADC CMOS Eval Bd.
    Analog Devices AD9481-PCB Others 8-Bit 250 Msps ADC CMOS Eval Bd.
    2024-08-02 15:34:462

    The Analog Devices AD9481-PCB Evaluation Board is designed to evaluate the performance of the AD9481 8-Bit, 250 MSPS 3.3V A/D Converter. This board is ideal for instrumentation and measurement applications. It features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of test points and jumpers for easy access to the device's internal signals. The board also includes a power supply and a USB interface for easy connection to a PC. The board is designed to provide a complete evaluation platform for the AD9481 A/D Converter.

  • Analog Devices, Inc. EVAL-110VAC-USZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-110VAC-USZ Evaluation Board is a DC to DC single output power supply designed for processor power management. It is designed to work with Analog Devices' Power Management ICs and provides a regulated output voltage of up to 5V. The board features a wide input voltage range of 90-264VAC, and is equipped with a power factor correction circuit to ensure efficient operation. It also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable power supply solution for processor power management applications.

  • BOARD EVALUATION FOR AD7321
    Analog Devices Inc. EVAL-AD7321CBZ BOARD EVALUATION FOR AD7321
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7321CBZ is an evaluation board for the AD7321, a 13-bit, 500 KSPS, 2-channel analog-to-digital converter (ADC). This board is designed for instrumentation and measurement applications, providing a platform for evaluating the performance of the AD7321. It features a wide range of input ranges, including ±10 V, ±5 V, ±2.5 V, and ±1.25 V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a low-noise power supply, a reference voltage, and a temperature sensor. The EVAL-AD7321CBZ is a great tool for evaluating the performance of the AD7321 in a variety of instrumentation and measurement applications.

  • Analog Devices, Inc. DC717A
    2024-08-02 15:34:472

    The Analog Devices DC717A-A LT3024EDE Demo Board is a dual output low dropout (LDO) linear regulator designed for consumer electronics applications. It has an input voltage range of 2.3V to 20V and allows the user to select either 2.5V, 3.3V, or 5V for the output voltage. The board is capable of providing up to 500mA of current for Vout1 and up to 100mA of current for Vout2. This demo board is ideal for applications that require a reliable and efficient power supply.