web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAX9235
    Maxim Integrated MAX9235EVKIT+ KIT EVAL FOR MAX9235
    2024-08-02 15:34:522

    The Maxim Integrated MAX9235EVKIT-EVKIT+ is an evaluation kit that provides a comprehensive platform for evaluating the MAX9235, 400-Mbps, 10-bit LVDS serializer and the MAX9206, 400-Mbps, 10-bit LVDS deserializer, Security ICs. This kit includes two boards, one for the MAX9235 and one for the MAX9206, as well as a USB-to-serial cable for connecting the boards to a PC. The kit also includes a set of evaluation software and documentation to help users quickly evaluate the performance of the MAX9235 and MAX9206. The MAX9235EVKIT-EVKIT+ is ideal for applications such as video surveillance, automotive infotainment, and industrial automation.

  • BOARD DEMO FOR LT3480EMSE
    Linear Technology/Analog Devices DC1091A BOARD DEMO FOR LT3480EMSE
    2024-08-02 15:34:522

    The Analog Devices DC1091A-A, LT3480EMSE Demo Board is a 2A, 38V Step-Down Switching Regulator with SYNC Function, designed for use in automotive and transportation applications. It features a wide input voltage range of 4.5V to 38V, and a wide output voltage range of 0.8V to 36V. The board also includes a SYNC pin for synchronization to an external clock, allowing for improved efficiency and reduced noise. It is capable of delivering up to 2A of continuous output current, and is protected against over-temperature, over-current, and short-circuit conditions. The board is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

  • 10AX115N4F40I3SGES FPGA Development Kit 800MHz CPU 4GB RAM 4KB/128MB I2C EEPROM/SPI NOR Flash
    FLEx RXCA10X115BF40-IDK00A 10AX115N4F40I3SGES FPGA Development Kit 800MHz CPU 4GB RAM 4KB/128MB I2C EEPROM/SPI NOR Flash
    2024-08-02 15:34:5215

    The ReFLEX CES RXCA10X115BF40-IDK00A, ATTILA Instant-Development Kit (ATTILA Instant Devkit -ES2) is a powerful development platform based on Altera FPGA Arria 10 GX. It is designed to provide a comprehensive set of tools and resources for embedded system designers. The kit includes a high-performance FPGA board, a comprehensive set of peripherals, and a suite of software tools for programming, debugging, and system development. The board features a dual-core ARM Cortex-A9 processor, a high-speed DDR3 memory, and a variety of I/O interfaces. It also includes a range of expansion options, including a PCIe slot, a USB 3.0 port, and a Gigabit Ethernet port. The kit also includes a comprehensive set of software tools, including a C/C++ compiler, an assembler, a debugger, and a simulator. The kit is ideal for embedded system designers who need a powerful and flexible development platform.

  • QWIIC PRESSURE SENSOR - LPS25HB
    SparkFun Electronics SPX-14767 QWIIC PRESSURE SENSOR - LPS25HB
    2024-08-02 15:34:522

    The SparkFun Electronics SPX-14767 Qwiic Pressure Sensor Development Kit based on LPS25HB Instrumentation and Measurement is a comprehensive kit for measuring pressure in a variety of applications. The kit includes a LPS25HB pressure sensor, a Qwiic connector, and a breakout board for easy connection to your project. The LPS25HB is a high-accuracy, low-power, digital pressure sensor with a range of up to 260 mbar. It is capable of measuring pressure in a variety of environments, including underwater, and is ideal for applications such as weather monitoring, altitude sensing, and medical diagnostics. The Qwiic connector allows for easy connection to your project, and the breakout board provides access to all of the sensor's features. The kit also includes a variety of accessories, such as a USB cable, a 3.3V regulator, and a mounting bracket, to make setup and integration into your project easy.

  • BOARD EVAL FOR AS5311
    OSRAM AS5311-TS_EK_DB BOARD EVAL FOR AS5311
    2024-08-02 15:34:512

    The AS5311-TS_EK_DB, AS5311-TS_EK_DB, AS5311 Demo Board from AMS-OSRAM AG is a contactless high resolution magnetic linear encoder for consumer electronics. It is designed to provide accurate and reliable position sensing for a wide range of applications. The board features a magnetic linear encoder with a resolution of up to 12 bits, a low power consumption of only 0.5 mA, and a wide operating temperature range of -40°C to +85°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and testing. The board is ideal for applications such as robotics, medical devices, and industrial automation.

  • BD DEMO FOR LTM4676
    Linear Technology/Analog Devices DC1811B-A BD DEMO FOR LTM4676
    2024-08-02 15:34:522

    The Analog Devices DC1811B-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTM4676 Dual Output Buck module with PMBus. This board is designed to provide a 4.5V input voltage of up to 26.5V and can deliver up to 13A of output current at 1V/1.8V for Vout0/Vout1. It also features instrumentation and measurement capabilities, allowing users to accurately monitor and adjust the module's performance. The DC1811B-A Demo Board is an ideal solution for evaluating the performance of the LTM4676 Dual Output Buck module with PMBus.

  • DEMO BOARD FOR LTC4054ES5-4.2
    Linear Technology/Analog Devices DC569B DEMO BOARD FOR LTC4054ES5-4.2
    2024-08-02 15:34:522

    The Analog Devices DC569B-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4054ES5-4.2, 4.25V battery charger. This board is designed to charge a single cell Li-Ion battery with a maximum current of 450mA or 600mA. It features a wide input voltage range of 10V and is ideal for use in computers and peripherals. The board also includes a variety of features such as over-voltage protection, over-temperature protection, and short-circuit protection. Additionally, the board is equipped with a USB port for easy connection to a PC or other device. The DC569B-B Demo Board is an excellent choice for evaluating the performance of the LTC4054ES5-4.2, 4.25V battery charger.

  • EVAL KIT MAX7356, MAX7357, AND M
    Maxim Integrated MAX7358EVKIT+ EVAL KIT MAX7356, MAX7357, AND M
    2024-08-02 15:34:522

    The Maxim Integrated MAX7358EVKIT+ Evaluation Board is a versatile tool for evaluating the performance of the MAX7358 analog switch for servers, industrial, and automotive applications. This evaluation board features a wide range of features, including a low-power, low-voltage, low-noise, and low-distortion design. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the MAX7358 switch, allowing users to quickly and accurately assess its performance in a variety of applications. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

  • Display Development Tools S1D13L02 Eval Board
    Epson Electronics America Inc-Semiconductor Div S5U13L02P00C100 Display Development Tools S1D13L02 Eval Board
    2024-08-02 15:34:522

    The Epson America, Inc S5U13L02P00C100-C100, S5U13L02P00C100, Evaluation Board is an industrial-grade evaluation board based on the S1D13L02 LCD Controller. It is designed to provide a comprehensive platform for evaluating the performance of the S1D13L02 LCD Controller in industrial applications. The board features a wide range of features, including a high-resolution LCD display, a wide range of input/output ports, and a variety of power supply options. It also includes a comprehensive set of software tools for testing and debugging the S1D13L02 LCD Controller. The board is ideal for use in industrial applications, such as factory automation, medical equipment, and automotive systems.

  • Power Management IC Development Tools EVAL board XRP7714 2 w power connecto
    MaxLinear XRP7714EVB-DEMO-2P Power Management IC Development Tools EVAL board XRP7714 2 w power connecto
    2024-08-02 15:34:512

    The MaxLinear XRP7714EVB-DEMO-2P is a four channel digital PWM demo board and audio amplifier. It is designed to demonstrate the features and performance of the XRP7714 PWM controller. The board includes four channels of PWM outputs, each with its own adjustable gain and frequency control. It also includes a stereo audio amplifier with adjustable gain and volume control. The board is powered by a 5V DC power supply and is compatible with a wide range of audio sources. The board is ideal for use in audio applications such as home theater systems, car audio systems, and portable audio devices.

  • MIC2298-15YML Evaluation Board
    Microchip MIC2298-15YMLEV MIC2298-15YML Evaluation Board
    2024-08-02 15:34:512

    The Microchip Technology MIC2298-15YMLEV Evaluation Board is designed to evaluate the MIC2298, a fully integrated 7W net output minimum High Power white LED driver. This board is ideal for consumer electronics applications, as it allows for easy testing and evaluation of the MIC2298. It features a wide input voltage range of 4.5V to 28V, and is capable of driving up to 7W of LED power. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a USB connection for easy programming.

  • LT6658-3.3 DEMOBOARD LOW NOISE,
    Linear Technology/Analog Devices DC2432B-E LT6658-3.3 DEMOBOARD LOW NOISE,
    2024-08-02 15:34:512

    The Analog Devices DC2432B-E Demo Board is a versatile platform for evaluating the performance of the LT6658-3.3 Low Noise, High Current, Precision Reference. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the reference. The board includes a low noise, high current, precision reference, a low noise, high current, precision voltage regulator, and a low noise, high current, precision current source. It also includes a wide range of test points and connectors for easy evaluation of the reference. The board is designed to be used in a wide range of automotive and transportation applications, and is ideal for evaluating the performance of the LT6658-3.3 Low Noise, High Current, Precision Reference.