web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. DC1069A
    2024-08-02 15:34:512

    The Analog Devices DC1069A-A LT3500EDD Demo Board is a 36V (40V Transient) 2.2MHz Step-Down Switching Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the LT3500EDD switching regulator, and is ideal for automotive and transportation applications that require high efficiency and reliable operation.

  • MAX7322 Evaluation Kit/Evaluation System
    Maxim Integrated MAX7322EVKIT+ MAX7322 Evaluation Kit/Evaluation System
    2024-08-02 15:34:512

    The MAX7322EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7322 I/O Controller for Notebook, Automotive and Transportation Applications. This kit includes a MAX7322EVKIT+ board, a MAX7322EVKIT+ software CD, and a USB cable. The MAX7322EVKIT+ board features a MAX7322 I/O controller, a USB interface, and a variety of I/O connectors. The MAX7322EVKIT+ software CD includes a Windows-based graphical user interface (GUI) that allows users to quickly configure and evaluate the MAX7322 I/O controller. The USB cable allows users to connect the MAX7322EVKIT+ board to a PC for configuration and evaluation. The MAX7322 I/O controller is ideal for applications such as notebook, automotive, and transportation, and provides a low-power, high-performance solution for I/O control.

  • ESP8266 THING DEV STARTER KIT
    SparkFun Electronics KIT-15259 ESP8266 THING DEV STARTER KIT
    2024-08-02 15:34:5116

    The SparkFun ESP8266 Thing Dev Starter Kit (KIT-15259) is a comprehensive communications and telecom kit designed to help you get started with the ESP8266 Thing development board. This kit includes the ESP8266 Thing board, a USB cable, a LiPo battery, a LiPo battery charger, a breadboard, a selection of jumper wires, and a variety of components to get you started with your projects. With this kit, you can explore the capabilities of the ESP8266 Thing board, including WiFi connectivity, GPIO control, and more. This kit is perfect for anyone looking to get started with the ESP8266 Thing board and develop their own projects.

  • LTC3872-1ETS8 DEMO BOARD - 2.75V
    Linear Technology/Analog Devices DC989B-B LTC3872-1ETS8 DEMO BOARD - 2.75V
    2024-08-02 15:34:512

    The Analog Devices DC989B-B Demonstration Board for LTC3872-1 is a single-output boost converter designed for automotive and transportation applications. It features an input voltage range of 3.0V to 4.5V without output de-rating, making it ideal for applications that require a wide input voltage range. The board is equipped with a graphical user interface (GUI) that allows users to quickly and easily configure the converter for their specific application. It also includes a comprehensive set of test points and connectors for easy debugging and troubleshooting. The board is designed to provide a reliable and efficient solution for powering automotive and transportation applications.

  • Low Phase Noise, Fast Settling PLL Frequency Synthesizer Development Kit
    Analog Devices EVAL-ADF4193EBZ2 Low Phase Noise, Fast Settling PLL Frequency Synthesizer Development Kit
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADF4193EBZ2 is a low phase noise, fast settling PLL frequency synthesizer development kit for instrumentation and measurement. It is designed to provide a complete platform for evaluating the performance of the ADF4193 frequency synthesizer. The kit includes a fully populated evaluation board, a USB-based control interface, and a suite of software tools for configuring and monitoring the device. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. With its low phase noise and fast settling time, the EVAL-ADF4193EBZ2 is an ideal solution for applications requiring precise frequency control.

  • Diodes ZXLD1374EV2
    2024-08-02 15:34:512

    The Diodes Incorporated ZXLD1374EV2-EV2 Evaluation Board is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It is based on the ZXLD1374 Buck-Boost LED Driver, which is capable of driving up to 8 LEDs in series with a maximum output current of 1.2A. The board features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. The board also includes a USB interface for easy programming and monitoring of the LED driver. The ZXLD1374EV2-EV2 Evaluation Board is an ideal solution for lighting applications requiring high efficiency and reliability.

  • Analog Devices, Inc. DC720A
    2024-08-02 15:34:512

    The Analog Devices DC720A-A, DC720A, LT3800EFE Demo Board is a high voltage synchronous step-down controller designed for automotive and transportation applications. It has an input voltage range of 20V to 55V and an output voltage of 12V at 6.25A. It features a wide input voltage range, high efficiency, and low output ripple. It also has a wide operating temperature range and is protected against over-voltage, over-current, and short-circuit conditions. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications.

  • BOARD EVAL FOR AD5382
    Analog Devices EVAL-AD5382EB BOARD EVAL FOR AD5382
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD5382EB Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the AD5382, a 32-channel, 14-bit, 125 KSPS digital to analog converter. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD5382. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • Power Management IC Development Tools ADP1864 Eval Brd
    Analog Devices ADP1864-EVAL Power Management IC Development Tools ADP1864 Eval Brd
    2024-08-02 15:34:512

    The Analog Devices ADP1864-EVAL Evaluation Board is a powerful tool for evaluating the performance of the ADP1864 Buck Design Software Power Management IC. This board is designed to provide a comprehensive platform for testing and evaluating the ADP1864's features and capabilities. It includes a wide range of components and features, such as a power supply, voltage regulators, current sense resistors, and a variety of connectors. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the ADP1864's performance. With the ADP1864-EVAL Evaluation Board, users can quickly and easily evaluate the performance of the ADP1864 and make informed decisions about their power management needs.

  • HV9961DB1 Demo Board
    Microchip HV9961DB1 HV9961DB1 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV9961DB1-DB1, HV9961DB1, 21-Watt Universal AC LED Driver Demo Board with Accurate Average-Mode Constant Current Control, Lighting Control, and Dimming is a powerful and versatile LED driver solution. It is designed to provide a high-efficiency, low-cost solution for driving LED lighting applications. The board features an integrated HV9961DB1 LED driver IC, which provides accurate average-mode constant current control, lighting control, and dimming. The board also includes a wide range of features such as a wide input voltage range, adjustable output current, and a wide range of dimming options. The board is ideal for applications such as LED lighting, LED signage, and LED displays. It is also suitable for use in a variety of other applications.

  • LTM4628 DEMO BOARD DUAL 8A OR SI
    Linear Technology/Analog Devices DC2268A-C LTM4628 DEMO BOARD DUAL 8A OR SI
    2024-08-02 15:34:5114

    The Analog Devices DC2268A-C Demo Board is a versatile platform for evaluating the LTM4628EV Dual Buck module Regulator. This board is designed to provide a 5.5V input voltage (VIN) of up to 16V, and can output two regulated voltages of 3.3V @ 13A and 1.5V @ 13A. It is ideal for use in communications and telecom power supplies, and features a wide range of features and options for customizing the board to meet specific application requirements. The board also includes a USB interface for easy programming and monitoring of the board's performance.

  • LT6658-1.8 DEMOBOARD LOW NOISE,
    Linear Technology/Analog Devices DC2432B-B LT6658-1.8 DEMOBOARD LOW NOISE,
    2024-08-02 15:34:512

    The Analog Devices DC2432B-B Demo Board is a versatile platform for evaluating the performance of the LT6658-1.8 Low Noise, High Current, Precision Reference. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the reference. It includes a wide range of test points, allowing for easy access to the reference's output voltage and current. The board also includes a wide range of protection features, such as over-voltage, over-current, and reverse-polarity protection. Additionally, the board includes a wide range of diagnostic features, such as a temperature sensor, a voltage monitor, and a current monitor. The board also includes a wide range of power supply options, allowing for easy integration into a variety of automotive and transportation applications.