web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Development kit with Microsemi M2S010 SoC FPGA, ZL38051 audio processor and power management ICs
    Cooper SF2Plus-Dev-Kit Development kit with Microsemi M2S010 SoC FPGA, ZL38051 audio processor and power management ICs
    2024-08-02 15:34:5125

    ICs. The kit includes a Microsemi SmartFusion2 SoC FPGA, a Microsemi SmartFusion2 Evaluation Board, a Microsemi SmartFusion2 Development Board, and a Microsemi SmartFusion2 System-on-Module. The kit also includes a comprehensive suite of development tools, including the Arrow Microsemi SF2+ IDE, the Arrow Microsemi SF2+ Debugger, and the Arrow Microsemi SF2+ Programmer. The kit provides a complete development environment for developing embedded applications using the Microsemi SmartFusion2 SoC FPGA, Communications and Telecom ICs. The kit also includes a comprehensive suite of software libraries, drivers, and example applications to help developers quickly get started with their projects. The kit is ideal for developing applications such as industrial automation, medical, automotive, and consumer electronics.

  • Power Management IC Development Tools EVAL BOARD
    MaxLinear XR76208EVB Power Management IC Development Tools EVAL BOARD
    2024-08-02 15:34:512

    The MaxLinear XR76208EVB-EVB is an evaluation board for the XR76208 8A Synchronous Step Down Regulator. It is designed to provide a platform for testing and evaluating the performance of the XR76208 in a variety of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 8A. It also includes a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the XR76208. The XR76208EVB-EVB is an ideal solution for evaluating the performance of the XR76208 in communications and telecom applications.

  • Diodes ZXGD3105EV1
    2024-08-02 15:34:513

    The Diodes Incorporated ZXGD3105EV1-EV1 Evaluation Board is a power management IC designed to provide efficient and reliable power control for a wide range of applications. It is based on the ZXGD3105 MOSFET Power Driver, which is a high-performance, low-cost, low-power, and low-noise power driver. The board features a wide range of features, including a wide operating voltage range, high-speed switching, and low-power consumption. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in a variety of power management applications, such as power supply, motor control, and lighting control.

  • Analog Devices, Inc. DC1640A-B
    2024-08-02 15:34:512

    The Analog Devices DC1640A-B, LTC3833EUDC Demo Board is a power management IC designed to provide a regulated output voltage of 1.5V at 20A from an input voltage of 14V. It features a 4.5V RSENSE voltage and is ideal for applications requiring high efficiency and low noise. The board is designed to demonstrate the capabilities of the LTC3833EUDC IC and includes a variety of features such as over-voltage protection, over-current protection, and thermal shutdown. It is suitable for use in a wide range of applications including automotive, industrial, and consumer electronics.

  • LTC1911EMS8-1.5 - LOW NOISE, CON
    Linear Technology/Analog Devices DC342A-B LTC1911EMS8-1.5 - LOW NOISE, CON
    2024-08-02 15:34:514

    The Analog Devices DC342A-B, LTC1911EMS8-1.5 Demo Board is a low noise, constant frequency step-down charge pump designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The board also includes a low-noise, high-efficiency switching regulator, and a low-noise, low-ripple output filter. The board is designed to provide a reliable, low-noise power supply for consumer electronics applications, such as portable audio players, digital cameras, and other portable devices. It is also suitable for use in automotive and industrial applications.

  • BOARD DEMO FOR LTC3101EUF
    Linear Technology/Analog Devices DC1443A BOARD DEMO FOR LTC3101EUF
    2024-08-02 15:34:512

    The Analog Devices DC1443A-A, LTC3101EUFE Demo board is a wide Vin, multiple-output DC/DC converter and power path manager designed for video and imaging applications. It features a wide input voltage range of 4.5V to 60V, and can provide up to 5A of output current. It also features a power path manager, which allows for seamless transition between input sources and output loads. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. This demo board is ideal for applications such as automotive, industrial, and medical imaging.

  • AnalogDevices ADV3220-EVALZ
    2024-08-02 15:34:512

    The Analog Devices ADV3220-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3220 800 MHz, 2:1 Analog Multiplexer, Video and Imaging Switch. This board features a wide range of input and output connectors, allowing for easy connection to a variety of video and imaging sources. It also includes a variety of test points and jumpers for easy evaluation of the ADV3220's performance. The board is designed to be used with the Analog Devices ADuC845 microcontroller, allowing for easy programming and control of the ADV3220. The board also includes a power supply and a USB interface for easy connection to a PC. The ADV3220-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADV3220 800 MHz, 2:1 Analog Multiplexer, Video and Imaging Switch.

  • ADMP411, Mems Microphone, Eval Board
    Analog Devices EVAL-ADMP411Z-FLEX ADMP411, Mems Microphone, Eval Board
    2024-08-02 15:34:513

    The EVAL-ADMP411Z-FLEX Evaluation Board from Analog Devices is a bottom-ported analog output MEMS microphone evaluation board based on the ADMP411 microphone. It is designed for consumer electronics audio applications and provides a complete evaluation platform for the ADMP411 microphone. The board features a low-noise, low-distortion, and high-sensitivity microphone with a wide frequency response. It also includes a low-noise amplifier, a low-noise power supply, and a low-noise analog output. The board is designed to be used with a variety of audio applications, including voice recognition, speech recognition, and audio recording. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.

  • HIGH-DENSITY, 5V CAPABLE DPDT AN
    Maxim Integrated MAX14594EEVKIT# HIGH-DENSITY, 5V CAPABLE DPDT AN
    2024-08-02 15:34:512

    The MAX14594EEVKIT-EEVKIT# is an evaluation kit for the MAX14594E Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux/DeMux. This kit provides a complete platform for evaluating the performance of the MAX14594E switch. It includes a printed circuit board (PCB) with the MAX14594E switch, a power supply, and a set of test points for measuring the switch’s performance. The kit also includes a set of jumpers and connectors for connecting the switch to external components. The MAX14594EEVKIT-EEVKIT# is an ideal tool for evaluating the performance of the MAX14594E switch in audio applications.

  • LTC3828EUH Demo Board / 2-Phase, Tracking, 5V = VIN = 12V; Vout1 = 2V @ 17A, Vout2 = 1.5V @ 17A
    Analog Devices DC884A LTC3828EUH Demo Board / 2-Phase, Tracking, 5V = VIN = 12V; Vout1 = 2V @ 17A, Vout2 = 1.5V @ 17A
    2024-08-02 15:34:512

    The Analog Devices DC884A-A, LTC3828EUH Demo Board is a dual output high density 17A step down DC/DC converter with tracking capabilities. It is designed for industrial applications and has an input voltage range of 5V-12V. It features a wide range of output voltage options, adjustable switching frequency, and programmable current limit. The board also includes a power good indicator, thermal shutdown, and overvoltage protection. It is capable of delivering up to 17A of continuous output current and is rated for operation in industrial temperature ranges.

  • LTC1420CGN - 12-BIT 10MSPS ADC (
    Linear Technology/Analog Devices DC552A LTC1420CGN - 12-BIT 10MSPS ADC (
    2024-08-02 15:34:513

    The Analog Devices DC552A-A, LTC1420CGN Demo Board is a 12-bit 10Msps ADC designed for communications and telecom applications. It features a low power, low noise, high speed, and high accuracy analog-to-digital converter. The board includes a wide range of features such as a programmable gain amplifier, a low-noise preamplifier, a high-speed clock generator, and a digital filter. It also includes a variety of connectors and test points for easy connection to external devices. The board is designed to provide a complete solution for communications and telecom applications, allowing for quick and easy prototyping and testing.

  • LTM4630A DEMO BOARD DUAL 18A OR
    Linear Technology/Analog Devices DC2268A-F LTM4630A DEMO BOARD DUAL 18A OR
    2024-08-02 15:34:512

    The Analog Devices DC2268A-F Demo Board is designed to demonstrate the capabilities of the LTM4630EV Dual 18A/Single 36A Buck module Regulator. This board is capable of operating with an input voltage of 4.5V to 15V and can provide two regulated outputs of 1V @ 18A and 1.5V @ 18A. It is ideal for use in communications and telecom applications, providing reliable and efficient power regulation. The board also features a graphical user interface for easy setup and monitoring, as well as a USB port for communication with a PC.