web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • HallSensor DemoBoard
    Diodes HALLSENSOREV1 HallSensor DemoBoard
    2024-08-02 15:34:512

    Diodes Incorporated HALLSENSOREV1-HALLSENSOREV1 Evaluation Board is a versatile tool for demonstrating various Hall Sensor Devices in a sales environment. It is designed to provide instrumentation and measurement capabilities for Hall Sensor devices. The board is constructed with an FR4 base and includes a variety of components such as a Hall Sensor, a voltage regulator, a power supply, and a signal conditioning circuit. The board also includes a USB port for connecting to a PC for data acquisition and analysis. The board is designed to be used in a variety of applications such as automotive, industrial, and consumer electronics. The board is also designed to be used in a variety of environments such as high temperature, high humidity, and high vibration. The board is also designed to be used in a variety of applications such as automotive, industrial, and consumer electronics.

  • HIGH BANDWIDTH 5V CAPABLE DPDT A
    Maxim Integrated MAX14689EVKIT# HIGH BANDWIDTH 5V CAPABLE DPDT A
    2024-08-02 15:34:512

    The MAX14689EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14689 Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux. This evaluation kit includes a MAX14689EVKIT# board, a MAX14689EVKIT# daughter board, and a USB cable. The MAX14689EVKIT# board features two DPDT analog switches, two audio muxes, and two low-RON switches. The MAX14689EVKIT# daughter board provides access to the MAX14689's control pins and allows for easy evaluation of the device's features. The USB cable allows for easy connection to a PC for programming and evaluation. The MAX14689EVKIT-EVKIT# Evaluation Kit is an ideal solution for evaluating the MAX14689 Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux.

  • EVAL BOARD FOR SP6654
    MaxLinear, Inc. SP6654EB EVAL BOARD FOR SP6654
    2024-08-02 15:34:512

    The MaxLinear SP6654EB-EB is a 1.5V DC to DC single output power supply designed for distributed power systems and industrial applications. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 1.5A. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10uA, making it ideal for battery-powered applications. The power supply is protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C. The MaxLinear SP6654EB-EB is a reliable and efficient power supply solution for distributed power systems and industrial applications.

  • DEVELOPMENT KIT FOR LOW POWER WI
    Advantech Corp WISE-DK1520-TB00E DEVELOPMENT KIT FOR LOW POWER WI
    2024-08-02 15:34:512

    The Advantech WISE-DK1520-TB00E is a development kit that uses the WISE-1520 low power 802.11 wireless LAN and Wireless Sensor Network (WSN) platform. It is designed to help developers create and deploy wireless sensor networks quickly and easily. The kit includes a WISE-1520 module, a development board, a USB cable, and a power adapter. The WISE-1520 module is a low power 802.11 wireless LAN and WSN platform that supports multiple wireless protocols, including ZigBee, Bluetooth, and Wi-Fi. It also features a low power consumption design, making it ideal for battery-powered applications. The development board provides an easy-to-use platform for developing and testing applications. It includes a variety of interfaces, including USB, UART, I2C, and SPI, as well as a variety of sensors and actuators. The USB cable and power adapter are used to connect the development board to a computer for programming and debugging. The Advantech WISE-DK1520-TB00E is a great choice for developers looking to create and deploy wireless sensor networks quickly and easily.

  • EVAL KIT FOR MAX1193
    Maxim Integrated MAX1193EVKIT EVAL KIT FOR MAX1193
    2024-08-02 15:34:512

    The Maxim Integrated MAX1193EVKIT-EVKIT is an evaluation board for the MAX1193ETI, an 8-bit, 45-MSPS, 2-channel ADC for data acquisition systems, instrumentation, and measurement. This board is designed to provide a platform for evaluating the performance of the MAX1193ETI ADC. It features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a power supply, a reference voltage, and a clock source, allowing for quick and easy setup. The MAX1193EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX1193ETI ADC in a variety of applications.

  • EVAL KIT MAX1361/MAX1363 (4-CHAN
    Maxim Integrated MAX1363EVKIT EVAL KIT MAX1361/MAX1363 (4-CHAN
    2024-08-02 15:34:513

    The Maxim Integrated MAX1363EVKIT is an evaluation kit for the MAX1363 12-Bit, 133 KSPS, 4CH ADC for Portable Medical Instrumentation, Medical and Healthcare Applications. This kit provides a complete platform for evaluating the performance of the MAX1363 ADC in a variety of medical and healthcare applications. The kit includes a MAX1363 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four analog input channels, a reference voltage, and a power supply. The USB-to-I2C interface board allows for easy communication between the evaluation board and a PC. The kit also includes a comprehensive software package that provides a graphical user interface for configuring and testing the MAX1363 ADC. The MAX1363EVKIT is an ideal solution for evaluating the performance of the MAX1363 ADC in medical and healthcare applications.

  • BOARD EVAL FOR AD7476
    Analog Devices Inc. EVAL-AD7476CBZ BOARD EVAL FOR AD7476
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD7476CBZ Evaluation Board is a powerful tool for evaluating the performance of the AD7476A, a 12-bit, 1 MSPS high speed, low power Analog to Digital Converter. This board is ideal for use in Communications and Telecom applications, providing a reliable and accurate way to convert analog signals into digital signals. The board features a wide range of features, including a low power consumption, high speed conversion, and a wide input voltage range. Additionally, the board is equipped with a variety of connectors and test points, making it easy to connect to other devices and systems. The board also includes a comprehensive set of documentation and software, making it easy to get started with the AD7476A.

  • BOARD EVALUATION FOR AD7677
    Analog Devices Inc. EVAL-AD7677CBZ BOARD EVALUATION FOR AD7677
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD7677CBZ is an evaluation board for the AD7677, a 16-bit, 1-Msps PulSAR analog-to-digital converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7677. It features a wide range of input ranges, including ±10 V, ±5 V, and ±2.5 V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a low-noise power supply, a reference voltage, and a temperature sensor. The board is compatible with the Analog Devices VisualAnalog software, which allows users to quickly and easily configure the board and evaluate the performance of the AD7677.

  • The LT1584/LT1585/LT1587 are low dropout three terminal regulators with 7A, 4.6A and 3A output current capability,...
    Analog Devices DC065A-A The LT1584/LT1585/LT1587 are low dropout three terminal regulators with 7A, 4.6A and 3A output current capability,...
    2024-08-02 15:34:502

    The Analog Devices DC065A-A, LT1584C Demo Board is a power management board designed to provide a reliable and efficient power supply for a variety of applications. It features a Pentium Validator Motherboard 3.3V @ 7A, which is capable of providing up to 7A of current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be compatible with a wide range of power sources, including AC, DC, and battery power. The board is also designed to be easy to use and configure, making it an ideal choice for a variety of applications.

  • Evaluation Board For Dual, 10-Bit, 165MSPS, Current-Output DAC
    Maxim Integrated MAX5854EVKIT Evaluation Board For Dual, 10-Bit, 165MSPS, Current-Output DAC
    2024-08-02 15:34:502

    The Maxim Integrated MAX5854EVKIT-EVKIT is an evaluation kit for the MAX5854 10-Bit, 165MSPS, 2CH DAC for Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX5854 DAC. It includes a MAX5854 evaluation board, a power supply, a USB cable, and a software CD. The evaluation board features two 10-bit, 165MSPS, 2-channel DACs, a low-noise power supply, and a USB interface for easy connection to a PC. The software CD includes a GUI for setting up and controlling the DACs, as well as a library of example programs for testing the performance of the DACs. The MAX5854EVKIT-EVKIT is an ideal tool for evaluating the performance of the MAX5854 DAC for instrumentation and measurement applications.

  • STMicroelectronics STEVAL-ILL071V1
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL071V1 LED Backlight Demonstration Board is a comprehensive evaluation platform for the STP04CM05, ST1S40 and STM32F030 Lighting Control ICs. It is designed to provide a complete solution for LED backlight applications, allowing users to quickly and easily evaluate the performance of the ICs. The board features a wide range of components, including a power supply, LED drivers, a microcontroller, and a variety of connectors. It also includes a graphical user interface (GUI) for easy configuration and control of the ICs. The board is ideal for testing and evaluating the performance of the ICs in a variety of LED backlight applications.

  • EVAL KIT FOR MAX5090
    Maxim Integrated MAX5090EVKIT EVAL KIT FOR MAX5090
    2024-08-02 15:34:502

    The Maxim Integrated MAX5090EVKIT-EVKIT is an evaluation kit for the MAX5090 1.25 to 11V DC to DC single output power supply for automotive and transportation applications. This kit includes a MAX5090EVKIT evaluation board, a MAX5090EVKIT-ADAPTER adapter board, and a MAX5090EVKIT-CABLE cable. The MAX5090EVKIT evaluation board is designed to evaluate the MAX5090 DC-DC converter in a variety of automotive and transportation applications. It features a wide input voltage range of 1.25 to 11V, a wide output voltage range of 0.8 to 5.5V, and a maximum output current of 1.5A. The MAX5090EVKIT-ADAPTER adapter board allows the user to connect the MAX5090EVKIT evaluation board to a variety of power sources. The MAX5090EVKIT-CABLE cable is used to connect the MAX5090EVKIT evaluation board to the MAX5090EVKIT-ADAPTER adapter board. This evaluation kit is ideal for automotive and transportation applications that require a reliable and efficient DC-DC converter.