web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LED Lighting Development Tools LED Drvr Revision A Evaluation Board
    ON Semiconductor NUD4001DGEVB LED Lighting Development Tools LED Drvr Revision A Evaluation Board
    2024-08-02 15:34:502

    The ON Semiconductor NUD4001DGEVB-DGEVB, LED Driver Revision A Evaluation Board is a versatile automotive and transportation solution designed to provide reliable and efficient LED lighting. This evaluation board is equipped with the NUD4001DGEVB LED driver, which is a high-efficiency, low-noise, and low-EMI LED driver IC. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure safe and reliable operation. Additionally, the board is designed to meet the requirements of automotive and transportation applications, making it an ideal choice for automotive lighting applications.

  • Evaluation Boards For The ADG79XX Family Of Switches
    Analog Devices EVAL-ADG792GEBZ Evaluation Boards For The ADG79XX Family Of Switches
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADG792GEBZ Evaluation Board is designed to evaluate the performance of the ADG792 Triple 4:1 Analog Multiplexer. This device is ideal for high-definition TV, consumer electronics, and automotive applications. The board features a triple 4:1 multiplexer, a low-power, low-voltage, low-distortion, and low-noise design. It also includes a wide range of features such as a low-power shutdown mode, a low-voltage operation, and a low-distortion output. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate evaluation of the ADG792 Triple 4:1 Analog Multiplexer.

  • EVAL BOARD FOR MAX17761 3.3V OUT
    Maxim Integrated MAX17761EVKITA# EVAL BOARD FOR MAX17761 3.3V OUT
    2024-08-02 15:34:502

    The MAX17761EVKITA-EVKITA# is an evaluation kit for the MAX17761 3.3V output-voltage, 4.5V to 76V, 1A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17761EVKITA# board, a MAX17761EVKITA# evaluation board, and a MAX17761EVKITA# user guide. The MAX17761EVKITA# board is designed to evaluate the performance of the MAX17761 IC in a wide range of applications. The board features a wide input voltage range of 4.5V to 76V, a high efficiency of up to 95%, and a wide output voltage range of 0.8V to 3.3V. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX17761EVKITA# evaluation board is designed to provide a platform for testing and evaluating the performance of the MAX17761 IC. The board includes a USB-to-serial converter, a power supply, and a set of test points for measuring the output voltage and current. The MAX17761EVKITA# user guide provides detailed instructions on how to use the board and evaluate the performance of the MAX17761 IC.

  • Evaluation Kit Is A Fully Assembled And Tested Surface-Mount, 17-Output LED Driver/GPO Controller Printed-Circuit Board
    Maxim Integrated MAX6964EVKIT Evaluation Kit Is A Fully Assembled And Tested Surface-Mount, 17-Output LED Driver/GPO Controller Printed-Circuit Board
    2024-08-02 15:34:503

    The Maxim Integrated MAX6964EVKIT-EVKIT is an evaluation board designed to evaluate the MAX6964 PWM control for a 17-output LED driver/GPO controller. This board is ideal for lighting control applications, as it allows for the control of up to 17 LEDs or General Purpose Outputs (GPOs). The board features a MAX6964 IC, which provides a wide range of features such as adjustable frequency, adjustable duty cycle, and adjustable current limit. Additionally, the board includes a USB-to-I2C interface, allowing for easy connection to a PC for programming and debugging. The MAX6964EVKIT-EVKIT is a great tool for evaluating the MAX6964 PWM control for LED driver/GPO controller applications.

  • LTC3882EUJ-1 DEMO BOARD 7V = VIN
    Analog Devices Inc. DC2312A-B LTC3882EUJ-1 DEMO BOARD 7V = VIN
    2024-08-02 15:34:502

    The Analog Devices DC2312A-B Demo Board is a power management board designed for use with the LTC3882EUJ-1 Voltage Mode PMBus Buck Converter. It is capable of providing up to 70A of power with an input voltage range of 7V to 14V and an output voltage range of 0.5V to 2V. The board features a wide range of features, including an adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage. It also includes a PMBus interface for monitoring and control. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • BOARD EVAL FOR LTC3203B
    Analog Devices Inc. DC863A-C BOARD EVAL FOR LTC3203B
    2024-08-02 15:34:502

    The Analog Devices DC863A-C, LTC3203B-1 Multiple Output PD (set for 4.5V or 5V) Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LTC3203B-1 power management IC. This demo board is capable of providing up to four regulated outputs with adjustable voltage settings from 4.5V to 5V. It also features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. The board also includes a USB port for easy connection to a PC for programming and monitoring. The board is designed to be used with the LTC3203B-1 IC, which provides a high-efficiency, low-noise power solution for consumer electronics applications.

  • MIC2033-12AYM6 Evaluation Board
    Microchip MIC2033-12AYM6 EV MIC2033-12AYM6 Evaluation Board
    2024-08-02 15:34:502

    The Microchip Technology MIC2033-12AYM6 EV is an evaluation board for the High-Accuracy, High-Side, Fixed Current Limit Power Switch. It is designed for use in communications and telecom power management applications. The board features a MIC2033-12AYM6 power switch IC, which provides a high-accuracy, high-side, fixed current limit power switch with a wide input voltage range of 4.5V to 28V. The board also includes a power supply, a current sense resistor, and a load resistor. The board is designed to provide a simple and easy way to evaluate the MIC2033-12AYM6 power switch IC and its features. It is ideal for use in applications such as power supply sequencing, power supply monitoring, and power supply protection.

  • Cross Point Switch, 1 Func, 16 Channel, BIPola
    Analog Devices AD8111-EB Cross Point Switch, 1 Func, 16 Channel, BIPola
    2024-08-02 15:34:498

    The Analog Devices AD8111-EB is a four-layer evaluation board for the AD8111, a high-performance, low-power, single-supply, rail-to-rail operational amplifier. This board contains the same boards and uses the same external components as the AD8111, ensuring reliable performance and security. The board is designed to provide a safe and secure environment for testing and evaluating the AD8111, allowing users to quickly and easily evaluate the device's features and performance. The board also includes a variety of safety features, such as over-voltage protection, short-circuit protection, and thermal protection, to ensure the safety of the user and the device.

  • MAX6952 Evaluation Kit Is An Assembled And Tested Printed Circuit Board
    Maxim Integrated MAX6952EVKIT+ MAX6952 Evaluation Kit Is An Assembled And Tested Printed Circuit Board
    2024-08-02 15:34:493

    The MAX6952EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive development platform for the MAX6952 SPI-interfaced four-digit 5x7 Matrix LED Display Driver, Audio Driver, and Keypad Scanner. This kit includes a MAX6952EVKIT+ board, a MAX6952EVKIT+ daughter board, and a MAX6952EVKIT+ software package. The MAX6952EVKIT+ board features a MAX6952 device, a four-digit 5x7 matrix LED display, an audio driver, and a keypad scanner. The MAX6952EVKIT+ daughter board provides additional features such as a temperature sensor, a light sensor, and a potentiometer. The MAX6952EVKIT+ software package includes a comprehensive set of software tools and example programs to help users quickly develop their own applications. The MAX6952EVKIT+ Evaluation Kit is an ideal platform for evaluating and developing applications with the MAX6952 device.

  • Evaluation Board For IC 50 DB GSM PA Controller
    Analog Devices AD8311-EVAL Evaluation Board For IC 50 DB GSM PA Controller
    2024-08-02 15:34:494

    The Analog Devices AD8311-EVAL Evaluation Board is designed to evaluate the performance of the AD8311 50dB GSM PA Controller, a high-performance, low-power amplifier controller for consumer electronics applications. The board features a wide range of features, including a wide input voltage range, low noise, high linearity, and low distortion. It also includes a wide range of protection features, such as over-temperature, over-current, and over-voltage protection. The board is designed to be used with a wide range of GSM PA controllers, allowing for easy evaluation and testing of the device. The board also includes a range of test points and connectors, allowing for easy connection to external test equipment.

  • Evaluation Board Featuring the MIC2033-12AYMT 1.2 A Switch
    Microchip MIC2033-12AYMT EV Evaluation Board Featuring the MIC2033-12AYMT 1.2 A Switch
    2024-08-02 15:34:492

    The Microchip Technology MIC2033-12AYMT EV is an evaluation board for the high-accuracy, high-side, fixed current limit power switch. It is designed for use in communications and telecom power management applications. The board features a MIC2033-12AYMT power switch, which provides a high-accuracy, high-side, fixed current limit of up to 12A. It also features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 1.5mA. The board also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection. The board is designed to be used with the Microchip MPLAB® X Integrated Development Environment (IDE) and the MPLAB® XC Compilers.

  • BOARD EVAL FOR AD8018
    Analog Devices Inc. AD8018AR-EVAL BOARD EVAL FOR AD8018
    2024-08-02 15:34:493

    The Analog Devices AD8018AR-EVAL Evaluation Board is a versatile platform for evaluating the performance of the AD8018 XDSL Line Drive Amplifier. This board is designed to provide a comprehensive evaluation of the AD8018’s features and performance in a variety of communications and telecom applications. The board includes a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a variety of power supplies, and is compatible with both AC and DC power sources. The board is also designed to be used with a variety of signal sources, including digital and analog signals. The board is ideal for evaluating the performance of the AD8018 in a variety of communications and telecom applications.