web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. DC2007A-A
    2024-08-02 15:34:502

    Demo Board is a versatile and powerful demonstration board from Analog Devices. It features the LTM4630EV high efficiency, polyphase 70A step-down power module regulator, which is designed to provide a high level of power efficiency and performance in a wide range of applications. The board also includes a variety of communications and telecom features, such as a USB port, Ethernet port, and RS-232 port. The board also includes a variety of power management features, such as over-voltage protection, over-current protection, and thermal protection. The board also includes a variety of analog and digital signal conditioning features, such as a low-noise amplifier, a high-speed ADC, and a high-speed DAC. The board also includes a variety of software and hardware tools, such as a graphical user interface, a software development kit, and a hardware development kit. The board is designed to be used in a variety of applications, such as automotive, industrial, and consumer electronics.

  • BESCOPE
    Cooper BeScope BESCOPE
    2024-08-02 15:34:502

    The Arrow Development Tools BeScope is a digital oscilloscope designed for use with the BeMicro CV Development Kit. It is a powerful tool for medical and healthcare applications, providing a wide range of features and capabilities. The BeScope is capable of capturing and displaying waveforms up to 200 MHz, with a maximum sample rate of 1 GS/s. It also features a built-in signal generator, allowing users to generate and analyze signals with ease. Additionally, the BeScope includes a variety of software tools for data analysis, including FFT, histogram, and XY plotting. With its intuitive user interface and powerful features, the BeScope is an ideal tool for medical and healthcare professionals.

  • Power Management IC Development Tools MAX8822 Eval Kit
    Maxim Integrated MAX8822EVKIT+ Power Management IC Development Tools MAX8822 Eval Kit
    2024-08-02 15:34:502

    The MAX8822EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX8822 7-LEDs White LED Driver for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes a MAX8822EVKIT+ board, a MAX8822EVKIT+ adapter board, and a MAX8822EVKIT+ software package. The MAX8822EVKIT+ board features a MAX8822 7-LEDs White LED Driver, a MAX8822EVKIT+ adapter board, and a MAX8822EVKIT+ software package. The MAX8822EVKIT+ adapter board allows the user to connect the MAX8822EVKIT+ board to a PC for programming and debugging. The MAX8822EVKIT+ software package includes a GUI-based software application that allows the user to configure the MAX8822 7-LEDs White LED Driver for their specific application. The MAX8822EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX8822 7-LEDs White LED Driver for Cellular Phone, Consumer Electronics, and Portable Devices.

  • RF Development Tools Eval Kit MAX2851 (5GHz, 5-Channel MIMO Receiver)
    Maxim Integrated MAX2851EVKIT+ RF Development Tools Eval Kit MAX2851 (5GHz, 5-Channel MIMO Receiver)
    2024-08-02 15:34:502

    The MAX2851EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2851 5GHz, 5-Channel MIMO Receiver. This kit includes a MAX2851EVKIT+ board, a MAX2851EVKIT+ daughter board, and a MAX2851EVKIT+ software package. The MAX2851EVKIT+ board is a full-featured evaluation platform for the MAX2851 5GHz, 5-Channel MIMO Receiver. It includes a USB interface, a power supply, and a variety of test points and connectors for easy evaluation of the MAX2851. The MAX2851EVKIT+ daughter board provides a convenient way to connect the MAX2851 to the MAX2851EVKIT+ board. The MAX2851EVKIT+ software package includes a graphical user interface (GUI) for configuring and controlling the MAX2851. The GUI also provides a variety of tools for analyzing the performance of the MAX2851. The MAX2851EVKIT+ Evaluation Kit is an ideal solution for evaluating the performance of the MAX2851 5GHz, 5-Channel MIMO Receiver.

  • BOARD EVAL FOR AD8048AR
    Analog Devices Inc. AD8048AR-EBZ BOARD EVAL FOR AD8048AR
    2024-08-02 15:34:502

    The Analog Devices AD8048AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8048AR High Speed Op-Amp, which is offered in a 6-Lead SOT-23 package. This board is suitable for use in industrial temperature ranges, and features a wide range of features to help you evaluate the performance of the AD8048AR. It includes a power supply, a test point for each pin, and a test point for the output voltage. The board also includes a ground plane and a bypass capacitor to reduce noise. The board is designed to be easy to use and provides a reliable platform for testing the AD8048AR.

  • BAORD DEMO FOR LTC3612EFE
    Analog Devices Inc. DC1574A BAORD DEMO FOR LTC3612EFE
    2024-08-02 15:34:502

    The Analog Devices DC1574A-A, LTC3612EFE Demo Board is a 3A, 4MHz monolithic synchronous step-down regulator designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. The board also includes a power good indicator, soft-start, and adjustable current limit. It is ideal for applications such as powering FPGAs, DSPs, and microcontrollers. The board is RoHS compliant and comes with a full set of documentation and software.

  • Interface Development Tools Low-Power, 2-Channel, one direction, 25MBPS, 3kVRMS Digital Isolator
    Maxim MAX12930EEVKIT# Interface Development Tools Low-Power, 2-Channel, one direction, 25MBPS, 3kVRMS Digital Isolator
    2024-08-02 15:34:502

    The MAX12930EEVKIT-EEVKIT# is an evaluation kit for the MAX12930 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the MAX12930 IC, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX12930 IC, a MAX12930 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board includes two isolated power supplies, two isolated I2C ports, and two isolated GPIO ports. The USB-to-I2C interface board allows users to easily connect the evaluation board to a PC for programming and debugging. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.

  • EVAL BOARD FOR LTM4627
    Linear Technology/Analog Devices DC1668B-C EVAL BOARD FOR LTM4627
    2024-08-02 15:34:502

    The Analog Devices DC1668B-C, LTM4627EV Demo Board, 50A Paralleled Polyphaser Step-Down Supply (Quad LTM4627), Communications and Telecom Power Supply is a high-performance, high-efficiency power supply designed for use in communications and telecom applications. It features four paralleled LTM4627EV step-down converters, each capable of delivering up to 50A of continuous current. The board also includes a DC1668B-C controller, which provides a wide range of features such as over-voltage protection, over-temperature protection, and adjustable output voltage. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and can be used to power a variety of telecom and communications systems. The board is also designed to be highly efficient, with a typical efficiency of up to 95%.

  • Maxim Integrated MAX17546EVKITA#
    2024-08-02 15:34:502

    The MAX17546EVKITA-EVKITA# is an evaluation kit for the MAX17546 3.3V output-voltage, 4.5V-42V, 5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17546 evaluation board, a USB cable, and a power supply. The MAX17546 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 5A of output current from an input voltage range of 4.5V to 42V. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The evaluation board also includes a USB interface for easy programming and monitoring of the device. The MAX17546EVKITA-EVKITA# is an ideal solution for applications requiring high efficiency, low power consumption, and wide input voltage range.

  • APPLICATION DAUGHTER-CARD FOR NC
    onsemi NCP51705SMDGEVB APPLICATION DAUGHTER-CARD FOR NC
    2024-08-02 15:34:502

    The ON Semiconductor NCP51705SMDGEVB-SMDGEVB is an evaluation board for the NCP51705 SiC Driver. This board is designed to be used with existing or new PCB designs and is ideal for power management ICs. It features a wide range of features, including a wide input voltage range, adjustable output voltage, and adjustable current limit. It also has a built-in thermal protection circuit and a low-noise switching frequency. The board is designed to be used with a wide variety of SiC MOSFETs and is suitable for a variety of applications.

  • LTC6907 SILICON OSCILLATOR DEMO
    Linear Technology/Analog Devices DC2073B-I LTC6907 SILICON OSCILLATOR DEMO
    2024-08-02 15:34:502

    The Analog Devices DC2073B-I Demo Board is a versatile instrumentation and measurement tool based on the LTC6907 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6907 oscillator in a variety of applications. The board features a wide range of features, including a wide range of frequency settings, adjustable output voltage, and a wide range of temperature settings. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • Analog Devices EVAL-AD9834EB
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD9834EB is an evaluation board designed to evaluate the performance of the AD9834 Direct Digital Synthesizer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD9834. It features a wide range of features, including a frequency range of 0.1 Hz to 12.5 MHz, a programmable output amplitude, and a wide range of modulation capabilities. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and control of the AD9834. The board also includes a variety of test points and connectors, allowing for easy connection to external components and instruments. The EVAL-AD9834EB is a great tool for engineers and technicians looking to evaluate the performance of the AD9834.