web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LTC3601EMSE
    Analog Devices Inc. DC1454A BOARD DEMO FOR LTC3601EMSE
    2024-08-02 15:34:512

    The Analog Devices DC1454A-A LTC3601EMSE Demo Board is a 2.5A, 14V monolithic synchronous step-down regulator designed for industrial applications. It features a wide input voltage range of 4.5V to 14V, and a wide output voltage range of 0.6V to 12V. The board also includes a high-efficiency synchronous rectifier, a low-noise voltage reference, and a low-noise current-mode PWM controller. It is capable of delivering up to 2.5A of continuous output current with excellent line and load regulation. The board also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh industrial environments.

  • Evaluation Kit MAX17435 Is A Multi-Chemistry Battery Charger Controller With Smbusk Programmable Charge Current
    Maxim Integrated MAX17435EVKIT+ Evaluation Kit MAX17435 Is A Multi-Chemistry Battery Charger Controller With Smbusk Programmable Charge Current
    2024-08-02 15:34:512

    The MAX17435EVKIT+ is an evaluation kit for the MAX17435 19.2V Lithium-Ion/Nickel-Cadmium/Nickel-Metal Hydride Battery Charger for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes a MAX17435EVKIT+ board, a MAX17435EVKIT+ adapter, and a MAX17435EVKIT+ cable. The MAX17435EVKIT+ board features a USB port, a power switch, and a power LED. The MAX17435EVKIT+ adapter is designed to provide power to the board and the MAX17435EVKIT+ cable is used to connect the board to the device being charged. The MAX17435EVKIT+ board also includes a MAX17435EVKIT+ software package which allows users to configure the charger and monitor the charging process. The MAX17435EVKIT+ is an ideal solution for charging a variety of devices, including cellular phones, consumer electronics, and portable devices.

  • using few external components. The constant-frequency current mode architecture with MOSFET VDS sensing eliminates the need for sense resistors and
    Analog Devices DC1081A using few external components. The constant-frequency current mode architecture with MOSFET VDS sensing eliminates the need for sense resistors and
    2024-08-02 15:34:512

    The Analog Devices DC1081A-A, LTC3836EUFD Demo Board is a dual-output low Vin step-down power supply designed for communications and telecom applications. It features two independent outputs, each capable of delivering up to 5A of current. The board is designed to operate from a wide input voltage range of 4.5V to 28V, and can be used to power a variety of devices, including FPGAs, DSPs, and ASICs. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is also equipped with a USB interface for easy programming and monitoring.

  • BOARD EVAL FOR AD8055AR
    Analog Devices Inc. AD8055AR-EBZ BOARD EVAL FOR AD8055AR
    2024-08-02 15:34:512

    The Analog Devices AD8055AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8055ARZ single, high speed op-amps offered in an 8-lead SOIC package. This board is ideal for lighting solutions, providing a wide range of features and benefits. It includes a power supply, a voltage reference, and a test point for easy evaluation of the op-amp's performance. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be compatible with a variety of lighting solutions, making it an ideal choice for a wide range of applications.

  • . The LTC3834-1 features a precision 0.8V reference . The 4V to 36V input supply range encompasses a wide range of battery chemistries. The TRACK/SS pin
    Analog Devices DC1346A . The LTC3834-1 features a precision 0.8V reference . The 4V to 36V input supply range encompasses a wide range of battery chemistries. The TRACK/SS pin
    2024-08-02 15:34:512

    The Analog Devices DC1346A-A, LTC3834EGN-1 Demo Board is a high-performance, automotive-grade power supply solution designed for use in automotive and transportation applications. It features a low quiescent current of 30uA and a wide input voltage range of 4.5V to 32V, allowing it to be used in a variety of automotive and transportation applications. The board provides a regulated output voltage of 3.3V and a maximum output current of 5A, making it suitable for powering a wide range of automotive and transportation systems. The board is designed to meet the stringent requirements of automotive and transportation applications, ensuring reliable operation in harsh environments.

  • Evaluation Boards For The ADG79XX Family Of Switches
    Analog Devices EVAL-ADG795GEBZ Evaluation Boards For The ADG79XX Family Of Switches
    2024-08-02 15:34:512

    The EVAL-ADG795GEBZ Evaluation Board from Analog Devices is designed to evaluate the performance of the ADG795 Quad 2:1 Analog Multiplexer. This device is ideal for applications in high-definition TV, consumer electronics, and automotive systems. The board features a 4-channel multiplexer with a single-ended input and differential output, allowing for easy evaluation of the device's performance. The board also includes a power supply, a reference voltage, and a set of test points for easy connection to external test equipment. The board is designed to provide a simple and efficient way to evaluate the performance of the ADG795 Quad 2:1 Analog Multiplexer.

  • BOARD EVAL FOR AD8052AR
    Analog Devices Inc. AD8052AR-EBZ BOARD EVAL FOR AD8052AR
    2024-08-02 15:34:512

    The Analog Devices AD8052AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8052ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board is ideal for consumer electronics applications, providing a wide range of features and benefits. It features two independent op-amps with a wide bandwidth of up to 1.2GHz, low distortion, and low noise. The board also includes a power supply, a reference voltage, and a test point for easy testing and evaluation. The AD8052AR-EBZ Evaluation Board is a great choice for consumer electronics applications that require high performance and reliability.

  • EVAL KIT DS8007 (MULTIPROTOCOL D
    Maxim Integrated MAX13035EEVKIT+ EVAL KIT DS8007 (MULTIPROTOCOL D
    2024-08-02 15:34:512

    The Maxim Integrated MAX13035EEVKIT+ is an evaluation kit for the MAX13035 1.62 to 3.2, 2.2 to 3.6V level translator. This kit is designed for consumer electronics applications and includes a MAX13035EEVKIT+ board, a USB cable, and a MAX13035EEVKIT+ software package. The board features two sets of connectors for the MAX13035, allowing for easy evaluation of the device. The software package includes a GUI for configuring the MAX13035, as well as a library of example code for controlling the device. The MAX13035EEVKIT+ is an ideal tool for evaluating the MAX13035 level translator for consumer electronics applications.

  • KIT EVAL MAX13042E 4CH XLATOR
    Maxim Integrated MAX13042EEVKIT+ KIT EVAL MAX13042E 4CH XLATOR
    2024-08-02 15:34:512

    The Maxim Integrated MAX13042EEVKIT+ is an evaluation kit for the MAX13042 1.62 to 3.2, 2.2 to 3.6V level translator. This kit is designed for consumer electronics applications and provides a convenient platform for evaluating the MAX13042 level translator. It includes a MAX13042EEVKIT+ board, a USB cable, and a MAX13042EEVKIT+ software package. The board features two sets of headers for connecting the MAX13042 level translator, as well as two sets of headers for connecting external devices. The software package includes a GUI for configuring the MAX13042 level translator, as well as a library of example code for controlling the MAX13042. The MAX13042EEVKIT+ is an ideal tool for evaluating the MAX13042 level translator in consumer electronics applications.

  • BOARD DEMO FOR LTC3859A
    Linear Technology/Analog Devices DC1425A BOARD DEMO FOR LTC3859A
    2024-08-02 15:34:512

    The Analog Devices DC1425A-A, LTC3859A Demo Board is a low-IQ, triple output, buck/buck/boost synchronous controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. The board is also designed to be highly efficient, with a maximum efficiency of up to 95%. This makes it ideal for applications where power efficiency is a priority.

  • LTC1704EGN / 550kHz Synchronous Buck, Burst Mode With Linear Regulato
    Analog Devices DC357A-A LTC1704EGN / 550kHz Synchronous Buck, Burst Mode With Linear Regulato
    2024-08-02 15:34:512

    The Analog Devices DC357A-A, LTC1704EGN Demo Board is a 550kHz Synchronous Buck, Burst Mode With Linear Regulator designed for industrial applications. It features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The board is designed to demonstrate the capabilities of the LTC1704EGN Synchronous Buck Controller, which provides high efficiency and fast transient response. It also includes a linear regulator for low noise operation and a wide input voltage range of 4.5V to 28V. The board is ideal for applications such as industrial power supplies, motor control, and LED lighting.

  • BOARD DEMO FOR LT3845AEFE
    Linear Technology/Analog Devices DC1619A BOARD DEMO FOR LT3845AEFE
    2024-08-02 15:34:512

    The Analog Devices DC1619A-A LT3845AEFE Demo Board is a high voltage synchronous buck controller with programmable frequency and sync. It is designed for automotive and transportation applications, and is capable of providing a 16V input voltage and a 60V output voltage of 12V at 10A. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 60V. The board also includes a programmable frequency range of 200kHz to 2MHz, and a programmable synchronization range of 200kHz to 2MHz. It is designed to provide high efficiency and low noise operation, and is suitable for a variety of automotive and transportation applications.