web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • HIGH VOLTAGE 3-PHASE MOTOR DRIVE
    Sanken SX68203M HIGH VOLTAGE 3-PHASE MOTOR DRIVE
    2024-08-02 15:34:472

    The Sanken Electric Co., Ltd SX68203M-M, SX68203M Series Motor Drivers with Sensorless Vector Control are motor control ICs designed to provide high-performance, cost-effective solutions for motor control applications. These ICs feature a sensorless vector control algorithm that allows for precise control of motor speed and torque. They also offer a wide range of features such as over-current protection, over-voltage protection, and adjustable current limit. The SX68203M-M Series is ideal for applications such as industrial automation, robotics, and medical equipment.

  • Eval Brd Low Cost 4-Ch 1 MSPS 16-Bit ADC
    Analog Devices EVAL-AD7655CB Eval Brd Low Cost 4-Ch 1 MSPS 16-Bit ADC
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7655CB is an evaluation board for the AD7655, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7655. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a low-noise power supply, a reference voltage, and a temperature sensor. The board is compatible with the Analog Devices VisualAnalog software, which allows users to quickly and easily configure the board and evaluate the performance of the AD7655.

  • Analog Devices, Inc. DC968A-C
    2024-08-02 15:34:472

    The Analog Devices DC968A-C, LT1952EGN-1, LTC3900CS8, LT4430ES6 Demo Board is an industrial power supply designed to provide a regulated output voltage of 12V at 12A from an input voltage range of 36V to 75V. It features a high efficiency, low noise, and low ripple design, making it ideal for a variety of industrial applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. Additionally, the board is designed to be easy to use and configure, making it a great choice for any industrial power supply application.

  • BOARD DEMO FOR LT3060EDC
    Analog Devices Inc. DC1209A BOARD DEMO FOR LT3060EDC
    2024-08-02 15:34:472

    The Analog Devices DC1209A-A LT3060EDC Demo Board is a low noise, low dropout, micro-power linear regulator designed for automotive and transportation applications. It has a 45V Vin and a maximum output current of 100mA. It is designed to provide a stable output voltage with minimal noise and low power consumption. The board is also designed to be easy to use and configure, with a wide range of features and settings. It is ideal for applications that require a reliable, low-noise, low-power, and low-dropout linear regulator.

  • ADRF5549 EVAL BOARD
    Analog Devices Inc. ADRF5549-EVALZ ADRF5549 EVAL BOARD
    2024-08-02 15:34:476

    The Analog Devices ADRF5549-EVALZ Evaluation Kit is designed to evaluate the performance of the ADRF5549 Dual-Channel, 1.8 GHz to 2.8 GHz, Receiver Front End, Wireless Infrastructure. This evaluation kit includes a printed circuit board (PCB) with the ADRF5549 device, a power supply, and a USB cable for connecting to a PC. The kit also includes a software package that provides a graphical user interface (GUI) for configuring the device and monitoring its performance. The GUI also provides a range of test and measurement capabilities, including gain, noise figure, and linearity measurements. The ADRF5549-EVALZ Evaluation Kit is an ideal tool for evaluating the performance of the ADRF5549 Receiver Front End in wireless infrastructure applications.

  • Analog Devices, Inc. EVAL-AD7684SDZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7684SDZ is an evaluation board for the AD7684BRMZ 8-Lead MSOP of 16-bit, 100 kSPS PulSAR ADC, Instrumentation and Measurement. This board is designed to evaluate the performance of the AD7684BRMZ ADC and to provide a platform for developing applications. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, and a set of jumpers and switches for configuring the board. The board is ideal for use in instrumentation and measurement applications, and is suitable for use in a variety of industrial, medical, and consumer applications.

  • WLP EV KIT MODEL GAUGE M5 1S I2C
    Maxim Integrated MAX17201XEVKIT# WLP EV KIT MODEL GAUGE M5 1S I2C
    2024-08-02 15:34:472

    The MAX17201XEVKIT-XEVKIT# is an evaluation kit for the MAX17201X Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17201X fuel gauge, which is designed to accurately measure the remaining capacity of a single-cell Li-ion battery. The kit includes a MAX17201X fuel gauge, a MAX17201XEVKIT-XEVKIT# board, a USB cable, and a software package. The board features a USB interface for easy connection to a PC, and a JTAG connector for programming and debugging. The software package includes a graphical user interface (GUI) for configuring the fuel gauge, as well as a library of example code for developing custom applications. The MAX17201XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17201X fuel gauge and developing custom applications.

  • SPARKFUN QWIIC BUTTON BREAKOUT
    SparkFun Electronics BOB-15931 SPARKFUN QWIIC BUTTON BREAKOUT
    2024-08-02 15:34:472

    The SparkFun BOB-15931 Qwiic Button Breakout is a versatile power management IC that allows you to easily control and monitor the power supply of your project. It features a single button input, two LEDs, and a Qwiic connector for easy integration with other Qwiic-enabled devices. The breakout board also includes a 3.3V regulator, allowing you to power your project from a single 3.7V LiPo battery. With its simple design and easy-to-use interface, the BOB-15931 is perfect for any project that requires reliable power management.

  • Diodes Incorporated ZXLD1321EV1
    2024-08-02 15:34:472

    The Diodes Incorporated ZXLD1321EV1-EV1 is a 5-LEDs White LED Driver designed for flashlight, lighting and display applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of up to 500mA. It also has a low quiescent current of only 1.5mA, making it an efficient and reliable choice for a variety of applications. The ZXLD1321EV1-EV1 also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. Additionally, it has a built-in thermal protection circuit to protect the LEDs from overheating. This LED driver is a great choice for any application requiring reliable and efficient LED lighting.

  • The LT1339 is a high power synchronous current mode switching regulator controller. The IC drives dual N-channel...
    Analog Devices DC224A The LT1339 is a high power synchronous current mode switching regulator controller. The IC drives dual N-channel...
    2024-08-02 15:34:472

    The Analog Devices DC224A-A, LT1339CSW LT1082CQ Demo Board is a high input voltage, medium current buck switching regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 1.5A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be highly efficient, with a typical efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of adjustable parameters. This makes it ideal for automotive and transportation applications.

  • Evaluation Kit Provides A Proven Design To Evaluate The MAX3162
    Maxim Integrated MAX3162EVKIT+ Evaluation Kit Provides A Proven Design To Evaluate The MAX3162
    2024-08-02 15:34:472

    The Maxim Integrated MAX3162EVKIT-EVKIT+ is an evaluation kit for the MAX3162 3 to 5.5V RS-485 transceiver, designed for industrial automation applications. This kit includes a MAX3162EVKIT+ board, a MAX3162EVKIT+ daughter board, and a MAX3162EVKIT+ cable. The MAX3162EVKIT+ board features a MAX3162 transceiver, a MAX3162EVKIT+ daughter board, and a MAX3162EVKIT+ cable. The MAX3162 transceiver is a low-power, 3 to 5.5V RS-485 transceiver that supports data rates up to 10 Mbps. It features a low-power shutdown mode, a low-power sleep mode, and a low-power standby mode. The MAX3162EVKIT+ daughter board provides a convenient way to connect the MAX3162 transceiver to a PC or other device. The MAX3162EVKIT+ cable provides a connection between the MAX3162EVKIT+ board and the MAX3162EVKIT+ daughter board. The MAX3162EVKIT-EVKIT+ is an ideal solution for industrial automation applications that require a reliable, low-power RS-485 transceiver.

  • ADMP621, Mems Microphone, Eval Board
    Analog Devices EVAL-ADMP621Z-FLEX ADMP621, Mems Microphone, Eval Board
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADMP621Z-FLEX is a PDM digital output MEMS microphone evaluation board based on the ADMP621. It is designed for consumer electronics, audio, voice, and speech applications. The board features a MEMS microphone with a digital output, allowing for easy integration into a variety of applications. It also includes a low-noise amplifier, a low-pass filter, and a voltage regulator, making it ideal for use in consumer electronics, audio, voice, and speech applications. The board also includes a USB interface for easy connection to a PC, allowing for easy evaluation and testing of the microphone.