web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD ADT7481
    ON Semiconductor ADT7481EBZEVB EVALUATION BOARD ADT7481
    2024-08-02 15:34:472

    The ON Semiconductor ADT7481EBZEVB-EBZEVB Evaluation Board is a versatile tool for evaluating the ADT7481 3-Channel Digital Thermometer and Under/Over Temperature Alarm. This board is designed to provide a quick and easy way to evaluate the performance of the ADT7481 device. It features three temperature channels, each with its own temperature sensor, allowing for simultaneous monitoring of multiple temperature points. The board also includes an on-board temperature alarm, which can be used to alert the user when a temperature exceeds a pre-set threshold. Additionally, the board is equipped with a USB interface, allowing for easy connection to a PC for data logging and analysis. This evaluation board is an ideal solution for testing and evaluating the performance of the ADT7481 device in a variety of applications, such as computers and peripherals.

  • EVAL BRD LIGHT USB DONGLE STR912
    STMicroelectronics STEVAL-IFD001V2 EVAL BRD LIGHT USB DONGLE STR912
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-IFD001V2 is an evaluation board based on the STR9 ARM9 MCU. It is designed for dongle applications, computers, and peripherals. It features a 32-bit ARM926EJ-S core running at up to 120 MHz, 64 KB of SRAM, and 128 KB of Flash memory. It also includes a USB 2.0 full-speed device controller, a 10/100 Ethernet MAC, and a CAN controller. The board also includes a variety of peripherals, such as a UART, SPI, I2C, and GPIOs. The board is designed to be used with the STM32-Primer2 development platform, which provides an easy-to-use graphical user interface for programming and debugging. The STEVAL-IFD001V2 is an ideal platform for developing applications for dongles, computers, and peripherals.

  • Analog Devices, Inc. DC964A
    2024-08-02 15:34:472

    The Analog Devices DC964A-A LT3501EFE Demo Board is a dual monolithic step-down switching regulator designed for use in communications and telecom applications. It features two independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 36V. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, programmable soft-start, and over-temperature protection. The board is designed to provide a high level of performance and reliability in a wide range of applications. It is ideal for use in applications such as cellular base stations, wireless access points, and other telecom and communications systems.

  • BOARD DAUGHTER SPIRIT1 169MHZ
    STMicroelectronics STEVAL-IKR002V7D BOARD DAUGHTER SPIRIT1 169MHZ
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-IKR002V7D is a SPIRIT1 169-MHz low data rate Transceiver Daughter Board with range extender, Instrumentation and Measurement Board. It is designed to provide a complete solution for wireless applications, such as remote sensing, home automation, and industrial automation. The board features a SPIRIT1 transceiver, a range extender, and a set of instrumentation and measurement components. The SPIRIT1 transceiver is a low-power, low-data-rate transceiver that operates in the 169-MHz frequency band. It supports a range of up to 1 km, and is capable of transmitting and receiving data at up to 10 kbps. The range extender is designed to increase the range of the transceiver, and is capable of extending the range up to 10 km. The instrumentation and measurement components include a temperature sensor, a humidity sensor, a light sensor, and a pressure sensor. The board also includes a USB interface for programming and debugging.

  • Analog Devices, Inc. ADL5380-30A-EVALZ
    2024-08-02 15:34:472

    The Analog Devices ADL5380-30A-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5380 400 MHz to 6 GHz Quadrature Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the ADL5380 IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board includes a wide range of features, including a wideband RF input, a low-noise amplifier, a quadrature demodulator, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a

  • BOARD EVALUATION AD9629 80MSPS
    Analog Devices Inc. AD9629-80EBZ BOARD EVALUATION AD9629 80MSPS
    2024-08-02 15:34:472

    The Analog Devices AD9629-80EBZ Evaluation Board is designed to evaluate the performance of the AD9633, a single-channel, 12-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9633's performance, including dynamic range, linearity, and power consumption.

  • Analog Devices, Inc. DC971A
    2024-08-02 15:34:472

    The Analog Devices DC971A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3811EUHF high speed dual, multiphase step-down DC-DC controller. This board is designed to provide a comprehensive evaluation of the controller’s features and performance in a wide range of applications, including communications and telecom. It features two independent, high-efficiency, high-current step-down DC-DC converters, each with its own dedicated LTC3811EUHF controller. The board also includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable current limit. Additionally, the board includes a USB interface for easy programming and monitoring of the controller’s parameters. With its comprehensive features and performance, the Analog Devices DC971A-A Demonstration Board is an ideal platform for evaluating the performance of the LTC3811EUHF high speed dual, multiphase step-down DC-DC controller in communications and telecom applications.

  • Analog Devices EVAL-AD7667CB
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7667CB is an evaluation board for the AD7667, a 48-lead, 16-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications, and is capable of providing high-resolution, low-noise performance. It features a wide input range of ±10V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1.2 MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. The EVAL-AD7667CB is an ideal solution for medical and healthcare applications that require high-resolution, low-noise performance.

  • Daughter Cards & OEM Boards Socketed Mini Mod SPC560P QFP144
    STMicroelectronics SPC560PADPT144S Daughter Cards & OEM Boards Socketed Mini Mod SPC560P QFP144
    2024-08-02 15:34:4716

    The STMicroelectronics SPC560PADPT144S-S, SPC560PADPT144S, is a daughter/adapter board designed for use with the SPC560P44L5 and SPC560P50L5 SPC560 series 512KB/1MB MCU devices in QFP144 package. This board is ideal for automotive and transportation applications, providing a reliable and efficient solution for connecting the MCU to other components. It features a wide range of connectors, including a USB port, CAN bus, and a JTAG interface, as well as a variety of power supply options. The board also includes a variety of on-board peripherals, such as a temperature sensor, a real-time clock, and a watchdog timer. This board is designed to provide a robust and reliable connection between the MCU and other components, making it an ideal solution for automotive and transportation applications.

  • Analog Devices, Inc. EVAL-AD5228DBZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5228DBZ Evaluation Board is designed to evaluate the performance of the AD5228 Digital Potentiometer, a power management IC. This board features a 10-turn potentiometer, a 2-wire serial interface, and a voltage regulator. It also includes a USB-to-I2C interface, allowing users to easily program and control the device. The board is designed to provide a simple and easy way to evaluate the performance of the AD5228 Digital Potentiometer. It is ideal for applications such as motor control, power supply sequencing, and digital potentiometer applications.

  • COMPACT REFERENCE DESIGN KIT FOR
    STMicroelectronics EVALKIT-ROBOT-1 COMPACT REFERENCE DESIGN KIT FOR
    2024-08-02 15:34:472

    The STMicroelectronics EVALKIT-ROBOT-1 is a compact reference design kit for robotics and automation based on the STSPIN32F0A Motor Control System-on-Chip. This kit provides a complete solution for motor control applications, including a wide range of motor types, from brushed DC motors to stepper motors. It also includes a comprehensive set of development tools, such as an STM32 Nucleo-32 board, a motor control board, and a motor control software library. The kit is designed to be easy to use and provides a great starting point for developing motor control applications.

  • LT1725CGN / Isolated Forward Converter, Vin=36V to 72V,
    Analog Devices DC562A-B LT1725CGN / Isolated Forward Converter, Vin=36V to 72V,
    2024-08-02 15:34:472

    The Analog Devices DC562A-B, LT1725CGN Demo Board is an isolated forward converter designed to provide a regulated 5V output at up to 20A from an input voltage of 36V to 72V. It features a wide range of instrumentation and measurement capabilities, including a voltage monitor, current monitor, and temperature monitor. The board also includes a power good signal, a power fail signal, and a power enable signal. The board is designed to provide a reliable and efficient power solution for a variety of applications.