web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. DC1126A
    2024-08-02 15:34:482

    The Analog Devices DC1126A-A, LTC3850EUF Demo Board is a versatile and powerful communications and telecom regulator. It features two independent 3.3V/5A and 5V/5A regulators, allowing for a wide range of applications. The board also includes a variety of communication and telecom features, such as a USB port, RS-232 port, and Ethernet port. The board is designed to be easy to use and configure, and is ideal for prototyping and testing applications. It is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.

  • Evaluation Kit For 20 MW Power, 2.3 V To 5.5 V, 75 MHz Complete DDS
    Analog Devices EVAL-AD9834EBZ Evaluation Kit For 20 MW Power, 2.3 V To 5.5 V, 75 MHz Complete DDS
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD9834EBZ Evaluation Board is designed to evaluate the performance of the AD9834 Direct Digital Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a high-performance, low-noise, low-power, low-cost, and low-distortion Direct Digital Synthesizer (DDS) with a wide frequency range of 0.1 Hz to 40 MHz. The board also includes a wide range of features such as a programmable output frequency, programmable output amplitude, programmable phase, and programmable waveform. Additionally, the board includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The EVAL-AD9834EBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

  • EVAL BOARD FOR L6563
    STMicroelectronics EVL6563H-250W EVAL BOARD FOR L6563
    2024-08-02 15:34:482

    The STMicroelectronics EVL6563H-250W Evaluation Board is a powerful tool for evaluating the performance of the L6563H 250 W transition-mode PFC pre-Regulator. This board is designed to provide a complete platform for testing and evaluating the performance of the L6563H pre-Regulator. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the pre-Regulator. The EVL6563H-250W Evaluation Board is an ideal solution for testing and evaluating the performance of the L6563H pre-Regulator in computers and peripherals.

  • LTC3404EMS8 - HIGH EFFICIENCY SY
    Linear Technology/Analog Devices DC413A LTC3404EMS8 - HIGH EFFICIENCY SY
    2024-08-02 15:34:482

    The Analog Devices DC413A-A Demo Board is a versatile platform for demonstrating the capabilities of the LTC3404EMS8, a 1.4MHz high efficiency monolithic synchronous step-down regulator. This board is designed for use in communications and telecom applications, and is capable of providing a regulated output voltage of 1.8V at 200mA from an input voltage range of 2.7V to 6V. The board features a wide range of features, including an adjustable output voltage, a power good indicator, and a low-noise operation. Additionally, the board is designed to be easy to use and configure, making it an ideal choice for prototyping and testing.

  • TRACK/SS pins for each controller ramp the output voltage during start-up. Current foldback limits MOSFET heat dissipation during short-circuit
    Analog Devices DC1235A TRACK/SS pins for each controller ramp the output voltage during start-up. Current foldback limits MOSFET heat dissipation during short-circuit
    2024-08-02 15:34:482

    The Analog Devices DC1235A-A, LTC3826EG Demo Board is a dual, 2-phase synchronous step-down controller with a 30uA IQ, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 42V, and can deliver up to 10A of continuous output current. It also has a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of automotive and transportation applications. The board also features a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for configuration.

  • DEMO BOARD FOR LTC2324-14
    Linear Technology/Analog Devices DC2395A-E DEMO BOARD FOR LTC2324-14
    2024-08-02 15:34:482

    The Analog Devices DC2395A-E Demo Board is a powerful tool for evaluating the performance of the LTC2324-14 Quad, 14-Bit, 2Msps/ch Simultaneous Sampling SAR ADC. This demo board features four channels of simultaneous sampling, allowing for high-speed data acquisition and analysis. The board also includes a variety of communications and telecom features, such as Ethernet, USB, and RS-232 interfaces, as well as a variety of signal conditioning and filtering options. The board also includes a variety of software tools for data analysis and visualization, making it an ideal platform for evaluating the performance of the LTC2324-14 ADC.

  • Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    Analog Devices AD9248BCP-40EB Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    2024-08-02 15:34:482

    The Analog Devices AD9248BCP-40EB Evaluation Kit is designed to evaluate the AD9248BCPZ-40 Dual ADC Pipelined 40Msps 14-bit Parallel 64-Pin LFCSP Communications and Telecom ICs. This kit includes the AD9248BCPZ-40 IC, a reference board, and a USB cable for connecting the board to a PC. The AD9248BCPZ-40 IC is a dual ADC pipelined 40Msps 14-bit parallel 64-pin LFCSP communications and telecom IC that provides high-speed, low-power, and low-noise performance. The evaluation board includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board also includes a variety of test points for monitoring the performance of the IC. The USB cable allows the board to be connected to a PC for programming and data acquisition. The evaluation kit provides a complete solution for evaluating the performance of the AD9248BCPZ-40 IC.

  • EVAL KIT MAX8614A/MAX8614B (DUAL
    Maxim Integrated MAX8614EVKIT EVAL KIT MAX8614A/MAX8614B (DUAL
    2024-08-02 15:34:482

    The Maxim Integrated MAX8614EVKIT-EVKIT is an evaluation board for the MAX8614 step-up converter, a power supply designed for video and imaging systems. This board allows users to evaluate the performance of the MAX8614 in a variety of applications. It features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage up to 5.5V, and a maximum output current of 1A. The board also includes a USB port for easy connection to a PC, and a graphical user interface for easy configuration. The MAX8614EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX8614 in video and imaging systems.

  • Data Conversion IC Development Tools Pixi feather board
    Maxim MAX11301WING# Data Conversion IC Development Tools Pixi feather board
    2024-08-02 15:34:482

    The MAX11301WING-WING# Evaluation Kit for MAX11301 PIXI is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. It is designed to provide a comprehensive platform for evaluating the performance of the MAX11301 PIXI, a highly integrated mixed-signal I/O device. The kit includes a MAX11301 PIXI device, a MAX11301WING-WING# board, and a USB cable. The board features a wide range of communication and telecom interfaces, including USB, RS-232, RS-485, and Ethernet. It also includes a variety of analog and digital I/O, including 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The board is designed to provide a comprehensive platform for evaluating the performance of the MAX11301 PIXI device. The kit also includes a comprehensive set of software tools, including a graphical user interface, example programs, and a library of functions. The MAX11301WING-WING# Evaluation Kit for MAX11301 PIXI is an ideal platform for evaluating the performance of the MAX11301 PIXI device in communications and telecom applications.

  • BOARD DEMO FOR LT3470AEDDB
    Linear Technology/Analog Devices DC1382A BOARD DEMO FOR LT3470AEDDB
    2024-08-02 15:34:483

    The Analog Devices DC1382A-A, LT3470AEDDB Demo board is a 4Vin Start-up, Micro-power Buck Regulator with Integrated Boost and Catch Diodes, designed for use in automotive and transportation applications. This board features a wide input voltage range of 4V to 40V, and is capable of providing up to 1.5A of output current. It also features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The board is designed to be used with a wide variety of automotive and transportation applications, and is capable of providing reliable and efficient power conversion. Additionally, the board is designed to be easy to use and configure, and is backed by a comprehensive technical support team.

  • EVAL BOARD FOR AD9528
    Analog Devices Inc. AD9528/PCBZ EVAL BOARD FOR AD9528
    2024-08-02 15:34:482

    The Analog Devices AD9528-PCBZ Evaluation Board is a versatile tool for evaluating the AD9528 Clock Generator, a high-performance, low-jitter clock generator designed for medical and healthcare applications. The board features a wide range of features, including a wide range of output frequencies, programmable output dividers, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the AD9528 Clock Generator, allowing users to quickly and easily evaluate the performance of the device in their application.

  • LTC3452 DEMO BOARD - SYNC BB WHI
    Linear Technology/Analog Devices DC928A LTC3452 DEMO BOARD - SYNC BB WHI
    2024-08-02 15:34:482

    The Analog Devices DC928A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTC3452 Buck-Boost regulator. This board is designed to provide a reliable and efficient power supply for a main camera white LED in consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage from 0.8V to 5.5V, and a maximum output current of 2A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. With its high efficiency and low noise operation, the DC928A-A is an ideal solution for powering a main camera white LED in consumer electronics applications.