web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. DC290A-A
    2024-08-02 15:34:482

    The Analog Devices DC290A-A LTC1877EMS8 Demo Board is a high efficiency monolithic synchronous step-down regulator designed for communications and telecom applications. It features a wide input voltage range of 2.65V to 10V and a regulated output voltage range of 1.5V to 3.3V at 600mA. It is equipped with a wide range of features such as adjustable soft-start, adjustable current limit, and thermal shutdown. The board also includes a USB interface for easy programming and monitoring. The board is designed to provide a reliable and efficient power solution for communications and telecom applications.

  • BOARD DEMO FOR LT3496EUFD
    Linear Technology/Analog Devices DC1288A BOARD DEMO FOR LT3496EUFD
    2024-08-02 15:34:482

    The Analog Devices DC1288A-A, LT3496EUFD Demo Circuit is a triple output LED driver designed for automotive and transportation applications. It operates in either boost or buck-boost mode and can provide up to 200mA of current per channel. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of dimming options. The circuit also includes a low-noise, high-efficiency synchronous rectifier, and a low-noise, high-efficiency PWM dimming control. It is designed to meet the stringent requirements of automotive and transportation applications, and is capable of providing reliable and efficient LED lighting solutions.

  • Analog Devices, Inc. DC1801A-A
    2024-08-02 15:34:492

    The Analog Devices DC1801A-A, LTC3838EUHF Demo Board (DCR Sense) is a versatile power supply solution for communications and telecom applications. It features an input voltage range of 4.5V to 14V and two adjustable output voltages of 1.2V and 1.5V, both capable of delivering up to 20A of current. The board also includes a DCR sense feature, which allows for precise current sensing and control. Additionally, the board is equipped with a USB interface for easy communication and monitoring. This demo board is an ideal solution for powering communications and telecom systems.

  • POE PD MODULE
    Microchip Technology PD70101EVB3F POE PD MODULE
    2024-08-02 15:34:492

    The Microchip Technology PD70101EVB3F-F, PD70101EVB3F, IEEE802.3 Type 1 PD Evaluation Board is a power management IC based on the PD70101 controller. It is designed to control an isolated flyback converter with a 3.3V/1A output. The board features a wide range of features, including a USB interface, a power supply, a voltage regulator, and a current sense circuit. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. It is also compliant with the IEEE802.3 Type 1 PD standard.

  • Evaluation Board For SI4113 Frequency Synthesizer, Dual Band RF Frequency Synthesizer With Integrated VCOS For Wireless Communication
    Silicon Labs Si4113-EVB Evaluation Board For SI4113 Frequency Synthesizer, Dual Band RF Frequency Synthesizer With Integrated VCOS For Wireless Communication
    2024-08-02 15:34:492

    The Silicon Labs Si4113-EVB is an evaluation board for the Si4113-BT PLL Frequency Synthesizer, designed for use in consumer electronics. It is a complete evaluation platform for the Si4113-BT, allowing users to quickly and easily evaluate the device's features and performance. The board includes a USB interface for programming and debugging, as well as a variety of test points and connectors for connecting external components. The board also includes a graphical user interface for controlling the device and monitoring its performance. The Si4113-EVB is an ideal tool for evaluating the Si4113-BT for use in consumer electronics applications.

  • 16 Bit Analog to Digital-adc Evaluation Board, Requires DC890, Lvds_xfmr & DC1075
    Analog Devices DC1282A-C 16 Bit Analog to Digital-adc Evaluation Board, Requires DC890, Lvds_xfmr & DC1075
    2024-08-02 15:34:492

    The Analog Devices DC1282A-C, LTC2209#3BCPBF Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a sampling rate of up to 180Msps. It is designed for instrumentation and measurement applications, with an input frequency range of up to 160MHz. The board features a wide input dynamic range, low power consumption, and excellent signal-to-noise ratio. It is also equipped with a variety of features such as programmable gain, offset, and power-down modes. The board is ideal for applications such as medical imaging, communications, and industrial automation.

  • Analog Devices, Inc. DC826B-B
    2024-08-02 15:34:492

    The Analog Devices DC826B-B Demo Board is designed for use with the LTC2951CTS8-2 On/Off Controller. It is a versatile and easy-to-use platform for evaluating the performance of the controller. The board features a wide input voltage range of 2.7V to 26.4V, making it suitable for a variety of applications. It also includes a USB interface for easy connection to computers and peripherals. The board is ideal for testing and evaluating the performance of the LTC2951CTS8-2 On/Off Controller in a variety of applications.

  • EVAL BOARD FOR LT3497
    Linear Technology/Analog Devices DC1019A EVAL BOARD FOR LT3497
    2024-08-02 15:34:492

    The Analog Devices DC1019A-A LT3497EDDB Demo Board is a dual white LED driver converter designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 60V, and can drive up to two white LEDs with a maximum output current of 1.2A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for easy configuration. With its high efficiency and wide range of features, the DC1019A-A LT3497EDDB Demo Board is an ideal solution for consumer electronics applications.

  • EV KIT FOR MAX5395 256 STEP SING
    Maxim Integrated MAX5395LEVKIT# EV KIT FOR MAX5395 256 STEP SING
    2024-08-02 15:34:492

    The Maxim Integrated MAX5395LEVKIT-LEVKIT# is an evaluation board for the MAX5395L single, 256-tap volatile, low-voltage linear digital potentiometer. This board is designed for use in automotive and transportation applications, and is capable of providing a wide range of resistance values with a single device. It features a low-voltage operation, a wide range of resistance values, and a high-accuracy, low-power design. The board also includes a variety of features such as a power-on reset, a power-down mode, and a low-power shutdown mode. This board is ideal for applications that require a high degree of accuracy and reliability.

  • LT6600-15 FC=15MHZ
    Linear Technology/Analog Devices DC962A-D LT6600-15 FC=15MHZ
    2024-08-02 15:34:492

    The Analog Devices DC962A-D Demonstration Board is a versatile platform for evaluating the performance of the LT6600-15, a 15-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. It includes a wide range of test points, adjustable gain and frequency settings, and a variety of input and output connectors. The board also includes a power supply and a USB interface for easy connection to a PC. With its comprehensive set of features, the DC962A-D Demonstration Board is an ideal tool for evaluating the performance of the LT6600-15 filter in communications and telecom applications.

  • Sensor Interface MAX1454 (Precision Sensor Signal Conditioner with Overvoltage Protection)
    Maxim Integrated MAX1454DBSYS# Sensor Interface MAX1454 (Precision Sensor Signal Conditioner with Overvoltage Protection)
    2024-08-02 15:34:492

    The Maxim Integrated MAX1454DBSYS-DBSYS#, MAX1454DBSYS# Evaluation Kit is designed to evaluate the MAX1454 3 to 5.5V Sensor-Transducer Signal Conditioning for Industrial, Industrial Automation, and Process Control Applications. This kit includes a MAX1454DBSYS-DBSYS# evaluation board, a MAX1454DBSYS# evaluation board, and a MAX1454DBSYS# evaluation board. The MAX1454DBSYS-DBSYS# evaluation board is designed to evaluate the MAX1454's low-power, low-noise, and high-accuracy signal conditioning capabilities. The MAX1454DBSYS# evaluation board is designed to evaluate the MAX1454's wide dynamic range and high-speed operation. The MAX1454DBSYS# evaluation board is designed to evaluate the MAX1454's wide temperature range and high-reliability operation. This evaluation kit is ideal for evaluating the MAX1454's performance in industrial, industrial automation, and process control applications.

  • Analog Devices, Inc. DC1157A
    2024-08-02 15:34:492

    The Analog Devices DC1157A-A, LT3510EFE Demo Board is a dual monolithic step-down DC/DC converter designed for use in communications and telecom applications. It features two independent, high-efficiency, synchronous buck converters with a wide input voltage range of 4.5V to 36V. The board is capable of delivering up to 10A of continuous output current and up to 15A of peak output current. It also features a wide range of adjustable output voltages, programmable switching frequency, and programmable soft-start. The board is designed to provide a high level of performance and reliability in a wide range of applications.