web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. DC1881A
    2024-08-02 15:34:482

    The Analog Devices DC1881A-A, LTC3789EUFD Demo Board is a high efficiency compact buck-boost converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can deliver up to 5A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. It is also capable of operating in both buck and boost modes, allowing for efficient power conversion in a variety of applications. The board is designed to be easy to use, with a simple user interface and intuitive graphical display. It is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

  • MIC5280YME Evaluation Board
    Microchip MIC5280YME EV MIC5280YME Evaluation Board
    2024-08-02 15:34:482

    The Microchip Technology MIC5280YME-EV is a 5V DC to DC single output power supply designed for industrial, industrial, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC5280YME-EV is designed to provide a reliable and efficient power supply solution for a variety of applications. It features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The MIC5280YME-EV also features over-voltage, over-current, and short-circuit protection, as well as thermal shutdown protection. This power supply is RoHS compliant and is designed to meet the requirements of industrial, industrial, and automotive applications.

  • LTC3717EGN - DDR, HSTL, STTL TER
    Linear Technology/Analog Devices DC450A LTC3717EGN - DDR, HSTL, STTL TER
    2024-08-02 15:34:483

    The Analog Devices DC450A-A, LTC3717EGN Demo Board is a high-performance power supply designed for use with computers and peripherals. It features a 5V-20Vin input voltage range, VREF/2 @ 12A output, and DDR, HSTL, and STTL termination. This board is capable of providing up to 12A of current and is ideal for powering high-performance computing systems. It is also equipped with a variety of safety features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the highest standards of quality and reliability.

  • Evaluation Kits With 2-Cell Voltage Measurement
    Maxim Integrated DS2776EVKIT+ Evaluation Kits With 2-Cell Voltage Measurement
    2024-08-02 15:34:482

    The Maxim Integrated DS2776EVKIT+ Evaluation Kit is designed to make performance evaluation, software development, and prototyping with the DS2776 2-cell stand-alone fuel-gauge ICs with Li-Ion (Li+) protector and SHA-1 authentication easy. This kit includes a DS2776EVKIT+ board, a USB cable, and a software package. The board features a DS2776 IC, a Li+ protector, and a SHA-1 authentication circuit. It also includes a battery connector, a USB connector, and a power switch. The software package includes a GUI, a library of functions, and a set of example programs. The GUI allows users to monitor and control the DS2776 IC, while the library of functions and example programs provide a comprehensive set of tools for developing and testing applications. The DS2776EVKIT+ Evaluation Kit is ideal for evaluating and developing Video and Imaging Solutions.

  • Analog Devices, Inc. EVAL-AD5440EBZ
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD5440EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5428, a 10-bit parallel input, dual-channel, current output DAC. This evaluation board features a power management system that allows for easy testing and evaluation of the AD5428. The board includes two 10-bit DACs, each with a separate power supply, and a power management system that allows for easy testing and evaluation of the AD5428. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control of the board. The board is designed to provide a complete solution for evaluating the performance of the AD5428.

  • DEVELOPMENT BOARD
    Microchip Technology DT-USB5734 DEVELOPMENT BOARD
    2024-08-02 15:34:482

    The Microchip Technology DT-USB5734 Development Board is a powerful and versatile tool for expanding the capabilities of computers and peripherals. It features a USB5734 4-Port USB-C/USB-3 Hub with Battery Charging and Serial Port, allowing users to connect up to four USB devices to their computer or peripheral. The board also includes a USB-C port for charging devices, as well as a serial port for connecting to other devices. With its robust design and features, the DT-USB5734 Development Board is an ideal solution for expanding the capabilities of computers and peripherals.

  • AnalogDevices EVAL-AD9832EBZ
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD9832EBZ Evaluation Board is designed to evaluate the performance of the AD9832 Direct Digital Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of frequency synthesis capabilities. It features a low-noise, low-distortion output signal, and a wide range of frequency resolution and output frequency range. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is also compatible with a variety of development tools, making it an ideal choice for prototyping and development.

  • 40W FLYBACK CONVERTER P7
    Infineon Technologies EVAL40WFLYP7950VTOBO1 40W FLYBACK CONVERTER P7
    2024-08-02 15:34:482

    The Infineon Technologies AG EVAL40WFLYP7950VTOBO1-VTOBO1 is a 40W Adapter Evaluation Board that uses the 950V CoolMOS P7 and ICE2QS03G QR Flyback Controller in a Snubberless Flyback for improved efficiency and power management. This board is designed to provide a reliable and efficient power solution for a wide range of applications. It features a high-efficiency flyback topology with a wide input voltage range of 90-265VAC, and a high power factor of 0.99. The board also includes a comprehensive set of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to meet the latest safety standards, including UL, CSA, and EN.

  • ADM3067E EVAL BOARD
    Analog Devices Inc. EVAL-ADM3067EEBZ ADM3067E EVAL BOARD
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM3067EEBZ Evaluation Board is designed to evaluate the ADM3067E 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps, RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points and jumpers for easy evaluation of the ADM3067E. The board also includes a variety of LEDs to indicate the status of the transceiver, as well as a USB port for easy connection to a PC. The board is designed to be used in a variety of industrial communication applications, such as industrial automation, building automation, and process control.

  • MAX2614 Linear Broadband Amplifiers Evaluation Kit
    Maxim Integrated MAX2614EVKIT# MAX2614 Linear Broadband Amplifiers Evaluation Kit
    2024-08-02 15:34:482

    The MAX2614EVKIT-EVKIT# is an evaluation kit for the MAX2614 40MHz to 4GHz Linear Broadband Amplifier from Maxim Integrated. This kit is designed to help engineers evaluate the performance of the MAX2614 amplifier in a variety of communications and telecom applications. The kit includes a MAX2614 evaluation board, a power supply, and a set of cables and connectors. The evaluation board features a wide range of test points and adjustable components, allowing users to quickly and easily evaluate the amplifier's performance. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interpret the results. The MAX2614EVKIT-EVKIT# is an ideal tool for engineers looking to evaluate the performance of the MAX2614 amplifier in communications and telecom applications.

  • Dallas Semiconductor CMC1003-2M-115-8
    2024-08-02 15:34:4812

    The Dallas Logic Corporation CMC1003-2M-115-8 is a compact form factor module that allows for the implementation of general logic functions and Altera Nios II processor operation. It is a Military and Aerospace grade EP4CE115 module that is designed to provide reliable performance in extreme conditions. It features a wide range of I/O options, including Ethernet, USB, CAN, RS-232, and RS-485, as well as a variety of memory options. The module also includes a range of power supply options, including 5V, 12V, and 24V, and is designed to operate in temperatures ranging from -40°C to +85°C. This module is ideal for applications in the military and aerospace industries, where reliable performance and extreme conditions are a must.

  • Microchip ATA5757
    2024-08-02 15:34:482

    The Microchip Technology ATA5757-ATA5757 is a UHF ASK/FSK PLL Transmitter IC Reference Design for automotive and transportation applications. It is a highly integrated, low-power, single-chip solution that provides a complete transmitter solution for remote keyless entry (RKE) and tire pressure monitoring systems (TPMS). The ATA5757-ATA5757 features a low-noise amplifier, a frequency synthesizer, a power amplifier, and a voltage-controlled oscillator (VCO). It also includes a programmable logic array (PLA) for customizing the transmitter's output power and frequency. The ATA5757-ATA5757 is designed to meet the stringent requirements of automotive and transportation applications, providing reliable performance and low power consumption.