web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • 36V DL HV CONTRLR W/LOW 17UA IQ
    Analog Devices Inc./Maxim Integrated MAX20034EVKIT# 36V DL HV CONTRLR W/LOW 17UA IQ
    2024-08-02 15:34:492

    The MAX20034EVKIT-EVKIT# is an evaluation kit for the MAX20034 High-Efficiency 400kHz, 36V, Dual Buck Controller with 17uA Quiescent Current, Automotive and Transportation Applications. This kit provides a complete platform for evaluating the MAX20034, which is a high-efficiency, dual-channel buck controller with a wide input voltage range of 4.5V to 36V. It features a low quiescent current of 17uA, fast transient response, and a wide output voltage range of 0.6V to 36V. The kit includes a MAX20034 evaluation board, a USB-to-I2C adapter, and a USB cable. It also includes a comprehensive set of design tools, including a graphical user interface (GUI) and a software library. The MAX20034EVKIT-EVKIT# is ideal for automotive and transportation applications that require high efficiency and low quiescent current.

  • BOARD DEMO FOR LT3650EDD-8.4
    Linear Technology/Analog Devices DC1473A-A BOARD DEMO FOR LT3650EDD-8.4
    2024-08-02 15:34:492

    The Analog Devices DC1473A-A, LT3650EDD-8.4 Demo board is a high-performance, high-voltage, 2-amp monolithic 2-cell Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 28V, and is capable of charging two Li-Ion cells in series with a maximum charge current of 2A. The board also includes a wide range of safety features, including over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be compatible with a variety of battery chemistries, including LiFePO4, LiCoO2, and LiMn2O4. The board is also designed to be easy to use, with a simple user interface and intuitive LED indicators.

  • Analog Devices, Inc. DC1167A
    2024-08-02 15:34:492

    The Analog Devices DC1167A-A LT3685EMSE Demo Board is a 38V, 2A, 2.4MHz Step-Down Switching Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 38V, and a wide output voltage range of 0.8V to 36V. The board also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a soft-start and adjustable frequency operation, allowing for a wide range of applications. The board is ideal for automotive and transportation applications, providing a reliable and efficient power solution.

  • Analog Devices, Inc. DC621A
    2024-08-02 15:34:492

    The Analog Devices DC621A-A, LT1941EFE Demo Board is a 1.1MHz Triple Output DC/DC Converter designed for use in communications and telecom applications. It has an input voltage range of 4.7V to 14V and three adjustable outputs: Vout1 = 1.8V @ 2.4A, Vout2 = 3.3V @ 1.4A, and Vout3 = -12V @ 240mA/550mA. The board features a high efficiency, low noise, and low ripple design, and is capable of providing up to 4.2A of total output current. It also includes a USB interface for easy programming and monitoring of the board. The DC621A-A, LT1941EFE Demo Board is a great choice for powering communications and telecom applications.

  • Analog Devices, Inc. DC533A
    2024-08-02 15:34:492

    The Analog Devices DC533A-A, LT3436EFE Demo Board is an adjustable output boost regulator designed for communications and telecom applications. It has a wide input voltage range of 3.2V to 12V and a fixed output voltage of 12V. It operates at a switching frequency of 800kHz and provides a high efficiency of up to 95%. The board also features a wide range of protection features such as over-voltage, over-current, and short-circuit protection. It is also equipped with a USB interface for easy programming and monitoring. The board is ideal for applications such as cellular base stations, wireless access points, and other telecom applications.

  • LTC2986 DEMO BOARD - LTC2986 MOT
    Linear Technology/Analog Devices DC2531A LTC2986 DEMO BOARD - LTC2986 MOT
    2024-08-02 15:34:492

    The Analog Devices DC2531A-A, DC2531A Demo Board is a comprehensive solution for monitoring temperature in industrial applications. It includes the DC2508 motherboard and the DC2210 20-input breakout board, as well as the LTC2986 temperature sensor and the DC2026 industrial temperature sensor. The DC2508 motherboard provides a wide range of features, including a USB interface, a real-time clock, and a temperature sensor. The DC2210 breakout board provides 20 inputs for connecting external sensors, such as thermocouples, RTDs, and thermistors. The LTC2986 temperature sensor is a high-accuracy, low-power temperature sensor with a wide temperature range. The DC2026 industrial temperature sensor is a high-accuracy, low-power temperature sensor with a wide temperature range and a fast response time. Together, these components provide a comprehensive solution for monitoring temperature in industrial applications.

  • The LT®1584/LT1585/LT1587 are low dropout three-terminal regulators with 7A, 4.6A and 3A output current capability,...
    Analog Devices DC065A-B The LT®1584/LT1585/LT1587 are low dropout three-terminal regulators with 7A, 4.6A and 3A output current capability,...
    2024-08-02 15:34:492

    The Analog Devices DC065A-B, LT1585C Demo Board is a power management IC designed to provide efficient power management for a variety of applications. It features a Pentium Validator Motherboard 3.3V @ 4.6A, which is capable of providing up to 4.6A of current. The board also includes a variety of features such as over-voltage protection, over-current protection, and thermal protection. Additionally, the board is designed to be compatible with a variety of power management ICs, allowing for easy integration into existing systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • BOARD DEMO FOR LT3507AEFE
    Analog Devices Inc. DC1781A BOARD DEMO FOR LT3507AEFE
    2024-08-02 15:34:492

    The Analog Devices DC1781A-A, LT3507A Demo Board is a triple monolithic step-down regulator with LDO designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of continuous output current. The board also includes an integrated low dropout (LDO) regulator, which can provide up to 150mA of output current. The board is designed to be used with the LT3507A, a high-efficiency, high-current, synchronous step-down regulator. It is ideal for automotive and transportation applications, such as automotive power systems, battery-powered systems, and industrial power systems. The board is also designed to be used with the LT3507A Evaluation Module, which provides a complete evaluation platform for the LT3507A.

  • Power Management IC Development Tools MAX17048XEVKIT#
    Maxim Integrated MAX17048XEVKIT# Power Management IC Development Tools MAX17048XEVKIT#
    2024-08-02 15:34:492

    The MAX17048XEVKIT-XEVKIT# is an evaluation kit for the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging. This kit provides a complete platform for evaluating the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging. The kit includes a MAX17048X evaluation board, a USB-to-I2C adapter, a USB cable, and a software package. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging. The board includes a MAX17048X IC, a Li-Ion battery, and a set of jumpers and switches to configure the board for various operating conditions. The USB-to-I2C adapter allows users to connect the evaluation board to a PC for programming and data logging. The software package includes a GUI for configuring the MAX17048X and a data logging application for monitoring the fuel gauge performance. The MAX17048XEVKIT-XEVKIT# is an ideal platform for evaluating the performance of the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging.

  • LT4276A/LT4321 DEMO BOARD LTPOE+
    Linear Technology/Analog Devices DC2262A-A LT4276A/LT4321 DEMO BOARD LTPOE+
    2024-08-02 15:34:493

    The Analog Devices DC2262A-A is a demo board for the LT4276A and LT4321 LTPoE++ 70W, 5V/13A PD with DC/DC and Ideal Diode Bridge, Security IC. It is designed to provide a complete solution for Power over Ethernet (PoE) applications. The board features a DC/DC converter, ideal diode bridge, and security IC, allowing for a high-efficiency, low-cost, and secure PoE solution. The board also includes a USB-C port for easy connection to a PC or other device. The DC2262A-A is ideal for applications such as IP cameras, VoIP phones, and other PoE-enabled devices.

  • BOARD DEMO LT3508EFE/LT3508EUF
    Linear Technology/Analog Devices DC1060A BOARD DEMO LT3508EFE/LT3508EUF
    2024-08-02 15:34:492

    The Analog Devices DC1060A-A LT3508 Demo Board is a dual monolithic step-down switching regulator designed for automotive and transportation applications. It features two independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 60V. The board is capable of delivering up to 10A of continuous output current and up to 20A of peak output current. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is designed to be used with the LT3508, a high-performance, low-noise, and low-EMI switching regulator. The board is ideal for automotive and transportation applications that require high efficiency, low noise, and low EMI.

  • Analog Devices, Inc. AD9787-EBZ
    2024-08-02 15:34:492

    The Analog Devices AD9787-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9787, a 14-bit, 0.18 um CMOS Communications and Telecom IC. The board is designed to operate from a single 1.8 V to 3.3 V supply and features a wide range of features, including a low-noise, low-power, high-speed, low-distortion, and low-jitter design. The board also includes a wide range of analog and digital interfaces, including a differential input, a differential output, and a single-ended output. The board also includes a wide range of test points and connectors for easy evaluation and debugging. The AD9787-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9787 IC.