web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LTC3642EDD
    Linear Technology/Analog Devices DC1429A BOARD DEMO FOR LTC3642EDD
    2024-08-02 15:34:492

    The Analog Devices DC1429A-A LTC3642EDD Demo Board is a high efficiency, high voltage 50mA synchronous step-down converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 40V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The board is also RoHS compliant and is designed to meet the requirements of automotive and transportation applications.

  • BOARD EVAL MCF5282 W/ETHERNET
    NXP USA Inc. M5282EVB BOARD EVAL MCF5282 W/ETHERNET
    2024-08-02 15:34:4922

    The NXP Semiconductors M5282EVB-EVB, M5282EVB, Evaluation Board is a powerful and versatile development platform based on the MCF5280 32-bit ColdFire MPU. It is designed to provide a comprehensive evaluation and development environment for the MCF5280 microcontroller. The board features a wide range of peripherals, including Ethernet, USB, CAN, UART, SPI, I2C, and more. It also includes a JTAG interface for debugging and programming. The board is ideal for embedded applications such as industrial automation, medical, automotive, and consumer electronics. It is also suitable for use in educational and research projects.

  • LTC3735EG / IMVP4 Power Supply (Steelcliff Module), Vin = 5V to 24V, Vout =
    Analog Devices DC529A-B LTC3735EG / IMVP4 Power Supply (Steelcliff Module), Vin = 5V to 24V, Vout =
    2024-08-02 15:34:492

    The Analog Devices DC529A-B, LTC3735EG Demo Board, IMVP4 Power Supply (Steel cliff Module) is a versatile power supply solution for computers and peripherals. It has an input voltage range of 5V to 24V and an output voltage range of 0.6V-1.75V@32A. It is designed to provide reliable and efficient power to a wide range of devices. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor to monitor the temperature of the board and prevent overheating. The board is also designed to be easy to use and configure, making it an ideal choice for powering computers and peripherals.

  • Data Conversion IC Development Tools Eval Kit MAX5851, MAX5852 (Dual, 8-Bit, 165Msps, Current-Output DAC)
    Maxim Integrated MAX5852EVKIT Data Conversion IC Development Tools Eval Kit MAX5851, MAX5852 (Dual, 8-Bit, 165Msps, Current-Output DAC)
    2024-08-02 15:34:482

    The Maxim Integrated MAX5852EVKIT-EVKIT is an evaluation kit for the MAX5852 8-bit, 165MSPS, 2-channel DAC for instrumentation and measurement. This kit provides a complete platform for evaluating the performance of the MAX5852 DAC, allowing users to quickly and easily test the device's features and capabilities. The kit includes a MAX5852 evaluation board, a USB-to-SPI interface board, and a power supply. The evaluation board features two channels of 8-bit, 165MSPS DACs, as well as a wide range of analog and digital I/O. The USB-to-SPI interface board allows users to easily connect the evaluation board to a PC for programming and data acquisition. The power supply provides the necessary power for the evaluation board. The MAX5852EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX5852 DAC for instrumentation and measurement applications.

  • Analog Devices, Inc. DC1013A
    2024-08-02 15:34:484

    The Analog Devices DC1013A-A, LTC3547EDDB Demo Board is a dual monolithic synchronous buck converter designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. It is also capable of operating in both continuous and discontinuous conduction modes, allowing for a wide range of applications. The board is also designed to be easy to use, with a simple user interface and a wide range of documentation and support.

  • BOARD DEMO FOR ISD1600 SERIES
    Nuvoton Technology Corporation of America ISD-ES1600B-Prog BOARD DEMO FOR ISD1600 SERIES
    2024-08-02 15:34:482

    The Nuvoton Technology Corporation ISD-ES1600B-Prog, ChipCorder 16xx Family Programmer Demo Board is a powerful tool for programming and testing the ISD1600b/12B/16B/20B Power Management ICs. It features a USB interface for easy connection to a PC, and a built-in programmer for programming the ICs. The board also includes a variety of test points and connectors for testing and debugging the ICs. The board is designed to be used with the Nuvoton ISD-ES1600B-Prog software, which provides a graphical user interface for programming and testing the ICs. The board is an ideal solution for developers and engineers who need to quickly and easily program and test their ICs.

  • Evaluation Kit for Qorivva MPC563xM, XPC56xxMB2 Motherboard and MPC563MADPT176S mini-module
    NXP MPC563MKIT176 Evaluation Kit for Qorivva MPC563xM, XPC56xxMB2 Motherboard and MPC563MADPT176S mini-module
    2024-08-02 15:34:482

    The NXP Semiconductors MPC563MKIT176-MKIT176, MPC563MKIT176, XPC563MKIT Evaluation System is a comprehensive development platform for automotive and transportation applications. It supports Freescale MPC563xM microprocessors and provides a wide range of features and tools to help developers create and test their applications. The system includes a development board, a debugger, and a range of software and hardware components. It also includes a range of automotive-specific features such as CAN, LIN, and FlexRay interfaces, as well as a range of safety and security features. The system is designed to help developers quickly and easily develop and test their applications, and is suitable for a wide range of automotive and transportation applications.

  • LT3710EFE LT3781EG LTC1698EGN -
    Linear Technology/Analog Devices DC448A LT3710EFE LT3781EG LTC1698EGN -
    2024-08-02 15:34:482

    The Analog Devices DC448A-A, LT3710EFE LT3781EG LTC1698EGN Demo Board is a dual output isolated power supply designed for automotive and transportation applications. It has a wide input voltage range of 36V to 72V and provides two regulated outputs of 3.3V @ 10A and 1.8/2.5V @ 10A. The board is equipped with a wide range of features such as over-voltage protection, over-temperature protection, and short-circuit protection. It also has a high efficiency of up to 95% and a low standby power consumption of less than 1W. The board is designed to meet the stringent requirements of automotive and transportation applications and is ideal for powering a variety of automotive and transportation systems.

  • Dallas Semiconductor CMC1003-2M-55-8
    2024-08-02 15:34:4810

    The Dallas Logic Corporation CMC1003-2M-55-8 is a compact form factor module that allows for the implementation of general logic functions and Altera Nios II processor operation. It is a military and aerospace grade EP4CE55 module that is designed to provide reliable performance in extreme conditions. The module features a wide range of I/O options, including LVDS, LVCMOS, and differential I/O, as well as a variety of memory options. It also includes a high-speed FPGA, which allows for fast and efficient processing of data. The module is designed to be robust and reliable, making it ideal for use in mission-critical applications.

  • EVAL BRD FOR ZXLD1371 LED DRIVER
    Diodes Incorporated ZXLD1371EV4 EVAL BRD FOR ZXLD1371 LED DRIVER
    2024-08-02 15:34:482

    The Diodes Incorporated ZXLD1371EV4-EV4 Evaluation Board is a lighting solution based on the ZXLD1371 LED Driver. It is designed to provide a simple and efficient way to evaluate the performance of the ZXLD1371 LED Driver. The board features a wide range of features, including a wide input voltage range, adjustable output current, and a wide range of dimming options. It also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The ZXLD1371EV4-EV4 Evaluation Board is an ideal solution for evaluating the performance of the ZXLD1371 LED Driver in lighting applications.

  • Dallas Semiconductor CMC1003-2M-115-8-KU
    2024-08-02 15:34:4811

    The Dallas Logic Corporation CMC1003-2M-115-8-KU EP4CE115 USB Blaster Kit is a compact form factor module designed for military and aerospace grade applications. It allows for the implementation of general logic functions and Altera Nios II processor operation. The kit includes an EP4CE115 FPGA, a USB Blaster, a 2MByte SDRAM, and a 115MHz oscillator. It also features a wide range of I/O options, including 8 LVDS pairs, 8 GPIOs, and 8 LEDs. The kit is designed to be robust and reliable, making it ideal for use in harsh environments. It is also designed to be easy to use, with a simple USB connection and intuitive software.

  • LTC1702ACGN / Dual Output Buck Regulators, Vin = 5.0V, Fswitch = 550kHz, Vout1 = jmpr sel @ 15A, Vout2 = 3.3V @ 15A
    Analog Devices DC275A LTC1702ACGN / Dual Output Buck Regulators, Vin = 5.0V, Fswitch = 550kHz, Vout1 = jmpr sel @ 15A, Vout2 = 3.3V @ 15A
    2024-08-02 15:34:482

    The Analog Devices DC275A-A, LTC1702ACGN Demo Board is a dual output buck regulator designed for use in communications and telecom applications. It features a 5.0V input voltage and a 550kHz switching frequency. Output 1 is jumper selectable and can provide up to 15A of current, while Output 2 is fixed at 3.3V and can also provide up to 15A of current. The board is equipped with a variety of features, including a graphical user interface, a USB port, and a power supply monitor. It is also compatible with a wide range of software and hardware development tools.