web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MAX19586/MAX19588 EVALUATION KIT
    Maxim Integrated MAX19588EVKIT MAX19586/MAX19588 EVALUATION KIT
    2024-08-02 15:34:482

    The evaluation kit includes a MAX19588EVKIT-EVKIT board, a MAX19588EVKIT-CABLE cable, and a MAX19588EVKIT-PWR power supply. The MAX19588EVKIT-EVKIT board contains the MAX19588 ADC, a low-noise, low-power, high-speed I&M amplifier, and a variety of other components. The MAX19588EVKIT-CABLE cable is used to connect the MAX19588EVKIT-EVKIT board to the MAX19588EVKIT-PWR power supply. The MAX19588EVKIT-PWR power supply provides the necessary power to the MAX19588EVKIT-EVKIT board. The MAX19588EVKIT-EVKIT board also includes a variety of test points and connectors for easy evaluation of the MAX19588 ADC. The MAX19588EVKIT-EVKIT board also includes a USB interface for easy connection to a PC for data acquisition and analysis. The MAX19588EVKIT-EVKIT board also includes a variety of software tools for easy evaluation of the MAX19588 ADC.

  • EVAL BOARD T8 LED DVR 240MA
    Diodes Incorporated AL9910EV5 EVAL BOARD T8 LED DVR 240MA
    2024-08-02 15:34:482

    The Diodes Incorporated AL9910EV5-EV5 Evaluation Board is a versatile and powerful tool for evaluating the AL9910 Buck LED Driver. This board is designed to provide a comprehensive platform for testing the AL9910's features and performance in a variety of lighting applications. The board includes a wide range of components, including a buck converter, a current sense resistor, a voltage regulator, and a power switch. It also includes a variety of connectors and jumpers for easy connection to external components. The board is capable of driving up to 10 LEDs in series, and can be used to evaluate the AL9910's performance in a variety of lighting applications. The board also includes a USB interface for easy programming and debugging. With its comprehensive features and easy-to-use design, the AL9910EV5-EV5 Evaluation Board is an ideal tool for evaluating the AL9910 Buck LED Driver.

  • Power Management IC Development Tools MAX17048 Eval Kit
    Maxim Integrated MAX17048EVKIT# Power Management IC Development Tools MAX17048 Eval Kit
    2024-08-02 15:34:484

    The MAX17048EVKIT-EVKIT# is an evaluation kit for the MAX17048 1-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit includes a MAX17048 evaluation board, a USB cable, and a user guide. The MAX17048 is a highly accurate fuel gauge IC for single-cell Li-ion and Li-polymer battery packs. It features ModelGauge m5 EZ algorithm, which provides highly accurate state-of-charge (SOC) and state-of-health (SOH) estimates. The MAX17048 also features a low-power sleep mode, allowing it to be used in video and imaging applications. The evaluation board allows users to quickly evaluate the performance of the MAX17048 and to develop their own applications.

  • BOARD DEMO FOR LTC3773EG
    Linear Technology/Analog Devices DC908A BOARD DEMO FOR LTC3773EG
    2024-08-02 15:34:482

    The Analog Devices DC908A-A Demonstration Board is a high performance, 3-phase, triple output synchronous step-down switching regulator controller featuring the LTC3773EG Military and Aerospace Grade controller. This board is designed to demonstrate the capabilities of the LTC3773EG controller, allowing users to quickly and easily evaluate the performance of the device. The board features a wide input voltage range of 4.5V to 36V, adjustable output voltage, and a wide range of output current up to 10A. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. The DC908A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3773EG controller in a variety of applications.

  • BOARD DEMO FOR LT3486EFE
    Linear Technology/Analog Devices DC876A BOARD DEMO FOR LT3486EFE
    2024-08-02 15:34:482

    The Analog Devices DC876A-A, LT3486EFE Demo Board, Dual 1.3A White LED Step-Up Converter with PWM Dimming is a consumer electronics device designed to provide efficient and reliable power conversion for white LED lighting applications. This demo board features two 1.3A step-up converters with PWM dimming, allowing for precise control of LED brightness. The board also includes a wide input voltage range of 4.5V to 40V, making it suitable for a variety of applications. Additionally, the board is designed with a low quiescent current of only 1.2mA, making it an energy-efficient choice for LED lighting. With its high efficiency and reliable performance, the Analog Devices DC876A-A, LT3486EFE Demo Board is an ideal choice for consumer electronics applications.

  • Analog Devices, Inc. DC1050A
    2024-08-02 15:34:482

    The Analog Devices DC1050A-A LT3503 Demo Board is a 1.2A, 2.2MHz Step-Down Switching Regulator in a 2mm3mm DFN package, designed for use in automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 28V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

  • Maxim Integrated MAX17552ATBEVKIT#
    2024-08-02 15:34:492

    The MAX17552ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17552 5V output voltage, 60V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17552ATBEVKIT# board, a MAX17552ATBEV# IC, and a USB cable. The MAX17552ATBEVKIT# board is designed to evaluate the performance of the MAX17552 IC and provides a platform for testing and prototyping applications. The board features a wide input voltage range of 4.5V to 60V, a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a power switch, an enable pin, and a power good indicator. The MAX17552ATBEV# IC is a high-efficiency, synchronous step-down DC-DC converter that provides a regulated 5V output voltage from an input voltage of 4.5V to 60V. The IC features a wide operating temperature range of -40°C to +125°C, a low quiescent current of 10µA, and a high efficiency of up to 95%. The IC also includes a power switch, an enable pin, and a power good indicator. The MAX17552ATBEVKIT# evaluation kit is ideal for testing and prototyping applications that require a high-efficiency, low-power DC-DC converter.

  • KIT EVAL FOR MAX32600
    Maxim Integrated MAX32600-KIT# KIT EVAL FOR MAX32600
    2024-08-02 15:34:492

    The MAX32600-KIT# Evaluation Kit for the MAX32600 Wellness Measurement Microcontroller is a comprehensive development platform for medical and healthcare applications. It includes the MAX32600 microcontroller, a range of sensors, and a variety of peripherals. The kit is designed to enable rapid prototyping and development of medical and healthcare applications. It features a wide range of integrated peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, a humidity sensor, a pressure sensor, a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer. The kit also includes a USB-based debug interface, a graphical user interface, and a range of software libraries and example applications. The MAX32600-KIT# is an ideal platform for developing medical and healthcare applications that require accurate and reliable measurements.

  • Diodes ZXLD1362EV3
    2024-08-02 15:34:492

    The Diodes Incorporated ZXLD1362EV3-EV3 is a general LED driver designed for use in flashlight, automotive, and transportation applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also has a high efficiency of up to 95%, allowing it to save energy and reduce heat dissipation. The ZXLD1362EV3-EV3 also has a wide dimming range of 0.1% to 100%, allowing it to be used in applications that require precise control of the LED brightness. Additionally, it has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The ZXLD1362EV3-EV3 is a versatile and reliable LED driver that is perfect for a variety of applications.

  • Analog Devices, Inc. DC460A
    2024-08-02 15:34:492

    The Analog Devices DC460A-A LT3420EMS Demo Board is a high voltage supply and strobe capacitor charger designed for video and imaging applications. It has an input voltage range of 1.8V to 10V and an output voltage of 320V. It is capable of providing a high voltage supply for a wide range of applications, including video and imaging. The board also features a built-in current limiter, over-voltage protection, and thermal protection. It is designed to be easy to use and provides a reliable and efficient power supply for video and imaging applications.

  • BOARD DEMO FOR LT8410EDC
    Analog Devices Inc. DC1387A-A BOARD DEMO FOR LT8410EDC
    2024-08-02 15:34:492

    The Analog Devices DC1387A-A, LT8410EDC Demo Board is a high-performance, ultra-low power boost converter with output disconnect, instrumentation, and measurement capabilities. It is designed to provide a minimum output current of 1.6mA at 3V Vin, making it ideal for applications that require low power consumption. The board features a wide input voltage range of 2.5V to 5.5V, adjustable output voltage up to 5V, and a maximum output current of 3A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the converter's performance. The LT8410EDC Demo Board is an excellent choice for applications that require high efficiency, low power consumption, and reliable performance.

  • Power Management IC Development Tools MAX17059 Eval Kit
    Maxim Integrated MAX17059EVKIT# Power Management IC Development Tools MAX17059 Eval Kit
    2024-08-02 15:34:492

    The MAX17059EVKIT-EVKIT# is an evaluation kit for the MAX17059 2-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX17059, a highly accurate fuel gauge IC for 2-cell Li-ion and Li-polymer battery packs. The kit includes a MAX17059 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX17059 IC, a MAX17059-compatible battery pack, and a set of jumpers and switches for configuring the IC. The USB-to-I2C interface board allows the user to connect the evaluation board to a PC for programming and data logging. The kit also includes a comprehensive software package for configuring and monitoring the MAX17059. This evaluation kit is ideal for testing and evaluating the MAX17059 for use in video and imaging applications.