web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAX5498
    Maxim Integrated MAX5498EVKIT+ KIT EVAL FOR MAX5498
    2024-08-02 15:34:502

    The MAX5498EVKIT+ Evaluation Board for the MAX5498 Digital Potentiometer for Audio, Audio Volume Control is a versatile and easy-to-use platform for evaluating the MAX5498 digital potentiometer. This evaluation board features a wide range of features, including a 3-channel audio volume control, a 3-channel audio mute control, and a 3-channel audio balance control. The board also includes a USB-to-I2C interface for easy programming and control. The board is designed to be used with Maxim Integrated's MAX5498 digital potentiometer, which provides a wide range of features, including a low-noise, low-distortion audio volume control, a low-power, low-distortion audio mute control, and a low-power, low-distortion audio balance control. The board also includes a variety of connectors and jumpers for easy connection to external components. The MAX5498EVKIT+ Evaluation Board is an ideal platform for evaluating the MAX5498 digital potentiometer for audio applications.

  • Evalboard DLD101 RoHSconf
    Diodes DLD101EV1 Evalboard DLD101 RoHSconf
    2024-08-02 15:34:502

    Diodes Incorporated's DLD101EV1-EV1 Evaluation Board is a powerful tool for evaluating the performance of the DLD101 Linear Mode Constant Current LED Driver Lighting IC. This board is designed to provide a simple and easy way to evaluate the features and performance of the DLD101 IC. It includes a wide range of features such as adjustable current control, dimming control, and thermal protection. The board also includes a USB interface for easy connection to a PC for programming and monitoring. With its wide range of features and easy setup, the DLD101EV1-EV1 Evaluation Board is an ideal tool for evaluating the performance of the DLD101 IC.

  • LT6604-15 I DUAL MATCHED 15MHZ 4
    Linear Technology/Analog Devices DC1418A-D LT6604-15 I DUAL MATCHED 15MHZ 4
    2024-08-02 15:34:502

    The Analog Devices DC1418A-D Demonstration Board is a versatile platform for evaluating the performance of the LT6604-15, a 15-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a convenient way to evaluate the filter's performance in a variety of scenarios. The board includes a wide range of features, such as adjustable gain, adjustable cutoff frequency, adjustable input and output impedance, and adjustable power supply. Additionally, the board includes a variety of test points and connectors for easy connection to external test equipment. The DC1418A-D is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LT6604-15 filter.

  • DEMO BRD FOR LTC2358-18
    Linear Technology/Analog Devices DC2542A DEMO BRD FOR LTC2358-18
    2024-08-02 15:34:502

    The Analog Devices DC2542A-A, DC2542A, Demo Board is an isolated industrial data acquisition board designed for instrumentation and measurement applications. It is based on the LTC2358-18, LTM2893, ADA4522-1, and LT6658 components, providing a high-performance, low-power solution for data acquisition and control. The board features a wide range of analog and digital I/O, including 16-bit analog-to-digital converters, digital-to-analog converters, and digital I/O. It also includes a variety of power supply options, including a 5V, 12V, and 24V supply. The board is designed to be used in a variety of industrial applications, such as process control, automation, and instrumentation. It is also suitable for use in laboratory and research applications.

  • LTC3541- HIGH EFFICIENCY BUCK PL
    Linear Technology/Analog Devices DC970A-A LTC3541- HIGH EFFICIENCY BUCK PL
    2024-08-02 15:34:502

    The Analog Devices DC970A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3541EDD high efficiency, 500mA synchronous buck plus 300mA VLDO regulator. This board is designed for use in consumer electronics applications, and features a wide range of features and capabilities. It includes a high-efficiency buck regulator, a low-dropout linear regulator, and a wide range of test points for monitoring and measuring the performance of the regulator. The board also includes a graphical user interface for easy setup and configuration. With its wide range of features and capabilities, the DC970A-A Demonstration Board is an ideal tool for evaluating the performance of the LTC3541EDD high efficiency, 500mA synchronous buck plus 300mA VLDO regulator.

  • supply current to 1µA. For new designs, refer to the LTC3830. Applications Power Supply for Pentium® II and AMD-K6® Microprocessors High Power 5V to
    Analog Devices DC156A supply current to 1µA. For new designs, refer to the LTC3830. Applications Power Supply for Pentium® II and AMD-K6® Microprocessors High Power 5V to
    2024-08-02 15:34:502

    The Analog Devices DC156A-A, LTC1430ACS Demo Board is a no-design, low-cost, high-current switcher power management IC. It is designed to provide a simple and cost-effective solution for powering a wide range of applications. The board features a wide input voltage range of 4.5V to 24V, and can deliver up to 3A of continuous output current. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. This makes it ideal for a variety of applications, from consumer electronics to industrial applications.

  • BOARD DEMO FOR LTC3855EUJ
    Linear Technology/Analog Devices DC1441A BOARD DEMO FOR LTC3855EUJ
    2024-08-02 15:34:502

    The Analog Devices DC1441A-A, LTC3855EUJ Demo Board is a dual output power supply designed for industrial applications. It has an input voltage range of 4.5V to 14V and two adjustable outputs: VOUT1 = 1.8V @ 17A and VOUT2 = 1.2V @ 17A. It is designed to operate in a wide industrial temperature range, making it suitable for a variety of applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable power supply solution for industrial applications.

  • LTC3529EDCB DEMOBOARD - 1.5A,1.5
    Linear Technology/Analog Devices DC1226A LTC3529EDCB DEMOBOARD - 1.5A,1.5
    2024-08-02 15:34:502

    The Analog Devices DC1226A-A, LTC3529EDCB Demo board is a 1.5A, 2.35MHz Step-Up DC/DC Converter in a 2mm x 3mm DFN package. It is designed for video and imaging applications, and is capable of providing a regulated output voltage from a wide input voltage range. It features a high efficiency, low noise, and low ripple operation, and is ideal for powering high-resolution cameras, displays, and other video and imaging applications. The board also includes a power-on reset circuit, and a power-good indicator.

  • 16-CHANNEL, 12-BIT VOLTAGE-OUTPUT DAC WITH 14-BIT INCREMENT MODE
    Analog Devices, Inc. EVAL-AD5516-2EBZ 16-CHANNEL, 12-BIT VOLTAGE-OUTPUT DAC WITH 14-BIT INCREMENT MODE
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD5516-2EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5516-2, a 16-channel serial digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5516-2. The board includes a 16-channel, 16-bit DAC, a 16-channel, 16-bit ADC, a 16-channel, 16-bit digital I/O, and a 16-channel, 16-bit analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools to help users evaluate the performance of the AD5516-2. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone. The EVAL-AD5516-2EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD5516-2 for instrumentation and measurement applications.

  • BOARD EVALUATION 125MSPS AD9255
    Analog Devices Inc. AD9255-125EBZ BOARD EVALUATION 125MSPS AD9255
    2024-08-02 15:34:512

    The Analog Devices AD9255-125EBZ 14 bit 80 Msps Evaluation Board is a high-performance, low-power, single-channel, 14-bit, 80 Msps analog-to-digital converter (ADC) designed for communications and telecom applications. It features a wide input bandwidth of up to 125 MHz, a low noise floor of -90 dBFS, and a high signal-to-noise ratio of up to 80 dB. The board also includes a wide range of features such as a low-power, low-noise, low-distortion, and low-jitter clock generator, a high-speed serial interface, and a wide range of digital signal processing functions. The board is designed to provide a complete solution for communications and telecom applications, including wireless, wired, and optical communications.

  • amplifier. The AD5428 is available in a small 20-lead TS SOP package, and the AD5440/AD5447 DA Cs are available in small 24-lead TS SOP packages. 1 U.S. Patent Number 5,689,257.
    Analog Devices EVAL-AD5440EB amplifier. The AD5428 is available in a small 20-lead TS SOP package, and the AD5440/AD5447 DA Cs are available in small 24-lead TS SOP packages. 1 U.S. Patent Number 5,689,257.
    2024-08-02 15:34:513

    The Analog Devices EVAL-AD5440EB Evaluation Board is a versatile tool for evaluating the performance of the AD5428, a 10-bit parallel input, dual-channel, current output DAC and power management IC. The board features two independent DACs, each with a 10-bit resolution and a maximum output current of 20mA. It also includes a power supply, a reference voltage, and a set of test points for easy debugging. The board is designed to be used with a variety of microcontrollers and other digital systems, and is ideal for applications such as motor control, industrial automation, and medical instrumentation.

  • 750 MHz, 16 × 8 Analog Crosspoint Switch
    Analog Devices ADV3225-EVALZ 750 MHz, 16 × 8 Analog Crosspoint Switch
    2024-08-02 15:34:5120

    The Analog Devices ADV3225-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3225 Analog CrossPoint Switch, Video and Imaging Switch. This board provides a platform for testing and evaluating the ADV3225's features and capabilities, including its low power consumption, high-speed switching, and low crosstalk. The board includes a variety of connectors and test points for easy connection to external devices, and it is compatible with a wide range of video and imaging formats. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADV3225 for their specific application. The ADV3225-EVALZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the ADV3225 Analog CrossPoint Switch, Video and Imaging Switch.