web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC3728LCUH - 2V-10A 1.8V 10A
    Linear Technology/Analog Devices DC898A-A LTC3728LCUH - 2V-10A 1.8V 10A
    2024-08-02 15:34:492

    The Analog Devices DC898A-A, LTC3728LCUH Demo Board is a versatile communications and telecom power supply designed to provide up to 10A of current at 2V-10A and 1.8V@ 10A. It features a wide input voltage range of 4.5V to 14V, and is capable of delivering up to 10A of current with a low output voltage ripple. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a USB port for easy communication and monitoring. This demo board is ideal for use in a variety of applications, including communications and telecom power supplies.

  • EVAL KIT FOR MAX2022
    Maxim Integrated MAX2022EVKIT EVAL KIT FOR MAX2022
    2024-08-02 15:34:492

    The Maxim Integrated MAX2022EVKIT Evaluation Board is designed to evaluate the performance of the MAX2022 1500 to 2500MHz RF Modulator. This evaluation board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-performance modulator, a low-noise amplifier, and a wideband power detector. The board also includes a variety of test points and connectors for easy evaluation and testing. The MAX2022EVKIT Evaluation Board is a great tool for engineers and technicians to quickly and accurately evaluate the performance of the MAX2022 RF Modulator.

  • RF Development Tools MAX2612 Eval Kit
    Maxim Integrated MAX2612EVKIT# RF Development Tools MAX2612 Eval Kit
    2024-08-02 15:34:492

    The MAX2612EVKIT-EVKIT# is an evaluation kit for the MAX2612 40MHz to 4GHz Linear Broadband Amplifier, Communications and Telecom. This kit includes a MAX2612 evaluation board, a power supply, and a USB cable. The MAX2612 is a high-performance, low-noise, linear amplifier designed for use in a wide range of communications and telecom applications. It features a wide frequency range of 40MHz to 4GHz, low noise figure of 1.5dB, and high linearity of +25dBm OIP3. The MAX2612 also offers excellent gain flatness and low distortion, making it ideal for use in a variety of applications. The MAX2612EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX2612 amplifier.

  • 4V-60V, 1.5A SYNCHRONOUS STEP-DO
    Maxim Integrated MAX17673EVKIT# 4V-60V, 1.5A SYNCHRONOUS STEP-DO
    2024-08-02 15:34:493

    The MAX17673EVKIT-EVKIT# is an evaluation kit for the MAX17673 Integrated 4.5V to 60V Synchronous 1.5A HV Buck and Dual 2.7V to 5.5V, 1A Buck Regulator for 5V, 3.3V, 1.8V Output Applications, Power Management IC. This kit includes a MAX17673 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX17673 is a high-efficiency, high-voltage synchronous buck regulator with integrated dual low-voltage buck regulators. It is designed to provide up to 1.5A of output current from a 4.5V to 60V input voltage range. The dual low-voltage buck regulators provide up to 1A of output current from a 2.7V to 5.5V input voltage range and can be used to generate 5V, 3.3V, and 1.8V outputs. The evaluation board also includes a graphical user interface (GUI) for easy evaluation and configuration of the MAX17673.

  • BOARD DEMO FOR LT3495EDDB
    Linear Technology/Analog Devices DC1219A-A BOARD DEMO FOR LT3495EDDB
    2024-08-02 15:34:492

    The Analog Devices DC1219A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495 micro-power low noise boost converter with output disconnect. This board is designed to provide a regulated output voltage of 15V at up to 75mA from an input voltage range of 3-6V. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a power management IC to ensure efficient operation and reduce power consumption. This board is ideal for applications such as battery-powered systems, portable electronics, and automotive applications.

  • 3-phase Sensorless BLDC Development Kit with Qorivva MPC5604P MCU, includes moto
    NXP MTRCKTSBN5604P 3-phase Sensorless BLDC Development Kit with Qorivva MPC5604P MCU, includes moto
    2024-08-02 15:34:492

    The NXP Semiconductors MTRCKTSBN5604P-P, MTRCKTSBN5604P, 3-phase Sensorless BLDC Development Kit is a comprehensive solution for motor control development. It includes the MPC5604P MCU, Motor Control Library, and Motor Control Workbench, providing a complete set of tools for developing and testing sensorless brushless DC (BLDC) motor control applications. The kit includes a 3-phase BLDC motor, power supply, and a variety of cables and connectors. The Motor Control Library provides a set of pre-programmed algorithms for controlling the motor, while the Motor Control Workbench provides a graphical user interface for configuring and testing the motor control system. The kit also includes a comprehensive set of documentation and example code to help developers get up and running quickly.

  • MIC2176-2YMM-5A Evaluation Board
    Microchip MIC2176-2YMM 5A EV MIC2176-2YMM-5A Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC2176-2YMM 5A EV Evaluation Board is a versatile and powerful DC to DC single output power supply designed for wired networking, industrial, automotive, and medical applications. It is capable of providing 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V DC outputs with a maximum output current of 5A. The board features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. It also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a low output ripple of less than 10mV. The board is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The MIC2176-2YMM 5A EV Evaluation Board is an ideal solution for powering a wide range of applications.

  • MIC4102YM Evaluation Board
    Microchip MIC4102YM-EV MIC4102YM Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC4102YM-EV Evaluation Board is a versatile and powerful tool for automotive and transportation applications. It is designed to evaluate the MIC4102YM 3.3V, 5V, 12V, and 24V MOSFET Power Driver. The board features a wide range of features, including a high-side and low-side MOSFET driver, adjustable current limit, adjustable dead time, and adjustable slew rate. It also includes a power supply, a logic supply, and a logic input/output connector. The board is designed to be used with a variety of automotive and transportation applications, such as powertrain, body electronics, and safety systems. The board is also compatible with a variety of microcontrollers, making it an ideal choice for prototyping and development.

  • MIC5365-3.0YMT Evaluation Board
    Microchip MIC5365-3.0YMT EV MIC5365-3.0YMT Evaluation Board
    2024-08-02 15:34:502

    The Microchip Technology MIC5365-3.0YMT EV is a 3V DC to DC single output power supply designed for portable, consumer electronics and industrial applications. It features a wide input voltage range of 2.5V to 5.5V, and a maximum output current of 3A. It also has a low quiescent current of only 10µA, and a high efficiency of up to 95%. The MIC5365-3.0YMT EV is designed to be highly reliable and has a wide operating temperature range of -40°C to +85°C. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MIC5365-3.0YMT EV is a great choice for powering a variety of portable, consumer electronics and industrial applications.

  • Power Management IC Development Tools MPC5643LStandaloneMC
    NXP MTRCCBB5643L Power Management IC Development Tools MPC5643LStandaloneMC
    2024-08-02 15:34:502

    The NXP Semiconductors MTRCCBB5643L-L, MTRCCBB5643L, Dual 3-Phase Sensorless BLDC Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes a Qorivva MPC5643L MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5643L MCU is a 32-bit microcontroller with a powerful processing core and integrated peripherals. The Motor Control Library provides a comprehensive set of functions for controlling 3-phase brushless DC motors. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a power board, a motor board, and a USB cable for connecting to a PC. This development kit is ideal for applications such as automotive, industrial, and consumer motor control.

  • Development Boards & Kits - ARM PSoC 4M Prototyping Kit
    Infineon Technologies CY8CKIT-043 Development Boards & Kits - ARM PSoC 4M Prototyping Kit
    2024-08-02 15:34:502

    Solutions from Infineon Technologies. The kit includes a PSoC 4 M-Series device, a prototyping board, and a set of components to get started. The kit also includes a USB-based programmer and debugger, and a set of development tools to help you get started quickly. The kit is designed to enable rapid prototyping of applications such as motor control, power management, and communications. It is also suitable for use in a wide range of applications such as consumer, industrial, automotive, and medical. The kit includes a range of components such as capacitors, resistors, LEDs, switches, and connectors, as well as a range of software libraries and example projects. The kit also includes a range of development tools such as the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. The kit is designed to be easy to use and provides a great way to get started with the PSoC 4 M-Series device family.

  • DEMO BOARD LTC1068-25CG
    Linear Technology/Analog Devices DC104B-C DEMO BOARD LTC1068-25CG
    2024-08-02 15:34:502

    The Analog Devices DC104B-C Demo Board is a universal low noise 8th order filter building block designed for communications and telecom applications. It features a 100:1 frequency range from 50kHz to 50MHz, making it ideal for a wide range of applications. The board is equipped with a low noise amplifier, a high-performance 8th order filter, and a wideband amplifier. It also includes a low-noise power supply and a wide range of test points for easy debugging and testing. The board is designed to provide a high level of performance and reliability, making it an ideal choice for communications and telecom applications.