web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL DIFF LVPECL FANOUT
    ON Semiconductor NB7L14MNGEVB BOARD EVAL DIFF LVPECL FANOUT
    2024-08-02 15:34:512

    The ON Semiconductor NB7L14MNGEVB-MNGEVB Differential Fan-out Buffer Evaluation Board is a communications and telecom device designed to provide a reliable and efficient signal distribution solution. It features a differential fan-out buffer with a wide range of input and output configurations, allowing for a variety of applications. The board is equipped with a low-noise amplifier, a high-speed comparator, and a low-power voltage regulator, providing a robust and reliable signal distribution solution. The board also features a wide range of test points and connectors, allowing for easy testing and evaluation of the device. The board is designed to be used in a variety of communications and telecom applications, providing a reliable and efficient signal distribution solution.

  • LOW SUPPLY VOLTAGE LTC2063 ZERO
    Linear Technology/Analog Devices DC2837A-A LOW SUPPLY VOLTAGE LTC2063 ZERO
    2024-08-02 15:34:512

    The Analog Devices DC2837A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2063 2uA Supply Current, Low IB, Zero-Drift Operational Amplifier, Power Management IC. This demo board features a wide range of features, including a wide input voltage range, low power consumption, and high accuracy. It also includes a wide range of power management features, such as adjustable output voltage, adjustable current limit, and adjustable power-on reset. The board also includes a variety of test points and connectors for easy evaluation and testing. This demo board is an ideal tool for evaluating the performance of the LTC2063 IC and is perfect for use in a variety of applications.

  • Continuous Rate 12.3 Mb/s to 2.7 Gb/s Clock and Data Recovery IC with Integrated Limiting Amp
    Analog Devices EVAL-ADN2812EBZ Continuous Rate 12.3 Mb/s to 2.7 Gb/s Clock and Data Recovery IC with Integrated Limiting Amp
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADN2812EBZ Evaluation Board is designed to evaluate the performance of the ADN2812 Continuous Rate 12.3-MB/s to 2.7 GB/s Clock and Data Recovery IC with Integrated Limiting Amp. This board provides instrumentation and measurement capabilities to evaluate the performance of the ADN2812 IC. It includes a wide range of features such as a high-speed differential input, a low-jitter output, and a wide range of test points for monitoring and debugging. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The board is ideal for use in high-speed communications, instrumentation, and measurement applications.

  • LTC1410CSW - 12 BIT ADC WITH SHU
    Linear Technology/Analog Devices DC052A LTC1410CSW - 12 BIT ADC WITH SHU
    2024-08-02 15:34:512

    The Analog Devices DC052A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC1410, a 12-bit, high speed, 1.25 Msps analog to digital converter. This board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the LTC1410 in communications and telecom applications. It includes a wide range of features such as a high-speed analog input, a low-noise power supply, a high-speed clock generator, and a wide range of digital I/O. The board also includes a comprehensive set of software tools for configuring and testing the LTC1410. This board is an ideal solution for engineers and designers who need to evaluate the performance of the LTC1410 in communications and telecom applications.

  • LTM4631EV DEMO BOARD DUAL 8A OR
    Linear Technology/Analog Devices DC2268A-G LTM4631EV DEMO BOARD DUAL 8A OR
    2024-08-02 15:34:512

    The Analog Devices DC2268A-G Demo Board is a versatile platform for evaluating the performance of the LTM4631EV Dual Buck module Regulator. This board is designed to provide two regulated outputs of 5.5V and 16V, with Vout1 set to 3.3V at 13A and Vout2 set to 1.5V at 13A. The board also features communications and telecom capabilities, allowing for easy integration into existing systems. The DC2268A-G Demo Board is an ideal solution for testing and evaluating the performance of the LTM4631EV Dual Buck module Regulator.

  • LT8570 DEMO BOARD 5V TO 10V INPU
    Linear Technology/Analog Devices DC2297A-A LT8570 DEMO BOARD 5V TO 10V INPU
    2024-08-02 15:34:512

    The Analog Devices DC2297A-A Demo Board is a versatile power management solution for applications requiring a high-efficiency, low-voltage power switch. It is designed to provide a regulated output voltage of 12V at 125mA from an input voltage of 5V to 10V. The board features the LT8570EDD 65V Power Switch, which is a high-performance, low-voltage power switch with integrated protection features. The board also includes a power supply, a current-sense resistor, and a power-on LED indicator. The DC2297A-A Demo Board is an ideal solution for applications requiring a reliable, efficient, and cost-effective power management solution.

  • LT3762 DEMO BOARD SYNC BOOST LED
    Linear Technology/Analog Devices DC2342A LT3762 DEMO BOARD SYNC BOOST LED
    2024-08-02 15:34:512

    The Analog Devices DC2342A-A, DC2342A Demo Board is a versatile and powerful tool for evaluating the LT3762 60V Synchronous Boost LED Controller. This board is designed to provide a complete solution for driving high-power LEDs with a wide range of input voltages. It features a wide range of features, including adjustable current limit, adjustable switching frequency, and adjustable dimming control. The board also includes a high-efficiency synchronous boost converter, which allows for efficient operation and high power output. The board is also designed to be easy to use, with a simple user interface and intuitive controls. This demo board is an ideal solution for evaluating the LT3762 60V Synchronous Boost LED Controller for lighting applications.

  • LT6658-5 DEMOBOARD LOW NOISE, HI
    Linear Technology/Analog Devices DC2432B-F LT6658-5 DEMOBOARD LOW NOISE, HI
    2024-08-02 15:34:512

    The Analog Devices DC2432B-F Demo Board is a versatile and powerful tool for automotive and transportation applications. It is based on the LT6658-5 Low Noise, High Current, Precision Reference, and is designed to provide a reliable and accurate reference voltage for a wide range of automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, and can provide up to 5A of current. It also features a low noise output of 0.1mV, and a high accuracy of 0.1%. The board is also designed to be easy to use, with a simple user interface and a wide range of features. The board is also designed to be robust and reliable, with a wide temperature range of -40°C to +125°C. The DC2432B-F Demo Board is an ideal solution for automotive and transportation applications that require a reliable and accurate reference voltage.

  • Evaluation Boards For The ADG79XX Family Of Switches
    Analog Devices EVAL-ADG793GEBZ Evaluation Boards For The ADG79XX Family Of Switches
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG793GEBZ Evaluation Board is designed to evaluate the performance of the ADG793 Triple 3:1 Analog Multiplexer. This device is ideal for high-definition TV, consumer electronics, and automotive applications. The board features a triple 3:1 multiplexer, a low-power, low-voltage, high-speed CMOS device that can switch up to three analog signals. It has a wide operating voltage range of 2.7V to 5.5V and a low on-resistance of 0.5Ω. The board also includes a power supply, a reference voltage, and a test point for easy evaluation. The board is designed to provide a simple and easy way to evaluate the performance of the ADG793 multiplexer.

  • EVKIT FOR MAX16127 LOAD-DUMP/REV
    Maxim Integrated MAX16127EVKIT# EVKIT FOR MAX16127 LOAD-DUMP/REV
    2024-08-02 15:34:512

    The MAX16127EVKIT-EVKIT# is an evaluation kit for the MAX16127 Load-Dump/Reverse-Voltage Protection Circuits from Maxim Integrated. This kit is designed for automotive and transportation applications, and provides a complete evaluation platform for the MAX16127. It includes a MAX16127 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of protection features, including reverse-voltage protection, load-dump protection, and over-voltage protection. It also includes a variety of test points and connectors for easy evaluation and testing. The USB-to-I2C interface board allows for easy communication with the MAX16127, and the USB cable provides power to the board. This evaluation kit is an ideal solution for automotive and transportation applications that require reliable protection from reverse-voltage and load-dump events.

  • LTC6601-2 - LOW POWER, LOW DISTO
    Linear Technology/Analog Devices DC1251A-B LTC6601-2 - LOW POWER, LOW DISTO
    2024-08-02 15:34:512

    The Analog Devices DC1251A-B Demo Board is a low power, low distortion configurable broadband filter designed for communications and telecom applications. It features a wide range of adjustable parameters, allowing users to customize the filter to their specific needs. The board is capable of operating in a wide range of frequencies, from DC to 6 GHz, and can be used for both transmit and receive applications. It also features a low noise figure and high linearity, making it ideal for applications requiring high performance. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • DEMO BOARD FOR LT3753EFE
    Linear Technology/Analog Devices DC2324A-A DEMO BOARD FOR LT3753EFE
    2024-08-02 15:34:512

    The Analog Devices DC2324A-A and DC2324A-C Demo Boards are designed to demonstrate the capabilities of the LT3753 Active Clamp Forward Converter with Synchronous Rectification, a power management IC. The boards feature a wide input voltage range of 4.5V to 24V, and can deliver up to 24A of continuous output current. The boards also feature a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The boards are designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. The boards are also designed to be easy to use, with a simple user interface and intuitive design.