web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL NCP571 0.9V
    ON Semiconductor NCP571SN09T1GEVB BOARD EVAL NCP571 0.9V
    2024-08-02 15:34:522

    The ON Semiconductor NCP571SN09T1GEVB-GEVB is an evaluation board for the NCP571, a 0.9V DC to DC single output power supply designed for video and imaging applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a power switch, an enable pin, and a power good indicator. It is designed to provide a reliable and efficient power supply solution for video and imaging applications.

  • Analog Devices, Inc. DC143A-A
    2024-08-02 15:34:522

    The Analog Devices DC143A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1474CMS8 3.3V @ 300mA High Efficiency Step-Down DC/DC Converter, Power Management IC. This demo board is designed to provide a complete solution for evaluating the performance of the LTC1474CMS8 IC. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 3.3V, and a maximum output current of 300mA. The board also includes a power-on reset circuit, a power-good indicator, and a thermal shutdown circuit. The board is designed to be easy to use and provides a great platform for testing and evaluating the performance of the LTC1474CMS8 IC.

  • EVAL BOARD FOR SP6648
    MaxLinear, Inc. SP6648EB EVAL BOARD FOR SP6648
    2024-08-02 15:34:522

    The MaxLinear SP6648EB-EB is a 2 to 5V DC to DC single output power supply designed for portable, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. It is designed with a high efficiency of up to 95%, and a low quiescent current of only 10uA. The SP6648EB-EB also features a low output ripple and noise of only 10mV, and a fast transient response time of only 10us. It is also protected against over-voltage, over-current, and short-circuit conditions. This power supply is ideal for applications such as digital cameras, portable media players, and other portable devices.

  • Analog Devices, Inc. ADP2300-EVALZ
    2024-08-02 15:34:522

    The Analog Devices ADP2300-EVALZ is a 3.3V DC to DC single output power supply designed for medical, communications, and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The ADP2300-EVALZ also has a wide output voltage range of 0.8V to 3.3V, and a maximum output current of 2A. It is designed to meet the requirements of medical, communications, and telecom applications, and is compliant with the IEC60601-1 medical safety standard. The ADP2300-EVALZ is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

  • KIT EVALUATION 8BIT ANSI-C ST7
    STMicroelectronics ST7DALI-EVAL KIT EVALUATION 8BIT ANSI-C ST7
    2024-08-02 15:34:522

    The STMicroelectronics ST7DALI-EVAL is an evaluation system for electronic ballast lighting control. It is based on the ST7 MCU and provides a complete solution for the development of lighting control systems. The system includes a ST7 MCU, a DALI interface, a power supply, and a set of software tools. The ST7 MCU is a 32-bit microcontroller with integrated peripherals and a wide range of features. The DALI interface allows for communication with DALI-compliant lighting devices. The power supply provides the necessary power for the system. The software tools include a graphical user interface, a library of drivers, and a set of example programs. The ST7DALI-EVAL system is an ideal platform for the development of lighting control systems.

  • BOARD EVAL NCP571 1.2V
    ON Semiconductor NCP571SN12T1GEVB BOARD EVAL NCP571 1.2V
    2024-08-02 15:34:522

    The ON Semiconductor NCP571SN12T1GEVB-GEVB is an evaluation board designed for use with the NCP571SN12T1 1.2V DC to DC single output power supply. This board is ideal for video and imaging applications, providing a reliable and efficient power supply solution. It features a wide input voltage range of 4.5V to 18V, and a maximum output current of 1.2A. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed with a low-noise, low-ripple output, making it suitable for use in noise-sensitive applications.

  • BOARD EVAL NCP571MN 1.0V
    ON Semiconductor NCP571MN10TBGEVB BOARD EVAL NCP571MN 1.0V
    2024-08-02 15:34:522

    The ON Semiconductor NCP571MN10TBGEVB-TBGEVB Evaluation Board is a single output power supply designed for portable, video, and imaging applications. It features a wide input voltage range of 1V DC to 10V DC and a maximum output current of 1A. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is designed to be used with the NCP571MN10TBGEVB-TBGEVB DC-DC converter, and includes all the necessary components for easy evaluation and testing.

  • BOARD EVAL FOR AD8331
    Analog Devices AD8331-EVAL BOARD EVAL FOR AD8331
    2024-08-02 15:34:522

    grade amplifier. It is designed to provide a wide range of gain settings from 0 dB to 40 dB with a gain accuracy of 0.1 dB. The board is equipped with a wide range of features such as adjustable gain, adjustable bandwidth, adjustable output voltage, and adjustable input voltage. It also includes a power supply, a USB interface, and a graphical user interface. The board is designed to be used in a variety of applications such as signal conditioning, signal amplification, and signal processing. It is also suitable for use in a wide range of environments, including extreme temperatures, high vibration, and high humidity. The board is also RoHS compliant and is designed to meet the requirements of MIL-STD-810G.

  • Power Management IC Development Tools
    Microchip MIC5281YMME EV Power Management IC Development Tools
    2024-08-02 15:34:522

    The Microchip Technology MIC5281YMME-EV is a 1.27 to 5.5V DC to DC single output power supply designed for industrial, industrial automation, and medical applications. It features a wide input voltage range, low quiescent current, and high efficiency. The MIC5281YMME-EV is capable of delivering up to 1.5A of continuous output current and up to 2A of peak output current. It also features a wide temperature range of -40°C to +85°C, making it suitable for a variety of industrial and medical applications. The MIC5281YMME-EV is designed to meet the requirements of UL/EN/IEC 60950-1 and UL/EN/IEC 60601-1 safety standards. It also features over-voltage, over-current, and short-circuit protection.

  • LT6109-2 - HIGH SIDE CURRENT SEN
    Linear Technology/Analog Devices DC1659A-B LT6109-2 - HIGH SIDE CURRENT SEN
    2024-08-02 15:34:522

    The Analog Devices DC1659A-B, LT6109-2 Demo Board is a high side current sense with reference and comparators designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0V to 5V. The board includes a precision current sense amplifier, a low-noise reference, and two comparators. The current sense amplifier is designed to accurately measure current in automotive and transportation applications, while the comparators are used to detect over-current conditions. The board also includes a wide range of protection features, such as over-voltage, over-current, and reverse-battery protection. The board is designed to be easy to use and is ideal for automotive and transportation applications.

  • EVAL KIT FOR MAX9092 COMPARATOR
    Maxim Integrated MAX9092EVKIT# EVAL KIT FOR MAX9092 COMPARATOR
    2024-08-02 15:34:522

    The MAX9092EVKIT-EVKIT# is an evaluation kit for the MAX9092 low-voltage, dual/quad, tiny pack comparator, automotive and transportation. This kit is designed to help engineers evaluate the performance of the MAX9092 comparator in their applications. The kit includes a MAX9092EVKIT# board, a MAX9092EVKIT# software, and a MAX9092EVKIT# user guide. The board features two dual/quad comparators, two low-voltage comparators, and two tiny pack comparators. The software provides a graphical user interface for setting up and testing the comparators. The user guide provides detailed instructions on how to use the board and software. The MAX9092EVKIT-EVKIT# is an ideal tool for engineers who need to evaluate the performance of the MAX9092 comparator in their applications.

  • MIC22400YML Evaluation Board
    Microchip MIC22400YML EV MIC22400YML Evaluation Board
    2024-08-02 15:34:522

    The Microchip Technology MIC22400YML-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 2A. It is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a stable output voltage with minimal ripple. The MIC22400YML-EV also features over-voltage, over-current, and short-circuit protection, as well as thermal shutdown protection. It is ideal for powering computers and peripherals, and is RoHS compliant.