web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Data Conversion IC Development Tools Evaluation Kit for the MAX1420, MAX1421, MAX1422
    Maxim Integrated MAX1420EVKIT Data Conversion IC Development Tools Evaluation Kit for the MAX1420, MAX1421, MAX1422
    2024-08-02 15:34:522

    The Maxim Integrated MAX1420EVKIT-EVKIT is an evaluation kit for the MAX1420 12-Bit, 60MSPS ADC for data acquisition systems, instrumentation and measurement. This kit includes a MAX1420 evaluation board, a MAX1420 evaluation software, and a USB cable. The MAX1420 is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) with a sampling rate of up to 60MSPS. It features a wide input range of 0V to 5V, a low power consumption of only 1.2mW, and a high SNR of up to 70dB. The MAX1420EVKIT-EVKIT is ideal for applications such as data acquisition systems, instrumentation, and measurement.

  • EVAL KIT FOR MAX17530
    Maxim Integrated MAX17530ATBEVKIT# EVAL KIT FOR MAX17530
    2024-08-02 15:34:522

    The MAX17530ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17530, a 42V, 25mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes the MAX17530ATBEV board, a USB cable, and a user guide. The board is designed to evaluate the features and performance of the MAX17530, and includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start. The board also includes a USB interface for easy programming and monitoring of the device. The MAX17530ATBEVKIT-ATBEVKIT# is an ideal tool for evaluating the performance of the MAX17530 in a variety of applications.

  • LTC6605-14 - DUAL MATCHED 14 MHZ
    Linear Technology/Analog Devices DC1422A-C LTC6605-14 - DUAL MATCHED 14 MHZ
    2024-08-02 15:34:532

    The Analog Devices DC1422A-C Demo Board is a dual matched 14 MHz low noise, low distortion 2nd order low pass filter designed for use in communications and telecom applications. It features a wide frequency range of 0.1 Hz to 14 MHz, a low noise figure of 0.5 dB, and a low distortion of 0.1%. The board is designed to provide a high level of performance and reliability, and is ideal for use in applications such as cellular base stations, satellite communications, and other high-speed data transmission systems. The board is also compatible with a variety of other Analog Devices products, making it a great choice for a wide range of applications.

  • MIC23050-SYML Evaluation Board
    Microchip MIC23050-SYML EV MIC23050-SYML Evaluation Board
    2024-08-02 15:34:533

    The Microchip Technology MIC23050-SYML EV is a 3.3V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC23050-SYML EV also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. It is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MIC23050-SYML EV is a reliable and efficient power supply solution for portable and consumer electronics applications.

  • Analog Devices, Inc. ADP1753-EVALZ
    2024-08-02 15:34:532

    The Analog Devices ADP1753-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP1753 linear regulator. This board is designed to provide a convenient platform for testing and evaluating the ADP1753 in a variety of instrumentation and measurement applications. The board features a wide range of features, including a high-precision voltage reference, adjustable output voltage, adjustable current limit, and adjustable soft-start. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADP1753-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP1753 linear regulator in a variety of instrumentation and measurement applications.

  • BOARD DEMO FOR LTC3558EUD
    Linear Technology/Analog Devices DC1276B BOARD DEMO FOR LTC3558EUD
    2024-08-02 15:34:532

    The Analog Devices DC1276B-B, DC1276B Demo Board is a versatile tool for evaluating the performance of the LTC3558EUD Linear USB Battery Charger with Buck and Buck-Boost Regulators. This demo board is designed to provide a complete solution for charging single-cell Li-Ion/Li-Polymer batteries from a USB port. It features a buck regulator for charging from a 5V USB source, a buck-boost regulator for charging from a 3.3V USB source, and a battery protection circuit. The demo board also includes a USB connector, a battery connector, and a power switch. This demo board is ideal for consumer electronics applications such as mobile phones, tablets, and other portable devices.

  • BOARD EVAL FOR AD9850/CC
    Analog Devices AD9850/CGPCB BOARD EVAL FOR AD9850/CC
    2024-08-02 15:34:532

    The Analog Devices AD9850-CGPCB Evaluation Board is designed to evaluate the performance of the AD9850 125-MHz Clock Generator. This board features a wide range of instrumentation and measurement capabilities, including a high-speed oscilloscope, a frequency counter, and a logic analyzer. It also includes a variety of connectors and test points for easy connection to external devices. The board is designed to provide a comprehensive evaluation of the AD9850's performance, allowing users to quickly and accurately assess its capabilities. Additionally, the board includes a comprehensive set of documentation and software to help users get the most out of their evaluation.

  • BOARD EVALUATION DPP CAT4106A
    ON Semiconductor CAT4106AEVB BOARD EVALUATION DPP CAT4106A
    2024-08-02 15:34:532

    The ON Semiconductor CAT4106AEVB-AEVB Evaluation Board is designed to evaluate the CAT4106 Quad-Channel DC/DC Boost LED Driver. This board is ideal for automotive and transportation applications, providing a simple and efficient way to evaluate the CAT4106’s performance. The board features four independent channels, each with its own input voltage, output voltage, and current limit settings. The board also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The CAT4106AEVB-AEVB Evaluation Board is a great tool for testing and optimizing the performance of the CAT4106 in automotive and transportation applications.

  • LT3030 DEMO BOARD ? DUAL 750MA/2
    Linear Technology/Analog Devices DC1855A LT3030 DEMO BOARD ? DUAL 750MA/2
    2024-08-02 15:34:532

    The Analog Devices DC1855A-A Demonstration Board is a versatile platform for evaluating the performance of the LT3030 dual micro-power, low noise and low dropout voltage linear regulator. This board is designed for medical and healthcare applications, providing a reliable and efficient power supply solution. It features two independent LT3030 regulators, each with adjustable output voltage and current limit settings. The board also includes a wide range of protection features, such as over-temperature, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. With its low noise and low dropout voltage, the DC1855A-A is an ideal choice for powering medical and healthcare applications.

  • MIC68400YML Evaluation Board
    Microchip MIC68400YML EV MIC68400YML Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC68400YML-EV is a DC to DC single output power supply designed for industrial asset tracking, industrial automation, and industrial IoT applications. It features a wide input voltage range of 4.5V to 36V, and a single output voltage of 5V with up to 2A of current. The MIC68400YML-EV is designed to be highly efficient, with a maximum efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of industrial environments. Additionally, the MIC68400YML-EV is designed to be highly reliable, with a MTBF of up to 1 million hours. This power supply is also RoHS compliant, making it an ideal choice for industrial applications.

  • LTC6103 CURRENT SENSE DEMO BOARD
    Linear Technology/Analog Devices DC1116A LTC6103 CURRENT SENSE DEMO BOARD
    2024-08-02 15:34:532

    The Analog Devices DC1116A-A Demonstration Circuit is designed to demonstrate the features and performance of the LTC6103 Dual, High Voltage, High Side Current Sense Amplifier Power Management IC. This circuit is capable of measuring current up to ±50A with a maximum input voltage of ±60V. It features a low-noise, low-offset, high-side current sense amplifier with a wide common-mode input voltage range and a low-power shutdown mode. The DC1116A-A also includes a precision voltage reference, a precision resistor divider, and a precision current sense resistor. This circuit is ideal for applications such as motor control, battery management, and power supply monitoring.

  • Power Management IC Development Tools Daughterboard for IR1169 for TO-220 MOSFETs
    Infineon IRAC1169-TO220 Power Management IC Development Tools Daughterboard for IR1169 for TO-220 MOSFETs
    2024-08-02 15:34:532

    The Infineon Technologies AG IRAC1169-TO220 is a smart secondary-side driver IC daughter card designed for use in power management ICs. It is a TO220 package with a wide operating temperature range of -40°C to +125°C. The IRAC1169-TO220 features a high-efficiency, low-power design that is capable of driving up to 1.5A of current. It also has a wide input voltage range of 4.5V to 18V, making it suitable for a variety of applications. The IRAC1169-TO220 also features a built-in over-temperature protection and over-current protection, making it a reliable and safe choice for power management ICs.