web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools EVAL board XRP7714 Version 2
    MaxLinear XRP7714EVB-DEMO-2 Power Management IC Development Tools EVAL board XRP7714 Version 2
    2024-08-02 15:34:522

    The MaxLinear XRP7714EVB-DEMO-2 is a four-channel digital PWM demo board and audio amplifier. It is designed to demonstrate the features and performance of the XRP7714 PWM controller. The board includes four channels of PWM outputs, each with its own adjustable gain and frequency control. It also includes a stereo audio amplifier with adjustable gain and volume control. The board is powered by a 5V DC power supply and is compatible with a variety of audio sources. The board is ideal for use in audio applications such as home theater systems, car audio systems, and portable audio devices.

  • Analog Devices, Inc. EVAL-AD5428EBZ
    2024-08-02 15:34:522

    The Analog Devices EVAL-AD5428EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD5428, an 8-bit parallel input, dual-channel, current output DAC. The board features a power management system that allows for easy configuration of the power supply and the DAC. It also includes a variety of test points and connectors for easy connection to external components. The board is designed to provide a comprehensive evaluation of the AD5428's performance, including its linearity, accuracy, and power consumption. The board also includes a graphical user interface for easy configuration and monitoring of the DAC.

  • MIC59300YME Evaluation Board
    Microchip MIC59300YME EV MIC59300YME Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC59300YME-EV is a DC to DC single output power supply designed for computers and peripherals. It provides a wide range of output voltages from 1V to 1.8V, making it suitable for a variety of applications. It features a high efficiency design, low noise operation, and a wide input voltage range of 4.5V to 14V. The MIC59300YME-EV is designed to provide reliable power to computers and peripherals, and is ideal for applications such as embedded systems, industrial automation, and medical equipment.

  • Power Management IC Development Tools Sgl Phase AC Pwr Measurement IC
    Maxim Integrated 78M6613-SP-1 Power Management IC Development Tools Sgl Phase AC Pwr Measurement IC
    2024-08-02 15:34:532

    The Maxim Integrated 78M6613-SP-1, 78M6613-SP-1, 78M6613 Split-Phase Evaluation Board is a powerful industrial automation tool designed to help engineers evaluate and develop split-phase motor control systems. This evaluation board features a 78M6613 motor control IC, which is capable of driving up to two motors with a single-phase input. The board also includes a variety of features such as a built-in power supply, a USB interface, and a graphical user interface. This evaluation board is ideal for applications such as industrial automation, robotics, and motor control. With its robust features and easy-to-use design, the Maxim Integrated 78M6613-SP-1, 78M6613-SP-1, 78M6613 Split-Phase Evaluation Board is an ideal choice for engineers looking to develop and evaluate split-phase motor control systems.

  • EVAL BOARD MIC23050-GYML
    Microchip MIC23050-GYML EV EVAL BOARD MIC23050-GYML
    2024-08-02 15:34:532

    The Microchip Technology MIC23050-GYML EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is also equipped with a low quiescent current of only 10µA, making it ideal for battery-powered applications. It also features a high efficiency of up to 95%, and a low output voltage ripple of only 10mV. The MIC23050-GYML EV is also RoHS compliant and comes in a small, thermally enhanced, 8-pin MLP package.

  • Evaluation Board for MIC23150-CYMT Synchronous Buck Regulato
    Microchip MIC23150-CYMT EV Evaluation Board for MIC23150-CYMT Synchronous Buck Regulato
    2024-08-02 15:34:532

    The Microchip Technology MIC23150-CYMT EV is a 1V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a clean, regulated output voltage with minimal ripple and noise. It also features a wide operating temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC23150-CYMT EV is an ideal solution for powering small, low-power devices in a variety of applications.

  • Diodes ZXSC400EV2
    2024-08-02 15:34:532

    Diodes Incorporated's ZXSC400EV2-EV2 is a 25W, 23-LEDs White LED Driver for LCD Backlighting, Lighting and Signage. It is designed to provide a high-efficiency, low-cost solution for driving white LEDs in LCD backlighting, lighting and signage applications. It features a wide input voltage range of 4.5V to 40V, and a wide output current range of 0.1A to 2.5A. It also has a high efficiency of up to 95%, and a low ripple current of less than 10%. The ZXSC400EV2-EV2 is designed to be easy to use and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a compact, surface-mount package.

  • Diodes Incorporated ZXLD1322EV1
    2024-08-02 15:34:532

    The Diodes Incorporated ZXLD1322EV1-EV1 is a 3-LEDs General LED Driver designed for use in flashlight, lighting, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of up to 500mA. It also has a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. The ZXLD1322EV1-EV1 is designed to be highly efficient, with a maximum efficiency of up to 95%. It also features a wide temperature range of -40°C to +125°C, and is RoHS compliant. This LED driver is ideal for applications that require high efficiency, low power consumption, and wide temperature range.

  • BOARD EVAL FOR AD8030AR
    Analog Devices Inc. AD8030AR-EBZ BOARD EVAL FOR AD8030AR
    2024-08-02 15:34:532

    The Analog Devices AD8030AR-EBZ Evaluation Board is designed to feature the AD8030AR Dual, High Speed Op-Amps, which are offered in 8-Lead SOIC packages and are suitable for use in industrial temperature ranges. This evaluation board provides a convenient platform for evaluating the performance of the AD8030AR op-amps, allowing users to quickly and easily test the device's features and capabilities. The board includes a power supply, a voltage regulator, and a set of test points for measuring the op-amp's performance. Additionally, the board includes a set of jumpers for adjusting the gain and bandwidth of the op-amps. The AD8030AR-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD8030AR op-amps in industrial applications.

  • Diodes AL9910EV9
    2024-08-02 15:34:532

    The Diodes Incorporated AL9910EV9-EV9 is a dimmable evaluation 230VAC lighting control module designed to work with both forward and reverse phase dimmers. It features a wide range of dimming capabilities, allowing for precise control of lighting levels. The module is also designed to be energy efficient, helping to reduce energy costs. It is easy to install and can be used in a variety of applications, making it a great choice for any lighting control system.

  • BOARD EVAL NCP5212A
    ON Semiconductor NCP5212AGEVB BOARD EVAL NCP5212A
    2024-08-02 15:34:532

    The ON Semiconductor NCP5212AGEVB-AGEVB Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the NCP5212 DC-DC converter. This board is designed to provide a 0.8 to 3.3V single output power supply for notebook computers, peripherals, and other applications. The board features a wide input voltage range of 4.5 to 18V, and a maximum output current of 1.5A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter's performance. The NCP5212AGEVB-AGEVB Evaluation Board is an ideal solution for evaluating the performance of the NCP5212 DC-DC converter.

  • Evaluation Kit Is A Complete And Fully Assembled And Tested PCB
    Maxim Integrated MAX17085BEVKIT+ Evaluation Kit Is A Complete And Fully Assembled And Tested PCB
    2024-08-02 15:34:532

    The MAX17085BEVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17085 17.5V, 4-Cell, Lithium-Ion/Nickel-Cadmium/Nickel-Metal Hydride Battery Charger for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes a MAX17085BEVKIT+ board, a USB cable, and a power supply. The board features a MAX17085 IC, a USB connector, a power supply connector, and a battery connector. The USB cable allows for easy connection to a PC for programming and monitoring. The power supply provides the necessary power to the board. The board also includes a set of LEDs to indicate the status of the charger. The MAX17085BEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX17085 battery charger.