web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAX9792A
    Maxim Integrated MAX9792AEVKIT+ KIT EVAL FOR MAX9792A
    2024-08-02 15:34:532

    The MAX9792AEVKIT+ is an evaluation kit for the MAX9792A 3W, 2-Channel, Class-D Audio Power Amplifier for Notebook, Computers and Peripherals. This kit includes a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation

  • MIC23030-4YMT Evaluation Board
    Microchip MIC23030-4YMT EV MIC23030-4YMT Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC23030-4YMT EV is a 1.2V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC23030-4YMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 4-pin SOT-23 package, making it ideal for space-constrained applications.

  • EVAL BOARD FOR SP6686
    MaxLinear, Inc. SP6686EB EVAL BOARD FOR SP6686
    2024-08-02 15:34:532

    The MaxLinear SP6686EB-EB is a 1W, One LED Flash LED Driver for Cellular Phone and Consumer Electronics. It is designed to provide a high-efficiency, low-noise, and low-cost solution for powering LED flash applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1A. It also has a low quiescent current of only 10uA, and a low shutdown current of 0.1uA. The SP6686EB-EB is capable of driving up to one LED with a maximum output current of 1A. It also features a wide dimming range of 0.1% to 100%, and a fast response time of 1.5us. The SP6686EB-EB is a reliable and cost-effective solution for powering LED flash applications in cellular phones and consumer electronics.

  • MAX98358 Class D Power Amplifier Development Board
    Maxim Integrated MAX98358EVSYS#WLP MAX98358 Class D Power Amplifier Development Board
    2024-08-02 15:34:532

    The MAX98358EVSYS-WLP and MAX98358EVSYS#WLP Evaluation Systems from Maxim Integrated are designed to evaluate the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications. The evaluation system includes a MAX98358EVSYS#WLP development board and an AUDINT audio interface board. The development board features a MAX98358 PDM Input Class-D Audio Power Amplifier, a MAX98357A Class-D Audio Power Amplifier, and a MAX98357A Class-D Audio Power Amplifier. The AUDINT audio interface board provides a 3.5mm stereo audio jack, a 3.5mm mono microphone jack, and a USB Type-C connector. The evaluation system also includes a USB Type-C cable, a 3.5mm stereo audio cable, and a 3.5mm mono microphone cable. The evaluation system is designed to provide a complete solution for evaluating the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications.

  • NCP51820GAN1GEVB EVALUATI
    ON Semiconductor NCP51820GAN1GEVB NCP51820GAN1GEVB EVALUATI
    2024-08-02 15:34:532

    The ON Semiconductor NCP51820GAN1GEVB-GEVB is an evaluation board for the NCP51820 GaN Driver IC. This IC is designed to drive 650V, 50 mOhm E-mode GaN HEMT power management ICs. The board features a wide range of features, including a high-efficiency, low-noise, low-EMI design, adjustable switching frequency, and adjustable dead time. It also includes a wide range of protection features, such as over-voltage, over-current, and over-temperature protection. The board is designed to be used with a wide range of power supplies, including AC/DC, DC/DC, and DC/AC. The board also includes a USB interface for easy programming and debugging.

  • MIC23030-FYMT Evaluation Board
    Microchip MIC23030-FYMT EV MIC23030-FYMT Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC23030-FYMT EV is a 1.5V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23030-FYMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it ideal for space-constrained applications.

  • Power Management IC Development Tools MAX15103 Eval Kit
    Maxim Integrated MAX15103EVKIT# Power Management IC Development Tools MAX15103 Eval Kit
    2024-08-02 15:34:532

    The MAX15103EVKIT-EVKIT# is an evaluation kit for the MAX15103 0.6 to 5.5V DC to DC single output power supply for servers, computers and peripherals. This kit includes a MAX15103 evaluation board, a USB cable, and a power supply. The MAX15103 is a high-efficiency, synchronous step-down DC-DC converter that provides up to 5.5V output voltage from a 0.6V to 5.5V input voltage range. It features a wide input voltage range, low quiescent current, and high efficiency. The evaluation board also includes a power-good indicator, an enable pin, and a soft-start pin. This kit is ideal for evaluating the performance of the MAX15103 in a variety of applications.

  • EVAL BOARD FOR LT5517
    Analog Devices Inc. DC678A EVAL BOARD FOR LT5517
    2024-08-02 15:34:532

    The Analog Devices DC678A-A, DC678A, Demo Board for the LT5517EUF, 40MHz to 900MHz Direct Conversion Quadrature Demodulator, Wireless Receiver is a versatile and powerful tool for evaluating the performance of the LT5517EUF direct conversion quadrature demodulator. This demo board is designed to provide a complete platform for testing and evaluating the performance of the LT5517EUF in a wide range of wireless receiver applications. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a wide range of adjustable parameters, allowing for precise control of the demodulator's performance. The board is also capable of providing a wide range of output formats, including I/Q, baseband, and IF. This demo board is an ideal tool for evaluating the performance of the LT5517EUF in a wide range of wireless receiver applications.

  • MAX256 Evaluation Kit
    Maxim Integrated MAX256EVKIT+ MAX256 Evaluation Kit
    2024-08-02 15:34:532

    The Maxim Integrated MAX256EVKIT-EVKIT+ is an evaluation kit based on the MAX256 3W Isolated H-Bridge DC-DC Converter. This kit is designed for industrial automation applications and provides a complete platform for evaluating the performance of the MAX256. It includes a MAX256 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.8V to 36V, and a maximum output current of 1.5A. The USB-to-I2C interface board allows for easy communication with the MAX256, and the power supply provides the necessary power for the evaluation board. The MAX256EVKIT-EVKIT+ is an ideal solution for evaluating the performance of the MAX256 in industrial automation applications.

  • Evaluation Kit Provides A Proven Design To Evaluate The MAX15051 High-Efficiency
    Maxim Integrated MAX15051EVKIT+ Evaluation Kit Provides A Proven Design To Evaluate The MAX15051 High-Efficiency
    2024-08-02 15:34:532

    The Maxim Integrated MAX15051EVKIT+ is an evaluation kit for the MAX15051 1.8V DC to DC single output power supply. This power supply is designed for use in desktop PCs, computers, and peripherals. The kit includes a MAX15051EVKIT+ board, a MAX15051EVKIT+ adapter, and a MAX15051EVKIT+ software package. The board features a wide input voltage range of 4.5V to 24V, and a single output voltage of 1.8V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a power-good indicator, and a power-on reset circuit. The adapter allows for easy connection to the board, and the software package provides a graphical user interface for easy configuration and monitoring of the board.

  • EVALUATION KIT FOR THE MAX15101,
    Maxim Integrated MAX15101EVKIT# EVALUATION KIT FOR THE MAX15101,
    2024-08-02 15:34:532

    The MAX15101EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX15101 1.5V DC to DC Single Output Power Supply for Servers, Computers and Peripherals. This kit includes a MAX15101 evaluation board, a USB cable, and a power supply. The MAX15101 is a high-efficiency, low-noise, and low-cost DC-DC converter that provides a regulated 1.5V output from a 4.5V to 14V input. It features a wide input voltage range, low quiescent current, and high efficiency. The evaluation board also includes a power-good indicator, an enable pin, and a soft-start pin. This kit is ideal for evaluating the performance of the MAX15101 in a variety of applications.

  • Maxim 71M6543F
    2024-08-02 15:34:532

    The Maxim Integrated 71M6543F-F Demo Board for 71M6543 Power Meter for Industrial Automation is a powerful and versatile tool for measuring and monitoring power in industrial applications. It features a wide range of features, including a high-accuracy power meter, a wide range of voltage and current ranges, and a wide range of communication protocols. The board also includes a graphical user interface for easy setup and configuration. The board is designed to be used in a variety of industrial applications, including motor control, power distribution, and energy management. It is also suitable for use in a variety of other applications, such as data acquisition, monitoring, and control. The board is designed to be easy to use and configure, and is compatible with a wide range of industrial automation systems.