web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MIC23051-CGYML Evaluation Board
    Microchip MIC23051-CGYML EV MIC23051-CGYML Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC23051-CGYML EV is a 1V, 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is equipped with a low quiescent current of only 10µA, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, and is available in a small, thermally enhanced, 8-pin MLP package. The MIC23051-CGYML EV is ideal for powering low voltage, low power applications such as Bluetooth, Wi-Fi, and other wireless communication devices.

  • Analog Devices, Inc. AD8037-EBZ
    2024-08-02 15:34:532

    The Analog Devices AD8037-EBZ Evaluation Board is designed to feature the AD8037 wide bandwidth, low distortion clamping amplifier. This amplifier is suitable for industrial temperature range applications and provides excellent performance in terms of low distortion, wide bandwidth, and low noise. The board includes a power supply, a signal generator, and a scope probe for easy testing and evaluation. The board also includes a set of jumpers and switches to allow for easy configuration of the amplifier. The AD8037-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD8037 wide bandwidth, low distortion clamping amplifier.

  • BOARD EVAL FOR AD8037
    Analog Devices Inc. AD8037-EB BOARD EVAL FOR AD8037
    2024-08-02 15:34:532

    The Analog Devices AD8037-EB Evaluation Board is designed to feature the AD8037 wide bandwidth, low distortion clamping amplifier. This amplifier is suitable for industrial temperature ranges and offers excellent performance in a wide range of applications. The board includes a wide range of features, such as a low-noise power supply, adjustable gain and offset, and a wide range of input and output connectors. The board also includes a comprehensive set of test points and a user-friendly graphical user interface for easy evaluation and testing. The AD8037-EB Evaluation Board is an ideal solution for evaluating the performance of the AD8037 wide bandwidth, low distortion clamping amplifier.

  • 16-BIT, 400 MSPS D/A CONVERTER
    Analog Devices, Inc. AD9726-EBZ 16-BIT, 400 MSPS D/A CONVERTER
    2024-08-02 15:34:532

    The Analog Devices AD9726-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9726 Digital to Analog Converter. This board is designed to provide a comprehensive evaluation of the AD9726's features and performance in communications and telecom applications. The board includes a wide range of features, including a high-speed, low-noise, differential analog output, a wide range of digital input formats, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy evaluation and debugging. The AD9726-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9726 in communications and telecom applications.

  • Analog Devices, Inc. AD9220-EB
    2024-08-02 15:34:542

    The Analog Devices AD9220-EB Evaluation Board is designed to evaluate the performance of the AD9220, a 12-bit, 1.5 MSPS monolithic ADC. This board is ideal for medical and healthcare applications, providing a complete solution for evaluating the performance of the AD9220. The board includes a power supply, a reference voltage, and a variety of connectors for easy connection to external components. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board is designed to provide a complete solution for evaluating the performance of the AD9220, making it an ideal choice for medical and healthcare applications.

  • BOARD DEMO FOR LTC3850EGN
    Analog Devices Inc. DC1231A-A BOARD DEMO FOR LTC3850EGN
    2024-08-02 15:34:542

    The Analog Devices DC1231A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3850EGN Synchronous Buck Converter. This board is designed for communications and telecom applications, and is capable of providing up to 5A of output current at two different voltages: 3.3V and 2.5V. The input voltage range is 6.5V to 24V, making it suitable for a wide variety of applications. The board also features a USB interface for easy programming and monitoring of the converter's performance. With its robust design and versatile features, the DC1231A-A Demo Board is an ideal choice for evaluating the performance of the LTC3850EGN Synchronous Buck Converter.

  • KIT EZ-USB HX2LP 2PORT HUB
    Infineon CY4605 KIT EZ-USB HX2LP 2PORT HUB
    2024-08-02 15:34:543

    The Infineon Technologies AG CY4605-CY4605 EZ-USB HX2LP High-Speed Low-Power USB 2.0 Compliant 4-Port Hub Reference Design Kit is a comprehensive solution for adding four USB 2.0 ports to a computer or peripheral device. This kit includes a CY4605 EZ-USB HX2LP USB 2.0 compliant 4-port hub controller, a reference design board, and a software development kit. The CY4605 EZ-USB HX2LP is a low-power, high-speed USB 2.0 compliant 4-port hub controller that supports up to 480 Mbps data transfer rate. It is designed to provide a cost-effective solution for adding USB 2.0 ports to a computer or peripheral device. The reference design board includes all the necessary components to build a complete 4-port USB 2.0 hub. The software development kit includes drivers, API libraries, and sample applications to help developers quickly and easily create their own USB 2.0 compliant 4-port hub.

  • Analog Devices, Inc. ADA4891-1ARJ-EBZ
    2024-08-02 15:34:542

    The Analog Devices ADA4891-1ARJ-EBZ Evaluation Board is designed for use with the ADA4891-1 Dual, High Speed Op-Amp offered in 8-Lead SOIC Packages. This board is designed to provide a platform for evaluating the performance of the ADA4891-1 in the industrial temperature range. The board includes two ADA4891-1 op-amps, a power supply, and a set of test points for easy access to the op-amp outputs. The board also includes a set of jumpers to allow for easy configuration of the op-amp gain and bandwidth. The board is designed to provide a convenient and reliable platform for evaluating the performance of the ADA4891-1 in the industrial temperature range.

  • AT9933DB1 Demo Board
    Microchip AT9933DB1 AT9933DB1 Demo Board
    2024-08-02 15:34:542

    The Microchip Technology AT9933DB1-DB1 Demo Board is designed to demonstrate the capabilities of the AT9933 High Bright LED Driver IC. This demo board meets automotive requirements and is ideal for automotive and transportation applications. It features a wide range of features, including a high-efficiency LED driver, a wide input voltage range, and a low-noise output. The board also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, making it an ideal solution for automotive and transportation applications.

  • LTC6404-4 DEMO CIRCUIT
    Linear Technology/Analog Devices DC1147A-C LTC6404-4 DEMO CIRCUIT
    2024-08-02 15:34:542

    The Analog Devices DC1147A-C is a demo board for the LTC6404-4 16-Bit Differential ADC Driver. It is designed to demonstrate the features and performance of the LTC6404-4, a high-speed, low-power, differential ADC driver. The board includes a 16-bit differential ADC driver, a 16-bit differential ADC receiver, and a 16-bit differential ADC reference. It also includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board is ideal for use in communications and telecom applications, as it provides a reliable and easy-to-use platform for testing and evaluating the performance of the LTC6404-4.

  • LT8335A DEMO BOARD 4.5V TO 13V T
    Linear Technology/Analog Devices DC2449A-B LT8335A DEMO BOARD 4.5V TO 13V T
    2024-08-02 15:34:542

    The Analog Devices DC2449A-B Demo Board is a versatile power management solution that utilizes the LT8335 micro-power inverter to provide a -12V output at 350mA from a 4.5 to 13V input voltage. It features a 2MHz switching frequency and is designed to demonstrate the capabilities of the LT8335 IC. The board is ideal for applications such as automotive, industrial, and consumer electronics that require a low-power, high-efficiency power management solution. The DC2449A-B Demo Board is a great choice for engineers looking to quickly and easily evaluate the performance of the LT8335 IC.

  • Audio IC Development Tools
    ON Semiconductor BR262AD001GEVK Audio IC Development Tools
    2024-08-02 15:34:5418

    The ON Semiconductor BR262AD001GEVK-GEVK, BELASIGNA R262 Analog Demonstrator Evaluation Board is a consumer electronics device designed to help engineers evaluate the performance of ON Semiconductor's R262 analog signal chain. This evaluation board features a wide range of components, including a low-noise amplifier, a high-speed comparator, a low-power voltage reference, and a low-power voltage regulator. The board also includes a variety of test points and connectors, allowing engineers to quickly and easily evaluate the performance of the R262 analog signal chain. The board is designed to be used in a variety of consumer electronics applications, such as audio, video, and automotive systems.