web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC3823EUH DEMO BOARD
    Linear Technology/Analog Devices DC1021A LTC3823EUH DEMO BOARD
    2024-08-02 15:34:542

    The Analog Devices DC1021A-A, LTC3823EUH Demo Board is a high efficiency, high power buck converter with differential output sensing and tracking. It is designed to provide a reliable and efficient power solution for communications and telecom applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 10A. It also includes a differential output sensing and tracking feature, which allows for precise voltage regulation and improved system performance. The board also includes a communications interface, allowing for remote monitoring and control of the converter. The board is designed to be easy to use and provides a comprehensive set of features for efficient power management.

  • Display Development Tools S1D13L03 Eval Board
    Epson Electronics America Inc-Semiconductor Div S5U13L03P00C100 Display Development Tools S1D13L03 Eval Board
    2024-08-02 15:34:542

    Epson America, Inc's S5U13L03P00C100-C100, S5U13L03P00C100 Evaluation Board is an industrial-grade solution for controlling LCD displays. It is based on the S1D13L03 LCD Controller, which is designed to provide a high-performance, low-power solution for controlling LCDs. The board features a wide range of features, including a built-in LCD driver, a wide range of input/output ports, and a variety of power management options. It is ideal for industrial applications, such as factory automation, medical equipment, and automotive displays. The board is also designed to be easy to use and configure, making it a great choice for any industrial application.

  • LED Lighting Development Tools BOARD & REF DESIGN
    STMicroelectronics STEVAL-ILL002V1 LED Lighting Development Tools BOARD & REF DESIGN
    2024-08-02 15:34:542

    The STMicroelectronics STEVAL-ILL002V1 is a Detection LED Matrix Evaluation Kit based on the STP08CDC596 LED Driver. It is designed to provide a comprehensive platform for evaluating the performance of the STP08CDC596 LED Driver, which is a high-efficiency, low-power LED driver for lighting applications. The kit includes a 4x4 LED matrix, a STP08CDC596 LED driver, a USB-UART bridge, and a USB cable. The LED matrix is powered by the STP08CDC596 LED driver, which is capable of driving up to 8 LEDs in parallel with a maximum current of 25mA per LED. The USB-UART bridge allows for easy communication between the STP08CDC596 LED driver and a PC, allowing for easy configuration and control of the LED matrix. The STEVAL-ILL002V1 is an ideal platform for evaluating the performance of the STP08CDC596 LED driver in lighting applications.

  • MIC5365-2.85YC5 Evaluation Board
    Microchip MIC5365-2.85YC5 EV MIC5365-2.85YC5 Evaluation Board
    2024-08-02 15:34:542

    The Microchip Technology MIC5365-2.85YC5 EV is a 2.85V DC to DC single output power supply designed for portable, consumer electronics and industrial applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC5365-2.85YC5 EV is designed to provide a high level of efficiency, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC5365-2.85YC5 EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant.

  • LT6658-1.2 DEMOBOARD LOW NOISE,
    Linear Technology/Analog Devices DC2432B-A LT6658-1.2 DEMOBOARD LOW NOISE,
    2024-08-02 15:34:543

    The Analog Devices DC2432B-A Demo Board is a versatile platform for evaluating the performance of the LT6658-1.2 Low Noise, High Current, Precision Reference. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the LT6658-1.2. The board includes a wide range of components, including a precision voltage reference, a low noise amplifier, a high current output stage, and a wide range of test points for measuring the performance of the reference. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the reference. The DC2432B-A Demo Board is an ideal platform for evaluating the performance of the LT6658-1.2 in automotive and transportation applications.

  • MAX3535E Evaluation Kit
    Maxim Integrated MAX3535EEVKIT+ MAX3535E Evaluation Kit
    2024-08-02 15:34:542

    The Maxim Integrated MAX3535EEVKIT+ is an evaluation kit for the MAX3535 3 to 5.5V RS-485 transceiver, designed for industrial automation applications. This kit includes a MAX3535EEVKIT+ board, a MAX3535EEVKIT+ cable, and a MAX3535EEVKIT+ software package. The MAX3535EEVKIT+ board features a MAX3535 transceiver, a MAX3535EEVKIT+ cable, and a MAX3535EEVKIT+ software package. The MAX3535 transceiver is a low-power, high-speed, 3 to 5.5V RS-485 transceiver that supports data rates up to 10 Mbps. The MAX3535EEVKIT+ cable is a shielded cable that connects the MAX3535EEVKIT+ board to a PC for programming and testing. The MAX3535EEVKIT+ software package includes a graphical user interface (GUI) for programming and testing the MAX3535 transceiver. The GUI also provides access to the MAX3535EEVKIT+ board's registers and allows users to configure the MAX3535 transceiver for their specific application. The MAX3535EEVKIT+ is an ideal solution for industrial automation applications that require a reliable, high-speed, low-power RS-485 transceiver.

  • MIC23050-4YML Evaluation Board
    Microchip MIC23050-4YML EV MIC23050-4YML Evaluation Board
    2024-08-02 15:34:545

    The Microchip Technology MIC23050-4YML EV is a 1.2V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC23050-4YML EV also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. It is also designed with a high efficiency of up to 95%, and a low output ripple of only 10mV. The MIC23050-4YML EV is a reliable and efficient power supply solution for portable and consumer electronics applications.

  • KIT EVAL FOR MAX98300-WLP
    Maxim Integrated MAX98300EVKIT+WLP KIT EVAL FOR MAX98300-WLP
    2024-08-02 15:34:545

    The Maxim Integrated MAX98300EVKIT-WLP and MAX98300EVKIT+WLP Evaluation Kits are designed to evaluate the MAX98300 2.6W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. The MAX98300EVKIT-WLP and MAX98300EVKIT+WLP Evaluation Kits include a MAX98300 evaluation board, a MAX98300 evaluation board with a WLP package, a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a

  • NXP Semiconductors / Freescale TWR-S08RN60
    2024-08-13 11:59:344

    The NXP Semiconductors TWR-S08RN60 is a development board for the S9S08RN60 8-bit Automotive Tower Module MCU. It is designed to provide a comprehensive platform for the development of automotive applications such as communications and telecom. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a UART, an I2C, and a SPI. It also includes a debugger, a power supply, and a prototyping area. The board is designed to be used with the CodeWarrior Development Studio for S08 and S12 MCUs, allowing developers to quickly and easily develop applications for the S9S08RN60 MCU.

  • NXP Semiconductors / Freescale XDC560P100S256K
    2024-08-13 11:59:343

    The NXP Semiconductors XDC560P100S256K-K, XDC560P100S256K, XKT560P Evaluation System is a comprehensive development platform designed to support Freescale MPC560xP MCUs for automotive and transportation applications. It features a powerful MPC560xP MCU with 256KB of Flash memory, a wide range of peripherals, and a comprehensive set of development tools. The system includes an integrated debugger, a real-time operating system, and a range of software libraries and drivers. It also provides a range of automotive-grade features such as CAN, LIN, and FlexRay support, as well as a range of safety and security features. The system is designed to provide a complete development environment for automotive and transportation applications, allowing developers to quickly and easily develop, debug, and deploy their applications.

  • NXP Semiconductors / Freescale XPC564AKIT176S
    2024-08-13 11:59:344

    The NXP Semiconductors XPC564AKIT176S-S, XPC564AKIT176S, MCU MPC564xA Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is based on the XPC564AKIT176S, XPC564AKIT208S, and XPC564AKIT324S evaluation boards and provides a complete set of tools and resources for evaluating and developing applications with the MPC564xA microcontroller. The kit includes a comprehensive set of hardware, software, and documentation to help developers quickly get up and running with their projects. It also includes a range of automotive-grade components, such as CAN transceivers, LIN transceivers, and a variety of sensors. The kit is designed to be used in a wide range of automotive and transportation applications, including powertrain, body electronics, and safety systems. It is also suitable for use in industrial and consumer applications.

  • NXP Semiconductors / Freescale TWR-S08RN60-KIT
    2024-08-13 11:59:345

    The NXP Semiconductors TWR-S08RN60-KIT is a development board for the S9S08RN60 8-bit Automotive Tower Module MCU. It is designed to provide a comprehensive platform for the development of automotive applications such as communications and telecom. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a USB transceiver, and a UART transceiver. It also includes a debugger, a power supply, and a prototyping area. The board is compatible with the CodeWarrior Development Studio for S08 and S12 MCUs, allowing for easy development and debugging. The board is ideal for automotive applications that require high performance and reliability.