web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION KIT FOR MAX9723
    Maxim Integrated MAX9723DEVKIT+ EVALUATION KIT FOR MAX9723
    2024-08-02 15:34:533

    The MAX9723DEVKIT+ is an evaluation kit for the MAX9723D 0.06W, 2-Channel, Class-AB Audio Power Amplifier for Automotive, Automotive and Transportation. This kit provides a complete platform for evaluating the performance of the MAX9723D amplifier in automotive applications. The kit includes a MAX9723D amplifier, a power supply, a set of audio input and output connectors, and a set of evaluation boards. The evaluation boards provide a convenient way to evaluate the performance of the amplifier in various automotive applications. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The MAX9723DEVKIT+ is an ideal platform for evaluating the performance of the MAX9723D amplifier in automotive applications.

  • BOARD EVAL FOR AD8056AR
    Analog Devices Inc. AD8056AR-EBZ BOARD EVAL FOR AD8056AR
    2024-08-02 15:34:532

    The Analog Devices AD8056AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8056ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board features a wide range of features, including a high speed settling time of less than 1µs, a wide bandwidth of up to 1.2GHz, and a low distortion of -90dBc. The board also includes a wide range of features such as adjustable gain, adjustable offset, and adjustable power supply. This board is ideal for applications such as high speed data acquisition, signal conditioning, and audio processing.

  • EVAL MAXM15464
    Maxim Integrated MAXM15464EVKIT# EVAL MAXM15464
    2024-08-02 15:34:532

    The Maxim Integrated MAXM15464EVKIT-EVKIT# is an evaluation kit for the MAXM15464, a 5V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes the MAXM15464 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a user guide and a software package to help users get started. The MAXM15464 is a high-efficiency, low-noise, and low-cost power management IC that is ideal for a wide range of applications. It features a wide input voltage range, low quiescent current, and high efficiency. The MAXM15464EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15464 IC.

  • Microchip SR086DB1
    2024-08-02 15:34:532

    The Microchip Technology SR086DB1-DB1 is a 3.3V, 12.6V AC to DC multi-output power supply designed for white goods, consumer electronics, and industrial applications. It features a wide input voltage range of 85-264VAC, and provides up to 1.5A of output current. The power supply is designed to meet the requirements of EN60950-1, and is certified to UL/CSA/TUV/CE standards. It also features over-voltage, over-current, and short-circuit protection, as well as a low no-load power consumption of less than 0.5W. The SR086DB1-DB1 is a reliable and efficient power solution for a variety of applications.

  • LT5579IUH 240MHZ MIX DEMO BOARD
    Analog Devices Inc. DC1233A-D LT5579IUH 240MHZ MIX DEMO BOARD
    2024-08-02 15:34:538

    The Analog Devices DC1233A-D Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH, a 240MHz IF, 1.95GHz RF up-converting mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wideband IF amplifier. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and repeatable platform for testing and evaluating the performance of the LT5579IUH mixer.

  • LT5579IUH 456MHZ MIX DEMO BOARD
    Analog Devices Inc. DC1233A-A LT5579IUH 456MHZ MIX DEMO BOARD
    2024-08-02 15:34:532

    The Analog Devices DC1233A-A Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH 456MHz IF, 3.5GHz RF Up-Converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wideband IF amplifier. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and repeatable platform for testing and evaluating the performance of the LT5579IUH mixer.

  • of 3 mA. With the 1/f noise of 2.4 nV/√Hz at 10 Hz and a spurious-free dynamic range of −80 dBc at 2 MHz, the ADA4896-2/ADA4897-1 are an ideal solution
    Analog Devices ADA4896-2ACP-EBZ of 3 mA. With the 1/f noise of 2.4 nV/√Hz at 10 Hz and a spurious-free dynamic range of −80 dBc at 2 MHz, the ADA4896-2/ADA4897-1 are an ideal solution
    2024-08-02 15:34:532

    The Analog Devices ADA4896-2ACP-EBZ is a high-performance, low-noise, wide-bandwidth operational amplifier designed for instrumentation, industrial, and automotive applications. It features a wide gain bandwidth of up to 1.2GHz, a low noise of 1.2nV/√Hz, and a low distortion of -110dBc. It also has a high slew rate of 1.2V/µs and a low input bias current of 1pA. The ADA4896-2ACP-EBZ is ideal for applications requiring high accuracy, low noise, and wide bandwidth. It is also suitable for use in high-speed data acquisition systems, precision instrumentation, and industrial control systems.

  • EVAL BOARD FOR LTC2174-14
    Linear Technology/Analog Devices DC1525B-B EVAL BOARD FOR LTC2174-14
    2024-08-02 15:34:532

    The Analog Devices DC1525B-B Demo Board is a powerful tool for evaluating the performance of the LTC2174-14, a 14-bit, 105Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in communications and telecom applications. It features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of test points for easy access to the ADC's performance. The board also includes a comprehensive set of software tools for configuring and testing the ADC, as well as a comprehensive set of documentation and support resources. The DC1525B-B Demo Board is an ideal solution for evaluating the performance of the LTC2174-14 in communications and telecom applications.

  • Analog Devices, Inc. EVAL-AD7664EDZ
    2024-08-02 15:34:532

    The Analog Devices EVAL-AD7664EDZ Evaluation Board is designed to evaluate the performance of the AD7664 PulSAR 48 Lead ADC for medical and healthcare applications. This board features a wide range of features, including a low-noise, low-power, high-resolution, 24-bit ADC, a wide input range, and a wide temperature range. It also includes a variety of analog and digital interfaces, such as SPI, I2C, and UART, for easy integration into existing systems. The board also includes a variety of test points and connectors for easy evaluation and debugging. The EVAL-AD7664EDZ Evaluation Board is an ideal solution for medical and healthcare applications that require high-precision, low-power, and low-noise data acquisition.

  • EVAL BOARD FOR SP6648LED
    MaxLinear, Inc. SP6648LEDEB EVAL BOARD FOR SP6648LED
    2024-08-02 15:34:532

    The MaxLinear SP6648LEDEB-LEDEB is a 1W, one LED general LED driver designed for portable, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 10mA to 500mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The driver is designed to be highly reliable and robust, with a wide operating temperature range of -40°C to +85°C. It also has a built-in over-temperature protection and over-current protection, making it suitable for a variety of applications.

  • EV KIT MAXM17575 1.5A BUCK
    Analog Devices Inc./Maxim Integrated MAXM17575EVKIT# EV KIT MAXM17575 1.5A BUCK
    2024-08-02 15:34:532

    The Maxim Integrated MAXM17575EVKIT-EVKIT# is an evaluation kit for the MAXM17575, a 5V output, 4.5V to 60V, 1.5A high-efficiency, DC-DC step-down power module with integrated inductor and industrial temperature range. This kit includes the MAXM17575 power module, a DC power supply, a USB cable, and a user guide. The MAXM17575 is a high-efficiency, low-noise, and low-EMI DC-DC step-down power module with integrated inductor. It is designed to provide a regulated 5V output from an input voltage range of 4.5V to 60V. The module is capable of delivering up to 1.5A of continuous output current and is rated for operation over an industrial temperature range of -40°C to +85°C.

  • HEART RATE 6 CLICK
    MikroElektronika MIKROE-3215 HEART RATE 6 CLICK
    2024-08-02 15:34:532

    It features a MAX30102 optical biosensor from Maxim Integrated, which is a complete optical sensing system that integrates a red and an infrared LED, a photodetector, and a low-noise analog signal processing chain. The board is designed to measure the heart rate of a person by detecting the changes in the amount of light reflected from the skin. It is capable of detecting the heart rate of a person in the range of 30 to 250 beats per minute (BPM). The board also features an onboard 3.3V regulator, which allows it to be powered from a single 3.3V power supply. The board is also equipped with an I2C interface, which allows it to be easily interfaced with a microcontroller.