web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC1598CG - 12-BIT, LOW POWER, 8
    Linear Technology/Analog Devices DC183A LTC1598CG - 12-BIT, LOW POWER, 8
    2024-08-02 15:34:542

    The Analog Devices DC183A-A Demo Board is a versatile instrumentation and measurement tool for featuring the LTC1598 8-Channel, Micro-power Sampling 12-Bit Serial I/O A/D Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC1598 A/D converter. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy access to the A/D converter's internal signals. The DC183A-A Demo Board is an ideal tool for evaluating the performance of the LTC1598 A/D converter in a variety of applications.

  • LTC6421CUD-20 DUAL MATCHED 1.3GH
    Linear Technology/Analog Devices DC1299A-B LTC6421CUD-20 DUAL MATCHED 1.3GH
    2024-08-02 15:34:542

    The Analog Devices DC1299A-B Demo Board is designed to demonstrate the performance of the LTC6421CUD-20 Dual Matched 1.3GHz Differential Amplifiers/ADC Drivers. This board is ideal for use in communications and telecom applications. It features two differential amplifiers with a gain of 20dB, a wide bandwidth of 1.3GHz, and a low noise figure of 0.9dB. The board also includes a power supply, a DC-DC converter, and a variety of connectors for easy connection to other components. The board is designed to be used with a variety of test equipment, such as oscilloscopes, spectrum analyzers, and signal generators. The board is also compatible with a variety of software packages, such as MATLAB and LabVIEW. The DC1299A-B Demo Board is an ideal solution for evaluating the performance of the LTC6421CUD-20 Dual Matched 1.3GHz Differential Amplifiers/ADC Drivers in communications and telecom applications.

  • LTC3527EUD-1 DEMO BOARD - DUAL 8
    Linear Technology/Analog Devices DC1237A-B LTC3527EUD-1 DEMO BOARD - DUAL 8
    2024-08-02 15:34:542

    The Analog Devices DC1237A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3527EUD-1 Dual 800mA/400mA, 1.2MHz/2.2MHz Synchronous Step-Up DC/DC Converters with Output Disconnect. This demo board is designed to provide a platform for testing and evaluating the features and performance of the LTC3527EUD-1 in consumer electronics applications. The board features two independent DC/DC converters, each with adjustable output voltage and current limit settings, as well as a wide input voltage range of 2.7V to 5.5V. The board also includes a USB-based graphical user interface (GUI) for easy configuration and monitoring of the converters. The DC1237A-B Demo Board is an ideal solution for evaluating the performance of the LTC3527EUD-1 in consumer electronics applications.

  • MIC47050YML Evaluation Board
    Microchip MIC47050YML EV MIC47050YML Evaluation Board
    2024-08-02 15:34:542

    The Microchip Technology MIC47050YML-EV is a DC to DC single output power supply designed for use in cellular phones, consumer electronics, and portable devices. It features a wide input voltage range of 4.5V to 28V, and a single output voltage of 5V with a maximum output current of 1.5A. The MIC47050YML-EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC47050YML-EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant.

  • LTC6404-2 DEMO CIRCUIT
    Linear Technology/Analog Devices DC1147A-B LTC6404-2 DEMO CIRCUIT
    2024-08-02 15:34:542

    The Analog Devices DC1147A-B is a demo board for the LTC6404-2 16-Bit Differential ADC Driver. It is designed to demonstrate the features and performance of the LTC6404-2, a high-speed, low-power, differential ADC driver. The board includes a 16-bit differential ADC driver, a 16-bit differential ADC receiver, and a 16-bit differential ADC output buffer. It also includes a power supply, a reference voltage, and a set of test points for easy debugging. The board is ideal for applications in communications and telecom, such as high-speed data acquisition, signal conditioning, and signal transmission. It is also suitable for use in industrial, automotive, and medical applications.

  • Analog Devices, Inc. DC1231A-B
    2024-08-02 15:34:544

    The Analog Devices DC1231A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3850EGN Synchronous Buck Converter. This board is designed for use in communications and telecom applications, and is capable of providing up to 5A of output current at two different voltages: 3.3V and 2.5V. It has an input voltage range of 6.5V to 24V, and features DCR current sense for improved accuracy and efficiency. The board also includes a variety of communication and control features, making it an ideal choice for testing and evaluating the performance of the LTC3850EGN.

  • EVAL BOARD FOR SP7650
    MaxLinear, Inc. SP7650EB EVAL BOARD FOR SP7650
    2024-08-02 15:34:542

    The MaxLinear SP7650EB-EB Evaluation Board is a 3.3V DC to DC single output power supply designed for distributed power systems, industrial, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 5A. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in thermal shutdown feature to protect against overheating. The board is designed to be easy to use and configure, with a simple user interface and a variety of test points for monitoring and debugging. The board is also RoHS compliant and is backed by a one-year warranty.

  • DEMO 5V 40A MPHASE SS2 SYNC BUCK
    Linear Technology/Analog Devices DC2874A-A DEMO 5V 40A MPHASE SS2 SYNC BUCK
    2024-08-02 15:34:542

    The Analog Devices DC2874A-A Demo Board is a powerful and versatile tool for automotive and transportation applications. It features the LTC3310S 5V, 40A Synchronous Step-Down Silent Switcher 2, which provides a high efficiency, low noise, and low EMI solution for automotive and transportation applications. The board is designed to demonstrate the features and performance of the LTC3310S in a variety of applications. It includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft-start. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board. The board is designed to be used in a wide range of automotive and transportation applications, such as automotive power systems, battery charging, and motor control.

  • MAX11259PMB1# PERIPHERAL MODULE
    Maxim Integrated MAX11259PMB# MAX11259PMB1# PERIPHERAL MODULE
    2024-08-02 15:34:542

    The MAX11259PMB-PMB# is a peripheral module for the MAX11259 24-bit, 6-channel, 16ksps delta-sigma ADC with I2C interface, power management, and reference. This module provides a convenient platform for evaluating the MAX11259 ADC and its features. It includes a MAX11259 ADC, a MAX17055 power management IC, a MAX6126 voltage reference, and a MAX1480 I2C interface IC. The module also includes a USB-to-I2C interface for easy connection to a PC. The module is designed to operate from a single 3.3V supply and is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • Power Management IC Development Tools Eval Kit MAX14575 (250mA to 2.5A Adjustable Current-Limit Switch)
    Maxim Integrated MAX14575CEVKIT# Power Management IC Development Tools Eval Kit MAX14575 (250mA to 2.5A Adjustable Current-Limit Switch)
    2024-08-02 15:34:542

    The MAX14575CEVKIT-CEVKIT# is an evaluation kit for the MAX14575C 250mA to 2.5A Adjustable Current-Limit Switch, Communications and Telecom. This kit includes a MAX14575C IC, a MAX14575CEVKIT# board, and a USB cable. The MAX14575C IC is a low-voltage, adjustable current-limit switch designed for use in communications and telecom applications. It features an adjustable current limit range of 250mA to 2.5A, and a wide input voltage range of 2.7V to 5.5V. The MAX14575CEVKIT# board provides a platform for evaluating the MAX14575C IC, and includes a USB interface for easy connection to a PC. The kit also includes a USB cable for connecting the board to a PC.

  • Analog Devices AD8350AR20-EVAL
    2024-08-02 15:34:542

    IC. It is a high speed, low power, low noise, wideband, differential amplifier with a gain of 20dB. The board is designed to provide a convenient platform for evaluation of the AD8350 in a variety of applications. It includes a power supply, a differential input, and a single-ended output. The board also includes a test point for measuring the gain of the amplifier. The board is designed to operate from a single +5V supply and is capable of providing a gain of 20dB with a noise figure of less than 1dB. The board is also designed to be used with a variety of test equipment, such as oscilloscopes, spectrum analyzers, and network analyzers. The board is also designed to be used with a variety of signal sources, such as RF sources, modulators, and signal generators. The board is also designed to be used with a variety of test fixtures, such as RF probes, RF connectors, and RF cables.

  • BOARD DEMO FOR LTC3632EDD
    Analog Devices Inc. DC1507A BOARD DEMO FOR LTC3632EDD
    2024-08-02 15:34:542

    The Analog Devices DC1507A-A, LTC3632EDD Demo Board is a high efficiency monolithic synchronous buck regulator designed for automotive and transportation applications. It is capable of delivering up to 20mA of output current with a wide input voltage range of 4.5V to 36V. The board features a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. With its high efficiency and robust protection features, the DC1507A-A, LTC3632EDD Demo Board is an ideal choice for automotive and transportation applications.